- RoHS
- Number of Outputs
- Length
- Height
- Max Output Current
- Max Output Voltage
- Max Supply Voltage (AC)
- Min Output Voltage
- Min Supply Voltage (AC)
- Operating Supply Voltage
- Output Current
- Output Voltage
Attribute column
Manufacturer
Agilent Equipment - Power Supplies (Test, Bench)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | RoHS | Power Rating | Number of Outputs | Output Voltage | Max Output Current | Operating Supply Voltage | Output Current | Max Output Voltage | Voltage - Output 2 | Min Output Voltage | Current - Output 2 | Max Supply Voltage (AC) | Min Supply Voltage (AC) | Height | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6625A-230-902 Agilent | In Stock | - | - | 15.5 kg | Non-Compliant | 75 W | 2 | 7 V | 2 A | 230 V | 15 mA | 50 V | 16 V | 0 V | 200 mA | 253 V | 207 V | 132.6 mm | 497.8 mm | 425.5 mm | No SVHC | ||
![]() 6690A-400-862 Agilent | In Stock | - | - | - | Non-Compliant | 6.6 kW | 1 | 15 V | 440 A | 400 V | 440 A | 15 V | - | 0 V | - | 440 V | 360 V | - | - | - | No SVHC | ||
![]() 6552A-240-902 Agilent | In Stock | - | - | 25 kg | Non-Compliant | 500 W | 1 | 20 V | 25 A | 240 V | 25 A | 20 V | - | 0 V | - | 264 V | 209 V | 132.6 mm | 497.8 mm | 425.5 mm | No SVHC | ||
![]() 6644A-240-PLG Agilent | In Stock | - | - | 14.2 kg | Non-Compliant | 210 W | 1 | 60 V | 3.5 A | 240 V | 3.5 A | 60 V | - | 0 V | - | 264 V | 209 V | 88.1 mm | 439 mm | 425.5 mm | No SVHC | ||
![]() 6612C-240-PLG Agilent | In Stock | - | - | 8.2 kg | Non-Compliant | 40 W | 1 | 20 V | 2 A | 240 V | 2 A | 20 V | - | 0 V | - | 264 V | 209 V | 88.1 mm | 368.3 mm | 212.8 mm | No SVHC | ||
![]() 6611C-240-PLG Agilent | In Stock | - | - | 8.2 kg | Non-Compliant | 40 W | 1 | 8 V | 5 A | 240 V | 5 A | 8 V | - | 0 V | - | 264 V | 209 V | 88.1 mm | 368.3 mm | 212.8 mm | No SVHC | ||
![]() 6641A-240-PLG Agilent | In Stock | - | - | 14.2 kg | Non-Compliant | 160 W | 1 | 8 V | 20 A | 240 V | 20 A | 8 V | - | 0 V | - | 264 V | 209 V | 88.1 mm | 439 mm | 425.5 mm | No SVHC | ||
![]() 6030A-230-833 Agilent | In Stock | - | - | 16.3 kg | Non-Compliant | 1.2 kW | 1 | 200 V | 17 A | 230 V | 17 A | 200 V | - | 0 V | - | 253 V | 207 V | 132.6 mm | 503.7 mm | 425.5 mm | No SVHC | ||
![]() 6621A-230-902 Agilent | In Stock | - | - | 17.4 kg | Non-Compliant | 160 W | 2 | 7 V | 10 A | 230 V | 10 A | 20 V | 20 V | 0 V | 4 A | 253 V | 207 V | 132.6 mm | 497.8 mm | 425.5 mm | No SVHC | ||
![]() 6613C-240-PLG Agilent | In Stock | - | - | 8.2 kg | Non-Compliant | 50 W | 1 | 50 V | 1 A | 240 V | 1 A | 50 V | - | 0 V | - | 264 V | 209 V | 88.1 mm | 368.3 mm | 212.8 mm | No SVHC | ||
![]() 6645A-240-PLG Agilent | In Stock | - | - | 14.2 kg | Non-Compliant | 180 W | 1 | 120 V | 1.5 A | 240 V | 1.5 A | 120 V | - | 0 V | - | 264 V | 209 V | 88.1 mm | 439 mm | 425.5 mm | No SVHC | ||
![]() 6673A-230-832 Agilent | In Stock | - | - | 28.2 kg | Non-Compliant | 2.1 kW | 1 | 35 V | 60 A | 230 V | 60 A | 35 V | - | 0 V | - | 250 V | 191 V | 132.6 mm | 640 mm | 425.5 mm | No SVHC | ||
![]() 6575A-240-902 Agilent | In Stock | - | - | 28.2 kg | Non-Compliant | 2 kW | 1 | 120 V | 18 A | 240 V | 18 A | 120 V | - | 0 V | - | 264 V | 209 V | 132.6 mm | 640 mm | 425.5 mm | No SVHC | ||
![]() 6684A-400-862 Agilent | In Stock | - | - | 51.3 kg | Non-Compliant | 5 kW | 1 | 40 V | 128 A | 400 V | 128 A | 40 V | - | 0 V | - | 440 V | 360 V | 221.5 mm | 674.7 mm | 425.5 mm | No SVHC |