- Current - Leakage
- Efficiency
- Frequency - Switching
- Height
- Length
- Max Operating Temperature
- Max Output Current
- Min Operating Temperature
- Mount
- Power - Output
- Ratings
- RoHS Status
Attribute column
Manufacturer
Aimtec Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Weight | Usage Level | Published | Max Operating Temperature | Min Operating Temperature | Number of Outputs | Efficiency | Voltage - Isolation | Max Output Current | Number of Channels | Max Output Voltage | Voltage - Output | Min Input Voltage | Frequency - Switching | Max Input Voltage | Min Output Voltage | Current - Leakage | Power - Output | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AMEPR25D-24100AZ Aimtec | In Stock | - | Datasheet | Wire | 150g | Industrial grade | - | 80°C | -20°C | - | 82 % | 0V | 1A | 1 | 24V | 24V | 90V | 60kHz | 264V | 9V | 250μA | 25W | 29.972mm | 133.096mm | 33.02mm | RoHS Compliant | IP67 | ||
![]() AMEPR15D-2470AZ-UD Aimtec | In Stock | - | - | Wire | 160g | Industrial grade | - | 80°C | -20°C | - | 82 % | 0V | 700mA | - | - | 24V | - | 65kHz | - | - | 250μA | 15W | 33.02mm | 133.096mm | 29.972mm | RoHS Compliant | IP20 | ||
![]() AMEPR10D-1564AZ-110W Aimtec | In Stock | - | - | Wire | 200g | Industrial grade | - | 80°C | -20°C | - | 77 % | 0V | 640mA | - | - | 15V | - | 65kHz | - | - | 250μA | 10W | 33.02mm | 133.096mm | 29.972mm | RoHS Compliant | IP67 | ||
![]() AMEPR15D-2470AZ-110W Aimtec | In Stock | - | - | Wire | 200g | - | - | 80°C | -20°C | - | 82 % | 0V | 700mA | - | - | 24V | - | 65kHz | - | - | 250μA | 15W | 33.02mm | 133.096mm | 29.972mm | RoHS Compliant | IP67 | ||
![]() AMEPR10D-5020AZ-110D Aimtec | In Stock | - | - | Wire | 160g | - | - | 80°C | -20°C | - | 79 % | 0V | 200mA | - | - | 50V | - | 65kHz | - | - | 250μA | 10W | 33.02mm | 133.096mm | 29.972mm | RoHS Compliant | IP20 | ||
![]() AMEPR10D-1564AZ-220W Aimtec | In Stock | - | - | Wire | 200g | - | - | 80°C | -20°C | 1 | 77 % | 0V | 640mA | - | - | 15V | - | 65kHz | - | - | 250μA | 10W | 33.02mm | 133.096mm | 29.972mm | RoHS Compliant | IP67 | ||
![]() AMEPR10D-1564AZ-220D Aimtec | In Stock | - | Datasheet | Wire | 160g | - | - | 80°C | -20°C | 1 | 77 % | 0V | 640mA | - | - | 15V | - | 65kHz | - | - | 250μA | 10W | 33.02mm | 133.096mm | 29.972mm | RoHS Compliant | IP20 | ||
![]() AMEPR10D-3630AZ-220W Aimtec | In Stock | - | - | Wire | 200g | Industrial grade | 2015 | 80°C | -20°C | 1 | 81 % | 0V | 300mA | - | - | 36V | - | 65kHz | - | - | 250μA | 10W | 33.02mm | 133.096mm | 29.972mm | RoHS Compliant | IP67 | ||
![]() AMEPR10D-3630AZ-UD Aimtec | In Stock | - | - | Wire | 160g | Industrial grade | - | 80°C | -20°C | 1 | 81 % | 0V | 300mA | - | - | 36V | - | 65kHz | - | - | 250μA | 10W | 33.02mm | 133.096mm | 29.972mm | RoHS Compliant | IP20 | ||
![]() AMEPR15D-15100AZ-220W Aimtec | In Stock | - | - | Wire | 200g | - | - | 80°C | -20°C | 1 | 80 % | 0V | 1A | - | - | 15V | - | 65kHz | - | - | 250μA | 15W | 33.02mm | 133.096mm | 29.972mm | RoHS Compliant | IP67 | ||
![]() AMEPR15D-3650AZ-UW Aimtec | In Stock | - | - | Wire | 200g | - | - | 80°C | -20°C | 1 | 82 % | 0V | 500mA | - | - | 36V | - | 65kHz | - | - | 250μA | 15W | 33.02mm | 133.096mm | 29.972mm | RoHS Compliant | IP67 | ||
![]() AMEPR15D-15100AZ-110W Aimtec | In Stock | - | - | Wire | 200g | - | - | 80°C | -20°C | - | 80 % | 0V | 1A | - | - | 15V | - | 65kHz | - | - | 250μA | 15W | 33.02mm | 133.096mm | 29.972mm | RoHS Compliant | IP67 | ||
![]() AMEPR10D-3035AZ-110D Aimtec | In Stock | - | - | Wire | 160g | Industrial grade | - | 80°C | -20°C | - | 78 % | 0V | 350mA | - | - | 30V | - | 65kHz | - | - | 250μA | 10W | 33.02mm | 133.096mm | 29.972mm | RoHS Compliant | IP20 | ||
![]() AMEPR10D-1270AZ-220D Aimtec | In Stock | - | - | Wire | 160g | Industrial grade | - | 80°C | -20°C | - | 79 % | 0V | 700mA | - | - | 12V | - | 65kHz | - | - | 250μA | 10W | 33.02mm | 133.096mm | 29.972mm | RoHS Compliant | IP20 | ||
![]() AMEPR15D-4835AZ-110D Aimtec | In Stock | - | - | Wire | 160g | - | - | 80°C | -20°C | - | 82 % | 0V | 350mA | - | - | 48V | - | 65kHz | - | - | 250μA | 15W | 33.02mm | 133.096mm | 29.972mm | RoHS Compliant | IP20 | ||
![]() AMEPR15D-15100AZ-UD Aimtec | In Stock | - | - | Wire | 160g | Industrial grade | - | 80°C | -20°C | - | 80 % | 0V | 1A | - | - | 15V | - | 65kHz | - | - | 250μA | 15W | 33.02mm | 133.096mm | 29.972mm | RoHS Compliant | IP20 | ||
![]() AMEPR15D-3650AZ-110D Aimtec | In Stock | - | - | Wire | 160g | - | - | 80°C | -20°C | - | 82 % | 0V | 500mA | - | - | 36V | - | 65kHz | - | - | 250μA | 15W | 33.02mm | 133.096mm | 29.972mm | RoHS Compliant | IP20 | ||
![]() AMEPR10D-5020AZ-UD Aimtec | In Stock | - | - | Wire | 160g | - | - | 80°C | -20°C | 1 | 79 % | 0V | 200mA | - | - | 50V | - | 65kHz | - | - | 250μA | 10W | 33.02mm | 133.096mm | 29.972mm | RoHS Compliant | IP20 | ||
![]() AMEPR10D-1270AZ-220W Aimtec | In Stock | - | - | Wire | 200g | - | - | 80°C | -20°C | 1 | 79 % | 0V | 700mA | - | - | 12V | - | 65kHz | - | - | 250μA | 10W | 33.02mm | 133.096mm | 29.972mm | RoHS Compliant | IP67 | ||
![]() AMEPR10D-3630AZ-220D Aimtec | In Stock | - | - | Wire | 160g | - | - | 80°C | -20°C | 1 | 81 % | 0V | 300mA | - | - | 36V | - | 65kHz | - | - | 250μA | 10W | 33.02mm | 133.096mm | 29.972mm | RoHS Compliant | IP20 |