- Current - Leakage
- Efficiency
- Frequency - Switching
- Height
- Length
- Max Operating Temperature
- Max Output Current
- Min Operating Temperature
- Mount
- Power - Output
- Ratings
- RoHS Status
Attribute column
Manufacturer
Aimtec Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Weight | Usage Level | Max Operating Temperature | Min Operating Temperature | Number of Outputs | Efficiency | Voltage - Isolation | Max Output Current | Voltage - Output | Frequency - Switching | Current - Leakage | Power - Output | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AMEPR10D-4025AZ-UD Aimtec | In Stock | - | - | Wire | 160g | - | 80°C | -20°C | 1 | 81 % | 0V | 250mA | 40V | 65kHz | 250μA | 10W | 33.02mm | 133.096mm | 29.972mm | RoHS Compliant | IP20 | ||
![]() AMEPR15D-4835AZ-UW Aimtec | In Stock | - | - | Wire | 200g | Industrial grade | 80°C | -20°C | 1 | 82 % | 0V | 350mA | 48V | 65kHz | 250μA | 15W | 33.02mm | 133.096mm | 29.972mm | RoHS Compliant | IP67 | ||
![]() AMEPR15D-15100AZ-UW Aimtec | In Stock | - | - | Wire | 200g | Industrial grade | 80°C | -20°C | 1 | 80 % | 0V | 1A | 15V | 65kHz | 250μA | 15W | 33.02mm | 133.096mm | 29.972mm | RoHS Compliant | IP67 | ||
![]() AMEPR10D-1270AZ-UD Aimtec | In Stock | - | - | Wire | 160g | - | 80°C | -20°C | 1 | 79 % | 0V | 700mA | 12V | 65kHz | 250μA | 10W | 33.02mm | 133.096mm | 29.972mm | RoHS Compliant | IP20 | ||
![]() AMEPR10D-4025AZ-110D Aimtec | In Stock | - | - | Wire | 160g | - | 80°C | -20°C | - | 81 % | 0V | 250mA | 40V | 65kHz | 250μA | 10W | 33.02mm | 133.096mm | 29.972mm | RoHS Compliant | IP20 | ||
![]() AMEPR10D-3035AZ-UD Aimtec | In Stock | - | - | Wire | 160g | Industrial grade | 80°C | -20°C | - | 78 % | 0V | 350mA | 30V | 65kHz | 250μA | 10W | 33.02mm | 133.096mm | 29.972mm | RoHS Compliant | IP20 | ||
![]() AMEPR10D-4025AZ-220D Aimtec | In Stock | - | - | Wire | 160g | Industrial grade | 80°C | -20°C | - | 81 % | 0V | 250mA | 40V | 65kHz | 250μA | 10W | 33.02mm | 133.096mm | 29.972mm | RoHS Compliant | IP20 | ||
![]() AMEPR15D-2470AZ-UW Aimtec | In Stock | - | - | Wire | 200g | Industrial grade | 80°C | -20°C | - | 82 % | 0V | 700mA | 24V | 65kHz | 250μA | 15W | 33.02mm | 133.096mm | 29.972mm | RoHS Compliant | IP67 | ||
![]() AMEPR10D-4025AZ-110W Aimtec | In Stock | - | - | Wire | 200g | Industrial grade | 80°C | -20°C | - | 81 % | 0V | 250mA | 40V | 65kHz | 250μA | 10W | 33.02mm | 133.096mm | 29.972mm | RoHS Compliant | IP67 | ||
![]() AMEPR15D-5030AZ-UW Aimtec | In Stock | - | - | Wire | 200g | Industrial grade | 80°C | -20°C | - | 82 % | 0V | 300mA | 50V | 65kHz | 250μA | 15W | 33.02mm | 133.096mm | 29.972mm | RoHS Compliant | IP67 | ||
![]() AMEPR10D-1270AZ-110D Aimtec | In Stock | - | - | Wire | 160g | Industrial grade | 80°C | -20°C | - | 79 % | 0V | 700mA | 12V | 65kHz | 250μA | 10W | 33.02mm | 133.096mm | 29.972mm | RoHS Compliant | IP20 | ||
![]() AMEPR10D-4025AZ-UW Aimtec | In Stock | - | - | Wire | 200g | - | 80°C | -20°C | 1 | 81 % | 0V | 250mA | 40V | 65kHz | 250μA | 10W | 33.02mm | 133.096mm | 29.972mm | RoHS Compliant | IP67 | ||
![]() AMEPR10D-5020AZ-UW Aimtec | In Stock | - | - | Wire | 200g | Industrial grade | 80°C | -20°C | 1 | 79 % | 0V | 200mA | 50V | 65kHz | 250μA | 10W | 33.02mm | 133.096mm | 29.972mm | RoHS Compliant | IP67 | ||
![]() AMEPR10D-1564AZ-UW Aimtec | In Stock | - | - | Wire | 200g | Industrial grade | 80°C | -20°C | 1 | 77 % | 0V | 640mA | 15V | 65kHz | 250μA | 10W | 33.02mm | 133.096mm | 29.972mm | RoHS Compliant | IP67 | ||
![]() AMEPR10D-1564AZ-UD Aimtec | In Stock | - | - | Wire | 160g | Industrial grade | 80°C | -20°C | 1 | 77 % | 0V | 640mA | 15V | 65kHz | 250μA | 10W | 33.02mm | 133.096mm | 29.972mm | RoHS Compliant | IP20 |