- Height
- Length
- RoHS Status
- Voltage - Isolation
- Weight
- Width
- Max Operating Temperature
- Min Operating Temperature
- Max Output Current
- Voltage - Output
- Efficiency
- Frequency - Switching
Attribute column
Manufacturer
Aimtec PMIC - LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Weight | Power Dissipation (Max) | Usage Level | Published | Pbfree Code | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Number of Outputs | Efficiency | Voltage - Isolation | Max Output Current | Operating Supply Voltage | Current - Output | Voltage - Output | Frequency - Switching | Interface IC Type | Current - Leakage | Power - Output | Height | Length | Width | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AMLD-60100-RZ Aimtec | In Stock | - | Datasheet | 8 Weeks | PCB | DIP | - | 17.7g | - | - | 2014 | yes | EAR99 | 85°C | -40°C | 8542.39.00.01 | NOT SPECIFIED | NOT SPECIFIED | - | 97 % | 0V | 1A | - | - | 56V | 1MHz | LED DISPLAY DRIVER | - | 56W | 12.446mm | 31.75mm | 20.32mm | - | RoHS Compliant | - | ||
![]() AMEPR60-50120AZ Aimtec | In Stock | - | - | - | - | - | - | 530g | - | - | - | yes | - | 85°C | -40°C | - | - | - | 1 | - | 0V | 1.2A | 430V | - | - | - | LED DISPLAY DRIVER | - | - | 40.386mm | 134.62mm | 57.658mm | - | RoHS Compliant | IP67 | ||
![]() AMLDL-3060Z Aimtec | In Stock | - | - | - | - | DIP | 9 | 2.6g | - | - | - | yes | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 0V | - | 30V | - | - | - | LED DISPLAY DRIVER | - | - | 6.858mm | 20.32mm | 10.16mm | - | RoHS Compliant | - | ||
![]() AMLDL-3060-RZ Aimtec | In Stock | - | - | - | PCB | DIP | - | 2.6g | - | - | - | yes | EAR99 | 71°C | -40°C | 8542.39.00.01 | NOT SPECIFIED | NOT SPECIFIED | - | 95 % | 0V | 600mA | - | - | 28V | 450kHz | LED DISPLAY DRIVER | - | 16.8W | 6.858mm | 20.32mm | 10.16mm | - | RoHS Compliant | - | ||
![]() AMLDL-3070-RZ Aimtec | In Stock | - | - | - | PCB | DIP | - | 2.6g | - | - | - | yes | EAR99 | 71°C | -40°C | 8542.39.00.01 | NOT SPECIFIED | NOT SPECIFIED | - | 95 % | 0V | 700mA | - | - | 28V | 450kHz | LED DISPLAY DRIVER | - | 19.6W | 6.858mm | 20.32mm | 10.16mm | - | RoHS Compliant | - | ||
![]() AMLBW-3635Z Aimtec | In Stock | - | Datasheet | - | Wire | Module | - | 38g | - | - | - | yes | EAR99 | 85°C | -40°C | - | - | - | 1 | 92 % | 0V | 350mA | - | 350mA | 48V | 380kHz | LED DISPLAY DRIVER | - | 16.8W | 15.748mm | 51.562mm | 26.162mm | No | RoHS Compliant | - | ||
![]() AMEPR15D-3650AZ-110W Aimtec | In Stock | - | Datasheet | - | Wire | - | - | 200g | - | - | - | - | - | 80°C | -20°C | - | - | - | - | 82 % | 0V | 500mA | - | - | 36V | 65kHz | - | 250μA | 15W | 33.02mm | 133.096mm | 29.972mm | - | RoHS Compliant | IP67 | ||
![]() AMEPR15D-3650AZ-220W Aimtec | In Stock | - | Datasheet | - | Wire | - | - | 200g | - | - | - | - | - | 80°C | -20°C | - | - | - | 1 | 82 % | 0V | 500mA | - | - | 36V | 65kHz | - | 250μA | 15W | 33.02mm | 133.096mm | 29.972mm | - | RoHS Compliant | IP67 | ||
![]() AMEPR15D-4835AZ-UD Aimtec | In Stock | - | Datasheet | - | Wire | - | - | 160g | - | - | - | - | - | 80°C | -20°C | - | - | - | - | 82 % | 0V | 350mA | - | - | 48V | 65kHz | - | 250μA | 15W | 33.02mm | 133.096mm | 29.972mm | - | RoHS Compliant | IP20 | ||
![]() AMEPR60-24250AZ Aimtec | In Stock | - | - | - | - | - | - | 530g | - | - | - | yes | - | 85°C | -40°C | - | - | - | 1 | - | 0V | 2.5A | 430V | - | - | - | LED DISPLAY DRIVER | - | - | 40.386mm | 134.62mm | 57.658mm | - | RoHS Compliant | IP67 | ||
![]() AMLDP-1630Z Aimtec | In Stock | - | - | - | PCB | DIP | - | 1.8g | - | - | - | yes | EAR99 | 85°C | -40°C | 8542.39.00.01 | NOT SPECIFIED | NOT SPECIFIED | - | 93 % | 0V | 300mA | 16V | - | 14V | 300kHz | LED DISPLAY DRIVER | - | 4.2W | 6.858mm | 12.7mm | 10.16mm | - | RoHS Compliant | - | ||
![]() AMEPR30D-15200AZ-U Aimtec | In Stock | - | Datasheet | - | Wire | - | - | 200g | - | Industrial grade | - | - | - | 80°C | -20°C | - | - | - | 1 | 79 % | 0V | 2A | - | - | 15V | 65kHz | - | 250μA | 30W | 33.02mm | 133.096mm | 29.972mm | - | RoHS Compliant | IP67 | ||
![]() AMEPR10D-3630AZ-110D Aimtec | In Stock | - | Datasheet | - | Wire | - | - | 160g | - | - | - | - | - | 80°C | -20°C | - | - | - | - | 81 % | 0V | 300mA | - | - | 36V | 65kHz | - | 250μA | 10W | 33.02mm | 133.096mm | 29.972mm | - | RoHS Compliant | IP20 | ||
![]() AMEPR15D-5030AZ-110W Aimtec | In Stock | - | Datasheet | - | Wire | - | - | 200g | - | - | - | - | - | 80°C | -20°C | - | - | - | - | 82 % | 0V | 300mA | - | - | 50V | 65kHz | - | 250μA | 15W | 33.02mm | 133.096mm | 29.972mm | - | RoHS Compliant | IP67 | ||
![]() AMEPR30-5070AZ Aimtec | In Stock | - | - | - | - | - | - | 530g | - | - | - | yes | - | 85°C | -40°C | - | - | - | 1 | - | 0V | 700mA | 430V | - | - | - | LED DISPLAY DRIVER | - | - | 40.386mm | 134.62mm | 57.658mm | - | RoHS Compliant | IP67 | ||
![]() AMLDP-16100Z Aimtec | In Stock | - | - | - | PCB | DIP | 5 | 1.8g | - | - | - | yes | EAR99 | 85°C | -40°C | - | NOT SPECIFIED | NOT SPECIFIED | - | 93 % | 0V | 1A | 16V | - | 14V | 300kHz | LED DISPLAY DRIVER | - | 14W | 6.858mm | 12.7mm | 10.16mm | - | RoHS Compliant | - | ||
![]() AMEPR10D-3035AZ-UW Aimtec | In Stock | - | Datasheet | - | Wire | - | - | 200g | - | - | - | - | - | 80°C | -20°C | - | - | - | 1 | 78 % | 0V | 350mA | - | - | 30V | 65kHz | - | 250μA | 10W | 33.02mm | 133.096mm | 29.972mm | - | RoHS Compliant | IP67 | ||
![]() AMLDP-1650Z Aimtec | In Stock | - | - | - | PCB | DIP | - | 1.8g | - | - | - | yes | EAR99 | 85°C | -40°C | 8542.39.00.01 | NOT SPECIFIED | NOT SPECIFIED | - | 93 % | 0V | 500mA | 16V | - | 14V | 300kHz | LED DISPLAY DRIVER | - | 7W | 6.858mm | 12.7mm | 10.16mm | - | RoHS Compliant | - | ||
![]() AMLDV-4830-NZ Aimtec | In Stock | - | - | - | - | SMD/SMT | 6 | 6g | 700mW | - | - | yes | EAR99 | 85°C | -40°C | 8542.39.00.01 | NOT SPECIFIED | NOT SPECIFIED | - | - | 0V | 300mA | 48V | - | - | - | LED DISPLAY DRIVER | - | - | 8mm | 23.8506mm | 18.1mm | - | RoHS Compliant | - | ||
![]() AMLD-3660IZ Aimtec | In Stock | - | Datasheet | - | - | DIP | 10 | 12g | - | - | - | yes | EAR99 | - | - | 8542.39.00.01 | - | - | - | - | 0V | - | 36V | - | - | - | LED DISPLAY DRIVER | - | - | 10.16mm | 31.75mm | 20.3mm | No | RoHS Compliant | - |