- Height
- Length
- RoHS Status
- Voltage - Isolation
- Weight
- Width
- Max Operating Temperature
- Min Operating Temperature
- Max Output Current
- Voltage - Output
- Efficiency
- Frequency - Switching
Attribute column
Manufacturer
Aimtec PMIC - LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Weight | Power Dissipation (Max) | Usage Level | Pbfree Code | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Number of Outputs | Efficiency | Voltage - Isolation | Max Output Current | Operating Supply Voltage | Number of Channels | Max Output Voltage | Voltage - Output | Min Input Voltage | Frequency - Switching | Max Input Voltage | Min Output Voltage | Interface IC Type | Current - Leakage | Power - Output | Height | Length | Width | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AMER120-24500CAZ Aimtec | In Stock | - | Datasheet | Wire | - | - | 900g | - | - | - | - | 85°C | -55°C | - | - | - | 1 | 86 % | 0V | 5A | - | - | - | 24V | - | 125kHz | - | - | - | 250μA | 120W | 58.928mm | 181.102mm | 46.99mm | - | RoHS Compliant | IP68 | ||
![]() AMLB-3630Z Aimtec | In Stock | - | Datasheet | - | - | 6 | 38g | - | - | yes | EAR99 | 85°C | -40°C | 8542.39.00.01 | - | - | - | - | 0V | 300mA | 36V | - | - | - | - | - | - | - | LED DISPLAY DRIVER | - | - | 15.748mm | 51.5mm | 26.1mm | - | RoHS Compliant | - | ||
![]() AMLDW-60100-RZ Aimtec | In Stock | - | - | Wire | - | - | 22g | - | - | yes | EAR99 | 85°C | -40°C | 8542.39.00.01 | NOT SPECIFIED | NOT SPECIFIED | - | 97 % | 0V | 1A | - | - | - | 56V | - | 1MHz | - | - | LED DISPLAY DRIVER | - | 56W | 12.446mm | 31.75mm | 20.32mm | - | RoHS Compliant | - | ||
![]() AMEOR30-4864AZ Aimtec | In Stock | - | - | - | - | - | 220g | - | Industrial grade | yes | - | - | - | - | - | - | 1 | - | 0V | - | - | - | - | 48V | - | - | - | - | LED DISPLAY DRIVER | - | - | 50mm | 148mm | 33mm | - | RoHS Compliant | - | ||
![]() AMLDV-4870-NZ Aimtec | In Stock | - | - | - | SMD/SMT | 6 | 6g | 700mW | - | yes | EAR99 | 85°C | -40°C | 8542.39.00.01 | - | - | - | - | 0V | 700mA | 48V | - | - | - | - | - | - | - | LED DISPLAY DRIVER | - | - | 8mm | 23.8506mm | 18.1mm | - | RoHS Compliant | - | ||
![]() AMLD-6030Z Aimtec | In Stock | - | Datasheet | - | - | 9 | 12.5g | - | - | yes | - | 85°C | -40°C | - | - | - | - | - | 0V | 300mA | 60V | - | - | - | - | - | - | - | LED DISPLAY DRIVER | - | - | 12.446mm | 31.75mm | 20.32mm | - | RoHS Compliant | - | ||
![]() AMEOR60-36170AZ Aimtec | In Stock | - | - | - | - | - | 220g | - | Industrial grade | yes | - | - | - | - | - | - | 1 | - | 0V | - | - | - | - | 36V | - | - | - | - | LED DISPLAY DRIVER | - | - | 50mm | 148mm | 33mm | - | RoHS Compliant | - | ||
![]() AMEPR30-4864AZ Aimtec | In Stock | - | - | - | - | - | 530g | - | - | yes | - | 85°C | -40°C | - | - | - | 1 | - | 0V | 640mA | 430V | - | - | - | - | - | - | - | LED DISPLAY DRIVER | - | - | 40.386mm | 134.62mm | 57.658mm | - | RoHS Compliant | IP67 | ||
![]() AMLD-36120IZ Aimtec | In Stock | - | Datasheet | - | DIP | 10 | 12g | - | - | yes | EAR99 | - | - | 8542.39.00.01 | - | - | - | - | 0V | - | 36V | - | - | - | - | - | - | - | LED DISPLAY DRIVER | - | - | 10.16mm | 31.75mm | 20.3mm | No | RoHS Compliant | - | ||
![]() AMER120-50250AZ-F Aimtec | In Stock | - | - | Wire | - | - | 900g | - | - | yes | - | 85°C | -40°C | - | - | - | 1 | 87 % | 0V | - | - | - | - | 50V | - | 125kHz | - | - | LED DISPLAY DRIVER | 250μA | 120W | 58.928mm | 181.102mm | 46.99mm | - | RoHS Compliant | IP68 | ||
![]() AMEPR60-36170AZ Aimtec | In Stock | - | - | - | - | - | 530g | - | - | yes | - | - | - | - | - | - | 1 | - | 0V | - | 430V | - | - | - | - | - | - | - | LED DISPLAY DRIVER | - | - | 40.386mm | 134.62mm | 57.658mm | - | RoHS Compliant | IP67 | ||
![]() AMLDW-6070-RZ Aimtec | In Stock | - | - | Wire | - | - | 22g | - | Industrial grade | yes | EAR99 | 85°C | -40°C | 8542.39.00.01 | NOT SPECIFIED | NOT SPECIFIED | - | 97 % | 0V | 700mA | - | - | - | 56V | - | 1MHz | - | - | LED DISPLAY DRIVER | - | 39.2W | 12.446mm | 31.75mm | 20.32mm | - | RoHS Compliant | - | ||
![]() AMLBW-3690Z Aimtec | In Stock | - | - | Wire | Module | - | 38g | - | - | yes | EAR99 | 85°C | -40°C | - | - | - | - | 94 % | 0V | 900mA | - | 1 | 48V | 48V | 20V | 380kHz | 30V | 25V | LED DISPLAY DRIVER | - | 43.2W | 15.748mm | 51.562mm | 26.162mm | - | RoHS Compliant | - | ||
![]() AMLD-6060Z Aimtec | In Stock | - | - | PCB | DIP | 9 | 12.5g | - | - | yes | - | 85°C | -40°C | - | - | - | - | 97 % | 0V | 600mA | 60V | - | - | 57V | - | 500kHz | - | - | LED DISPLAY DRIVER | - | 34.2W | 12.446mm | 31.75mm | 20.32mm | - | RoHS Compliant | - | ||
![]() AMEPR30D-24125AZ-U Aimtec | In Stock | - | Datasheet | Wire | - | - | 200g | - | Industrial grade | - | - | 80°C | -20°C | - | - | - | 1 | 83 % | 0V | 1.25A | - | - | - | 24V | - | 65kHz | - | - | - | 250μA | 30W | 33.02mm | 133.096mm | 29.972mm | - | RoHS Compliant | IP67 | ||
![]() AMEPR15D-4835AZ-220W Aimtec | In Stock | - | Datasheet | Wire | - | - | 200g | - | Industrial grade | - | - | 80°C | -20°C | - | - | - | 1 | 82 % | 0V | 350mA | - | - | - | 48V | - | 65kHz | - | - | - | 250μA | 15W | 33.02mm | 133.096mm | 29.972mm | - | RoHS Compliant | IP67 | ||
![]() AMEOR60-50120AZ Aimtec | In Stock | - | - | - | - | - | 220g | - | Industrial grade | yes | - | - | - | - | - | - | 1 | - | 0V | - | - | - | - | 50V | - | - | - | - | LED DISPLAY DRIVER | - | - | 50mm | 148mm | 33mm | - | RoHS Compliant | - | ||
![]() AMEPR30-36100AZ Aimtec | In Stock | - | - | - | - | - | 530g | - | - | yes | - | 85°C | -40°C | - | - | - | - | - | 0V | 1A | 430V | - | - | - | - | - | - | - | LED DISPLAY DRIVER | - | - | 40.386mm | 134.62mm | 57.658mm | - | RoHS Compliant | IP67 | ||
![]() AMEPR15D-4835AZ-110W Aimtec | In Stock | - | Datasheet | Wire | - | - | 200g | - | Industrial grade | - | - | 80°C | -20°C | - | - | - | - | 82 % | 0V | 350mA | - | - | - | 48V | - | 65kHz | - | - | - | 250μA | 15W | 33.02mm | 133.096mm | 28.702mm | - | RoHS Compliant | IP67 | ||
![]() AMEPR60-12500AZ Aimtec | In Stock | - | - | - | - | - | 530g | - | - | yes | - | 85°C | -40°C | - | - | - | - | - | 0V | 5A | 430V | - | - | - | - | - | - | - | LED DISPLAY DRIVER | - | - | 40.386mm | 134.62mm | 57.658mm | - | RoHS Compliant | IP67 |