- Height
- Length
- RoHS Status
- Voltage - Isolation
- Weight
- Width
- Max Operating Temperature
- Min Operating Temperature
- Max Output Current
- Voltage - Output
- Efficiency
- Frequency - Switching
Attribute column
Manufacturer
Aimtec PMIC - LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Weight | Power Dissipation (Max) | Usage Level | Packaging | Pbfree Code | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Number of Outputs | Efficiency | Voltage - Isolation | Max Output Current | Operating Supply Voltage | Number of Channels | Max Output Voltage | Voltage - Output | Min Input Voltage | Frequency - Switching | Max Input Voltage | Min Output Voltage | Interface IC Type | Current - Leakage | Power - Output | Nominal Input Voltage (DC) | Height | Length | Width | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AMEPR10D-1270AZ-110W Aimtec | In Stock | - | Datasheet | Wire | - | - | 200g | - | - | - | - | - | 80°C | -20°C | - | - | - | - | 79 % | 0V | 700mA | - | - | - | 12V | - | 65kHz | - | - | - | 250μA | 10W | - | 33.02mm | 133.096mm | 29.972mm | - | RoHS Compliant | IP67 | ||
![]() AMEPR10D-3630AZ-110W Aimtec | In Stock | - | Datasheet | Wire | - | - | 200g | - | - | - | - | - | 80°C | -20°C | - | - | - | - | 81 % | 0V | 300mA | - | - | - | 36V | - | 65kHz | - | - | - | 250μA | 10W | - | 33.02mm | 133.096mm | 29.972mm | - | RoHS Compliant | IP67 | ||
![]() AMER120-24500AZ Aimtec | In Stock | - | - | - | - | - | 900g | - | - | - | yes | - | 85°C | -40°C | - | - | - | - | - | 0V | 5A | 430V | - | - | - | - | - | - | - | LED DISPLAY DRIVER | - | - | - | 58.928mm | 181mm | 46.99mm | - | RoHS Compliant | IP67 | ||
![]() AMLD-36200IZ Aimtec | In Stock | - | - | - | DIP | 10 | 12g | - | - | - | yes | EAR99 | - | - | 8542.39.00.01 | - | - | - | - | 0V | - | 36V | - | - | - | - | - | - | - | LED DISPLAY DRIVER | - | - | - | 9.398mm | 50.546mm | 25.146mm | No | RoHS Compliant | - | ||
![]() AMLD-6035-RZ Aimtec | In Stock | - | - | PCB | DIP | - | 17.7g | - | Industrial grade | - | yes | EAR99 | 85°C | -40°C | 8542.39.00.01 | NOT SPECIFIED | NOT SPECIFIED | - | 97 % | 0V | 350mA | - | - | - | 56V | - | 1MHz | - | - | LED DISPLAY DRIVER | - | 19.6W | - | 12.446mm | 31.75mm | 20.32mm | - | RoHS Compliant | - | ||
![]() AMLDP-1660Z Aimtec | In Stock | - | - | PCB | DIP | - | 1.8g | - | - | - | yes | EAR99 | 85°C | -40°C | 8542.39.00.01 | NOT SPECIFIED | NOT SPECIFIED | - | 93 % | 0V | 600mA | 16V | - | - | 14V | - | 300kHz | - | - | LED DISPLAY DRIVER | - | 8.4W | - | 6.858mm | 12.7mm | 10.16mm | - | RoHS Compliant | - | ||
![]() AMLB-3690Z Aimtec | In Stock | - | - | PCB | DIP | - | 38g | - | - | - | yes | EAR99 | 85°C | -40°C | - | NOT SPECIFIED | NOT SPECIFIED | - | 94 % | 0V | 900mA | - | 1 | 48V | 48V | 20V | 380kHz | 30V | 25V | LED DISPLAY DRIVER | - | 43.2W | - | 15.748mm | 51.562mm | 26.162mm | - | RoHS Compliant | - | ||
![]() AMEOR30-36100AZ Aimtec | In Stock | - | - | - | - | - | 220g | - | - | - | yes | - | - | - | - | - | - | 1 | - | 0V | - | - | - | - | 36V | - | - | - | - | LED DISPLAY DRIVER | - | - | - | 50mm | 148mm | 33mm | - | RoHS Compliant | - | ||
![]() AMLDV-4870-NZTR Aimtec | In Stock | - | - | PCB | SMD/SMT | - | 6g | - | - | Tape & Reel | - | - | 71°C | -40°C | - | - | - | - | 96 % | 0V | 700mA | - | 1 | 36V | 36V | 5.5V | 420kHz | 48V | 3.3V | - | - | 25.2W | 24V | 8.001mm | 23.8506mm | 18.1102mm | No | RoHS Compliant | - | ||
![]() AMEOR30-24140AZ Aimtec | In Stock | - | - | - | - | - | 220g | - | Industrial grade | - | yes | - | - | - | - | - | - | 1 | - | 0V | - | - | - | - | 24V | - | - | - | - | LED DISPLAY DRIVER | - | - | - | 50mm | 148mm | 33mm | - | RoHS Compliant | - | ||
![]() AMEPR30-24140AZ Aimtec | In Stock | - | - | - | - | - | 530g | - | - | - | yes | - | 85°C | -40°C | - | - | - | - | - | 0V | 1.4A | 430V | - | - | - | - | - | - | - | LED DISPLAY DRIVER | - | - | - | 40.386mm | 134.62mm | 57.658mm | - | RoHS Compliant | IP67 | ||
![]() TBA-LDL Aimtec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AMER90-50180AZ Aimtec | In Stock | - | - | - | - | - | 900g | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | 0V | 1.8A | 430V | - | - | - | - | - | - | - | - | - | - | - | 46.99mm | 181mm | 58.928mm | - | RoHS Compliant | IP67 | ||
![]() AMLDV-4860-NZ Aimtec | In Stock | - | - | - | SMD/SMT | 6 | 6g | 700mW | - | - | yes | EAR99 | 85°C | -40°C | 8542.39.00.01 | - | - | - | - | 0V | 600mA | 48V | - | - | - | - | - | - | - | LED DISPLAY DRIVER | - | - | - | 8mm | 23.8506mm | 18.1mm | - | RoHS Compliant | - | ||
![]() AMLDW-6030-RZ Aimtec | In Stock | - | - | Wire | - | - | 22g | - | - | - | yes | EAR99 | 85°C | -40°C | 8542.39.00.01 | NOT SPECIFIED | NOT SPECIFIED | - | 97 % | 0V | 300mA | - | - | - | 56V | - | 1MHz | - | - | LED DISPLAY DRIVER | - | 16.8W | - | 12.446mm | 31.75mm | 20.32mm | - | RoHS Compliant | - | ||
![]() AMLDW-6035-RZ Aimtec | In Stock | - | - | Wire | - | - | 22g | - | - | - | yes | EAR99 | 85°C | -40°C | 8542.39.00.01 | NOT SPECIFIED | NOT SPECIFIED | - | 97 % | 0V | 350mA | - | - | - | 56V | - | 1MHz | - | - | LED DISPLAY DRIVER | - | 19.6W | - | 12.446mm | 31.75mm | 20.32mm | - | RoHS Compliant | - | ||
![]() AMLDV-4835-NZTR Aimtec | In Stock | - | - | PCB | SMD/SMT | - | 6g | - | - | Tape & Reel | - | - | 85°C | -40°C | - | - | - | - | 96 % | 0V | 350mA | - | 1 | 36V | 36V | 5.5V | 420kHz | 48V | 3.3V | - | - | 12.6W | 24V | 8.001mm | 23.8506mm | 18.1102mm | No | RoHS Compliant | - | ||
![]() AMEOR60-12500AZ Aimtec | In Stock | - | - | - | - | - | 220g | - | - | - | yes | - | - | - | - | - | - | 1 | - | 0V | - | - | - | - | 12V | - | - | - | - | LED DISPLAY DRIVER | - | - | - | 50mm | 148mm | 33mm | - | RoHS Compliant | - | ||
![]() AMLDP-1635Z Aimtec | In Stock | - | - | PCB | DIP | 5 | 1.8g | - | - | - | yes | EAR99 | 85°C | -40°C | - | NOT SPECIFIED | NOT SPECIFIED | - | 93 % | 0V | 350mA | 16V | - | - | 14V | - | 300kHz | - | - | LED DISPLAY DRIVER | - | 4.9W | - | 6.858mm | 12.7mm | 10.16mm | - | RoHS Compliant | - | ||
![]() AMEPR5-05100AZ Aimtec | In Stock | - | - | Wire | - | - | 25g | - | - | - | - | - | 80°C | 0°C | - | - | - | - | 73 % | 0V | 1A | 370V | - | - | 5V | - | 65kHz | - | - | - | 250μA | 5W | - | 26.416mm | 28.956mm | 26.416mm | - | RoHS Compliant | IP67 |