- Efficiency (%)
- Height
- Isolation Voltage
- Length
- Max Input Voltage
- Max Operating Temperature
- Max Output Current
- Max Output Power
- Min Input Voltage
- Min Operating Temperature
- Mount
- Number of Outputs
Attribute column
Manufacturer
Aimtec PMIC - Voltage Regulators - Linear Switching
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Weight | Efficiency (%) | SwitchingFrequency | Packaging | Max Operating Temperature | Min Operating Temperature | Number of Outputs | Output Voltage | Max Output Current | Operating Supply Voltage | Output Power | Min Input Voltage | Max Input Voltage | Max Output Power | Isolation Voltage | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AM1L-1203DH30-FZ Aimtec | In Stock | - | Datasheet | PCB | SMD/SMT | 2.1 g | 72 % | 100 kHz | - | 95 °C | -40 °C | 2 | 3.3 V | 150 mA | 13.2 V | 1 W | 10.8 V | 13.2 V | 1 W | 0 V | 7.62 mm | 15.24 mm | 11.176 mm | No | RoHS Compliant | ||
![]() AM1L-1203DH30-FZTR Aimtec | In Stock | - | Datasheet | PCB | SMD/SMT | 2.1 g | 72 % | 100 kHz | Tape & Reel | 95 °C | -40 °C | 2 | 3.3 V | 150 mA | 13.2 V | 1 W | 10.8 V | 13.2 V | 1 W | 0 V | 7.62 mm | 15.24 mm | 11.176 mm | No | RoHS Compliant |