- Efficiency
- Applications
- Mfr
- Mounting Type
- Number of Outputs
- Operating Temperature
- Product Status
- Size / Dimension
- Type
- Voltage-Output 1
- Power (Watts)
- Voltage - Output 2
Attribute column
Manufacturer
Aimtec AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Mfr | Package | Product Status | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Efficiency | Current - Output (Max) | Voltage - Output 2 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AMEOFL5-12S480HANZ-B aimtec | In Stock | - | - | Through Hole | 6-DIP Module | 0.014 lb (6.20 g) | aimtec | Case | Active | 12V | -40°C ~ 85°C | AMEOFL5-480HANZ (5W) | 0.68" L x 0.51" W x 1.32" H (17.3mm x 13.0mm x 33.5mm) | Open Frame | Industrial | 5 W | 1 | 78% | 420mA | 12V | ||
![]() AMEOF45-3SHAMJZ-F aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Tube | Active | 2.97V | -40°C ~ 85°C (With Derating) | AMEOF45-HAMJZ (33W) | 2.38" L x 1.31" W x 3.60" H (60.5mm x 33.3mm x 91.4mm) | Enclosed | Industrial, ITE (Commercial), Medical | 33W | 2 | 83% | - | 3.63V | ||
![]() AMEL30-24S277HAVZ-STD-B aimtec | In Stock | - | - | DIN Rail | - | - | aimtec | Tray | Active | 24V | -40°C ~ 85°C (With Derating) | AMEL30-277HAVZ (31W) | 2.13" L x 1.46" W x 3.78" H (54.1mm x 37.1mm x 96.0mm) | Enclosed | Industrial | 31.2W | 2 | 88% | - | 24V | ||
![]() AMEOF45-15SHAMJZ-B aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Tube | Active | 13.5V | -40°C ~ 85°C (With Derating) | AMEOF45-HAMJZ (45W) | 2.00" L x 1.04" W x 3.00" H (50.8mm x 26.4mm x 76.2mm) | Enclosed | Industrial, ITE (Commercial), Medical | 45W | 2 | 90% | - | 18V | ||
![]() AMED75-12SJZ aimtec | In Stock | - | - | DIN Rail | - | - | aimtec | Case | Active | 12V | -30°C ~ 70°C | AMED75-JZ (75W) | 4.92" L x 3.44" W x 1.26" H (125.0mm x 87.4mm x 32.0mm) | Enclosed | Industrial | 75.6W | 2 | 86% | - | 14V | ||
![]() AMEOF550-15SHAMJZ-FB aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Case | Active | 14.25V | -40°C ~ 70°C (With Derating) | AMEOF550-HAMJZ (499W) | 3.39" L x 1.70" W x 6.30" H (86.1mm x 43.2mm x 160.0mm) | Enclosed | Industrial, ITE (Commercial), Medical | 499.5W | 2 | 92% | - | 15.75V | ||
![]() AMEL30-5S277HAVZ-STD-B aimtec | In Stock | - | - | DIN Rail | - | - | aimtec | Tray | Active | 5V | -40°C ~ 85°C (With Derating) | AMEL30-277HAVZ (30W) | 2.13" L x 1.46" W x 3.78" H (54.1mm x 37.1mm x 96.0mm) | Enclosed | Industrial | 30W | 2 | 86% | - | 5V | ||
![]() AMEOF450-24SHAMJZ-FB aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Case | Active | 22.8V | -40°C ~ 70°C (With Derating) | AMEOF450-HAMJZ (450W) | 3.39" L x 1.70" W x 6.30" H (86.1mm x 43.2mm x 160.0mm) | Enclosed | Industrial, ITE (Commercial), Medical | 450W | 2 | 93% | - | 25.2V | ||
![]() AMEL30-9S277HAVZ-STD aimtec | In Stock | - | - | DIN Rail | - | - | aimtec | Tray | Active | 9V | -40°C ~ 85°C (With Derating) | AMEL30-277HAVZ (30W) | 2.13" L x 1.46" W x 3.78" H (54.1mm x 37.1mm x 96.0mm) | Enclosed | Industrial | 30.6W | 2 | 88% | - | 9V | ||
![]() AMEOF45-24SHAMJZ aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Tube | Active | 21.6V | -40°C ~ 85°C (With Derating) | AMEOF45-HAMJZ (45W) | 2.00" L x 1.04" W x 3.00" H (50.8mm x 26.4mm x 76.2mm) | Enclosed | Industrial, ITE (Commercial), Medical | 45W | 2 | 90% | - | 28.5V | ||
![]() AMEOF45-36SHAMJZ aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Tube | Active | 32.4V | -40°C ~ 85°C (With Derating) | AMEOF45-HAMJZ (45W) | 2.00" L x 1.04" W x 3.00" H (50.8mm x 26.4mm x 76.2mm) | Enclosed | Industrial, ITE (Commercial), Medical | 45W | 2 | 90% | - | 39.6V | ||
![]() AMEOFL5-24SL277HANZ-B aimtec | In Stock | - | - | Through Hole | 6-DIP Module | 0.012 lb (5.60 g) | aimtec | Case | Active | 24V | -40°C ~ 85°C | AMEOFL5-277HANZ (5W) | 0.46" L x 0.69" W x 1.10" H (11.7mm x 17.5mm x 27.9mm) | Open Frame | Industrial | 5 W | 1 | 81% | 210mA | 24V | ||
![]() AMEL30-15S277HAVZ-STD aimtec | In Stock | - | - | DIN Rail | - | - | aimtec | Tray | Active | 15V | -40°C ~ 85°C (With Derating) | AMEL30-277HAVZ (30W) | 2.13" L x 1.46" W x 3.78" H (54.1mm x 37.1mm x 96.0mm) | Enclosed | Industrial | 30W | 2 | 90% | - | 15V | ||
![]() AMEOFL5-12S480HANZ aimtec | In Stock | - | - | Through Hole | 6-DIP Module | 0.014 lb (6.20 g) | aimtec | Case | Active | 12V | -40°C ~ 85°C | AMEOFL5-480HANZ (5W) | 0.68" L x 0.51" W x 1.32" H (17.3mm x 13.0mm x 33.5mm) | Open Frame | Industrial | 5 W | 1 | 78% | 420mA | 12V | ||
![]() AME30-5S480JZ-B aimtec | In Stock | - | - | Through Hole | 8-DIP Module, 4 Leads | 0.335 lb (152.00 g) | aimtec | Case | Active | 5V | -40°C ~ 85°C | AME30-480JZ (30W) | 1.89" L x 1.18" W x 2.76" H (70.1mm x 48.0mm x 30.0mm) | Enclosed | Industrial | 30 W | 1 | 84% | 6A | 5V | ||
![]() AMEL30-15S277HAVZ-ST aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Tray | Active | 15V | -40°C ~ 85°C (With Derating) | AMEL30-277HAVZ (30W) | 2.13" L x 1.28" W x 3.78" H (54.1mm x 32.5mm x 96.0mm) | Enclosed | Industrial | 30W | 2 | 90% | - | 15V | ||
![]() AMEOF450-48SHAMJZ-FB aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Case | Active | 45.6V | -40°C ~ 70°C (With Derating) | AMEOF450-HAMJZ (450W) | 3.39" L x 1.70" W x 6.30" H (86.1mm x 43.2mm x 160.0mm) | Enclosed | Industrial, ITE (Commercial), Medical | 450W | 2 | 94% | - | 50.4V | ||
![]() AMEL30-15S277HAVZ-STD-B aimtec | In Stock | - | - | DIN Rail | - | - | aimtec | Tray | Active | 15V | -40°C ~ 85°C (With Derating) | AMEL30-277HAVZ (30W) | 2.13" L x 1.46" W x 3.78" H (54.1mm x 37.1mm x 96.0mm) | Enclosed | Industrial | 30W | 2 | 90% | - | 15V | ||
![]() AMEOF45-36SHAMJZ-B aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Tube | Active | 32.4V | -40°C ~ 85°C (With Derating) | AMEOF45-HAMJZ (45W) | 2.00" L x 1.04" W x 3.00" H (50.8mm x 26.4mm x 76.2mm) | Enclosed | Industrial, ITE (Commercial), Medical | 45W | 2 | 90% | - | 39.6V | ||
![]() AMEOF550-27SHAMJZ-FB aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Case | Active | 26.65V | -40°C ~ 70°C (With Derating) | AMEOF550-HAMJZ (550W) | 3.39" L x 1.70" W x 6.30" H (86.1mm x 43.2mm x 160.0mm) | Enclosed | Industrial, ITE (Commercial), Medical | 550.8W | 2 | 94% | - | 28.35V |