- Efficiency
- Applications
- Mfr
- Mounting Type
- Number of Outputs
- Operating Temperature
- Product Status
- Size / Dimension
- Type
- Voltage-Output 1
- Power (Watts)
- Voltage - Output 2
Attribute column
Manufacturer
Aimtec AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Base Product Number | Mfr | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Line Regulation | Load Regulation | Features | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AMEL30-24S277HAVZ-ST aimtec | In Stock | - | - | Chassis Mount | - | - | - | aimtec | Tray | Active | - | - | - | 24V | -40°C ~ 85°C (With Derating) | AMEL30-277HAVZ (31W) | 2.13" L x 1.28" W x 3.78" H (54.1mm x 32.5mm x 96.0mm) | Enclosed | Industrial | 31.2W | 2 | - | 88% | - | - | 24V | - | - | - | - | - | - | - | |||
![]() AME30-5S480JZ aimtec | In Stock | - | - | Through Hole | 8-DIP Module, 4 Leads | 0.335 lb (152.00 g) | - | - | aimtec | Case | Active | - | - | - | 5V | -40°C ~ 85°C | AME30-480JZ (30W) | 1.89" L x 1.18" W x 2.76" H (70.1mm x 48.0mm x 30.0mm) | Enclosed | Industrial | 30 W | 1 | - | 84% | - | 6A | 5V | - | - | - | - | - | - | - | ||
![]() AME30-3S480JZ-B aimtec | In Stock | - | - | Through Hole | 8-DIP Module, 4 Leads | 0.335 lb (152.00 g) | - | - | aimtec | Case | Active | - | - | - | 3.3V | -40°C ~ 85°C | AME30-480JZ (30W) | 1.89" L x 1.18" W x 2.76" H (70.1mm x 48.0mm x 30.0mm) | Enclosed | Industrial | 19.8 W | 1 | - | 82% | - | 6A | 3.3V | - | - | - | - | - | - | - | ||
![]() AMEOFL5-5SL277HANZ-B aimtec | In Stock | - | - | Through Hole | 6-DIP Module | 0.012 lb (5.60 g) | - | - | aimtec | Case | Active | - | - | - | 5V | -40°C ~ 85°C | AMEOFL5-277HANZ (5W) | 0.46" L x 0.69" W x 1.10" H (11.7mm x 17.5mm x 27.9mm) | Open Frame | Industrial | 5 W | 1 | - | 76% | - | 1A | 5V | - | - | - | - | - | - | - | ||
![]() AMEOF550-36SHAMJZ-FB aimtec | In Stock | - | - | Chassis Mount | - | - | - | aimtec | Case | Active | - | - | - | 34.2V | -40°C ~ 70°C (With Derating) | AMEOF550-HAMJZ (550W) | 3.39" L x 1.70" W x 6.30" H (86.1mm x 43.2mm x 160.0mm) | Enclosed | Industrial, ITE (Commercial), Medical | 550.8W | 2 | - | 94% | - | - | 37.8V | - | - | - | - | - | - | - | |||
![]() AMEOF45-3SHAMJZ-F-B aimtec | In Stock | - | - | Chassis Mount | - | - | - | aimtec | Tube | Active | - | - | - | 2.97V | -40°C ~ 85°C (With Derating) | AMEOF45-HAMJZ (33W) | 2.38" L x 1.31" W x 3.60" H (60.5mm x 33.3mm x 91.4mm) | Enclosed | Industrial, ITE (Commercial), Medical | 33W | 2 | - | 83% | - | - | 3.63V | - | - | - | - | - | - | - | |||
![]() AMEL2-15S277NZ-ST-48 aimtec | In Stock | - | - | Chassis Mount | - | - | AMEL2 | aimtec | Bulk | Active | 62368-1 | - | - | 15V | -40°C ~ 70°C (With Derating) | AMEL2-277NZ | 2.99" L x 1.24" W x 1.06" H (76.0mm x 31.5mm x 26.8mm) | Enclosed | ITE (Commercial) | 2W | 1 | - | 76% | 4 kV | - | - | 130 mA | - | - | No | - | - | Universal Input | |||
![]() AMEL2-12S277NZ-ST-48 aimtec | In Stock | - | - | Chassis Mount | - | - | AMEL2 | aimtec | Bulk | Active | 62368-1 | - | - | 12V | -40°C ~ 70°C (With Derating) | AMEL2-277NZ | 2.99" L x 1.24" W x 1.06" H (76.0mm x 31.5mm x 26.8mm) | Enclosed | ITE (Commercial) | 2W | 1 | - | 76% | 4 kV | - | - | 160 mA | - | - | No | - | - | Universal Input | |||
![]() AMEOF10-05SL277NZ aimtec | In Stock | - | - | Through Hole | 16-SIP Module, 6 Leads | - | AMEOF10 | aimtec | Box | Active | - | - | - | 5V | -40°C ~ 85°C (With Derating) | AMEOF10-277NZ (10W) | 1.75" L x 0.88" W x 0.59" H (44.5mm x 22.5mm x 15.0mm) | Open Frame | Household Appliances, ITE (Commercial) | 10 W | 1 | - | 76% | - | 2A | - | - | - | - | - | ±0.5% | ±1% | - | |||
![]() AMEL15-3S277HAVZ-B aimtec | In Stock | - | - | Through Hole | 4-DIP Module | 0.106 lb (48.00 g) | - | AMEL15 | aimtec | Box | Active | 60335-1; 60601-1; 62368-1 | - | - | 3.3V | -40°C ~ 85°C (With Derating) | AMEL15-277HAVZ | 1.87" L x 1.06" W x 0.92" H (47.6mm x 26.8mm x 23.5mm) | Enclosed | Household Appliances, ITE (Commercial), Medical | 13 W | 1 | CE, UL | 82% | - | 4A | - | - | - | - | - | ±0.5% | ±1% | - | ||
![]() AMEL10-12S277HAVZ-B aimtec | In Stock | - | - | Through Hole | 6-DIP Module, 4 Leads | 0.074 lb (34.00 g) | - | AMEL10 | aimtec | Box | Active | 62368-1 | - | - | 12V | -40°C ~ 85°C (With Derating) | AMEL10-277HAVZ | 1.58" L x 1.00" W x 0.83" H (40.0mm x 25.4mm x 21.0mm) | Enclosed | ITE (Commercial) | 10 W | 1 | CE, UL | 84% | - | 830mA | - | - | - | - | - | ±0.5% | ±1% | - | ||
![]() AMEM3-3S277HAVZ-B aimtec | In Stock | - | - | Through Hole | 5-DIP Module, 4 Leads | 0.040 lb (18.00 g) | - | AMEM3 | aimtec | Box | Active | 60335-1; 62368-1 | - | - | 3.3V | -40°C ~ 85°C (With Derating) | AMEM3-277HAVZ | 1.00" L x 1.00" W x 0.69" H (25.4mm x 25.4mm x 17.6mm) | Enclosed | Household Appliances, ITE (Commercial) | 3 W | 1 | CE, UL | 72% | - | 900mA | - | - | - | - | - | ±0.5% | ±1% | - | ||
![]() AMED15-24SNZ-B aimtec | In Stock | - | - | DIN Rail | - | - | - | aimtec | Case | Active | - | - | - | 24V | -40°C ~ 70°C | AMED15-NZ (15W) | 0.69" L x 2.28" W x 3.54" H (17.5mm x 57.9mm x 89.9mm) | Enclosed | Industrial | 15.2W | 2 | - | 86% | - | - | 29V | - | - | - | - | - | - | - | |||
![]() AMEOFL5-12SL277HANZ-B aimtec | In Stock | - | - | Through Hole | 6-DIP Module | 0.012 lb (5.60 g) | - | - | aimtec | Case | Active | - | - | - | 12V | -40°C ~ 85°C | AMEOFL5-277HANZ (5W) | 0.46" L x 0.69" W x 1.10" H (11.7mm x 17.5mm x 27.9mm) | Open Frame | Industrial | 5 W | 1 | - | 79% | - | 420mA | 12V | - | - | - | - | - | - | - | ||
![]() AMEOF65-36SHAMJZ-F aimtec | In Stock | - | - | Chassis Mount | - | - | - | aimtec | Case | Active | - | - | - | 36V | -40°C ~ 70°C (With Derating) | AMEOF65-HAMJZ (65W) | 3.60" L x 2.38" W x 1.31" H (91.4mm x 60.5mm x 33.3mm) | Enclosed | Industrial | 65W | 2 | - | 91% | - | - | 36V | - | - | - | - | - | - | - | |||
![]() AMEOF450-15SHAMJZ-FB aimtec | In Stock | - | - | Chassis Mount | - | - | Case | - | aimtec | - | Active | - | - | - | 14.25V | -40°C ~ 70°C (With Derating) | - | 3.39" L x 1.70" W x 6.30" H (86.1mm x 43.2mm x 160.0mm) | Enclosed | Industrial, ITE (Commercial), Medical | 400W | 2 | - | 92% | - | - | 15.75V | - | - | - | - | - | - | - | ||
![]() AMEOF550-12SHAMJZ-F aimtec | In Stock | - | - | Chassis Mount | - | - | - | aimtec | Case | Active | - | - | - | 11.4V | -40°C ~ 70°C (With Derating) | AMEOF550-HAMJZ (499W) | 3.39" L x 1.70" W x 5.12" H (86.1mm x 43.2mm x 130.0mm) | Enclosed | Industrial, ITE (Commercial), Medical | 499.2W | 2 | - | 91% | - | - | 12.6V | - | - | - | - | - | - | - | |||
![]() AMEOFL5-9SL277HANZ-B aimtec | In Stock | - | - | Through Hole | 6-DIP Module | 0.012 lb (5.60 g) | - | - | aimtec | Case | Active | - | - | - | 9V | -40°C ~ 85°C | AMEOFL5-277HANZ (5W) | 0.46" L x 0.69" W x 1.10" H (11.7mm x 17.5mm x 27.9mm) | Open Frame | Industrial | 5 W | 1 | - | 77% | - | 560mA | 9V | - | - | - | - | - | - | - | ||
![]() AMEOFL5-24S480HANZ aimtec | In Stock | - | - | Through Hole | 6-DIP Module | 0.014 lb (6.20 g) | - | - | aimtec | Case | Active | - | - | - | 24V | -40°C ~ 85°C | AMEOFL5-480HANZ (5W) | 0.68" L x 0.51" W x 1.32" H (17.3mm x 13.0mm x 33.5mm) | Open Frame | Industrial | 5 W | 1 | - | 78% | - | 210mA | 24V | - | - | - | - | - | - | - | ||
![]() AMEL30-12S277HAVZ-ST-B aimtec | In Stock | - | - | Chassis Mount | - | - | - | aimtec | Tray | Active | - | - | - | 12V | -40°C ~ 85°C (With Derating) | AMEL30-277HAVZ (30W) | 2.13" L x 1.28" W x 3.78" H (54.1mm x 32.5mm x 96.0mm) | Enclosed | Industrial | 30W | 2 | - | 90% | - | - | 12V | - | - | - | - | - | - | - |