- Efficiency
- Applications
- Mfr
- Mounting Type
- Number of Outputs
- Operating Temperature
- Product Status
- Size / Dimension
- Type
- Voltage-Output 1
- Power (Watts)
- Voltage - Output 2
Attribute column
Manufacturer
Aimtec AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Input Frequency | Maximum Output Power | Mfr | Minimum Isolation Voltage | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Current - Output (Max) | Output Current | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Line Regulation | Load Regulation | Features | Input Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AMES100-36SNZ-Q aimtec | In Stock | - | - | Chassis Mount | - | - | - | - | aimtec | - | Box | Active | 60335-1; 62368-1 | - | - | 36V | -30°C ~ 70°C (With Derating) | AMES100-NZ | 5.08" L x 3.82" W x 1.18" H (129.0mm x 97.0mm x 30.0mm) | Enclosed, Conformal Coated | Household Appliances, ITE (Commercial) | 101W | 1 | cURus | 90% | 4 kV | - | - | - | - | 2.8 A | - | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | - | ||
![]() AME15-12SMAZ-E aimtec | In Stock | - | - | Through Hole | 6-DIP Module, 4 Leads | 0.220 lb (100.00 g) | - | - | aimtec | - | Box | Active | 60601-1; 60950-1 | - | - | 12V | -40°C ~ 85°C (With Derating) | AME15-MAZ | 2.56" L x 1.83" W x 0.83" H (65.0mm x 46.5mm x 21.0mm) | Enclosed | ITE (Commercial), Medical | 15 W | 1 | CB, CE, cULus, cURus | 79% | - | - | 1.25A | - | - | - | - | - | - | ±1% | ±1% | Universal Input | - | ||
![]() AME15-24S277VZ aimtec | In Stock | - | - | Through Hole | 8-DIP Module | - | - | - | aimtec | - | Box | Active | 62368-1 | - | - | 24V | -40°C ~ 85°C (With Derating) | AME15-277VZ | 2.44" L x 1.77" W x 0.89" H (62.0mm x 45.0mm x 22.5mm) | Enclosed | ITE (Commercial) | 15 W | 1 | cURus | 83% | - | - | 625mA | - | - | - | - | - | - | ±0.5% | ±1% | Universal Input | - | ||
![]() AMESP320-48S277NZ-P aimtec | In Stock | - | - | Chassis Mount | - | - | - | - | aimtec | - | Box | Active | 60335-1; 62368-1 | - | - | 48V | -30°C ~ 70°C (With Derating) | AMESP320-NZ | 8.46" L x 4.53" W x 1.18" H (214.9mm x 115.1mm x 30.0mm) | Enclosed | Household Appliances, ITE (Commercial) | 322W | 1 | - | 89% | 4 kV | - | - | - | - | 6.7 A | - | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Universal Input | - | ||
![]() AME15-15S277PEVZ aimtec | In Stock | - | - | Through Hole | 10-DIP Module, 5 Leads | 0.209 lb (95.00 g) | - | - | aimtec | - | Box | Active | 62368-1 | - | - | 15V | -40°C ~ 85°C (With Derating) | AME15-277PEVZ | 2.44" L x 1.77" W x 0.89" H (62.0mm x 45.0mm x 22.5mm) | Enclosed | ITE (Commercial) | 15 W | 1 | - | 82% | - | - | 1A | - | - | - | - | - | - | ±0.5% | ±1% | Universal Input | - | ||
![]() AMEM5-5S277HAVZ-STD aimtec | In Stock | - | - | DIN Rail | - | - | - | - | aimtec | - | Box | Active | 60335-1; 62368-1 | - | - | 5V | -40°C ~ 85°C (With Derating) | AMEM5-277HAVZ (5W) | 2.99" L x 1.24" W x 1.22" H (75.9mm x 31.5mm x 31.0mm) | Enclosed | Household Appliances, ITE (Commercial) | 5W | 1 | cULus, cURus | 77.5% | 4 kV | - | - | - | - | 1 A | - | - | - | - | - | DC Input Capable, Universal Input | - | ||
![]() AMESP75-5S277NZ-Q aimtec | In Stock | - | - | Chassis Mount | - | - | - | - | aimtec | - | Box | Active | 60335-1; 62368-1 | - | - | 5V | -30°C ~ 60°C (With Derating) | AMESP75-277NZ | 6.26" L x 3.82" W x 1.18" H (159.0mm x 97.0mm x 30.0mm) | Enclosed, Conformal Coated | Household Appliances, ITE (Commercial) | 75W | 1 | - | 81% | 4 kV | - | - | - | - | 15 A | - | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Remote On/Off | - | ||
![]() AME15-24SMAZ-E-T aimtec | In Stock | - | - | Through Hole | 6-DIP Module, 4 Leads | 0.220 lb (100.00 g) | - | - | aimtec | - | Box | Active | 60601-1; 60950-1 | - | - | 24V | -40°C ~ 85°C (With Derating) | AME15-MAZ | 2.56" L x 1.83" W x 0.83" H (65.0mm x 46.5mm x 21.0mm) | Enclosed | ITE (Commercial), Medical | 15 W | 1 | CB, CE, cULus, cURus | 84% | - | - | 630mA | - | - | - | - | - | - | ±1% | ±1% | Universal Input | - | ||
![]() AMEOF15-12SL277NZ aimtec | In Stock | - | - | Through Hole, Right Angle | 16-SIP Module, 6 Leads | 0.024 lb (11.00 g) | - | - | aimtec | - | Box | Active | 60335-1; 62368-1 | - | - | 12V | -40°C ~ 85°C | AMEOF15-277NZ | 1.75" L x 0.94" W x 0.59" H (44.5mm x 24.0mm x 15.0mm) | Open Frame | Household Appliances, ITE (Commercial) | 15 W | 1 | cURus | 82% | - | - | 1.25A | - | - | - | - | - | - | ±0.5% | ±1% | Universal Input | - | ||
![]() AMES15-3S277NZ-Q aimtec | In Stock | - | - | Chassis Mount | - | - | - | - | aimtec | - | Box | Active | 62368-1 | - | - | 3.3V | -30°C ~ 70°C (With Derating) | AMES15-277NZ | 2.56" L x 2.16" W x 0.98" H (65.0mm x 54.9mm x 24.9mm) | Enclosed, Conformal Coated | ITE (Commercial) | 9.9W | 1 | cURus | 73% | 4 kV | - | - | - | - | 3 A | - | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | - | ||
![]() AMEL15-12S277UNZ-B aimtec | In Stock | - | - | Through Hole | 8-DIP Module, 6 Leads | - | - | - | aimtec | - | Box | Active | 62368-1 | - | - | 12V | -25°C ~ 85°C (With Derating) | AMEL15-277UNZ | 2.06" L x 1.07" W x 0.94" H (52.4mm x 27.2mm x 24.0mm) | Enclosed | ITE (Commercial) | 15 W | 1 | - | 80% | - | - | 1.25A | - | - | - | - | - | - | ±1% | ±1% | Universal Input | - | ||
![]() AME15-12S277VZ aimtec | In Stock | - | - | Through Hole | 8-DIP Module | - | - | - | aimtec | - | Box | Active | 62368-1 | - | - | 12V | -40°C ~ 85°C (With Derating) | AME15-277VZ | 2.44" L x 1.77" W x 0.89" H (62.0mm x 45.0mm x 22.5mm) | Enclosed | ITE (Commercial) | 15 W | 1 | cURus | 80% | - | - | 1.25A | - | - | - | - | - | - | ±0.5% | ±1% | Universal Input | - | ||
![]() AMES50-15SNZ aimtec | In Stock | - | - | Chassis Mount | - | - | - | - | aimtec | - | Box | Active | 60335-1; 62368-1 | - | - | 15V | -30°C ~ 70°C (With Derating) | AMES50-NZ | 3.90" L x 3.23" W x 1.18" H (99.1mm x 82.0mm x 30.0mm) | Enclosed | Household Appliances, ITE (Commercial) | 51W | 1 | cURus | 88% | 4 kV | - | - | - | - | 3.4 A | - | - | - | - | - | Universal Input | - | ||
![]() AME25-5S277VZ-60 aimtec | In Stock | - | - | Through Hole | 6-DIP Module | - | - | - | aimtec | - | Box | Active | 62368-1 | - | - | 5V | -40°C ~ 85°C (With Derating) | AME25-277VZ | 2.76" L x 1.89" W x 0.93" H (70.0mm x 48.0mm x 23.5mm) | Enclosed | ITE (Commercial) | 21 W | 1 | cURus | 78% | - | - | 4.1A | - | - | - | - | - | - | ±0.5% | ±1% | Adjustable Output, Universal Input | - | ||
![]() AME15-15SMAZ-100 aimtec | In Stock | - | - | Through Hole | 6-DIP Module, 4 Leads | 0.220 lb (100.00 g) | - | - | aimtec | - | Box | Active | 60601-1; 60950-1 | - | - | 15V | -40°C ~ 85°C (With Derating) | AME15-MAZ | 2.56" L x 1.83" W x 0.83" H (65.0mm x 46.5mm x 21.0mm) | Enclosed | ITE (Commercial), Medical | 15 W | 1 | CB, CE, cULus, cURus | 82% | - | - | 1A | - | - | - | - | - | - | ±1% | ±1% | Universal Input | - | ||
![]() AME15-9SVZ-STD aimtec | In Stock | - | - | DIN Rail | - | - | - | - | aimtec | - | Box | Active | 62368-1 | - | - | 9V | -40°C ~ 85°C (With Derating) | AME15-VZ (Off board) | 3.78" L x 2.12" W x 1.40" H (96.0mm x 53.8mm x 35.6mm) | Enclosed | ITE (Commercial) | 14W | 1 | CE, cULus, cURus | 78% | 4 kV | - | - | - | - | 1.6 A | - | - | No | - | - | DC Input Capable, Universal Input | - | ||
![]() AME15-15SMAZ-T aimtec | In Stock | - | - | Through Hole | 6-DIP Module, 4 Leads | 0.220 lb (100.00 g) | - | - | aimtec | - | Box | Active | 60601-1; 60950-1 | - | - | 15V | -40°C ~ 85°C (With Derating) | AME15-MAZ | 2.56" L x 1.83" W x 0.83" H (65.0mm x 46.5mm x 21.0mm) | Enclosed | ITE (Commercial), Medical | 15 W | 1 | CB, CE, cULus, cURus | 82% | - | - | 1A | - | - | - | - | - | - | ±1% | ±1% | Universal Input | - | ||
![]() AME20-24SVZ-60 aimtec | In Stock | - | - | Through Hole | 8-DIP Module, 5 Leads | 0.209 lb (95.00 g) | - | - | aimtec | - | Box | Active | 62368-1 | - | - | 24V | -40°C ~ 85°C (With Derating) | AME20-VZ | 2.44" L x 1.77" W x 0.89" H (62.0mm x 45.0mm x 22.5mm) | Enclosed | ITE (Commercial) | 20 W | 1 | cURus | 84% | - | - | 850mA | - | - | - | - | - | - | ±0.5% | ±1% | Universal Input | - | ||
![]() AMEOF350-48SHAMJZ aimtec | In Stock | - | - | Chassis Mount | - | - | 47 to 63 Hz | 200.1@Convection/350.4@CFM W | aimtec | 4000 Vac | Box | Active | 60335-1; 60601-1; 62368-1 | - | - | 48V | -40°C ~ 70°C (With Derating) | AMEOF350-HAMJZ | 5.00" L x 3.00" W x 1.00" H (127.0mm x 76.2mm x 25.4mm) | Open Frame | Household Appliances, ITE (Commercial), Medical | 200W (350W Forced Air) | 1 | cURus | 94% | 4 kV | 48 V | - | 4.17@Convection/7.3@CFM A | - | 7.3 A | - | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Universal Input | 127 to 373/90 to 264 Vdc/Vac | ||
![]() AMES100-15SNZ-Q aimtec | In Stock | - | - | Chassis Mount | - | - | - | - | aimtec | - | Box | Active | 60335-1; 62368-1 | - | - | 15V | -30°C ~ 70°C (With Derating) | AMES100-NZ | 5.08" L x 3.82" W x 1.18" H (129.0mm x 97.0mm x 30.0mm) | Enclosed, Conformal Coated | Household Appliances, ITE (Commercial) | 105W | 1 | cURus | 87.5% | 4 kV | - | - | - | - | 7 A | - | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | - |