- Efficiency
- Applications
- Mfr
- Mounting Type
- Number of Outputs
- Operating Temperature
- Product Status
- Size / Dimension
- Type
- Voltage-Output 1
- Power (Watts)
- Voltage - Output 2
Attribute column
Manufacturer
Aimtec AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Base Product Number | Mfr | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Current - Output 2 | Line Regulation | Load Regulation | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AME10-9SVZ-60 aimtec | In Stock | - | - | Through Hole | 8-DIP Module, 5 Leads | - | - | aimtec | Box | Active | 62368-1 | - | - | 9V | -40°C ~ 85°C (With Derating) | AME10-VZ | 2.17" L x 1.77" W x 0.83" H (55.0mm x 45.0mm x 21.0mm) | Open Frame | ITE (Commercial) | 9.9 W | 1 | cULus, cURus | 78% | - | 1.1A | - | - | - | - | - | - | ±0.5% | ±1% | Universal Input | ||
![]() AMEOF5-9SBJZ-120 aimtec | In Stock | - | - | Through Hole | 16-SIP Module, 6 Leads | 0.017 lb (7.50 g) | - | aimtec | Box | Active | 62368-1 | - | - | 9V | -40°C ~ 85°C (With Derating) | AMEOF5-BJZ | 1.75" L x 0.51" W x 0.94" H (44.5mm x 13.0mm x 24.0mm) | Open Frame | ITE (Commercial) | 5 W | 1 | - | 70% | - | 560mA | - | - | - | - | - | - | ±1% | ±1% | - | ||
![]() AMESP75-15S277NZ-P aimtec | In Stock | - | - | Chassis Mount | - | - | - | aimtec | Box | Active | 60335-1; 62368-1 | - | - | 15V | -30°C ~ 70°C (With Derating) | AMESP75-277NZ | 6.26" L x 3.82" W x 1.18" H (159.0mm x 97.0mm x 30.0mm) | Enclosed | Household Appliances, ITE (Commercial) | 75W | 1 | - | 85% | 4 kV | - | - | 5 A | - | - | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Remote On/Off | ||
![]() AME60-48S277VZ-ST aimtec | In Stock | - | - | Chassis Mount | - | - | - | aimtec | Box | Active | 62368-1 | - | - | 48V | -40°C ~ 70°C (With Derating) | AME60-277VZ | 5.32" L x 2.76" W x 1.52" H (135.1mm x 70.1mm x 38.6mm) | Enclosed | ITE (Commercial) | 60W | 1 | - | 86% | 4 kV | - | - | 1.25 A | - | - | - | - | - | - | DC Input Capable, Universal Input | ||
![]() AME25-12S277VZ-60 aimtec | In Stock | - | - | Through Hole | 6-DIP Module | - | - | aimtec | Box | Active | 62368-1 | - | - | 12V | -40°C ~ 85°C (With Derating) | AME25-277VZ | 2.76" L x 1.89" W x 0.93" H (70.0mm x 48.0mm x 23.5mm) | Enclosed | ITE (Commercial) | 25 W | 1 | cURus | 82% | - | 2.1A | - | - | - | - | - | - | ±0.5% | ±1% | Adjustable Output, Universal Input | ||
![]() AME25-5SVZ-60 aimtec | In Stock | - | - | Through Hole | 9-DIP Module, 6 Leads | - | - | aimtec | Box | Active | 62368-1 | - | - | 5V | -40°C ~ 85°C (With Derating) | AME25-VZ | 2.76" L x 1.89" W x 0.93" H (70.0mm x 48.0mm x 23.5mm) | Enclosed | ITE (Commercial) | 21 W | 1 | cURus | 79% | - | 4.1A | - | - | - | - | - | - | ±0.5% | ±1% | Universal Input | ||
![]() AMEOF5-12SLBJZ-450 aimtec | In Stock | - | - | Through Hole | 16-SIP Module, 6 Leads | 0.017 lb (7.50 g) | - | aimtec | Box | Active | 62368-1 | - | - | 12V | -40°C ~ 85°C (With Derating) | AMEOF5-BJZ | 1.75" L x 0.94" W x 0.51" H (44.5mm x 24.0mm x 13.0mm) | Open Frame | ITE (Commercial) | 5 W | 1 | - | 76% | - | 420mA | - | - | - | - | - | - | ±1% | ±1% | - | ||
![]() AMEOF8-03S277NZ-120 aimtec | In Stock | - | - | Through Hole | 16-SIP Module, 6 Leads | - | - | aimtec | Box | Active | 60335-1; 62368-1 | - | - | 3.3V | -40°C ~ 85°C | AMEOF8-277NZ | 1.75" L x 0.59" W x 0.94" H (44.5mm x 15.0mm x 24.0mm) | Open Frame | Household Appliances, ITE (Commercial) | 5 W | 1 | cURus | 70% | - | 1.6A | - | - | - | - | - | - | ±1% | ±1.5% | - | ||
![]() AME25-3S277PEVZ-B aimtec | In Stock | - | - | Through Hole | 10-DIP Module, 6 Leads | 0.265 lb (120.00 g) | - | aimtec | Box | Active | 62368-1 | - | - | 3.3V | -40°C ~ 85°C (With Derating) | AME25-277PEVZ | 2.76" L x 1.89" W x 0.93" H (70.0mm x 48.0mm x 23.5mm) | Enclosed | ITE (Commercial) | 14 W | 1 | - | 78% | - | 4.1A | - | - | - | - | - | - | ±0.5% | ±1% | Adjustable Output, Universal Input | ||
![]() AMEL15-5SJZ-105 aimtec | In Stock | - | - | Through Hole | 4-DIP Module | 0.132 lb (60.00 g) | - | aimtec | Box | Active | 60950-1; 62368-1 | - | - | 5V | -40°C ~ 70°C (With Derating) | AMEL15-JZ | 2.12" L x 1.13" W x 0.93" H (53.8mm x 28.8mm x 23.5mm) | Enclosed | ITE (Commercial) | 14 W | 1 | CE, cULus, cURus | 76% | - | 2.7A | - | - | - | - | - | - | ±0.5% | ±1% | Universal Input | ||
![]() AMESP75-48S277NZ-P aimtec | In Stock | - | - | Chassis Mount | - | - | - | aimtec | Box | Active | 60335-1; 62368-1 | - | - | 48V | -30°C ~ 70°C (With Derating) | AMESP75-277NZ | 6.26" L x 3.82" W x 1.18" H (159.0mm x 97.0mm x 30.0mm) | Enclosed | Household Appliances, ITE (Commercial) | 77W | 1 | - | 88% | 4 kV | - | - | 1.6 A | - | - | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Remote On/Off | ||
![]() AMES100-1224DNZ aimtec | In Stock | - | - | Chassis Mount | - | - | - | aimtec | Box | Active | 60335-1 | - | - | 12V | -30°C ~ 70°C (With Derating) | AMES100-NZ | 6.26" L x 3.82" W x 1.18" H (159.0mm x 97.0mm x 30.0mm) | Enclosed | Household Appliances | 96W | 2 | cURus | 87% | 4 kV | - | 24V | 4 A | - | - | - | 2 A | - | - | Adjustable Output, DC Input Capable, Universal Input | ||
![]() AMES200-15SNZ-P aimtec | In Stock | - | - | Chassis Mount | - | - | AMES200 | aimtec | Box | Active | 60335-1; 62368-1 | - | - | 15V | -30°C ~ 70°C (With Derating) | AMES200-NZ | 7.05" L x 3.90" W x 1.18" H (179.0mm x 99.0mm x 30.0mm) | Enclosed | Household Appliances, ITE (Commercial) | 210W | 1 | CB, CE, EN, IEC, UL | 88% | 3 kV | - | - | 14 A | - | - | - | - | - | - | Adjustable Output | ||
![]() AMES75-48SNZ-Q aimtec | In Stock | - | - | Chassis Mount | - | - | AMES75 | aimtec | Box | Active | 60335-1; 62368-1 | - | - | 48V | -30°C ~ 70°C (With Derating) | AMES75-NZ | 3.90" L x 3.82" W x 1.18" H (99.0mm x 97.0mm x 30.0mm) | Enclosed, Conformal Coated | Household Appliances, ITE (Commercial) | 77W | 1 | CB, CE, EN, IEC, UL | 91% | 4 kV | - | - | 1.6 A | - | - | - | - | - | - | Adjustable Output | ||
![]() AMES350-36SNZ-P aimtec | In Stock | - | - | Chassis Mount | - | - | AMES350 | aimtec | Box | Active | 60335-1; 62368-1 | - | - | 36V | -30°C ~ 70°C (With Derating) | AMES350-NZ | 8.46" L x 4.53" W x 1.18" H (215.0mm x 115.0mm x 30.0mm) | Enclosed | Household Appliances, ITE (Commercial) | 349W | 1 | CB, CE, EN, IEC, UL | 88% | 3 kV | - | - | 9.7 A | - | - | - | - | - | - | Adjustable Output | ||
![]() AMES350-12SNZ aimtec | In Stock | - | - | Chassis Mount | - | - | AMES350 | aimtec | Box | Active | 60335-1; 62368-1 | - | - | 12V | -30°C ~ 70°C (With Derating) | AMES350-NZ | 8.46" L x 4.53" W x 1.18" H (215.0mm x 115.0mm x 30.0mm) | Enclosed | Household Appliances, ITE (Commercial) | 348W | 1 | CB, CE, EN, IEC, UL | 85% | 3 kV | - | - | 29 A | - | - | - | - | - | - | Adjustable Output | ||
![]() AMES50-48S277NZ-P aimtec | In Stock | - | - | Chassis Mount | - | - | AMES50 | aimtec | Box | Active | 60335-1; 62368-1 | - | - | 48V | -30°C ~ 70°C (With Derating) | AMES50-277NZ | 3.90" L x 3.23" W x 1.18" H (99.0mm x 82.0mm x 30.0mm) | Enclosed | Household Appliances, ITE (Commercial) | 53W | 1 | CB, CE, EN, IEC, UL | 90% | 4 kV | - | - | 1.1 A | - | - | - | - | - | - | Adjustable Output | ||
![]() AMES200-12SNZ aimtec | In Stock | - | - | Chassis Mount | - | - | AMES200 | aimtec | Box | Active | 60335-1; 62368-1 | - | - | 12V | -30°C ~ 70°C (With Derating) | AMES200-NZ | 7.05" L x 3.90" W x 1.18" H (179.0mm x 99.0mm x 30.0mm) | Enclosed | Household Appliances, ITE (Commercial) | 204W | 1 | CB, CE, EN, IEC, UL | 87.5% | 3 kV | - | - | 17 A | - | - | - | - | - | - | Adjustable Output | ||
![]() AMES75-5S277NZ-P aimtec | In Stock | - | - | Chassis Mount | - | - | AMES75 | aimtec | Box | Active | 60335-1; 62368-1 | - | - | 5V | -30°C ~ 70°C (With Derating) | AMES75-277NZ | 3.90" L x 3.82" W x 1.18" H (99.0mm x 97.0mm x 30.0mm) | Enclosed | Household Appliances, ITE (Commercial) | 70W | 1 | CB, CE, EN, IEC, UL | 85% | 4 kV | - | - | 14 A | - | - | - | - | - | - | Adjustable Output | ||
![]() AMES350-12SNZ-Q aimtec | In Stock | - | - | Chassis Mount | - | - | AMES350 | aimtec | Box | Active | 60335-1; 62368-1 | - | - | 12V | -30°C ~ 70°C (With Derating) | AMES350-NZ | 8.46" L x 4.53" W x 1.18" H (215.0mm x 115.0mm x 30.0mm) | Enclosed, Conformal Coated | Household Appliances, ITE (Commercial) | 348W | 1 | CB, CE, EN, IEC, UL | 85% | 3 kV | - | - | 29 A | - | - | - | - | - | - | Adjustable Output |