- Efficiency
- Applications
- Mfr
- Mounting Type
- Number of Outputs
- Operating Temperature
- Product Status
- Size / Dimension
- Type
- Voltage-Input
- Voltage-Output 1
- Power (Watts)
Attribute column
Manufacturer
Aimtec AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Mfr | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Line Regulation | Load Regulation | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AMES35-24SNZ-P aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Box | Active | 60335-1; 62368-1 | - | - | 85 ~ 264 VAC, 120 ~ 373 VDC | 24V | -30°C ~ 70°C (With Derating) | AMES35-NZ | 3.90" L x 3.23" W x 1.18" H (99.1mm x 82.0mm x 30.0mm) | Enclosed | Household Appliances, ITE (Commercial) | 36W | 1 | cURus | 88% | 4 kV | - | - | 1.5 A | - | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | ||
![]() AME25-9S277PEVZ aimtec | In Stock | - | - | Through Hole | 10-DIP Module, 6 Leads | 0.265 lb (120.00 g) | aimtec | Box | Active | 62368-1 | - | - | 85 ~ 305 VAC, 100 ~ 430 VDC | 9V | -40°C ~ 85°C (With Derating) | AME25-277PEVZ | 2.76" L x 1.89" W x 0.93" H (70.0mm x 48.0mm x 23.5mm) | Enclosed | ITE (Commercial) | 23 W | 1 | - | 82% | - | 2.5A | - | - | - | - | - | ±0.5% | ±1% | Adjustable Output, Universal Input | ||
![]() AMESP150-24S277NZ-Q aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Box | Active | 60335-1; 62368-1 | - | - | 85 ~ 305 VAC, 120 ~ 430 VDC | 24V | -30°C ~ 70°C (With Derating) | AMESP150-277NZ | 7.05" L x 3.90" W x 1.18" H (179.1mm x 99.1mm x 30.0mm) | Enclosed, Conformal Coated | Household Appliances, ITE (Commercial) | 151W | 1 | cULus, cURus | 87% | 4 kV | - | - | 6.3 A | - | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Remote On/Off, Universal Input | ||
![]() AMEM5-12S277HAVZ-STD aimtec | In Stock | - | - | DIN Rail | - | - | aimtec | Box | Active | 60335-1; 62368-1 | - | - | 85 ~ 305 VAC, 100 ~ 430 VDC | 12V | -40°C ~ 85°C (With Derating) | AMEM5-277HAVZ (5W) | 2.99" L x 1.24" W x 1.22" H (75.9mm x 31.5mm x 31.0mm) | Enclosed | Household Appliances, ITE (Commercial) | 4.9W | 1 | cULus, cURus | 80.5% | 4 kV | - | - | 416 mA | - | - | - | - | - | DC Input Capable, Universal Input | ||
![]() AME15-9S277VZ aimtec | In Stock | - | - | Through Hole | 8-DIP Module | - | aimtec | Box | Active | 62368-1 | - | - | 85 ~ 305 VAC, 100 ~ 430 VDC | 9V | -40°C ~ 85°C (With Derating) | AME15-277VZ | 2.44" L x 1.77" W x 0.89" H (62.0mm x 45.0mm x 22.5mm) | Enclosed | ITE (Commercial) | 14 W | 1 | cURus | 78% | - | 1.6A | - | - | - | - | - | ±0.5% | ±1% | Universal Input | ||
![]() AMEOFL10-3S277HANZ aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Box | Active | 60335-1; 62368-1 | - | - | 85 ~ 305 VAC, 100 ~ 430 VDC | 3.3V | -40°C ~ 85°C | AMEOFL10-277HANZ | 1.26" L x 0.79" W x 0.59" H (32.0mm x 20.1mm x 15.0mm) | Open Frame | Household Appliances, ITE (Commercial) | 6.6W | 1 | cURus | 73% | 3 kV | - | - | 2 A | - | - | - | - | - | DC Input Capable, Universal Input | ||
![]() AME15-12SMAZ-E-100-T aimtec | In Stock | - | - | Through Hole | 6-DIP Module, 4 Leads | 0.220 lb (100.00 g) | aimtec | Box | Active | 60601-1; 60950-1 | - | - | 90 ~ 264 VAC, 130 ~ 370 VDC | 12V | -40°C ~ 85°C (With Derating) | AME15-MAZ | 2.56" L x 1.83" W x 0.83" H (65.0mm x 46.5mm x 21.0mm) | Enclosed | ITE (Commercial), Medical | 15 W | 1 | CB, CE, cULus, cURus | 79% | - | 1.25A | - | - | - | - | - | ±1% | ±1% | Universal Input | ||
![]() AMEL6-5SVZ-STD aimtec | In Stock | - | - | DIN Rail | - | - | aimtec | Tray | Active | 60950-1; 62368-1 | - | - | 85 ~ 264 VAC, 100 ~ 370 VDC | 5V | -40°C ~ 70°C (With Derating) | - | 2.99" L x 1.24" W x 1.13" H (75.9mm x 31.5mm x 28.7mm) | Enclosed | ITE (Commercial) | 6W | 1 | cULus, cURus | 76% | 4 kV | - | - | 1.2 A | - | - | - | - | - | DC Input Capable, Universal Input | ||
![]() AME15-12SMAZ-100-T aimtec | In Stock | - | - | Through Hole | 6-DIP Module, 4 Leads | 0.220 lb (100.00 g) | aimtec | Box | Active | 60601-1; 60950-1 | - | - | 90 ~ 264 VAC, 130 ~ 370 VDC | 12V | -40°C ~ 85°C (With Derating) | AME15-MAZ | 2.56" L x 1.83" W x 0.83" H (65.0mm x 46.5mm x 21.0mm) | Enclosed | ITE (Commercial), Medical | 15 W | 1 | CB, CE, cULus, cURus | 79% | - | 1.25A | - | - | - | - | - | ±1% | ±1% | Universal Input | ||
![]() AMEOF3-9SLBJZ-450 aimtec | In Stock | - | - | Through Hole | 16-SIP Module, 6 Leads | - | aimtec | Box | Active | 60950-1 | - | - | 90 ~ 528 VAC, 100 ~ 745 VDC | 9V | -40°C ~ 85°C (With Derating) | AMEOF3-BJZ | 1.75" L x 0.94" W x 0.51" H (44.5mm x 24.0mm x 13.0mm) | Open Frame | ITE (Commercial) | 2.99 W | 1 | cURus | 70% | - | 333mA | - | - | - | - | - | ±2.5% | ±2.5% | - | ||
![]() AMEOF5-24S277NZ-420 aimtec | In Stock | - | - | Through Hole | 12-SIP Module, 6 Leads | - | aimtec | Box | Active | 60335-1; 62368-1 | - | - | 85 ~ 305 VAC, 70 ~ 430 VDC | 24V | -40°C ~ 85°C | AMEOF5-277NZ | 1.38" L x 0.43" W x 0.71" H (35.0mm x 11.0mm x 18.0mm) | Open Frame | Household Appliances, ITE (Commercial) | 5.04 W | 1 | cURus | 79% | - | 210mA | - | - | - | - | - | ±1.5% | ±3% | - | ||
![]() AME15-24SMAZ-E-100 aimtec | In Stock | - | - | Through Hole | 6-DIP Module, 4 Leads | 0.220 lb (100.00 g) | aimtec | Box | Active | 60601-1; 60950-1 | - | - | 90 ~ 264 VAC, 130 ~ 370 VDC | 24V | -40°C ~ 85°C (With Derating) | AME15-MAZ | 2.56" L x 1.83" W x 0.83" H (65.0mm x 46.5mm x 21.0mm) | Enclosed | ITE (Commercial), Medical | 15 W | 1 | CB, CE, cULus, cURus | 84% | - | 630mA | - | - | - | - | - | ±1% | ±1% | Universal Input | ||
![]() AMESP320-15S277NZ-Q aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Box | Active | 60335-1; 62368-1 | - | - | 85 ~ 264 VAC, 120 ~ 430 VDC | 15V | -30°C ~ 70°C (With Derating) | AMESP320-NZ | 8.46" L x 4.53" W x 1.18" H (214.9mm x 115.1mm x 30.0mm) | Enclosed, Conformal Coated | Household Appliances, ITE (Commercial) | 321W | 1 | - | 89% | 4 kV | - | - | 21.4 A | - | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Universal Input | ||
![]() AME15-24SVZ-STD aimtec | In Stock | - | - | DIN Rail | - | - | aimtec | Box | Active | 62368-1 | - | - | 85 ~ 264 VAC, 100 ~ 370 VDC | 24V | -40°C ~ 85°C (With Derating) | AME15-VZ (Off board) | 3.78" L x 2.12" W x 1.40" H (96.0mm x 53.8mm x 35.6mm) | Enclosed | ITE (Commercial) | 15W | 1 | CE, cULus, cURus | 83% | 4 kV | - | - | 625 mA | - | - | No | - | - | DC Input Capable, Universal Input | ||
![]() AMES50-5SNZ aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Box | Active | 60335-1; 62368-1 | - | - | 85 ~ 264 VAC, 120 ~ 373 VDC | 5V | -30°C ~ 70°C (With Derating) | AMES50-NZ | 3.90" L x 3.23" W x 1.18" H (99.1mm x 82.0mm x 30.0mm) | Enclosed | Household Appliances, ITE (Commercial) | 50W | 1 | cURus | 83% | 4 kV | - | - | 10 A | - | - | - | - | - | Universal Input | ||
![]() AMES25-3S277NZ-Q aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Box | Active | 62368-1 | - | - | 85 ~ 305 VAC, 100 ~ 430 VDC | 3.3V | -30°C ~ 70°C (With Derating) | AMES25-277NZ | 3.15" L x 2.16" W x 0.98" H (80.0mm x 54.9mm x 24.9mm) | Enclosed, Conformal Coated | ITE (Commercial) | 20W | 1 | cURus | 78% | 4 kV | - | - | 6 A | - | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | ||
![]() AMESP150-48S277NZ-P aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Box | Active | 60335-1; 62368-1 | - | - | 85 ~ 305 VAC, 120 ~ 430 VDC | 48V | -30°C ~ 70°C (With Derating) | AMESP150-277NZ | 7.05" L x 3.90" W x 1.18" H (179.1mm x 99.1mm x 30.0mm) | Enclosed | Household Appliances, ITE (Commercial) | 154W | 1 | cULus, cURus | 88% | 4 kV | - | - | 3.2 A | - | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Remote On/Off, Universal Input | ||
![]() AMES25-48S277NZ aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Box | Active | 62368-1 | - | - | 85 ~ 305 VAC, 100 ~ 430 VDC | 48V | -30°C ~ 70°C (With Derating) | AMES25-277NZ | 3.15" L x 2.16" W x 0.98" H (80.0mm x 54.9mm x 24.9mm) | Enclosed | ITE (Commercial) | 27W | 1 | cURus | 88% | 4 kV | - | - | 570 mA | - | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | ||
![]() AMEL6-24SVZ-ST aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Tray | Active | 60950-1; 62368-1 | - | - | 85 ~ 264 VAC, 100 ~ 370 VDC | 24V | -40°C ~ 70°C (With Derating) | - | 2.99" L x 1.24" W x 0.95" H (75.9mm x 31.5mm x 24.1mm) | Enclosed | ITE (Commercial) | 6W | 1 | cULus, cURus | 80% | 4 kV | - | - | 250 mA | - | - | - | - | - | DC Input Capable, Universal Input | ||
![]() AME25-5S277VZ aimtec | In Stock | - | - | Through Hole | 6-DIP Module | - | aimtec | Box | Active | 62368-1 | - | - | 85 ~ 305 VAC, 100 ~ 430 VDC | 5V | -40°C ~ 85°C (With Derating) | AME25-277VZ | 2.76" L x 1.89" W x 0.93" H (70.0mm x 48.0mm x 23.5mm) | Enclosed | ITE (Commercial) | 21 W | 1 | cURus | 78% | - | 4.1A | - | - | - | - | - | ±0.5% | ±1% | Adjustable Output, Universal Input |