- Efficiency
- Applications
- Mfr
- Mounting Type
- Number of Outputs
- Operating Temperature
- Product Status
- Size / Dimension
- Type
- Voltage-Output 1
- Power (Watts)
- Voltage - Output 2
Attribute column
Manufacturer
Aimtec AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Mfr | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Features | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AMEL15-3S277HAVZ-ST-B aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Bulk | Active | 60335-1; 60601-1; 62368-1 | - | - | 3.3V | -40°C ~ 85°C (With Derating) | AMEL15-277HAVZ (15W) | 2.99" L x 1.24" W x 1.27" H (75.9mm x 31.5mm x 32.3mm) | Enclosed | Household Appliances, ITE (Commercial), Medical | 13.2W | 1 | CE, cURus | 82% | 4 kV | - | - | 4 A | - | - | - | Adjustable Output, Universal Input | |||
![]() AMEM3-5S277HAVZ-STD-B aimtec | In Stock | - | - | DIN Rail | - | - | Bulk | aimtec | - | Active | 60335-1; 62368-1 | - | - | 5V | -40°C ~ 85°C (With Derating) | - | 2.99" L x 1.24" W x 1.22" H (75.9mm x 31.5mm x 31.0mm) | Enclosed | Household Appliances, ITE (Commercial) | 3W | 1 | cURus | 76% | 4 kV | - | - | 600 mA | - | - | - | Adjustable Output, Universal Input | ||
![]() AMEL10-15S277HAVZ-ST-B aimtec | In Stock | - | - | Chassis Mount | - | - | Bulk | aimtec | - | Active | 60335-1; 60601-1; 62368-1 | - | - | 15V | -40°C ~ 85°C (With Derating) | - | 2.99" L x 1.24" W x 1.17" H (75.9mm x 31.5mm x 29.7mm) | Enclosed | Household Appliances, ITE (Commercial), Medical | 10W | 1 | cURus | 84% | 4 kV | - | - | 660 mA | - | - | - | Adjustable Output, Universal Input | ||
![]() AMEL20-9S277HAVZ-STD-B aimtec | In Stock | - | - | DIN Rail | - | - | Bulk | aimtec | - | Active | 60335-1; 60601-1; 62368-1 | - | - | 9V | -40°C ~ 85°C (With Derating) | - | 2.99" L x 1.24" W x 1.47" H (75.9mm x 31.5mm x 37.3mm) | Enclosed | Household Appliances, ITE (Commercial), Medical | 20W | 1 | cURus | 85% | 4 kV | - | - | 2.2 mA | - | - | - | Adjustable Output, Universal Input | ||
![]() AMEL30-9S277HAVZ-ST-B aimtec | In Stock | - | - | Chassis Mount | - | - | Tray | aimtec | - | Active | - | - | - | 9V | -40°C ~ 85°C (With Derating) | - | 2.13" L x 1.28" W x 3.78" H (54.1mm x 32.5mm x 96.0mm) | Enclosed | Industrial | 30.6W | 2 | - | 88% | - | - | 9V | - | - | - | - | - | ||
![]() AMEOF550-36SHAMJZ aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Case | Active | - | - | - | 34.2V | -40°C ~ 70°C (With Derating) | AMEOF550-HAMJZ (550W) | 3.00" L x 1.52" W x 5.00" H (76.2mm x 38.6mm x 127.0mm) | Open Frame | Industrial, ITE (Commercial), Medical | 550.8W | 2 | - | 94% | - | - | 37.8V | - | - | - | - | - | |||
![]() AMEOF450-24SHAMJZ aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Case | Active | - | - | - | 22.8V | -40°C ~ 70°C (With Derating) | AMEOF450-HAMJZ (450W) | 3.00" L x 1.52" W x 5.00" H (76.2mm x 38.6mm x 127.0mm) | Open Frame | Industrial, ITE (Commercial), Medical | 450W | 2 | - | 93% | - | - | 25.2V | - | - | - | - | - | |||
![]() AMED150-48SNZ-B aimtec | In Stock | - | - | DIN Rail | - | - | aimtec | Case | Active | - | - | - | 43.2V | -30°C ~ 70°C | AMED150-NZ (153W) | 4.13" L x 2.28" W x 3.54" H (104.9mm x 57.9mm x 89.9mm) | Enclosed | Industrial | 153.6W | 2 | - | 91% | - | - | 52.8V | - | - | - | - | - | |||
![]() AMEOF120-27SHAMJZ-F-B aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Case | Active | - | - | - | 25.6V | -40°C ~ 85°C (With Derating) | AMEOF120-HAMJZ (119W) | 2.44" L x 1.58" W x 3.15" H (62.0mm x 40.1mm x 80.0mm) | Enclosed | Industrial, ITE (Commercial), Medical | 119.9W | 2 | - | 95% | - | - | 28.4V | - | - | - | - | - | |||
![]() AMEOF45-12SHAMJZ-F aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Tube | Active | - | - | - | 10.2V | -40°C ~ 85°C (With Derating) | AMEOF45-HAMJZ (65W) | 2.38" L x 1.31" W x 3.60" H (60.5mm x 33.3mm x 91.4mm) | Enclosed | Industrial, ITE (Commercial), Medical | 65W | 2 | - | 90% | - | - | 13.8V | - | - | - | - | - | |||
![]() AMEOF120-15SHAMJZ-F-B aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Case | Active | - | - | - | 14.3V | -40°C ~ 85°C (With Derating) | AMEOF120-HAMJZ (114W) | 2.44" L x 1.58" W x 3.15" H (62.0mm x 40.1mm x 80.0mm) | Enclosed | Industrial, ITE (Commercial), Medical | 114W | 2 | - | 94% | - | - | 15.8V | - | - | - | - | - | |||
![]() AMED15-15SNZ aimtec | In Stock | - | - | DIN Rail | - | - | aimtec | Case | Active | - | - | - | 15V | -40°C ~ 70°C | AMED15-NZ (15W) | 0.69" L x 2.28" W x 3.54" H (17.5mm x 57.9mm x 89.9mm) | Enclosed | Industrial | 15W | 2 | - | 86% | - | - | 18V | - | - | - | - | - | |||
![]() AMEOFL5-12SL277HANZ aimtec | In Stock | - | - | Through Hole | 6-DIP Module | 0.012 lb (5.60 g) | - | aimtec | Case | Active | - | - | - | 12V | -40°C ~ 85°C | AMEOFL5-277HANZ (5W) | 0.46" L x 0.69" W x 1.10" H (11.7mm x 17.5mm x 27.9mm) | Open Frame | Industrial | 5 W | 1 | - | 79% | - | 420mA | 12V | - | - | - | - | - | ||
![]() AMEOFL5-5SL277HANZ aimtec | In Stock | - | - | Through Hole | 6-DIP Module | 0.012 lb (5.60 g) | - | aimtec | Case | Active | - | - | - | 5V | -40°C ~ 85°C | AMEOFL5-277HANZ (5W) | 0.46" L x 0.69" W x 1.10" H (11.7mm x 17.5mm x 27.9mm) | Open Frame | Industrial | 5 W | 1 | - | 76% | - | 1A | 5V | - | - | - | - | - | ||
![]() AMEOF450-48SHAMJZ-F aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Case | Active | - | - | - | 45.6V | -40°C ~ 70°C (With Derating) | AMEOF450-HAMJZ (450W) | 3.39" L x 1.70" W x 5.12" H (86.1mm x 43.2mm x 130.0mm) | Enclosed | Industrial, ITE (Commercial), Medical | 450W | 2 | - | 94% | - | - | 50.4V | - | - | - | - | - | |||
![]() AMEOFL5-9S480HANZ-B aimtec | In Stock | - | - | Through Hole | 6-DIP Module | 0.014 lb (6.20 g) | - | aimtec | Case | Active | - | - | - | 9V | -40°C ~ 85°C | AMEOFL5-480HANZ (5W) | 0.68" L x 0.51" W x 1.32" H (17.3mm x 13.0mm x 33.5mm) | Open Frame | Industrial | 5 W | 1 | - | 72% | - | 560mA | 9V | - | - | - | - | - | ||
![]() AMEOF120-12SHAMJZ-F-B aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Case | Active | - | - | - | 11.4V | -40°C ~ 85°C (With Derating) | AMEOF120-HAMJZ (114W) | 2.44" L x 1.58" W x 3.15" H (62.0mm x 40.1mm x 80.0mm) | Enclosed | Industrial, ITE (Commercial), Medical | 114W | 2 | - | 94% | - | - | 12.6V | - | - | - | - | - | |||
![]() AMEL30-5S277HAVZ-ST-B aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Tray | Active | - | - | - | 5V | -40°C ~ 85°C (With Derating) | AMEL30-277HAVZ (30W) | 2.13" L x 1.28" W x 3.78" H (54.1mm x 32.5mm x 96.0mm) | Enclosed | Industrial | 30W | 2 | - | 86% | - | - | 5V | - | - | - | - | - | |||
![]() AMEL30-12S277HAVZ-ST aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Tray | Active | - | - | - | 12V | -40°C ~ 85°C (With Derating) | AMEL30-277HAVZ (30W) | 2.13" L x 1.28" W x 3.78" H (54.1mm x 32.5mm x 96.0mm) | Enclosed | Industrial | 30W | 2 | - | 90% | - | - | 12V | - | - | - | - | - | |||
![]() AMEOFL5-15S480HANZ aimtec | In Stock | - | - | Through Hole | 6-DIP Module | 0.014 lb (6.20 g) | - | aimtec | Case | Active | - | - | - | 15V | -40°C ~ 85°C | AMEOFL5-480HANZ (5W) | 0.68" L x 0.51" W x 1.32" H (17.3mm x 13.0mm x 33.5mm) | Open Frame | Industrial | 5 W | 1 | - | 78% | - | 340mA | 15V | - | - | - | - | - |