- Efficiency
- Applications
- Mfr
- Mounting Type
- Number of Outputs
- Operating Temperature
- Product Status
- Size / Dimension
- Type
- Voltage-Input
- Voltage-Output 1
- Power (Watts)
Attribute column
Manufacturer
Aimtec AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Mfr | Package | Product Status | Standard Number | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Current - Output (Max) | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Line Regulation | Load Regulation | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AMEOF550-12SHAMJZ-FB aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Case | Active | - | 90 ~ 264 VAC | 11.4V | -40°C ~ 70°C (With Derating) | AMEOF550-HAMJZ (499W) | 3.39" L x 1.70" W x 6.30" H (86.1mm x 43.2mm x 160.0mm) | Enclosed | Industrial, ITE (Commercial), Medical | 499.2W | 2 | - | 91% | - | 12.6V | - | - | - | - | - | ||
![]() AMEL30-24S277HAVZ-ST-B aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Tray | Active | - | 85 ~ 305 VAC | 24V | -40°C ~ 85°C (With Derating) | AMEL30-277HAVZ (31W) | 2.13" L x 1.28" W x 3.78" H (54.1mm x 32.5mm x 96.0mm) | Enclosed | Industrial | 31.2W | 2 | - | 88% | - | 24V | - | - | - | - | - | ||
![]() AMEL30-12S277HAVZ-STD aimtec | In Stock | - | - | DIN Rail | - | - | aimtec | Tray | Active | - | 85 ~ 305 VAC | 12V | -40°C ~ 85°C (With Derating) | AMEL30-277HAVZ (30W) | 2.13" L x 1.46" W x 3.78" H (54.1mm x 37.1mm x 96.0mm) | Enclosed | Industrial | 30W | 2 | - | 90% | - | 12V | - | - | - | - | - | ||
![]() AMEOF45-15SHAMJZ aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Tube | Active | - | 80 ~ 264 VAC | 13.5V | -40°C ~ 85°C (With Derating) | AMEOF45-HAMJZ (45W) | 2.00" L x 1.04" W x 3.00" H (50.8mm x 26.4mm x 76.2mm) | Enclosed | Industrial, ITE (Commercial), Medical | 45W | 2 | - | 90% | - | 18V | - | - | - | - | - | ||
![]() AMEOF550-48SHAMJZ-FB aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Case | Active | - | 90 ~ 264 VAC | 45.6V | -40°C ~ 70°C (With Derating) | AMEOF550-HAMJZ (550W) | 3.39" L x 1.70" W x 6.30" H (86.1mm x 43.2mm x 160.0mm) | Enclosed | Industrial, ITE (Commercial), Medical | 550W | 2 | - | 94% | - | 50.4V | - | - | - | - | - | ||
![]() AME30-48S480JZ-B aimtec | In Stock | - | - | Through Hole | 8-DIP Module, 4 Leads | 0.335 lb (152.00 g) | aimtec | Case | Active | - | 176 ~ 528 VAC | 48V | -40°C ~ 85°C | AME30-480JZ (30W) | 1.89" L x 1.18" W x 2.76" H (70.1mm x 48.0mm x 30.0mm) | Enclosed | Industrial | 30 W | 1 | - | 88% | 625mA | 48V | - | - | - | - | - | ||
![]() AMED120-12SJZ aimtec | In Stock | - | - | DIN Rail | - | - | aimtec | Case | Active | - | 90 ~ 264 VAC | 12V | -20°C ~ 60°C | AMED120-JZ (120W) | 4.92" L x 3.94" W x 1.42" H (125.0mm x 100.1mm x 36.1mm) | Enclosed | Industrial | 120W | 2 | - | 85% | - | 14V | - | - | - | - | - | ||
![]() AMEOF5-3.3SLBJZ-450 aimtec | In Stock | - | - | Through Hole | 16-SIP Module, 6 Leads | - | aimtec | Tape & Box (TB) | Active | 62368-1 | 90 ~ 528 VAC, 100 ~ 745 VDC | 3.3V | -40°C ~ 85°C (With Derating) | AMEOF5-BJZ (5W) | 1.75" L x 0.94" W x 0.51" H (44.5mm x 24.0mm x 13.0mm) | Enclosed | ITE (Commercial) | 2.8 W | 1 | - | 63% | 850mA | - | - | - | ±1% | ±1% | - | ||
![]() AMEOF5-3.3SBJZ-120 aimtec | In Stock | - | - | Through Hole | 16-SIP Module, 6 Leads | - | aimtec | Tape & Box (TB) | Active | 62368-1 | 90 ~ 528 VAC, 100 ~ 745 VDC | 3.3V | -40°C ~ 85°C (With Derating) | AMEOF5-BJZ (5W) | 1.75" L x 0.51" W x 0.94" H (44.5mm x 13.0mm x 24.0mm) | Enclosed | ITE (Commercial) | 2.8 W | 1 | - | 63% | 850mA | - | - | - | ±1% | ±1% | - | ||
![]() AMED150-48SNZ-B aimtec | In Stock | - | - | DIN Rail | - | - | aimtec | Case | Active | - | 90 ~ 264 VAC | 43.2V | -30°C ~ 70°C | AMED150-NZ (153W) | 4.13" L x 2.28" W x 3.54" H (104.9mm x 57.9mm x 89.9mm) | Enclosed | Industrial | 153.6W | 2 | - | 91% | - | 52.8V | - | - | - | - | - | ||
![]() AMEOF120-27SHAMJZ-F-B aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Case | Active | - | 85 ~ 264 VAC | 25.6V | -40°C ~ 85°C (With Derating) | AMEOF120-HAMJZ (119W) | 2.44" L x 1.58" W x 3.15" H (62.0mm x 40.1mm x 80.0mm) | Enclosed | Industrial, ITE (Commercial), Medical | 119.9W | 2 | - | 95% | - | 28.4V | - | - | - | - | - | ||
![]() AMEOF45-12SHAMJZ-F aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Tube | Active | - | 80 ~ 264 VAC | 10.2V | -40°C ~ 85°C (With Derating) | AMEOF45-HAMJZ (65W) | 2.38" L x 1.31" W x 3.60" H (60.5mm x 33.3mm x 91.4mm) | Enclosed | Industrial, ITE (Commercial), Medical | 65W | 2 | - | 90% | - | 13.8V | - | - | - | - | - | ||
![]() AMEOF120-15SHAMJZ-F-B aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Case | Active | - | 85 ~ 264 VAC | 14.3V | -40°C ~ 85°C (With Derating) | AMEOF120-HAMJZ (114W) | 2.44" L x 1.58" W x 3.15" H (62.0mm x 40.1mm x 80.0mm) | Enclosed | Industrial, ITE (Commercial), Medical | 114W | 2 | - | 94% | - | 15.8V | - | - | - | - | - | ||
![]() AMED15-15SNZ aimtec | In Stock | - | - | DIN Rail | - | - | aimtec | Case | Active | - | 85 ~ 264 VAC | 15V | -40°C ~ 70°C | AMED15-NZ (15W) | 0.69" L x 2.28" W x 3.54" H (17.5mm x 57.9mm x 89.9mm) | Enclosed | Industrial | 15W | 2 | - | 86% | - | 18V | - | - | - | - | - | ||
![]() AMEOFL5-12SL277HANZ aimtec | In Stock | - | - | Through Hole | 6-DIP Module | 0.012 lb (5.60 g) | aimtec | Case | Active | - | 85 ~ 305 VAC | 12V | -40°C ~ 85°C | AMEOFL5-277HANZ (5W) | 0.46" L x 0.69" W x 1.10" H (11.7mm x 17.5mm x 27.9mm) | Open Frame | Industrial | 5 W | 1 | - | 79% | 420mA | 12V | - | - | - | - | - | ||
![]() AMEOFL5-5SL277HANZ aimtec | In Stock | - | - | Through Hole | 6-DIP Module | 0.012 lb (5.60 g) | aimtec | Case | Active | - | 85 ~ 305 VAC | 5V | -40°C ~ 85°C | AMEOFL5-277HANZ (5W) | 0.46" L x 0.69" W x 1.10" H (11.7mm x 17.5mm x 27.9mm) | Open Frame | Industrial | 5 W | 1 | - | 76% | 1A | 5V | - | - | - | - | - | ||
![]() AMEOF450-48SHAMJZ-F aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Case | Active | - | 90 ~ 264 VAC | 45.6V | -40°C ~ 70°C (With Derating) | AMEOF450-HAMJZ (450W) | 3.39" L x 1.70" W x 5.12" H (86.1mm x 43.2mm x 130.0mm) | Enclosed | Industrial, ITE (Commercial), Medical | 450W | 2 | - | 94% | - | 50.4V | - | - | - | - | - | ||
![]() AMEOFL5-9S480HANZ-B aimtec | In Stock | - | - | Through Hole | 6-DIP Module | 0.014 lb (6.20 g) | aimtec | Case | Active | - | 90 ~ 528 VAC | 9V | -40°C ~ 85°C | AMEOFL5-480HANZ (5W) | 0.68" L x 0.51" W x 1.32" H (17.3mm x 13.0mm x 33.5mm) | Open Frame | Industrial | 5 W | 1 | - | 72% | 560mA | 9V | - | - | - | - | - | ||
![]() AMEOF120-12SHAMJZ-F-B aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Case | Active | - | 85 ~ 264 VAC | 11.4V | -40°C ~ 85°C (With Derating) | AMEOF120-HAMJZ (114W) | 2.44" L x 1.58" W x 3.15" H (62.0mm x 40.1mm x 80.0mm) | Enclosed | Industrial, ITE (Commercial), Medical | 114W | 2 | - | 94% | - | 12.6V | - | - | - | - | - | ||
![]() AMEL30-5S277HAVZ-ST-B aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Tray | Active | - | 85 ~ 305 VAC | 5V | -40°C ~ 85°C (With Derating) | AMEL30-277HAVZ (30W) | 2.13" L x 1.28" W x 3.78" H (54.1mm x 32.5mm x 96.0mm) | Enclosed | Industrial | 30W | 2 | - | 86% | - | 5V | - | - | - | - | - |