- Efficiency
- Applications
- Mfr
- Mounting Type
- Number of Outputs
- Operating Temperature
- Product Status
- Size / Dimension
- Type
- Voltage-Input
- Voltage-Output 1
- Power (Watts)
Attribute column
Manufacturer
Aimtec AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Base Product Number | Mfr | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Current - Output 2 | Line Regulation | Load Regulation | Current - Output 3 | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AMEL30-12S277HAVZ-ST aimtec | In Stock | - | - | Chassis Mount | - | - | - | aimtec | Tray | Active | - | - | - | 85 ~ 305 VAC | 12V | -40°C ~ 85°C (With Derating) | AMEL30-277HAVZ (30W) | 2.13" L x 1.28" W x 3.78" H (54.1mm x 32.5mm x 96.0mm) | Enclosed | Industrial | 30W | 2 | - | 90% | - | - | 12V | - | - | - | - | - | - | - | - | - | ||
![]() AMEOFL5-15S480HANZ aimtec | In Stock | - | - | Through Hole | 6-DIP Module | 0.014 lb (6.20 g) | - | aimtec | Case | Active | - | - | - | 90 ~ 528 VAC | 15V | -40°C ~ 85°C | AMEOFL5-480HANZ (5W) | 0.68" L x 0.51" W x 1.32" H (17.3mm x 13.0mm x 33.5mm) | Open Frame | Industrial | 5 W | 1 | - | 78% | - | 340mA | 15V | - | - | - | - | - | - | - | - | - | ||
![]() AMEOF450-48SHAMJZ aimtec | In Stock | - | - | Chassis Mount | - | - | - | aimtec | Case | Active | - | - | - | 90 ~ 264 VAC | 45.6V | -40°C ~ 70°C (With Derating) | AMEOF450-HAMJZ (450W) | 3.00" L x 1.52" W x 5.00" H (76.2mm x 38.6mm x 127.0mm) | Open Frame | Industrial, ITE (Commercial), Medical | 450W | 2 | - | 94% | - | - | 50.4V | - | - | - | - | - | - | - | - | - | ||
![]() AMEOF450-12SHAMJZ-F aimtec | In Stock | - | - | Chassis Mount | - | - | - | aimtec | Case | Active | - | - | - | 90 ~ 264 VAC | 11.4V | -40°C ~ 70°C (With Derating) | AMEOF450-HAMJZ (400W) | 3.39" L x 1.70" W x 5.12" H (86.1mm x 43.2mm x 130.0mm) | Enclosed | Industrial, ITE (Commercial), Medical | 400W | 2 | - | 91% | - | - | 12.6V | - | - | - | - | - | - | - | - | - | ||
![]() AMEOF550-15SHAMJZ aimtec | In Stock | - | - | Chassis Mount | - | - | - | aimtec | Case | Active | - | - | - | 90 ~ 264 VAC | 14.25V | -40°C ~ 70°C (With Derating) | AMEOF550-HAMJZ (499W) | 3.00" L x 1.59" W x 5.00" H (76.2mm x 40.4mm x 127.0mm) | Open Frame | Industrial, ITE (Commercial), Medical | 499.5W | 2 | - | 92% | - | - | 15.75V | - | - | - | - | - | - | - | - | - | ||
![]() AMED150-12SNZ-B aimtec | In Stock | - | - | DIN Rail | - | - | - | aimtec | Case | Active | - | - | - | 90 ~ 264 VAC | 10.8V | -30°C ~ 70°C | AMED150-NZ (135W) | 4.13" L x 2.28" W x 3.54" H (104.9mm x 57.9mm x 89.9mm) | Enclosed | Industrial | 135.6W | 2 | - | 89% | - | - | 13.8V | - | - | - | - | - | - | - | - | - | ||
![]() AMEL30-5S277HAVZ-STD aimtec | In Stock | - | - | DIN Rail | - | - | - | aimtec | Tray | Active | - | - | - | 85 ~ 305 VAC | 5V | -40°C ~ 85°C (With Derating) | AMEL30-277HAVZ (30W) | 2.13" L x 1.46" W x 3.78" H (54.1mm x 37.1mm x 96.0mm) | Enclosed | Industrial | 30W | 2 | - | 86% | - | - | 5V | - | - | - | - | - | - | - | - | - | ||
![]() AMEL30-9S277HAVZ-ST-B aimtec | In Stock | - | - | Chassis Mount | - | - | - | aimtec | - | Active | - | - | - | 85 ~ 305 VAC | 9V | -40°C ~ 85°C (With Derating) | - | 2.13" L x 1.28" W x 3.78" H (54.1mm x 32.5mm x 96.0mm) | Enclosed | Industrial | 30.6W | 2 | - | 88% | - | - | 9V | - | - | - | - | - | - | - | - | - | ||
![]() AMEOF550-36SHAMJZ aimtec | In Stock | - | - | Chassis Mount | - | - | - | aimtec | Case | Active | - | - | - | 90 ~ 264 VAC | 34.2V | -40°C ~ 70°C (With Derating) | AMEOF550-HAMJZ (550W) | 3.00" L x 1.52" W x 5.00" H (76.2mm x 38.6mm x 127.0mm) | Open Frame | Industrial, ITE (Commercial), Medical | 550.8W | 2 | - | 94% | - | - | 37.8V | - | - | - | - | - | - | - | - | - | ||
![]() AMEOF450-24SHAMJZ aimtec | In Stock | - | - | Chassis Mount | - | - | - | aimtec | Case | Active | - | - | - | 90 ~ 264 VAC | 22.8V | -40°C ~ 70°C (With Derating) | AMEOF450-HAMJZ (450W) | 3.00" L x 1.52" W x 5.00" H (76.2mm x 38.6mm x 127.0mm) | Open Frame | Industrial, ITE (Commercial), Medical | 450W | 2 | - | 93% | - | - | 25.2V | - | - | - | - | - | - | - | - | - | ||
![]() AME40-48SVZ aimtec | In Stock | - | - | Through Hole | 7-DIP Module, 5 Leads | 0.474 lb (215.00 g) | AME40 | aimtec | Box | Active | - | - | - | 85 ~ 264 VAC, 100 ~ 370 VDC | 48V | -40°C ~ 70°C (With Derating) | AME40-VZ (40W) | 3.50" L x 2.50" W x 0.98" H (89.0mm x 63.5mm x 25.0mm) | Enclosed | ITE (Commercial) | 40 W | 1 | - | 84% | - | 830mA | - | - | - | - | - | - | ±0.5% | ±1% | - | Universal Input | ||
![]() AMEOF65-9SJZ-54 aimtec | In Stock | - | - | Chassis Mount | - | - | AMEOF65 | aimtec | Box | Active | 62368-1 | - | - | 85 ~ 264 VAC, 100 ~ 370 VDC | 9V | -25°C ~ 70°C (With Derating) | AMEOF65-JZ (65W) | 3.00" L x 2.00" W x 1.18" H (76.2mm x 50.8mm x 30.0mm) | Open Frame | ITE (Commercial) | 59W | 1 | CE | 83% | 3 kV | - | - | 6.6 A | - | - | - | - | - | - | - | Universal Input | ||
![]() AMES50-12S277NZ-Q aimtec | In Stock | - | - | Chassis Mount | - | - | AMES50 | aimtec | Box | Active | 60335-1; 62368-1 | - | - | 85 ~ 305 VAC, 120 ~ 430 VDC | 12V | -30°C ~ 70°C (With Derating) | AMES50-277NZ | 3.90" L x 3.23" W x 1.18" H (99.0mm x 82.0mm x 30.0mm) | Enclosed, Conformal Coated | Household Appliances, ITE (Commercial) | 50W | 1 | CB, CE, EN, IEC, UL | 86% | 4 kV | - | - | 4.2 A | - | - | - | - | - | - | - | Adjustable Output | ||
![]() AMES75-052412TNZ aimtec | In Stock | - | - | Chassis Mount | - | - | AMES75 | aimtec | Box | Active | 60335-1; 62368-1 | - | - | 90 ~ 264 VAC, 120 ~ 373 VDC | 5V | -30°C ~ 70°C (With Derating) | AMES75-NZ | 5.07" L x 3.82" W x 1.18" H (129.0mm x 97.0mm x 30.0mm) | Enclosed | Household Appliances, ITE (Commercial) | 73W | 3 | CB, CE, EN, IEC, UL | 84% | 4 kV | - | 24V | 5 A | 12V | - | - | 1.5 A | - | - | 1 A | Adjustable Output | ||
![]() AMES350-15SNZ-P aimtec | In Stock | - | - | Chassis Mount | - | - | AMES350 | aimtec | Box | Active | 60335-1; 62368-1 | - | - | 90 ~ 264 VAC, 240 ~ 373 VDC | 15V | -30°C ~ 70°C (With Derating) | AMES350-NZ | 8.46" L x 4.53" W x 1.18" H (215.0mm x 115.0mm x 30.0mm) | Enclosed | Household Appliances, ITE (Commercial) | 348W | 1 | CB, CE, EN, IEC, UL | 86% | 3 kV | - | - | 23.2 A | - | - | - | - | - | - | - | Adjustable Output | ||
![]() AMES75-0524DNZ aimtec | In Stock | - | - | Chassis Mount | - | - | AMES75 | aimtec | Box | Active | 60335-1; 62368-1 | - | - | 90 ~ 264 VAC, 120 ~ 373 VDC | 5V | -30°C ~ 70°C (With Derating) | AMES75-NZ | 5.07" L x 3.82" W x 1.18" H (129.0mm x 97.0mm x 30.0mm) | Enclosed | Household Appliances, ITE (Commercial) | 73W | 2 | CB, CE, EN, IEC, UL | 87% | 4 kV | - | 24V | 5 A | - | - | - | 2 A | - | - | - | Adjustable Output | ||
![]() AMES75-24S277NZ-P aimtec | In Stock | - | - | Chassis Mount | - | - | AMES75 | aimtec | Box | Active | 60335-1; 62368-1 | - | - | 85 ~ 305 VAC, 120 ~ 430 VDC | 24V | -30°C ~ 70°C (With Derating) | AMES75-277NZ | 3.90" L x 3.82" W x 1.18" H (99.0mm x 97.0mm x 30.0mm) | Enclosed | Household Appliances, ITE (Commercial) | 77W | 1 | CB, CE, EN, IEC, UL | 89% | 4 kV | - | - | 3.2 A | - | - | - | - | - | - | - | Adjustable Output | ||
![]() AMES75-48S277NZ-Q aimtec | In Stock | - | - | Chassis Mount | - | - | AMES75 | aimtec | Box | Active | 60335-1; 62368-1 | - | - | 85 ~ 305 VAC, 120 ~ 430 VDC | 48V | -30°C ~ 70°C (With Derating) | AMES75-277NZ | 3.90" L x 3.82" W x 1.18" H (99.0mm x 97.0mm x 30.0mm) | Enclosed, Conformal Coated | Household Appliances, ITE (Commercial) | 77W | 1 | CB, CE, EN, IEC, UL | 90.5% | 4 kV | - | - | 1.6 A | - | - | - | - | - | - | - | Adjustable Output | ||
![]() AMEM3-5S277HAVZ-STD-B aimtec | In Stock | - | - | DIN Rail | - | - | - | aimtec | - | Active | 60335-1; 62368-1 | - | - | 85 ~ 305 VAC, 100 ~ 430 VDC | 5V | -40°C ~ 85°C (With Derating) | - | 2.99" L x 1.24" W x 1.22" H (75.9mm x 31.5mm x 31.0mm) | Enclosed | Household Appliances, ITE (Commercial) | 3W | 1 | cURus | 76% | 4 kV | - | - | 600 mA | - | - | - | - | - | - | - | Adjustable Output, Universal Input | ||
![]() AMEL10-15S277HAVZ-ST-B aimtec | In Stock | - | - | Chassis Mount | - | - | - | aimtec | - | Active | 60335-1; 60601-1; 62368-1 | - | - | 85 ~ 305 VAC, 100 ~ 430 VDC | 15V | -40°C ~ 85°C (With Derating) | - | 2.99" L x 1.24" W x 1.17" H (75.9mm x 31.5mm x 29.7mm) | Enclosed | Household Appliances, ITE (Commercial), Medical | 10W | 1 | cURus | 84% | 4 kV | - | - | 660 mA | - | - | - | - | - | - | - | Adjustable Output, Universal Input |