- Efficiency
- Applications
- Mfr
- Mounting Type
- Number of Outputs
- Operating Temperature
- Product Status
- Size / Dimension
- Type
- Voltage-Output 1
- Power (Watts)
- Voltage - Output 2
Attribute column
Manufacturer
Aimtec AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Mfr | Package | Product Status | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Efficiency | Current - Output (Max) | Voltage - Output 2 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AME30-48S480JZ-B aimtec | In Stock | - | - | Through Hole | 8-DIP Module, 4 Leads | 0.335 lb (152.00 g) | aimtec | Case | Active | 48V | -40°C ~ 85°C | AME30-480JZ (30W) | 1.89" L x 1.18" W x 2.76" H (70.1mm x 48.0mm x 30.0mm) | Enclosed | Industrial | 30 W | 1 | 88% | 625mA | 48V | ||
![]() AMED120-12SJZ aimtec | In Stock | - | - | DIN Rail | - | - | aimtec | Case | Active | 12V | -20°C ~ 60°C | AMED120-JZ (120W) | 4.92" L x 3.94" W x 1.42" H (125.0mm x 100.1mm x 36.1mm) | Enclosed | Industrial | 120W | 2 | 85% | - | 14V | ||
![]() AMED150-15SNZ aimtec | In Stock | - | - | DIN Rail | - | - | aimtec | Case | Active | 13.5V | -30°C ~ 70°C | AMED150-NZ (142W) | 4.13" L x 2.28" W x 3.54" H (104.9mm x 57.9mm x 89.9mm) | Enclosed | Industrial | 142.5W | 2 | 90% | - | 18V | ||
![]() AMED75-24SJZ aimtec | In Stock | - | - | DIN Rail | - | - | aimtec | Case | Active | 15V | -30°C ~ 70°C | AMED75-JZ (76W) | 4.92" L x 3.44" W x 1.26" H (125.0mm x 87.4mm x 32.0mm) | Enclosed | Industrial | 76.8W | 2 | 89% | - | 28V | ||
![]() AMEOF45-48SHAMJZ aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Tube | Active | 43.2V | -40°C ~ 85°C (With Derating) | AMEOF45-HAMJZ (45W) | 2.00" L x 1.04" W x 3.00" H (50.8mm x 26.4mm x 76.2mm) | Enclosed | Industrial, ITE (Commercial), Medical | 45W | 2 | 90% | - | 52.8V | ||
![]() AMED15-5SNZ-B aimtec | In Stock | - | - | DIN Rail | - | - | aimtec | Case | Active | 4.5V | -40°C ~ 70°C | AMED15-NZ (15W) | 0.69" L x 2.28" W x 3.54" H (17.5mm x 57.9mm x 89.9mm) | Enclosed | Industrial | 12W | 2 | 80% | - | 5.5V | ||
![]() AMEOF550-48SHAMJZ-F aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Case | Active | 45.6V | -40°C ~ 70°C (With Derating) | AMEOF550-HAMJZ (550W) | 3.39" L x 1.70" W x 5.12" H (86.1mm x 43.2mm x 130.0mm) | Enclosed | Industrial, ITE (Commercial), Medical | 550W | 2 | 94% | - | 50.4V | ||
![]() AME30-3S480JZ aimtec | In Stock | - | - | Through Hole | 8-DIP Module, 4 Leads | 0.335 lb (152.00 g) | aimtec | Case | Active | 3.3V | -40°C ~ 85°C | AME30-480JZ (19W) | 1.89" L x 1.18" W x 2.76" H (70.1mm x 48.0mm x 30.0mm) | Enclosed | Industrial | 19.8 W | 1 | 82% | 6A | 3.3V | ||
![]() AMEOF45-5SHAMJZ-F aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Tube | Active | 4.5V | -40°C ~ 85°C (With Derating) | AMEOF45-HAMJZ (50W) | 2.38" L x 1.31" W x 3.60" H (60.5mm x 33.3mm x 91.4mm) | Enclosed | Industrial, ITE (Commercial), Medical | 50W | 2 | 85% | - | 5.5V | ||
![]() AMEOF45-5SHAMJZ-B aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Tube | Active | 4.5V | -40°C ~ 85°C (With Derating) | AMEOF45-HAMJZ (40W) | 2.00" L x 1.04" W x 3.00" H (50.8mm x 26.4mm x 76.2mm) | Enclosed | Industrial, ITE (Commercial), Medical | 40W | 2 | 85% | - | 5.5V | ||
![]() AMEOF450-27SHAMJZ-FB aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Case | Active | 26.65V | -40°C ~ 70°C (With Derating) | AMEOF450-HAMJZ (450W) | 3.39" L x 1.70" W x 6.30" H (86.1mm x 43.2mm x 160.0mm) | Enclosed | Industrial, ITE (Commercial), Medical | 450W | 2 | 94% | - | 28.35V | ||
![]() AME30-12S480JZ aimtec | In Stock | - | - | Through Hole | 8-DIP Module, 4 Leads | 0.335 lb (152.00 g) | aimtec | Case | Active | 12V | -40°C ~ 85°C | AME30-480JZ (30W) | 1.89" L x 1.18" W x 2.76" H (70.1mm x 48.0mm x 30.0mm) | Enclosed | Industrial | 30 W | 1 | 85% | 2.5A | 12V | ||
![]() AMEOF450-12SHAMJZ-FB aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Case | Active | 11.4V | -40°C ~ 70°C (With Derating) | AMEOF450-HAMJZ (400W) | 3.39" L x 1.70" W x 6.30" H (86.1mm x 43.2mm x 160.0mm) | Enclosed | Industrial, ITE (Commercial), Medical | 400W | 2 | 91% | - | 12.6V | ||
![]() AMEOF120-36SHAMJZ-F-B aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Case | Active | 35.28V | -40°C ~ 85°C (With Derating) | AMEOF120-HAMJZ (120W) | 2.44" L x 1.58" W x 3.15" H (62.0mm x 40.1mm x 80.0mm) | Enclosed | Industrial, ITE (Commercial), Medical | 120W | 2 | 94% | - | 37.8V | ||
![]() AMEL30-15S277HAVZ-ST-B aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Tray | Active | 15V | -40°C ~ 85°C (With Derating) | AMEL30-277HAVZ (30W) | 2.13" L x 1.28" W x 3.78" H (54.1mm x 32.5mm x 96.0mm) | Enclosed | Industrial | 30W | 2 | 90% | - | 15V | ||
![]() AMED150-12SNZ aimtec | In Stock | - | - | DIN Rail | - | - | aimtec | Case | Active | 10.8V | -30°C ~ 70°C | AMED150-NZ (135W) | 4.13" L x 2.28" W x 3.54" H (104.9mm x 57.9mm x 89.9mm) | Enclosed | Industrial | 135.6W | 2 | 89% | - | 13.8V | ||
![]() AME30-15S480JZ aimtec | In Stock | - | - | Through Hole | 8-DIP Module, 4 Leads | 0.335 lb (152.00 g) | aimtec | Case | Active | 15V | -40°C ~ 85°C | AME30-480JZ (30W) | 1.89" L x 1.18" W x 2.76" H (70.1mm x 48.0mm x 30.0mm) | Enclosed | Industrial | 30 W | 1 | 85% | 2A | 15V | ||
![]() AMEL30-48S277HAVZ-STD-B aimtec | In Stock | - | - | DIN Rail | - | - | aimtec | Tray | Active | 48V | -40°C ~ 85°C (With Derating) | AMEL30-277HAVZ (30W) | 2.13" L x 1.46" W x 3.78" H (54.1mm x 37.1mm x 96.0mm) | Enclosed | Industrial | 30.2W | 2 | 90% | - | 48V | ||
![]() AMEOFL5-24SL277HANZ aimtec | In Stock | - | - | Through Hole | 6-DIP Module | 0.012 lb (5.60 g) | aimtec | Case | Active | 24V | -40°C ~ 85°C | AMEOFL5-277HANZ (5W) | 0.46" L x 0.69" W x 1.10" H (11.7mm x 17.5mm x 27.9mm) | Open Frame | Industrial | 5 W | 1 | 81% | 210mA | 24V | ||
![]() AMED15-24SNZ aimtec | In Stock | - | - | DIN Rail | - | - | aimtec | Case | Active | 24V | -40°C ~ 70°C | AMED15-NZ (15W) | 0.69" L x 2.28" W x 3.54" H (17.5mm x 57.9mm x 89.9mm) | Enclosed | Industrial | 15.2W | 2 | 86% | - | 29V |