- Efficiency
- Applications
- Mfr
- Mounting Type
- Number of Outputs
- Operating Temperature
- Product Status
- Size / Dimension
- Type
- Voltage-Output 1
- Power (Watts)
- Voltage - Output 2
Attribute column
Manufacturer
Aimtec AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Mfr | Package | Product Status | Standard Number | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Current - Output (Max) | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Line Regulation | Load Regulation | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AME15-48S277PEVZ-B aimtec | In Stock | - | - | Through Hole | 10-DIP Module, 5 Leads | 0.209 lb (95.00 g) | aimtec | Box | Active | 62368-1 | 48V | -40°C ~ 85°C (With Derating) | AME15-277PEVZ | 2.44" L x 1.77" W x 0.89" H (62.0mm x 45.0mm x 22.5mm) | Enclosed | ITE (Commercial) | 15 W | 1 | - | 85% | 320mA | - | - | - | ±0.5% | ±1% | Universal Input | ||
![]() AMEL30-5S277HAVZ-B aimtec | In Stock | - | - | Through Hole | 4-DIP Module | 0.220 lb (100.00 g) | aimtec | Box | Active | 60335-1; 62368-1 | 5V | -40°C ~ 85°C (With Derating) | AMEL30-277HAVZ | 2.74" L x 1.54" W x 0.94" H (69.5mm x 39.0mm x 24.0mm) | Enclosed | Household Appliances, ITE (Commercial) | 30 W | 1 | CE, cULus, cURus | 86% | 6A | - | - | - | ±0.5% | ±1.5% | Universal Input | ||
![]() AMEOF45-12SHAMJZ-F-B aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Tube | Active | - | 10.2V | -40°C ~ 85°C (With Derating) | AMEOF45-HAMJZ (65W) | 2.38" L x 1.31" W x 3.60" H (60.5mm x 33.3mm x 91.4mm) | Enclosed | Industrial, ITE (Commercial), Medical | 65W | 2 | - | 90% | - | 13.8V | - | - | - | - | - | ||
![]() AMEOF45-48SHAMJZ-F aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Tube | Active | - | 43.2V | -40°C ~ 85°C (With Derating) | AMEOF45-HAMJZ (65W) | 2.38" L x 1.31" W x 3.60" H (60.5mm x 33.3mm x 91.4mm) | Enclosed | Industrial, ITE (Commercial), Medical | 65W | 2 | - | 90% | - | 52.8V | - | - | - | - | - | ||
![]() AMED75-48SJZ aimtec | In Stock | - | - | DIN Rail | - | - | aimtec | Case | Active | - | 24V | -30°C ~ 70°C | AMED75-JZ (76W) | 4.92" L x 3.44" W x 1.26" H (125.0mm x 87.4mm x 32.0mm) | Enclosed | Industrial | 76.8W | 2 | - | 90% | - | 53V | - | - | - | - | - | ||
![]() AMED15-12SNZ-B aimtec | In Stock | - | - | DIN Rail | - | - | aimtec | Case | Active | - | 12V | -40°C ~ 70°C | AMED15-NZ (15W) | 0.69" L x 2.28" W x 3.54" H (17.5mm x 57.9mm x 89.9mm) | Enclosed | Industrial | 15W | 2 | - | 85% | - | 13.8V | - | - | - | - | - | ||
![]() AMEOF5-3SLJZ aimtec | In Stock | - | - | Through Hole | 14-SIP Module, 6 Leads | 0.015 lb (7.00 g) | aimtec | Case | Active | - | 5V | -40°C ~ 85°C (With Derating) | AMEOF5-JZ (5W) | 0.54" L x 0.79" W x 1.65" H (13.7mm x 20.1mm x 41.9mm) | Open Frame | Industrial | 5 W | 1 | - | 74% | 1A | 5V | - | - | - | - | - | ||
![]() AMEOF550-27SHAMJZ aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Case | Active | - | 26.65V | -40°C ~ 70°C (With Derating) | AMEOF550-HAMJZ (550W) | 3.00" L x 1.52" W x 5.00" H (76.2mm x 38.6mm x 127.0mm) | Open Frame | Industrial, ITE (Commercial), Medical | 550.8W | 2 | - | 94% | - | 28.35V | - | - | - | - | - | ||
![]() AMEOFL5-3S480HANZ-B aimtec | In Stock | - | - | Through Hole | 6-DIP Module | 0.014 lb (6.20 g) | aimtec | Case | Active | - | 3.3V | -40°C ~ 85°C | AMEOFL5-480HANZ (3W) | 0.68" L x 0.51" W x 1.32" H (17.3mm x 13.0mm x 33.5mm) | Open Frame | Industrial | 3.3 W | 1 | - | 70% | 1A | 3.3V | - | - | - | - | - | ||
![]() AMED150-24SNZ-B aimtec | In Stock | - | - | DIN Rail | - | - | aimtec | Case | Active | - | 21.6V | -30°C ~ 70°C | AMED150-NZ (150W) | 4.13" L x 2.28" W x 3.54" H (104.9mm x 57.9mm x 89.9mm) | Enclosed | Industrial | 150W | 2 | - | 92% | - | 29V | - | - | - | - | - | ||
![]() AMEOF65-5SHAMJZ-F aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Case | Active | - | 5V | -40°C ~ 70°C (With Derating) | AMEOF65-HAMJZ (50W) | 3.60" L x 2.38" W x 1.31" H (91.4mm x 60.5mm x 33.3mm) | Enclosed | Industrial | 50W | 2 | - | 85% | - | 5V | - | - | - | - | - | ||
![]() AMEOF550-27SHAMJZ-F aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Case | Active | - | 26.65V | -40°C ~ 70°C (With Derating) | AMEOF550-HAMJZ (550W) | 3.39" L x 1.70" W x 5.12" H (86.1mm x 43.2mm x 130.0mm) | Enclosed | Industrial, ITE (Commercial), Medical | 550.8W | 2 | - | 94% | - | 28.35V | - | - | - | - | - | ||
![]() AMEOF450-27SHAMJZ-F aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Case | Active | - | 26.65V | -40°C ~ 70°C (With Derating) | AMEOF450-HAMJZ (450W) | 3.39" L x 1.70" W x 5.12" H (86.1mm x 43.2mm x 130.0mm) | Enclosed | Industrial, ITE (Commercial), Medical | 450W | 2 | - | 94% | - | 28.35V | - | - | - | - | - | ||
![]() AMEOF450-15SHAMJZ-F aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Case | Active | - | 14.25V | -40°C ~ 70°C (With Derating) | AMEOF450-HAMJZ (400W) | 3.39" L x 1.70" W x 5.12" H (86.1mm x 43.2mm x 130.0mm) | Enclosed | Industrial, ITE (Commercial), Medical | 400W | 2 | - | 92% | - | 15.75V | - | - | - | - | - | ||
![]() AMEOF45-5SHAMJZ-F-B aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Tube | Active | - | 4.5V | -40°C ~ 85°C (With Derating) | AMEOF45-HAMJZ (50W) | 2.38" L x 1.31" W x 3.60" H (60.5mm x 33.3mm x 91.4mm) | Enclosed | Industrial, ITE (Commercial), Medical | 50W | 2 | - | 85% | - | 5.5V | - | - | - | - | - | ||
![]() AMED120-24SJZ aimtec | In Stock | - | - | DIN Rail | - | - | aimtec | Case | Active | - | 24V | -20°C ~ 60°C | AMED120-JZ (120W) | 0.24" L x 3.94" W x 1.42" H (6.1mm x 100.1mm x 36.1mm) | Enclosed | Industrial | 120W | 2 | - | 88% | - | 28V | - | - | - | - | - | ||
![]() AMEL30-3S277HAVZ-ST-B aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Tray | Active | - | 3.3V | -40°C ~ 85°C (With Derating) | AMEL30-277HAVZ (19W) | 2.13" L x 1.28" W x 3.78" H (54.1mm x 32.5mm x 96.0mm) | Enclosed | Industrial | 19.8W | 2 | - | 85% | - | 3.3V | - | - | - | - | - | ||
![]() AMEOF120-24SHAMJZ-F-B aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Case | Active | - | 22.8V | -40°C ~ 85°C (With Derating) | AMEOF120-HAMJZ (120W) | 2.44" L x 1.58" W x 3.15" H (62.0mm x 40.1mm x 80.0mm) | Enclosed | Industrial, ITE (Commercial), Medical | 120W | 2 | - | 95% | - | 25.2V | - | - | - | - | - | ||
![]() AME30-15S480JZ-B aimtec | In Stock | - | - | Through Hole | 8-DIP Module, 4 Leads | 0.335 lb (152.00 g) | aimtec | Case | Active | - | 15V | -40°C ~ 85°C | AME30-480JZ (30W) | 1.89" L x 1.18" W x 2.76" H (70.1mm x 48.0mm x 30.0mm) | Enclosed | Industrial | 30 W | 1 | - | 85% | 2A | 15V | - | - | - | - | - | ||
![]() AMEOF45-48SHAMJZ-F-B aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Tube | Active | - | 43.2V | -40°C ~ 85°C (With Derating) | AMEOF45-HAMJZ (65W) | 2.38" L x 1.31" W x 3.60" H (60.5mm x 33.3mm x 91.4mm) | Enclosed | Industrial, ITE (Commercial), Medical | 65W | 2 | - | 90% | - | 52.8V | - | - | - | - | - |