- Efficiency
- Applications
- Mfr
- Mounting Type
- Number of Outputs
- Operating Temperature
- Product Status
- Size / Dimension
- Type
- Voltage-Output 1
- Power (Watts)
- Voltage - Output 2
Attribute column
Manufacturer
Aimtec AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Mfr | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Line Regulation | Load Regulation | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AMEOF65-15SHAMJZ-F aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Case | Active | - | - | - | 15V | -40°C ~ 70°C (With Derating) | AMEOF65-HAMJZ (65W) | 3.60" L x 2.38" W x 1.31" H (91.4mm x 60.5mm x 33.3mm) | Enclosed | Industrial | 65W | 2 | - | 90% | - | - | 15V | - | - | - | - | - | - | - | ||
![]() AMEOF65-24SHAMJZ-F aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Case | Active | - | - | - | 24V | -40°C ~ 70°C (With Derating) | AMEOF65-HAMJZ (65W) | 3.60" L x 2.38" W x 1.31" H (91.4mm x 60.5mm x 33.3mm) | Enclosed | Industrial | 65W | 2 | - | 90% | - | - | 24V | - | - | - | - | - | - | - | ||
![]() AMEOFL5-3SL277HANZ aimtec | In Stock | - | - | Through Hole | 6-DIP Module | 0.012 lb (5.60 g) | aimtec | Case | Active | - | - | - | 3.3V | -40°C ~ 85°C | AMEOFL5-277HANZ (3W) | 0.46" L x 0.69" W x 1.10" H (11.7mm x 17.5mm x 27.9mm) | Open Frame | Industrial | 3.3 W | 1 | - | 69% | - | 1A | 3.3V | - | - | - | - | - | - | - | ||
![]() AMEOFL5-24S480HANZ-B aimtec | In Stock | - | - | Through Hole | 6-DIP Module | 0.014 lb (6.20 g) | aimtec | Case | Active | - | - | - | 24V | -40°C ~ 85°C | AMEOFL5-480HANZ (5W) | 0.68" L x 0.51" W x 1.32" H (17.3mm x 13.0mm x 33.5mm) | Open Frame | Industrial | 5 W | 1 | - | 78% | - | 210mA | 24V | - | - | - | - | - | - | - | ||
![]() AMEOFL5-5S480HANZ-B aimtec | In Stock | - | - | Through Hole | 6-DIP Module | 0.014 lb (6.20 g) | aimtec | Case | Active | - | - | - | 5V | -40°C ~ 85°C | AMEOFL5-480HANZ (5W) | 0.68" L x 0.51" W x 1.32" H (17.3mm x 13.0mm x 33.5mm) | Open Frame | Industrial | 5 W | 1 | - | 72% | - | 1A | 5V | - | - | - | - | - | - | - | ||
![]() AMEL30-12S277HAVZ-STD-B aimtec | In Stock | - | - | DIN Rail | - | - | aimtec | Tray | Active | - | - | - | 12V | -40°C ~ 85°C (With Derating) | AMEL30-277HAVZ (30W) | 2.13" L x 1.46" W x 3.78" H (54.1mm x 37.1mm x 96.0mm) | Enclosed | Industrial | 30W | 2 | - | 90% | - | - | 12V | - | - | - | - | - | - | - | ||
![]() AMED15-15SNZ-B aimtec | In Stock | - | - | DIN Rail | - | - | aimtec | Case | Active | - | - | - | 15V | -40°C ~ 70°C | AMED15-NZ (15W) | 0.69" L x 2.28" W x 3.54" H (17.5mm x 57.9mm x 89.9mm) | Enclosed | Industrial | 15W | 2 | - | 86% | - | - | 18V | - | - | - | - | - | - | - | ||
![]() AME30-12S480JZ-B aimtec | In Stock | - | - | Through Hole | 8-DIP Module, 4 Leads | 0.335 lb (152.00 g) | aimtec | Case | Active | - | - | - | 12V | -40°C ~ 85°C | AME30-480JZ (30W) | 1.89" L x 1.18" W x 2.76" H (70.1mm x 48.0mm x 30.0mm) | Enclosed | Industrial | 30 W | 1 | - | 85% | - | 2.5A | 12V | - | - | - | - | - | - | - | ||
![]() AME30-9S480JZ aimtec | In Stock | - | - | Through Hole | 8-DIP Module, 4 Leads | 0.335 lb (152.00 g) | aimtec | Case | Active | - | - | - | 9V | -40°C ~ 85°C | AME30-480JZ (30W) | 1.89" L x 1.18" W x 2.76" H (70.1mm x 48.0mm x 30.0mm) | Enclosed | Industrial | 30.06 W | 1 | - | 85% | - | 3.34A | 9V | - | - | - | - | - | - | - | ||
![]() AMEOF450-24SHAMJZ-F aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Case | Active | - | - | - | 22.8V | -40°C ~ 70°C (With Derating) | AMEOF450-HAMJZ (450W) | 3.39" L x 1.70" W x 5.12" H (86.1mm x 43.2mm x 130.0mm) | Enclosed | Industrial, ITE (Commercial), Medical | 450W | 2 | - | 93% | - | - | 25.2V | - | - | - | - | - | - | - | ||
![]() AME25-9S277PEVZ aimtec | In Stock | - | - | Through Hole | 10-DIP Module, 6 Leads | 0.265 lb (120.00 g) | aimtec | Box | Active | 62368-1 | - | - | 9V | -40°C ~ 85°C (With Derating) | AME25-277PEVZ | 2.76" L x 1.89" W x 0.93" H (70.0mm x 48.0mm x 23.5mm) | Enclosed | ITE (Commercial) | 23 W | 1 | - | 82% | - | 2.5A | - | - | - | - | - | ±0.5% | ±1% | Adjustable Output, Universal Input | ||
![]() AMESP150-24S277NZ-Q aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Box | Active | 60335-1; 62368-1 | - | - | 24V | -30°C ~ 70°C (With Derating) | AMESP150-277NZ | 7.05" L x 3.90" W x 1.18" H (179.1mm x 99.1mm x 30.0mm) | Enclosed, Conformal Coated | Household Appliances, ITE (Commercial) | 151W | 1 | cULus, cURus | 87% | 4 kV | - | - | 6.3 A | - | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Remote On/Off, Universal Input | ||
![]() AMEM5-12S277HAVZ-STD aimtec | In Stock | - | - | DIN Rail | - | - | aimtec | Box | Active | 60335-1; 62368-1 | - | - | 12V | -40°C ~ 85°C (With Derating) | AMEM5-277HAVZ (5W) | 2.99" L x 1.24" W x 1.22" H (75.9mm x 31.5mm x 31.0mm) | Enclosed | Household Appliances, ITE (Commercial) | 4.9W | 1 | cULus, cURus | 80.5% | 4 kV | - | - | 416 mA | - | - | - | - | - | DC Input Capable, Universal Input | ||
![]() AME15-9S277VZ aimtec | In Stock | - | - | Through Hole | 8-DIP Module | - | aimtec | Box | Active | 62368-1 | - | - | 9V | -40°C ~ 85°C (With Derating) | AME15-277VZ | 2.44" L x 1.77" W x 0.89" H (62.0mm x 45.0mm x 22.5mm) | Enclosed | ITE (Commercial) | 14 W | 1 | cURus | 78% | - | 1.6A | - | - | - | - | - | ±0.5% | ±1% | Universal Input | ||
![]() AMEOFL10-3S277HANZ aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Box | Active | 60335-1; 62368-1 | - | - | 3.3V | -40°C ~ 85°C | AMEOFL10-277HANZ | 1.26" L x 0.79" W x 0.59" H (32.0mm x 20.1mm x 15.0mm) | Open Frame | Household Appliances, ITE (Commercial) | 6.6W | 1 | cURus | 73% | 3 kV | - | - | 2 A | - | - | - | - | - | DC Input Capable, Universal Input | ||
![]() AME15-12SMAZ-E-100-T aimtec | In Stock | - | - | Through Hole | 6-DIP Module, 4 Leads | 0.220 lb (100.00 g) | aimtec | Box | Active | 60601-1; 60950-1 | - | - | 12V | -40°C ~ 85°C (With Derating) | AME15-MAZ | 2.56" L x 1.83" W x 0.83" H (65.0mm x 46.5mm x 21.0mm) | Enclosed | ITE (Commercial), Medical | 15 W | 1 | CB, CE, cULus, cURus | 79% | - | 1.25A | - | - | - | - | - | ±1% | ±1% | Universal Input | ||
![]() AMEL6-5SVZ-STD aimtec | In Stock | - | - | DIN Rail | - | - | aimtec | Tray | Active | 60950-1; 62368-1 | - | - | 5V | -40°C ~ 70°C (With Derating) | - | 2.99" L x 1.24" W x 1.13" H (75.9mm x 31.5mm x 28.7mm) | Enclosed | ITE (Commercial) | 6W | 1 | cULus, cURus | 76% | 4 kV | - | - | 1.2 A | - | - | - | - | - | DC Input Capable, Universal Input | ||
![]() AME15-12SMAZ-100-T aimtec | In Stock | - | - | Through Hole | 6-DIP Module, 4 Leads | 0.220 lb (100.00 g) | aimtec | Box | Active | 60601-1; 60950-1 | - | - | 12V | -40°C ~ 85°C (With Derating) | AME15-MAZ | 2.56" L x 1.83" W x 0.83" H (65.0mm x 46.5mm x 21.0mm) | Enclosed | ITE (Commercial), Medical | 15 W | 1 | CB, CE, cULus, cURus | 79% | - | 1.25A | - | - | - | - | - | ±1% | ±1% | Universal Input | ||
![]() AMEOF3-9SLBJZ-450 aimtec | In Stock | - | - | Through Hole | 16-SIP Module, 6 Leads | - | aimtec | Box | Active | 60950-1 | - | - | 9V | -40°C ~ 85°C (With Derating) | AMEOF3-BJZ | 1.75" L x 0.94" W x 0.51" H (44.5mm x 24.0mm x 13.0mm) | Open Frame | ITE (Commercial) | 2.99 W | 1 | cURus | 70% | - | 333mA | - | - | - | - | - | ±2.5% | ±2.5% | - | ||
![]() AMEOF5-24S277NZ-420 aimtec | In Stock | - | - | Through Hole | 12-SIP Module, 6 Leads | - | aimtec | Box | Active | 60335-1; 62368-1 | - | - | 24V | -40°C ~ 85°C | AMEOF5-277NZ | 1.38" L x 0.43" W x 0.71" H (35.0mm x 11.0mm x 18.0mm) | Open Frame | Household Appliances, ITE (Commercial) | 5.04 W | 1 | cURus | 79% | - | 210mA | - | - | - | - | - | ±1.5% | ±3% | - |