- Efficiency
- Number of Outputs
- Mfr
- Product Status
- Operating Temperature
- Mounting Type
- Series
- Size / Dimension
- Type
- Applications
- Current - Output (Max)
- Package
Attribute column
Manufacturer
Aimtec DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | Standard Number | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Control Features | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AM20CWR-11012SZK aimtec | In Stock | - | - | Through Hole | - | - | AM20C | aimtec | Tube | Active | - | 12V | -40°C ~ 100°C | AM20CWR-ZK (20W) | 1.09" L x 1.09" W x 0.65" H (27.6mm x 27.6mm x 16.4mm) | Isolated Module | ITE (Commercial) | 20 W | 1 | CE | 86% | 3 kV | 176V | 42V | 1.67A | - | - | - | - | Heat Sink, Remote On/Off | ||
![]() AM2LO-0303DH42Z aimtec | In Stock | - | - | Surface Mount | SMD | - | AM2LO | aimtec | Tube | Active | - | -3.3 ~ 3.3V | -40°C ~ 105°C | AM2LO-Z (2W) | 0.60" L x 0.44" W x 0.27" H (15.2mm x 11.2mm x 6.9mm) | Isolated Module | ITE (Commercial) | 2 W | 2 | - | 78% | 4.2 kV | 3.63V | 2.97V | 303mA, 303mA | - | -3.3V | - | - | - | ||
![]() AM20E-4805S-NZ-ST aimtec | In Stock | - | - | Chassis Mount | - | - | AM20E | aimtec | Tube | Active | 60950-1 | 5V | -40°C ~ 71°C (With Derating) | AM20E-NZ (20W) | 2.00" L x 1.00" W x 0.47" H (50.8mm x 25.4mm x 11.8mm) | Enclosed | ITE (Commercial) | 20W | 1 | CE | 90% | 1.5 kV | 75V | 36V | 4A | - | - | - | - | - | ||
![]() AMSRL16-PNZ aimtec | In Stock | - | - | Surface Mount | SMD | - | AMSRL | aimtec | Tube | Active | - | 0.75 ~ 5V | -40°C ~ 85°C | AMSRL16-NZ (16W) | 1.30" L x 0.53" W x 0.33" H (33.0mm x 13.5mm x 8.3mm) | Non-Isolated PoL Module | ITE (Commercial) | 80 W | 1 | - | 95% | - | 14V | 8.3V | 16A | - | - | - | - | Remote Sense | ||
![]() AM3GO-4815SNZ aimtec | In Stock | - | - | Through Hole | 8-DIP Module, 6 Leads | - | - | aimtec | Case | Active | - | 15V | -40°C ~ 85°C (With Derating) | AM3GO-NZ (3W) | 0.32" L x 0.50" W x 0.87" H (8.1mm x 12.7mm x 22.1mm) | - | Industrial | 3 W | 1 | - | 82% | - | 75V | 36V | 200mA | - | - | - | - | - | ||
![]() AM1PS-1209SH30JZ aimtec | In Stock | - | - | Through Hole | 8-DIP Module | - | - | aimtec | Tube | Active | - | 9V | -40°C ~ 105°C | AM1PS-JZ (1W) | 0.40" L x 0.32" W x 0.50" H (10.2mmx 8.1mm x 12.7mm) | Isolated Module | Industrial | 1 W | 1 | - | 78% | - | 13.2V | 10.8V | 111mA | - | - | - | - | - | ||
![]() AM2DS-0509DH30JZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module | - | - | aimtec | Tube | Active | - | -9 ~ 9V | -40°C ~ 105°C | AM2DS-JZ (2W) | 0.28" L x 0.40" W x 0.77" H (7.1mm x 10.2mm x 19.6mm) | Isolated Module | Industrial | 2 W | 2 | - | 85% | - | 5.5V | 4.5V | 111mA | - | - | - | - | - | ||
![]() AM3GO-4812SNZ-B aimtec | In Stock | - | - | Through Hole | 8-DIP Module, 6 Leads | - | - | aimtec | Case | Active | - | 12V | -40°C ~ 85°C (With Derating) | AM3GO-NZ (3W) | 0.32" L x 0.50" W x 0.87" H (8.1mm x 12.7mm x 22.1mm) | - | Industrial | 3 W | 1 | - | 81% | - | 75V | 36V | 250mA | - | - | - | - | - | ||
![]() AM2DS-1515DJZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module | - | - | aimtec | Tube | Active | - | -15 ~ 15V | -40°C ~ 105°C | AM2DS-JZ (2W) | 0.28" L x 0.40" W x 0.77" H (7.1mm x 10.2mm x 19.6mm) | Isolated Module | Industrial | 2 W | 2 | - | 82% | - | 16.5V | 13.5V | 67mA | - | - | - | - | - | ||
![]() AM1LS-0303SJZ aimtec | In Stock | - | - | Surface Mount | SMD | - | - | aimtec | Tube | Active | - | 3.3V | -40°C ~ 105°C | AM1LS-JZ (1W) | 0.45" L x 0.28" W x 0.52" H (11.4mm x 7.1mm x 13.2mm) | Isolated Module | Industrial | 1 W | 1 | - | 77% | - | 3.63V | 2.97V | 303mA | - | - | - | - | - | ||
![]() AM2M-1224SH30JZ aimtec | In Stock | - | - | Through Hole | 14-DIP Module | - | - | aimtec | Tube | Active | - | 24V | -40°C ~ 105°C | AM2M-JZ (2W) | 0.40" L x 0.32" W x 0.80" H (10.2mm x 8.1mm x 20.3mm) | Isolated Module | Industrial | 2 W | 1 | - | 86% | - | 13.2V | 10.8V | 83mA | - | - | - | - | - | ||
![]() AM1DS-1524SH30JZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module | - | - | aimtec | Tube | Active | - | 24V | -40°C ~ 105°C | AM1DS-JZ (1W) | 0.24" L x 0.40" W x 0.77" H (6.1mm x 10.2mm x 19.6mm) | Isolated Module | Industrial | 1 W | 1 | - | 81% | - | 16.5V | 13.5V | 42mA | - | - | - | - | - | ||
![]() AM1M-2405DH30JZ aimtec | In Stock | - | - | Through Hole | 14-DIP Module | - | - | aimtec | Tube | Active | - | -5 ~ 5V | -40°C ~ 105°C | AM1M-JZ (1W) | 0.30" L x 0.40" W x 0.46" H (7.6mm x 10.2mm x 11.7mm) | Isolated Module | Industrial | 1 W | 2 | - | 80% | - | 26.4V | 21.6V | 100mA | - | - | - | - | - | ||
![]() AM2DS-2424DH30JZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module | - | - | aimtec | Tube | Active | - | -24 ~ 24V | -40°C ~ 105°C | AM2DS-JZ (2W) | 0.28" L x 0.40" W x 0.77" H (7.1mm x 10.2mm x 19.6mm) | Isolated Module | Industrial | 2 W | 2 | - | 83% | - | 26.4V | 21.6V | 42mA | - | - | - | - | - | ||
![]() AM1LS-0309SH30JZ aimtec | In Stock | - | - | Surface Mount | SMD | - | - | aimtec | Tube | Active | - | 9V | -40°C ~ 105°C | AM1LS-JZ (1W) | 0.45" L x 0.28" W x 0.52" H (11.4mm x 7.1mm x 13.2mm) | Isolated Module | Industrial | 1 W | 1 | - | 84% | - | 3.63V | 2.97V | 111mA | - | - | - | - | - | ||
![]() AM2LS-1209SH30JZ aimtec | In Stock | - | - | Surface Mount | SMD | - | - | aimtec | Tube | Active | - | 9V | -40°C ~ 105°C | AM2LS-JZ (2W) | 0.45" L x 0.28" W x 0.52" H (11.4mm x 7.1mm x 13.2mm) | Isolated Module | Industrial | 2 W | 1 | - | 83% | - | 13.2V | 10.8V | 222mA | - | - | - | - | - | ||
![]() AM2M-0524SJZ aimtec | In Stock | - | - | Through Hole | 14-DIP Module | - | - | aimtec | Tube | Active | - | 24V | -40°C ~ 105°C | AM2M-JZ (2W) | 0.40" L x 0.32" W x 0.80" H (10.2mm x 8.1mm x 20.3mm) | Isolated Module | Industrial | 2 W | 1 | - | 86% | - | 5.5V | 4.5V | 83mA | - | - | - | - | - | ||
![]() AM1LS-0312SH30JZ aimtec | In Stock | - | - | Surface Mount | SMD | - | - | aimtec | Tube | Active | - | 12V | -40°C ~ 105°C | AM1LS-JZ (1W) | 0.45" L x 0.28" W x 0.52" H (11.4mm x 7.1mm x 13.2mm) | Isolated Module | Industrial | 1 W | 1 | - | 84% | - | 3.63V | 2.97V | 83mA | - | - | - | - | - | ||
![]() AM100QB-2412SH22-NZ-ST aimtec | In Stock | - | - | Chassis Mount | Quarter Brick | - | - | aimtec | Case | Active | - | 12V | -40°C ~ 85°C (With Derating) | AM100QB-NZ (100W) | 2.75" L x 0.89" W x 5.32" H (69.9mm x 22.6mm x 135.1mm) | Isolated Module | Industrial | 100 W | 1 | - | 90% | - | 36V | 9V | 8.3A | - | - | - | - | - | ||
![]() AM100QB-4812SH22-NZ-ST aimtec | In Stock | - | - | Chassis Mount | Quarter Brick | - | - | aimtec | Case | Active | - | 12V | -40°C ~ 85°C (With Derating) | AM100QB-NZ (100W) | 2.75" L x 0.89" W x 5.32" H (69.9mm x 22.6mm x 135.1mm) | Isolated Module | Industrial | 100 W | 1 | - | 92% | - | 75V | 18V | 8.3A | - | - | - | - | - |