- Efficiency
- Number of Outputs
- Mfr
- Product Status
- Operating Temperature
- Mounting Type
- Series
- Size / Dimension
- Type
- Applications
- Current - Output (Max)
- Package
Attribute column
Manufacturer
Aimtec DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Standard Number | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Control Features | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AM2M-0505DH30JZ aimtec | In Stock | - | - | Through Hole | 14-DIP Module | - | aimtec | Tube | Active | - | -5 ~ 5V | -40°C ~ 105°C | AM2M-JZ (2W) | 0.40" L x 0.32" W x 0.80" H (10.2mm x 8.1mm x 20.3mm) | Isolated Module | Industrial | 2 W | 2 | - | 84% | - | 5.5V | 4.5V | 200mA | - | - | - | - | - | ||
![]() AM1LS-0324SJZ aimtec | In Stock | - | - | Surface Mount | SMD | - | aimtec | Tube | Active | - | 24V | -40°C ~ 105°C | AM1LS-JZ (1W) | 0.45" L x 0.28" W x 0.52" H (11.4mm x 7.1mm x 13.2mm) | Isolated Module | Industrial | 1 W | 1 | - | 84% | - | 3.63V | 2.97V | 42mA | - | - | - | - | - | ||
![]() AM2M-1515SH30JZ aimtec | In Stock | - | - | Through Hole | 14-DIP Module | - | aimtec | Tube | Active | - | 15V | -40°C ~ 105°C | AM2M-JZ (2W) | 0.40" L x 0.32" W x 0.80" H (10.2mm x 8.1mm x 20.3mm) | Isolated Module | Industrial | 2 W | 1 | - | 79% | - | 16.5V | 13.5V | 133mA | - | - | - | - | - | ||
![]() AM2M-0505DJZ aimtec | In Stock | - | - | Through Hole | 14-DIP Module | - | aimtec | Tube | Active | - | -5 ~ 5V | -40°C ~ 105°C | AM2M-JZ (2W) | 0.40" L x 0.32" W x 0.80" H (10.2mm x 8.1mm x 20.3mm) | Isolated Module | Industrial | 2 W | 2 | - | 84% | - | 5.5V | 4.5V | 200mA | - | - | - | - | - | ||
![]() AM1DS-0312SH30JZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module | - | aimtec | Tube | Active | - | 12V | -40°C ~ 105°C | AM1DS-JZ (1W) | 0.24" L x 0.40" W x 0.77" H (6.1mm x 10.2mm x 19.6mm) | Isolated Module | Industrial | 1 W | 1 | - | 82% | - | 3.63V | 2.97V | 83mA | - | - | - | - | - | ||
![]() AM2DS-2409SH30JZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module | - | aimtec | Tube | Active | - | 9V | -40°C ~ 105°C | AM2DS-JZ (2W) | 0.28" L x 0.40" W x 0.77" H (7.1mm x 10.2mm x 19.6mm) | Isolated Module | Industrial | 2 W | 1 | - | 81% | - | 26.4V | 21.6V | 222mA | - | - | - | - | - | ||
![]() AM2M-0503SJZ aimtec | In Stock | - | - | Through Hole | 14-DIP Module | - | aimtec | Tube | Active | - | 3.3V | -40°C ~ 105°C | AM2M-JZ (2W) | 0.40" L x 0.32" W x 0.80" H (10.2mm x 8.1mm x 20.3mm) | Isolated Module | Industrial | 2 W | 1 | - | 78% | - | 5.5V | 4.5V | 400mA | - | - | - | - | - | ||
![]() AM2DS-2418SH30JZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module | - | aimtec | Tube | Active | - | 18V | -40°C ~ 105°C | AM2DS-JZ (2W) | 0.28" L x 0.40" W x 0.77" H (7.1mm x 10.2mm x 19.6mm) | Isolated Module | Industrial | 2 W | 1 | - | 86% | - | 26.4V | 21.6V | 111mA | - | - | - | - | - | ||
![]() AM2M-0509SH30JZ aimtec | In Stock | - | - | Through Hole | 14-DIP Module | - | aimtec | Tube | Active | - | 9V | -40°C ~ 105°C | AM2M-JZ (2W) | 0.40" L x 0.32" W x 0.80" H (10.2mm x 8.1mm x 20.3mm) | Isolated Module | Industrial | 2 W | 1 | - | 85% | - | 5.5V | 4.5V | 222mA | - | - | - | - | - | ||
![]() AMDG-051803A50JZ-B aimtec | In Stock | - | - | Through Hole | 7-SIP Module | - | aimtec | Case | Active | - | -3.5 ~ 18V | -40°C ~ 105°C | AMGD-JZ (1W) | 0.39" L x 0.49" W x 0.77" H (9.9mm x 12.4mm x 19.6mm) | Isolated Module | Industrial | 1.72 W | 2 | - | 82% | - | 5.5V | 4.5V | 80mA | - | - | - | - | - | ||
![]() AM2DS-0515DH30JZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module | - | aimtec | Tube | Active | - | -15 ~ 15V | -40°C ~ 105°C | AM2DS-JZ (2W) | 0.28" L x 0.40" W x 0.77" H (7.1mm x 10.2mm x 19.6mm) | Isolated Module | Industrial | 2 W | 2 | - | 86% | - | 5.5V | 4.5V | 67mA | - | - | - | - | - | ||
![]() AM3GO-4824SNZ aimtec | In Stock | - | - | Through Hole | 8-DIP Module, 6 Leads | - | aimtec | Case | Active | - | 24V | -40°C ~ 85°C (With Derating) | AM3GO-NZ (3W) | 0.32" L x 0.50" W x 0.87" H (8.1mm x 12.7mm x 22.1mm) | - | Industrial | 3 W | 1 | - | 82% | - | 75V | 36V | 125mA | - | - | - | - | - | ||
![]() AM1GU-1212DH30JZ-B aimtec | In Stock | - | - | Through Hole | 8-SIP Module, 7 Leads | - | aimtec | Tape & Box (TB) | Active | 62368-1 | 12V | -40°C ~ 105°C (With Derating) | AM1GU-JZ | 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) | Isolated Module | ITE (Commercial) | 1 W | 2 | - | 74% | 3 kV | 36V | 4.5V | 42mA, 42mA | - | -12V | - | - | - | ||
![]() AM3GU-1215SH30JZ-B aimtec | In Stock | - | - | Through Hole | 8-SIP Module, 7 Leads | - | aimtec | Tape & Box (TB) | Active | 62368-1 | 15V | -40°C ~ 105°C (With Derating) | AM3GU-JZ | 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) | Isolated Module | ITE (Commercial) | 3 W | 1 | - | 79% | 3 kV | 36V | 4.5V | 200mA | - | - | - | - | - | ||
![]() AMSRU-7805JZ-B aimtec | In Stock | - | - | Through Hole | 3-SIP Module | - | aimtec | Tape & Box (TB) | Active | - | 5V | -40°C ~ 85°C (With Derating) | AMSRU-78JZ | 0.45" L x 0.35" W x 0.69" H (11.5mm x 9.0mm x 17.5mm) | Isolated Module | ITE (Commercial) | 2.5 W | 1 | - | 87% | - | 90V | 9V | 500mA | - | - | - | - | - | ||
![]() AMSRU-7824JZ aimtec | In Stock | - | - | Through Hole | 3-SIP Module | - | aimtec | Tape & Box (TB) | Active | - | 24V | -40°C ~ 85°C (With Derating) | AMSRU-78JZ | 0.45" L x 0.35" W x 0.69" H (11.5mm x 9.0mm x 17.5mm) | Isolated Module | ITE (Commercial) | 7.2 W | 1 | - | 93% | - | 90V | 36V | 300mA | - | - | - | - | - | ||
![]() AM3GU-1215SH30JZ aimtec | In Stock | - | - | Through Hole | 8-SIP Module, 7 Leads | - | aimtec | Tape & Box (TB) | Active | 62368-1 | 15V | -40°C ~ 105°C (With Derating) | AM3GU-JZ | 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) | Isolated Module | ITE (Commercial) | 3 W | 1 | - | 79% | 3 kV | 36V | 4.5V | 200mA | - | - | - | - | - | ||
![]() AM1GU-1215SH30JZ aimtec | In Stock | - | - | Through Hole | 8-SIP Module, 7 Leads | - | aimtec | Tape & Box (TB) | Active | 62368-1 | 15V | -40°C ~ 105°C (With Derating) | AM1GU-JZ | 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) | Isolated Module | ITE (Commercial) | 1 W | 1 | - | 74% | 3 kV | 36V | 4.5V | 67mA | - | - | - | - | - | ||
![]() AM3GU-1205SH30JZ-B aimtec | In Stock | - | - | Through Hole | 8-SIP Module, 7 Leads | - | aimtec | Tape & Box (TB) | Active | 62368-1 | 5V | -40°C ~ 105°C (With Derating) | AM3GU-JZ | 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) | Isolated Module | ITE (Commercial) | 3 W | 1 | - | 77% | 3 kV | 36V | 4.5V | 600mA | - | - | - | - | - | ||
![]() AMSRU-7803JZ aimtec | In Stock | - | - | Through Hole | 3-SIP Module | - | aimtec | Tape & Box (TB) | Active | - | 3.3V | -40°C ~ 85°C (With Derating) | AMSRU-78JZ | 0.45" L x 0.35" W x 0.69" H (11.5mm x 9.0mm x 17.5mm) | Isolated Module | ITE (Commercial) | 1.7 W | 1 | - | 82% | - | 90V | 9V | 500mA | - | - | - | - | - |