- Efficiency
- Number of Outputs
- Mfr
- Product Status
- Operating Temperature
- Mounting Type
- Series
- Size / Dimension
- Type
- Applications
- Current - Output (Max)
- Package
Attribute column
Manufacturer
Aimtec DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Standard Number | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Control Features | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AM1LS-2412SJZ aimtec | In Stock | - | - | Surface Mount | SMD | - | aimtec | Tube | Active | 62368-1 | 12V | -40°C ~ 105°C | * | 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1 W | 1 | cURus | 83% | 1.5 kV | 26.4V | 21.6V | 84mA | - | - | - | - | - | ||
![]() AM1LS-1205DH30JZTR aimtec | In Stock | - | - | Surface Mount | SMD | - | aimtec | Tape & Reel (TR) | Active | 62368-1 | -5 ~ 5V | -40°C ~ 105°C | * | 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1 W | 2 | cURus | 82% | 3 kV | 13.2V | 10.8V | 100mA, 100mA | - | -5V | - | - | - | ||
![]() AM1LS-1212SH30JZ aimtec | In Stock | - | - | Surface Mount | SMD | - | aimtec | Tube | Active | 62368-1 | 12V | -40°C ~ 105°C | * | 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1 W | 1 | cURus | 83% | 3 kV | 13.2V | 10.8V | 84mA | - | - | - | - | - | ||
![]() AM150HB-11024SA30JZ-K aimtec | In Stock | - | - | Through Hole | Half Brick | - | aimtec | Box | Active | - | 24V | -40°C ~ 105°C | AM150HB-JZ | 2.44" L x 2.28" W x 1.25" H (62.0mm x 58.0mm x 31.8mm) | Isolated Module | ITE (Commercial) | 150 W | 1 | CE | 91% | 3 kV | 160V | 43V | 6.25A | - | - | - | - | Adjustable Output, Heat Sink, Remote On/Off, Remote Sense | ||
![]() AM2LS-1205SJZ aimtec | In Stock | - | - | Surface Mount | SMD | - | aimtec | Tube | Active | 62368-1 | 5V | -40°C ~ 105°C | * | 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 2 W | 1 | - | 83% | 1.5 kV | 13.2V | 10.8V | 400mA | - | - | - | - | - | ||
![]() AM50E-2405SVZ-STD aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Box | Active | 62368-1 | 5V | -40°C ~ 105°C (With Derating) | AM50E-VZ | 2.99" L x 1.24" W x 1.02" H (75.9mm x 31.5mm x 25.9mm) | Enclosed | ITE (Commercial) | 50W | 1 | - | 91% | 1.5 kV | 36V | 18V | 10A | - | - | - | - | - | ||
![]() AM50QB-11003SA30JZ aimtec | In Stock | - | - | Through Hole | Quarter Brick | Quarter Brick | aimtec | Box | Active | - | 3.3V | -40°C ~ 105°C | AM50QB-JZ | 2.39" L x 1.54" W x 0.50" H (60.8mm x 39.2mm x 12.7mm) | Isolated Module | ITE (Commercial) | 37.5 W | 1 | - | 86% | 3 kV | 160V | 43V | 11.3A | - | - | - | - | Adjustable Output, Baseplate, Remote On/Off, Remote Sense | ||
![]() AM3PW-4803SZ aimtec | In Stock | - | - | Through Hole | 8-DIP Module | - | aimtec | Tube | Active | 60950-1; 62368-1 | 3.3V | -40°C ~ 80°C | * | 0.55" L x 0.55" W x 0.32" H (14.0mm x 14.0mm x 8.1mm) | Isolated Module | ITE (Commercial) | 2.3 W | 1 | - | 74% | 1.6 kV | 75V | 18V | 700mA | - | - | - | - | Remote On/Off | ||
![]() AM1LS-2409SJZ aimtec | In Stock | - | - | Surface Mount | SMD | - | aimtec | Tube | Active | 62368-1 | 9V | -40°C ~ 105°C | * | 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1 mW | 1 | cURus | 83% | 1.5 kV | 26.4V | 21.6V | 111mA | - | - | - | - | - | ||
![]() AM2DS-2405SJZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module | - | aimtec | Tube | Active | 62368-1 | 5V | -40°C ~ 105°C | * | 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 2 W | 1 | cURus | 80% | 1.5 kV | 26.4V | 21.6V | 400mA | - | - | - | - | - | ||
![]() AM6T-0515DH35CZ aimtec | In Stock | - | - | Through Hole | 24-DIP Module, 8 Leads | - | aimtec | Tube | Active | 60950-1; 62368-1 | 15V | -40°C ~ 85°C (With Derating) | AM6T-Z (6W) | 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) | Isolated Module | ITE (Commercial) | 6 W | 2 | CE | 82% | 3.5 kV | 9V | 4.5V | 200mA, 200mA | - | -15V | - | - | - | ||
![]() AM1DR-1212SJZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module, 4 Leads | - | aimtec | Tube | Active | - | 12V | -40°C ~ 85°C (With Derating) | * | 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 996 mW | 1 | - | 73% | 1.5 kV | 12.6V | 11.4V | 83mA | - | - | - | - | - | ||
![]() AM1LS-1212SJZTR aimtec | In Stock | - | - | Surface Mount | SMD | - | aimtec | Tape & Reel (TR) | Active | 62368-1 | 12V | -40°C ~ 105°C | * | 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1 W | 1 | cURus | 83% | 1.5 kV | 13.2V | 10.8V | 84mA | - | - | - | - | - | ||
![]() AM1DS-1212DJZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module | - | aimtec | Tube | Active | 62368-1 | -12 ~ 12V | -40°C ~ 105°C | * | 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | 2 | cURus | 81% | 1.5 kV | 13.2V | 10.8V | 42mA, 42mA | - | -12V | - | - | - | ||
![]() AM1LS-2409SH30JZ aimtec | In Stock | - | - | Surface Mount | SMD | - | aimtec | Tube | Active | 62368-1 | 9V | -40°C ~ 105°C | * | 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1 mW | 1 | cURus | 83% | 3 kV | 26.4V | 21.6V | 111mA | - | - | - | - | - | ||
![]() AM1DR-1505SH30JZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module, 4 Leads | - | aimtec | Tube | Active | - | 5V | -40°C ~ 85°C (With Derating) | * | 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | 1 | - | 73% | 3 kV | 15.75V | 14.25V | 200mA | - | - | - | - | - | ||
![]() AM2DS-2412SH30JZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module | - | aimtec | Tube | Active | 62368-1 | 12V | -40°C ~ 105°C | * | 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 2 W | 1 | cURus | 84% | 3 kV | 26.4V | 21.6V | 167mA | - | - | - | - | - | ||
![]() AM10BRW-4812DZ aimtec | In Stock | - | - | Through Hole | 16-DIP Module | - | aimtec | Tube | Active | 62368-1 | -12 ~ 12V | -40°C ~ 100°C | * | 0.94" L x 0.54" W x 0.41" H (23.8mm x 13.7mm x 10.4mm) | Isolated Module | ITE (Commercial) | 10 W | 2 | - | 87% | 1.6 kV | 75V | 18V | 416mA, 416mA | - | -12V | - | - | Adjustable Output | ||
![]() AM3PW-2412SZ aimtec | In Stock | - | - | Through Hole | 8-DIP Module | - | aimtec | Tube | Active | 60950-1; 62368-1 | 12V | -40°C ~ 80°C | * | 0.55" L x 0.55" W x 0.32" H (14.0mm x 14.0mm x 8.1mm) | Isolated Module | ITE (Commercial) | 3 W | 1 | - | 84% | 1.6 kV | 36V | 9V | 250mA | - | - | - | - | Remote On/Off | ||
![]() AMSR3-9NZ aimtec | In Stock | - | - | Through Hole | 12-SIP Module | - | aimtec | Tube | Active | - | 7 ~ 11V | -40°C ~ 85°C | * | 1.27" L x 0.36" W x 0.58" H (32.2mm x 9.1mm x 14.9mm) | Non-Isolated PoL Module | ITE (Commercial) | - | 1 | - | 95% | - | 36V | 13V | 3A | - | - | - | - | Adjustable Output, Heat Sink |