- Efficiency
- Number of Outputs
- Mfr
- Product Status
- Operating Temperature
- Mounting Type
- Series
- Size / Dimension
- Type
- Applications
- Current - Output (Max)
- Package
Attribute column
Manufacturer
Aimtec DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Standard Number | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Control Features | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AM2LS-1212SH30JZTR aimtec | In Stock | - | - | Surface Mount | SMD | - | aimtec | Tape & Reel (TR) | Active | 62368-1 | 12V | -40°C ~ 105°C | * | 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 2 W | 1 | - | 84% | 3 kV | 13.2V | 10.8V | 167mA | - | - | - | - | - | ||
![]() AM1LS-0505DJZTR aimtec | In Stock | - | - | Surface Mount | SMD | - | aimtec | Tape & Reel (TR) | Active | 62368-1 | -5 ~ 5V | -40°C ~ 105°C | * | 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1 W | 2 | cURus | 82% | 1.5 kV | 5.5V | 4.5V | 100mA, 100mA | - | -5V | - | - | - | ||
![]() AM1DR-2405SJZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module, 4 Leads | - | aimtec | Tube | Active | - | 5V | -40°C ~ 85°C | * | 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | 1 | - | 73% | 1.5 kV | 25.2V | 22.8V | 200mA | - | - | - | - | - | ||
![]() AM250HB-11048SA30JZ-K aimtec | In Stock | - | - | Through Hole | Half Brick | - | aimtec | Box | Active | - | 48V | -40°C ~ 105°C | AM250HB-JZ | 2.44" L x 2.28" W x 1.25" H (62.0mm x 58.0mm x 31.8mm) | Isolated Module | ITE (Commercial) | 250 W | 1 | - | 90% | 3 kV | 160V | 40V | 5.2A | - | - | - | - | Adjustable Output, Heat Sink, Remote On/Off, Remote Sense | ||
![]() AM1LS-1215DH30JZ aimtec | In Stock | - | - | Surface Mount | SMD | - | aimtec | Tube | Active | 62368-1 | -15 ~ 15V | -40°C ~ 105°C | * | 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1 W | 2 | cURus | 83% | 3 kV | 13.2V | 10.8V | 34mA, 34mA | - | -15V | - | - | - | ||
![]() AM1LS-1212SH30JZTR aimtec | In Stock | - | - | Surface Mount | SMD | - | aimtec | Tape & Reel (TR) | Active | 62368-1 | 12V | -40°C ~ 105°C | * | 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1 W | 1 | cURus | 83% | 3 kV | 13.2V | 10.8V | 84mA | - | - | - | - | - | ||
![]() AM1LS-2424DJZTR aimtec | In Stock | - | - | Surface Mount | SMD | - | aimtec | Tape & Reel (TR) | Active | 62368-1 | -24 ~ 24V | -40°C ~ 105°C | * | 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1 W | 2 | cURus | 85% | 1.5 kV | 26.4V | 21.6V | 21mA, 21mA | - | -24V | - | - | - | ||
![]() AMSR3-3NZ-O-B aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Box | Active | - | 3.3V | -40°C ~ 85°C (With Derating) | AMSR3-NZ | 1.21" L x 0.23" W x 0.49" H (30.7mm x 5.8mm x 12.4mm) | Enclosed | ITE (Commercial) | 9.9W | 1 | - | 90% | - | 36V | 8V | 3A | - | - | - | - | - | ||
![]() AM1DS-1203DH30JZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module | - | aimtec | Tube | Active | 62368-1 | -3.3 ~ 3.3V | -40°C ~ 105°C | * | 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | 2 | cURus | 75% | 3 kV | 13.2V | 10.8V | 152mA, 152mA | - | -3.3V | - | - | - | ||
![]() AM3PW-1205DZ aimtec | In Stock | - | - | Through Hole | 8-DIP Module | - | aimtec | Tube | Active | 60950-1; 62368-1 | -5 ~ 5V | -40°C ~ 80°C | * | 0.55" L x 0.55" W x 0.32" H (14.0mm x 14.0mm x 8.1mm) | Isolated Module | ITE (Commercial) | 3 W | 2 | - | 80% | 1.6 kV | 18V | 4.5V | 300mA, 300mA | - | -5V | - | - | Remote On/Off | ||
![]() AM1LS-1209DH30JZTR aimtec | In Stock | - | - | Surface Mount | SMD | - | aimtec | Tape & Reel (TR) | Active | 62368-1 | -9 ~ 9V | -40°C ~ 105°C | * | 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1 W | 2 | cURus | 83% | 3 kV | 13.2V | 10.8V | 56mA, 56mA | - | -9V | - | - | - | ||
![]() AM2DS-1215DH30JZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module | - | aimtec | Tube | Active | 62368-1 | -15 ~ 15V | -40°C ~ 105°C | * | 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 2 W | 2 | cURus | 83% | 3 kV | 13.2V | 10.8V | 67mA, 67mA | - | -15V | - | - | - | ||
![]() AM1LS-0509DH30JZTR aimtec | In Stock | - | - | Surface Mount | SMD | - | aimtec | Tape & Reel (TR) | Active | 62368-1 | -9 ~ 9V | -40°C ~ 105°C | * | 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1 W | 2 | cURus | 83% | 3 kV | 5.5V | 4.5V | 56mA, 56mA | - | -9V | - | - | - | ||
![]() AM1DS-1203SH30JZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module | - | aimtec | Tube | Active | 62368-1 | 3.3V | -40°C ~ 105°C | * | 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 mW | 1 | cURus | 75% | 3 kV | 13.2V | 10.8V | 303mA | - | - | - | - | - | ||
![]() AM1DS-2424SH30JZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module | - | aimtec | Tube | Active | 62368-1 | 24V | -40°C ~ 105°C | * | 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | 1 | cURus | 81% | 3 kV | 26.4V | 21.6V | 42mA | - | - | - | - | - | ||
![]() AM1LS-2412DH30JZTR aimtec | In Stock | - | - | Surface Mount | SMD | - | aimtec | Tape & Reel (TR) | Active | 62368-1 | -12 ~ 12V | -40°C ~ 105°C | * | 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1 W | 2 | cURus | 83% | 3 kV | 26.4V | 21.6V | 42mA, 42mA | - | -12V | - | - | - | ||
![]() AM1LR-2412SH30JZ aimtec | In Stock | - | - | Surface Mount | 10-SMD Module, 6 Leads | - | aimtec | Tube | Active | - | 12V | -40°C ~ 85°C (With Derating) | AM1LR-JZ | 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1 W | 1 | - | 71% | 3 kV | 25.2V | 22.8V | 84mA | - | - | - | - | - | ||
![]() AMSR3-12NZ aimtec | In Stock | - | - | Through Hole | 12-SIP Module | - | aimtec | Tube | Active | - | 12V | -40°C ~ 85°C (With Derating) | * | 1.27" L x 0.36" W x 0.58" H (32.2mm x 9.1mm x 14.9mm) | Non-Isolated PoL Module | ITE (Commercial) | - | 1 | - | 93% | - | 36V | 16V | 3A | - | - | - | - | Adjustable Output, Heat Sink | ||
![]() AM1LS-1515SH30JZTR aimtec | In Stock | - | - | Surface Mount | SMD | - | aimtec | Tape & Reel (TR) | Active | 62368-1 | 15V | -40°C ~ 105°C | * | 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1 W | 1 | cURus | 82% | 3 kV | 16.5V | 13.5V | 67mA | - | - | - | - | - | ||
![]() AM50QB-11005SA30JZ aimtec | In Stock | - | - | Through Hole | Quarter Brick | Quarter Brick | aimtec | Box | Active | - | 5V | -40°C ~ 105°C | AM50QB-JZ | 2.39" L x 1.54" W x 0.50" H (60.8mm x 39.2mm x 12.7mm) | Isolated Module | ITE (Commercial) | 50 W | 1 | - | 87% | 3 kV | 160V | 43V | 10A | - | - | - | - | Adjustable Output, Baseplate, Remote On/Off, Remote Sense |