- Efficiency
- Number of Outputs
- Mfr
- Product Status
- Operating Temperature
- Mounting Type
- Series
- Size / Dimension
- Type
- Applications
- Current - Output (Max)
- Package
Attribute column
Manufacturer
Aimtec DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Standard Number | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Control Features | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AM15CW-4812S-NZ-K aimtec | In Stock | - | - | Through Hole | - | - | aimtec | Tube | Active | 62368-1 | 12V | -40°C ~ 105°C | * | 0.24" L x 0.40" W x 0.46" H (6.1mm x 10.2mm x 11.7mm) | Isolated Module | ITE (Commercial) | 15 W | 1 | cULus, cURus | 91% | 1.5 kV | 75V | 18V | 1.25A | Enable, Active High | - | - | - | Adjustable Output, Heat Sink, Remote On/Off | ||
![]() AM1LR-1212SH30JZTR aimtec | In Stock | - | - | Surface Mount | 10-SMD Module, 6 Leads | - | aimtec | Tape & Reel (TR) | Active | - | 12V | -40°C ~ 85°C (With Derating) | AM1LR-JZ | 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1 W | 1 | - | 71% | 3 kV | 12.6V | 11.4V | 84mA | - | - | - | - | - | ||
![]() AM1PS-1224SJZ aimtec | In Stock | - | - | Through Hole | 8-DIP Module | - | aimtec | Tube | Active | 62368-1 | 24V | -40°C ~ 105°C | * | 0.50" L x 0.40" W x 0.32" H (12.7mm x 10.2mm x 8.2mm) | Isolated Module | ITE (Commercial) | 1 W | 1 | cURus | 81% | 1.5 kV | 13.2V | 10.8V | 42mA | - | - | - | - | - | ||
![]() AM1LS-2405DJZTR aimtec | In Stock | - | - | Surface Mount | SMD | - | aimtec | Tape & Reel (TR) | Active | 62368-1 | -5 ~ 5V | -40°C ~ 105°C | * | 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1 W | 2 | cURus | 82% | 1.5 kV | 26.4V | 21.6V | 100mA, 100mA | - | -5V | - | - | - | ||
![]() AM2DS-1212DH30JZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module | - | aimtec | Tube | Active | 62368-1 | -12 ~ 12V | -40°C ~ 105°C | * | 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 2 W | 2 | cURus | 83% | 3 kV | 13.2V | 10.8V | 83mA, 83mA | - | -12V | - | - | - | ||
![]() AM1SR-2412SJZ aimtec | In Stock | - | - | Through Hole | 4-SIP Module | - | aimtec | Tube | Active | 62368-1 | 12V | -40°C ~ 85°C (With Derating) | * | 0.46" L x 0.24" W x 0.40" H (11.6mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 744 mW | 1 | - | 73% | 1.5 kV | 25.2V | 22.8V | 62mA | - | - | - | - | - | ||
![]() AM15CW-2415S-NZ-K aimtec | In Stock | - | - | Through Hole | - | - | aimtec | Tube | Active | 62368-1 | 15V | -40°C ~ 105°C | * | 0.24" L x 0.40" W x 0.46" H (6.1mm x 10.2mm x 11.7mm) | Isolated Module | ITE (Commercial) | 15 W | 1 | cULus, cURus | 91% | 1.5 kV | 36V | 9V | 1A | Enable, Active High | - | - | - | Adjustable Output, Heat Sink, Remote On/Off | ||
![]() AM1PS-2405SH30JZ aimtec | In Stock | - | - | Through Hole | 8-DIP Module | - | aimtec | Tube | Active | 62368-1 | 5V | -40°C ~ 105°C | * | 0.50" L x 0.40" W x 0.32" H (12.7mm x 10.2mm x 8.2mm) | Isolated Module | ITE (Commercial) | 1 W | 1 | cURus | 79% | 3 kV | 26.4V | 21.6V | 200mA | - | - | - | - | - | ||
![]() AMSR3-3NZ aimtec | In Stock | - | - | Through Hole | 12-SIP Module | - | aimtec | Tube | Active | - | 3.3V | -40°C ~ 85°C (With Derating) | * | 1.27" L x 0.36" W x 0.58" H (32.2mm x 9.1mm x 14.9mm) | Non-Isolated PoL Module | ITE (Commercial) | - | 1 | - | 83% | - | 36V | 8V | 3A | - | - | - | - | Adjustable Output, Heat Sink | ||
![]() AM1LS-1209SH30JZ aimtec | In Stock | - | - | Surface Mount | SMD | - | aimtec | Tube | Active | 62368-1 | 9V | -40°C ~ 105°C | * | 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1 mW | 1 | cURus | 83% | 3 kV | 13.2V | 10.8V | 111mA | - | - | - | - | - | ||
![]() AM1SS-1509SJZ aimtec | In Stock | - | - | Through Hole | 4-SIP Module | - | aimtec | Tube | Active | 62368-1 | 9V | -40°C ~ 105°C | * | 0.46" L x 0.24" W x 0.40" H (11.6mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 mW | 1 | cURus | 80% | 1.5 kV | 16.5V | 13.5V | 111mA | - | - | - | - | - | ||
![]() AM1LS-1209SH30JZTR aimtec | In Stock | - | - | Surface Mount | SMD | - | aimtec | Tape & Reel (TR) | Active | 62368-1 | 9V | -40°C ~ 105°C | * | 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1 mW | 1 | cURus | 83% | 3 kV | 13.2V | 10.8V | 111mA | - | - | - | - | - | ||
![]() AM1SR-1205SJZ aimtec | In Stock | - | - | Through Hole | 4-SIP Module | - | aimtec | Tube | Active | 62368-1 | 5V | -40°C ~ 85°C | * | 0.46" L x 0.24" W x 0.40" H (11.6mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 750 mW | 1 | - | 72% | 1.5 kV | 12.6V | 11.4V | 150mA | - | - | - | - | - | ||
![]() AM1DR-1209SH30JZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module, 4 Leads | - | aimtec | Tube | Active | - | 9V | -40°C ~ 85°C | * | 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 999 mW | 1 | - | 73% | 3 kV | 12.6V | 11.4V | 111mA | - | - | - | - | - | ||
![]() AM250HB-11054SA30JZ aimtec | In Stock | - | - | Through Hole | Half Brick | - | aimtec | Box | Active | - | 54V | -40°C ~ 105°C | AM250HB-JZ | 2.40" L x 2.28" W x 0.54" H (61.0mm x 57.9mm x 13.8mm) | Isolated Module | ITE (Commercial) | 250 W | 1 | - | 90% | 3 kV | 160V | 40V | 4.6A | - | - | - | - | Adjustable Output, Remote On/Off, Remote Sense | ||
![]() AMSRD-12NZ aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Tape & Reel (TR) | Active | 62368-1 | 12V | -40°C ~ 105°C (With Derating) | AMSRD-NZ | 0.35" L x 0.28" W x 0.12" H (8.9mm x 7.1mm x 3.0mm) | Enclosed | ITE (Commercial) | 7.8W | 2 | - | 92% | - | 36V, 24V | 15V, 8V | 500mA, 150mA | - | -12V | - | - | - | ||
![]() AM1LS-1212DH30JZ aimtec | In Stock | - | - | Surface Mount | SMD | - | aimtec | Tube | Active | 62368-1 | -12 ~ 12V | -40°C ~ 105°C | * | 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1 W | 2 | cURus | 83% | 3 kV | 13.2V | 10.8V | 42mA, 42mA | - | -12V | - | - | - | ||
![]() AM10BRW-4815DZ aimtec | In Stock | - | - | Through Hole | 16-DIP Module | - | aimtec | Tube | Active | 62368-1 | -15 ~ 15V | -40°C ~ 100°C | * | 0.94" L x 0.54" W x 0.41" H (23.8mm x 13.7mm x 10.4mm) | Isolated Module | ITE (Commercial) | 10 W | 2 | - | 87% | 1.6 kV | 75V | 18V | 333mA, 333mA | - | -15V | - | - | Adjustable Output | ||
![]() AMSRD-9NZ aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Tape & Reel (TR) | Active | 62368-1 | 9V | -40°C ~ 105°C (With Derating) | AMSRD-NZ | 0.35" L x 0.28" W x 0.12" H (8.9mm x 7.1mm x 3.0mm) | Enclosed | ITE (Commercial) | 6.3W | 2 | - | 92% | - | 36V, 27V | 12V, 7V | 500mA, 200mA | - | -9V | - | - | - | ||
![]() AMSR3-6NZ-O aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Box | Active | - | 6.5V | -40°C ~ 85°C (With Derating) | AMSR3-NZ | 1.21" L x 0.23" W x 0.49" H (30.7mm x 5.8mm x 12.4mm) | Enclosed | ITE (Commercial) | 20W | 1 | - | 94% | - | 36V | 10V | 3A | - | - | - | - | - |