- Efficiency
- Number of Outputs
- Mfr
- Product Status
- Operating Temperature
- Mounting Type
- Series
- Size / Dimension
- Type
- Applications
- Current - Output (Max)
- Package
Attribute column
Manufacturer
Aimtec DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Standard Number | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Control Features | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AM2DS-1224SH30JZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module | - | aimtec | Tube | Active | 62368-1 | 24V | -40°C ~ 105°C | * | 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 2 W | 1 | cURus | 86% | 3 kV | 13.2V | 10.8V | 83mA | - | - | - | - | - | ||
![]() AM1DS-2412DJZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module | - | aimtec | Tube | Active | 62368-1 | -12 ~ 12V | -40°C ~ 105°C | * | 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | 2 | cURus | 81% | 1.5 kV | 26.4V | 21.6V | 42mA, 42mA | - | -12V | - | - | - | ||
![]() AM1LS-1212SVZ aimtec | In Stock | - | - | Surface Mount | SMD | - | aimtec | Tube | Active | - | 12V | -40°C ~ 105°C | AM1LS-VZ (1W) | 0.45" L x 0.29" W x 0.60" H (11.4mm x 7.4mm x 15.2mm) | Isolated Module | Industrial | 1 W | 1 | - | 83% | - | 13.2V | 10.8V | 84mA | - | - | - | - | - | ||
![]() AM30SBO-4815SNZ-B aimtec | In Stock | - | - | Surface Mount | Sixteenth Brick | - | aimtec | Case | Active | - | 15V | -40°C ~ 85°C (With Derating) | AM30SBO-NZ (30W) | 0.90" L x 0.36" W x 1.30" H (22.9mm x 9.1mm x 33.0mm) | Isolated Module | Industrial | 30 W | 1 | - | 90% | - | 75V | 36V | 2A | - | - | - | - | - | ||
![]() AM1PS-0515SJZ aimtec | In Stock | - | - | Through Hole | 8-DIP Module | - | aimtec | Tube | Active | - | 15V | -40°C ~ 105°C | AM1PS-JZ (1W) | 0.40" L x 0.32" W x 0.50" H (10.2mmx 8.1mm x 12.7mm) | Isolated Module | Industrial | 1 W | 1 | - | 83% | - | 5.5V | 4.5V | 67mA | - | - | - | - | - | ||
![]() AM2DS-0524DH30JZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module | - | aimtec | Tube | Active | - | -24 ~ 24V | -40°C ~ 105°C | AM2DS-JZ (2W) | 0.28" L x 0.40" W x 0.77" H (7.1mm x 10.2mm x 19.6mm) | Isolated Module | Industrial | 2 W | 2 | - | 86% | - | 5.5V | 4.5V | 42mA | - | - | - | - | - | ||
![]() AM2DS-2403DH30JZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module | - | aimtec | Tube | Active | - | -3.3 ~ 3.3V | -40°C ~ 105°C | AM2DS-JZ (2W) | 0.28" L x 0.40" W x 0.77" H (7.1mm x 10.2mm x 19.6mm) | Isolated Module | Industrial | 2 W | 2 | - | 76% | - | 26.4V | 21.6V | 303mA | - | - | - | - | - | ||
![]() AM1PS-0505SJZ aimtec | In Stock | - | - | Through Hole | 8-DIP Module | - | aimtec | Tube | Active | - | 5V | -40°C ~ 105°C | AM1PS-JZ (1W) | 0.40" L x 0.32" W x 0.50" H (10.2mmx 8.1mm x 12.7mm) | Isolated Module | Industrial | 1 W | 1 | - | 82% | - | 5.5V | 4.5V | 200mA | - | - | - | - | - | ||
![]() AM1M-1212SH30JZ aimtec | In Stock | - | - | Through Hole | 14-DIP Module | - | aimtec | Tube | Active | - | 12V | -40°C ~ 105°C | AM1M-JZ (1W) | 0.30" L x 0.40" W x 0.46" H (7.6mm x 10.2mm x 11.7mm) | Isolated Module | Industrial | 1 W | 1 | - | 81% | - | 13.2V | 10.8V | 83mA | - | - | - | - | - | ||
![]() AM2M-0512SH30JZ aimtec | In Stock | - | - | Through Hole | 14-DIP Module | - | aimtec | Tube | Active | - | 12V | -40°C ~ 105°C | AM2M-JZ (2W) | 0.40" L x 0.32" W x 0.80" H (10.2mm x 8.1mm x 20.3mm) | Isolated Module | Industrial | 2 W | 1 | - | 85% | - | 5.5V | 4.5V | 167mA | - | - | - | - | - | ||
![]() AM1DS-0315SH30JZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module | - | aimtec | Tube | Active | - | 15V | -40°C ~ 105°C | AM1DS-JZ (1W) | 0.24" L x 0.40" W x 0.77" H (6.1mm x 10.2mm x 19.6mm) | Isolated Module | Industrial | 1 W | 1 | - | 82% | - | 3.63V | 2.97V | 67mA | - | - | - | - | - | ||
![]() AM1DS-1509DH30JZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module | - | aimtec | Tube | Active | - | -9 ~ 9V | -40°C ~ 105°C | AM1DS-JZ (1W) | 0.24" L x 0.40" W x 0.77" H (6.1mm x 10.2mm x 19.6mm) | Isolated Module | Industrial | 1 W | 2 | - | 80% | - | 16.5V | 13.5V | 56mA | - | - | - | - | - | ||
![]() AM1DS-0315SJZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module | - | aimtec | Tube | Active | - | 15V | -40°C ~ 105°C | AM1DS-JZ (1W) | 0.24" L x 0.40" W x 0.77" H (6.1mm x 10.2mm x 19.6mm) | Isolated Module | Industrial | 1 W | 1 | - | 82% | - | 3.63V | 2.97V | 67mA | - | - | - | - | - | ||
![]() AMDG-152005A50JZ-B aimtec | In Stock | - | - | Through Hole | 7-SIP Module | - | aimtec | Case | Active | - | -5 ~ 20V | -40°C ~ 105°C | AMGD-JZ (2W) | 0.39" L x 0.49" W x 0.77" H (9.9mm x 12.4mm x 19.6mm) | Isolated Module | Industrial | 2.25 W | 2 | - | 87% | - | 16.5V | 13.5V | 90mA | - | - | - | - | - | ||
![]() AM2LS-0503SH30JZ aimtec | In Stock | - | - | Surface Mount | SMD | - | aimtec | Tube | Active | - | 3.3V | -40°C ~ 105°C | AM2LS-JZ (2W) | 0.45" L x 0.28" W x 0.52" H (11.4mm x 7.1mm x 13.2mm) | Isolated Module | Industrial | 2 W | 1 | - | 78% | - | 5.5V | 4.5V | 400mA | - | - | - | - | - | ||
![]() AM1PS-0305SJZ aimtec | In Stock | - | - | Through Hole | 8-DIP Module | - | aimtec | Tube | Active | - | 5V | -40°C ~ 105°C | AM1PS-JZ (1W) | 0.40" L x 0.32" W x 0.50" H (10.2mmx 8.1mm x 12.7mm) | Isolated Module | Industrial | 1 W | 1 | - | 82% | - | 3.63V | 2.97V | 200mA | - | - | - | - | - | ||
![]() AM1M-1515SH30JZ aimtec | In Stock | - | - | Through Hole | 14-DIP Module | - | aimtec | Tube | Active | - | 15V | -40°C ~ 105°C | AM1M-JZ (1W) | 0.30" L x 0.40" W x 0.46" H (7.6mm x 10.2mm x 11.7mm) | Isolated Module | Industrial | 1 W | 1 | - | 81% | - | 16.5V | 13.5V | 67mA | - | - | - | - | - | ||
![]() AM2M-0507DJZ aimtec | In Stock | - | - | Through Hole | 14-DIP Module | - | aimtec | Tube | Active | - | -7 ~ 7V | -40°C ~ 105°C | AM2M-JZ (2W) | 0.40" L x 0.32" W x 0.80" H (10.2mm x 8.1mm x 20.3mm) | Isolated Module | Industrial | 2 W | 2 | - | 84% | - | 5.5V | 4.5V | 143mA | - | - | - | - | - | ||
![]() AM1M-2405SH30JZ aimtec | In Stock | - | - | Through Hole | 14-DIP Module | - | aimtec | Tube | Active | - | 5V | -40°C ~ 105°C | AM1M-JZ (1W) | 0.30" L x 0.40" W x 0.46" H (7.6mm x 10.2mm x 11.7mm) | Isolated Module | Industrial | 1 W | 1 | - | 79% | - | 26.4V | 21.6V | 200mA | - | - | - | - | - | ||
![]() AM1DS-0315DH30JZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module | - | aimtec | Tube | Active | - | -15 ~ 15V | -40°C ~ 105°C | AM1DS-JZ (1W) | 0.24" L x 0.40" W x 0.77" H (6.1mm x 10.2mm x 19.6mm) | Isolated Module | Industrial | 1 W | 2 | - | 82% | - | 3.63V | 2.97V | 34mA | - | - | - | - | - |