- Efficiency
- Number of Outputs
- Mfr
- Product Status
- Operating Temperature
- Mounting Type
- Series
- Size / Dimension
- Type
- Applications
- Current - Output (Max)
- Package
Attribute column
Manufacturer
Aimtec DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Standard Number | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Control Features | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AM2DS-1215SH30JZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module | - | aimtec | Tube | Active | 62368-1 | 15V | -40°C ~ 105°C | * | 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 2 W | 1 | cURus | 85% | 3 kV | 13.2V | 10.8V | 133mA | - | - | - | - | - | ||
![]() AM1PS-2415SH30JZ aimtec | In Stock | - | - | Through Hole | 8-DIP Module | - | aimtec | Tube | Active | 62368-1 | 15V | -40°C ~ 105°C | * | 0.50" L x 0.40" W x 0.32" H (12.7mm x 10.2mm x 8.2mm) | Isolated Module | ITE (Commercial) | 1 W | 1 | cURus | 81% | 3 kV | 26.4V | 21.6V | 67mA | - | - | - | - | - | ||
![]() AM10EW-11005DH22-NZ aimtec | In Stock | - | - | Through Hole | 6-DIP Module | - | aimtec | Tube | Active | 60950-1; 62368-1 | 5V | -40°C ~ 85°C (With Derating) | * | 2.00" L x 1.00" W x 0.46" H (50.8mm x 25.4mm x 11.8mm) | Isolated Module | ITE (Commercial) | 10 W | 2 | CE, cURus | 80% | 2.25 kV | 160V | 40V | 1A, 1A | Enable, Active High | -5V | - | - | Remote On/Off | ||
![]() AM1LS-2409DJZTR aimtec | In Stock | - | - | Surface Mount | SMD | - | aimtec | Tape & Reel (TR) | Active | 62368-1 | -9 ~ 9V | -40°C ~ 105°C | * | 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1 W | 2 | cURus | 83% | 1.5 kV | 26.4V | 21.6V | 56mA, 56mA | - | -9V | - | - | - | ||
![]() AM1DR-2409SJZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module, 4 Leads | - | aimtec | Tube | Active | - | 9V | -40°C ~ 85°C | * | 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 999 mW | 1 | - | 73% | 1.5 kV | 25.2V | 22.8V | 111mA | - | - | - | - | - | ||
![]() AM3PW-4812DZ aimtec | In Stock | - | - | Through Hole | 8-DIP Module | - | aimtec | Tube | Active | 60950-1; 62368-1 | -12 ~ 12V | -40°C ~ 80°C | * | 0.55" L x 0.55" W x 0.32" H (14.0mm x 14.0mm x 8.1mm) | Isolated Module | ITE (Commercial) | 3 W | 2 | - | 80% | 1.6 kV | 75V | 18V | 125mA, 125mA | - | -12V | - | - | Remote On/Off | ||
![]() AMSROL10-4824NZ-96 aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Box | Active | - | 24V | -40°C ~ 85°C (With Derating) | AMSROL10-NZ | 2.33" L x 1.48" W x 0.51" H (59.2mm x 37.6mm x 13.0mm) | Enclosed | ITE (Commercial) | 240W | 1 | - | 97% | - | 75V | 30V | 10A | - | - | - | - | - | ||
![]() AM15CW-4805S-NZ-K aimtec | In Stock | - | - | Through Hole | 6-DIP Module | - | aimtec | Tube | Active | 62368-1 | 5V | -40°C ~ 95°C (With Derating) | * | 0.24" L x 0.40" W x 0.46" H (6.1mm x 10.2mm x 11.7mm) | Isolated Module | ITE (Commercial) | 15 W | 1 | cULus, cURus | 90% | 1.5 kV | 75V | 18V | 3A | Enable, Active High | - | - | - | Adjustable Output, Heat Sink, Remote On/Off | ||
![]() AM1PS-1212SJZ aimtec | In Stock | - | - | Through Hole | 8-DIP Module | - | aimtec | Tube | Active | 62368-1 | 12V | -40°C ~ 105°C | * | 0.50" L x 0.40" W x 0.32" H (12.7mm x 10.2mm x 8.2mm) | Isolated Module | ITE (Commercial) | 1 mW | 1 | cURus | 80% | 1.5 kV | 13.2V | 10.8V | 83mA | - | - | - | - | - | ||
![]() AM10BRW-2424SZ aimtec | In Stock | - | - | Through Hole | 16-DIP Module | - | aimtec | Tube | Active | 62368-1 | 24V | -40°C ~ 100°C | * | 0.94" L x 0.54" W x 0.41" H (23.8mm x 13.7mm x 10.4mm) | Isolated Module | ITE (Commercial) | 10 W | 1 | - | 87% | 1.6 kV | 36V | 9V | 416mA | - | - | - | - | Adjustable Output | ||
![]() AM1DR-2409SH30VZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module | - | aimtec | Tube | Active | - | 9V | -40°C ~ 105°C | AM1DR-VZ (1W) | 0.24" L x 0.40" W x 0.77" H (6.1mm x 10.2mm x 19.6mm) | Isolated Module | Industrial | 1 W | 1 | - | 73% | - | 25.2V | 22.8V | 111mA | - | - | - | - | - | ||
![]() AM30SBO-4812SNZ aimtec | In Stock | - | - | Surface Mount | Sixteenth Brick | - | aimtec | Case | Active | - | 12V | -40°C ~ 85°C (With Derating) | AM30SBO-NZ (30W) | 0.90" L x 0.36" W x 1.30" H (22.9mm x 9.1mm x 33.0mm) | Isolated Module | Industrial | 30 W | 1 | - | 90% | - | 75V | 36V | 2.5A | - | - | - | - | - | ||
![]() AM1LS-0309SJZ aimtec | In Stock | - | - | Surface Mount | SMD | - | aimtec | Tube | Active | - | 9V | -40°C ~ 105°C | AM1LS-JZ (1W) | 0.45" L x 0.28" W x 0.52" H (11.4mm x 7.1mm x 13.2mm) | Isolated Module | Industrial | 1 W | 1 | - | 84% | - | 3.63V | 2.97V | 111mA | - | - | - | - | - | ||
![]() AM2M-0515SH30JZ aimtec | In Stock | - | - | Through Hole | 14-DIP Module | - | aimtec | Tube | Active | - | 15V | -40°C ~ 105°C | AM2M-JZ (2W) | 0.40" L x 0.32" W x 0.80" H (10.2mm x 8.1mm x 20.3mm) | Isolated Module | Industrial | 2 W | 1 | - | 86% | - | 5.5V | 4.5V | 133mA | - | - | - | - | - | ||
![]() AM2DS-0509DJZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module | - | aimtec | Tube | Active | - | -9 ~ 9V | -40°C ~ 105°C | AM2DS-JZ (2W) | 0.28" L x 0.40" W x 0.77" H (7.1mm x 10.2mm x 19.6mm) | Isolated Module | Industrial | 2 W | 2 | - | 85% | - | 5.5V | 4.5V | 111mA | - | - | - | - | - | ||
![]() AM1M-1209DH30JZ aimtec | In Stock | - | - | Through Hole | 14-DIP Module | - | aimtec | Tube | Active | - | -9 ~ 9V | -40°C ~ 105°C | AM1M-JZ (1W) | 0.30" L x 0.40" W x 0.46" H (7.6mm x 10.2mm x 11.7mm) | Isolated Module | Industrial | 1 W | 2 | - | 80% | - | 13.2V | 10.8V | 55mA | - | - | - | - | - | ||
![]() AM50W-45024SNZ aimtec | In Stock | - | - | Through Hole | - | - | aimtec | Case | Active | - | 24V | -40°C ~ 70°C | AM50W-NZ (50W) | 2.30" L x 1.18" W x 4.29" H (58.4mm x 30.0mm x 109.0mm) | - | Industrial | 50 W | 1 | - | 85% | - | 750V | 80V | 2.08A | - | - | - | - | - | ||
![]() AM1GU-1205DH30JZ aimtec | In Stock | - | - | Through Hole | 8-SIP Module, 7 Leads | - | aimtec | Tape & Box (TB) | Active | 62368-1 | 5V | -40°C ~ 105°C (With Derating) | AM1GU-JZ | 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) | Isolated Module | ITE (Commercial) | 1 W | 2 | - | 71% | 3 kV | 36V | 4.5V | 100mA, 100mA | - | -5V | - | - | - | ||
![]() AMSRU-7824JZ-B aimtec | In Stock | - | - | Through Hole | 3-SIP Module | - | aimtec | Tape & Box (TB) | Active | - | 24V | -40°C ~ 85°C (With Derating) | AMSRU-78JZ | 0.45" L x 0.35" W x 0.69" H (11.5mm x 9.0mm x 17.5mm) | Isolated Module | ITE (Commercial) | 7.2 W | 1 | - | 93% | - | 90V | 36V | 300mA | - | - | - | - | - | ||
![]() AM1GU-1212DH30JZ aimtec | In Stock | - | - | Through Hole | 8-SIP Module, 7 Leads | - | aimtec | Tape & Box (TB) | Active | 62368-1 | 12V | -40°C ~ 105°C (With Derating) | AM1GU-JZ | 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) | Isolated Module | ITE (Commercial) | 1 W | 2 | - | 74% | 3 kV | 36V | 4.5V | 42mA, 42mA | - | -12V | - | - | - |