- Efficiency
- Number of Outputs
- Mfr
- Product Status
- Operating Temperature
- Mounting Type
- Series
- Size / Dimension
- Type
- Applications
- Current - Output (Max)
- Package
Attribute column
Manufacturer
Aimtec DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Efficiency | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AM2DS-1206SH30JZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module | aimtec | Tube | Active | 6.4V | -40°C ~ 105°C | AM2DS-JZ (2W) | 0.28" L x 0.40" W x 0.77" H (7.1mm x 10.2mm x 19.6mm) | Isolated Module | Industrial | 2 W | 1 | 82% | 13.2V | 10.8V | 312mA | ||
![]() AM1DS-0324SH30JZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module | aimtec | Tube | Active | 24V | -40°C ~ 105°C | AM1DS-JZ (1W) | 0.24" L x 0.40" W x 0.77" H (6.1mm x 10.2mm x 19.6mm) | Isolated Module | Industrial | 1 W | 1 | 84% | 3.63V | 2.97V | 42mA | ||
![]() AM1LS-2405SH30VZ aimtec | In Stock | - | - | Surface Mount | SMD | aimtec | Tube | Active | 5V | -40°C ~ 105°C | AM1LS-VZ (1W) | 0.45" L x 0.29" W x 0.60" H (11.4mm x 7.4mm x 15.2mm) | Isolated Module | Industrial | 1 W | 1 | 80% | 26.4V | 21.6V | 200mA | ||
![]() AM1SS-1524SJZ aimtec | In Stock | - | - | Through Hole | 4-SIP Module | aimtec | Tube | Active | 24V | -40°C ~ 105°C | AM1SS-JZ (1W) | 0.24" L x 0.40" W x 0.46" H (6.1mm x 10.2mm x 11.7mm) | Isolated Module | Industrial | 1 W | 1 | 81% | 16.5V | 13.5V | 42mA | ||
![]() AM10SBO-4812SNZ aimtec | In Stock | - | - | Through Hole | Through Hole | aimtec | Case | Active | 12V | -40°C ~ 85°C (With Derating) | AM10SBO-NZ (10W) | 0.90" L x 0.45" W x 1.30" H (22.9mm x 11.4mm x 33.0mm) | - | Industrial | 10 W | 1 | 87% | 75V | 36V | 833mA | ||
![]() AM2LS-1209SJZ aimtec | In Stock | - | - | Surface Mount | SMD | aimtec | Tube | Active | 9V | -40°C ~ 105°C | AM2LS-JZ (2W) | 0.45" L x 0.28" W x 0.52" H (11.4mm x 7.1mm x 13.2mm) | Isolated Module | Industrial | 2 W | 1 | 83% | 13.2V | 10.8V | 222mA | ||
![]() AM2DS-2407DH30JZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module | aimtec | Tube | Active | -7.2 ~ 7.2V | -40°C ~ 105°C | AM2DS-JZ (2W) | 0.28" L x 0.40" W x 0.77" H (7.1mm x 10.2mm x 19.6mm) | Isolated Module | Industrial | 2 W | 2 | 80% | 26.4V | 21.6V | 139mA | ||
![]() AM1LS-0305DH30JZ aimtec | In Stock | - | - | Surface Mount | SMD | aimtec | Tube | Active | -5 ~ 5V | -40°C ~ 105°C | AM1LS-JZ (1W) | 0.45" L x 0.28" W x 0.60" H (11.4mm x 7.1mm x 15.2mm) | Isolated Module | Industrial | 1 W | 2 | 82% | 3.63V | 2.97V | 100mA | ||
![]() AMDG-051803A50JZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module | aimtec | Tube | Active | -3.5 ~ 18V | -40°C ~ 105°C | AMGD-JZ (1W) | 0.39" L x 0.49" W x 0.77" H (9.9mm x 12.4mm x 19.6mm) | Isolated Module | Industrial | 1.72 W | 2 | 82% | 5.5V | 4.5V | 80mA | ||
![]() AM1DS-0324SJZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module | aimtec | Tube | Active | 24V | -40°C ~ 105°C | AM1DS-JZ (1W) | 0.24" L x 0.40" W x 0.77" H (6.1mm x 10.2mm x 19.6mm) | Isolated Module | Industrial | 1 W | 1 | 84% | 3.63V | 2.97V | 42mA | ||
![]() AM2DS-0505DH30JZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module | aimtec | Tube | Active | -5 ~ 5V | -40°C ~ 105°C | AM2DS-JZ (2W) | 0.28" L x 0.40" W x 0.77" H (7.1mm x 10.2mm x 19.6mm) | Isolated Module | Industrial | 2 W | 2 | 84% | 5.5V | 4.5V | 200mA | ||
![]() AM1DS-0303SH30JZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module | aimtec | Tube | Active | 3.3V | -40°C ~ 105°C | AM1DS-JZ (1W) | 0.24" L x 0.40" W x 0.77" H (6.1mm x 10.2mm x 19.6mm) | Isolated Module | Industrial | 1 W | 1 | 79% | 3.63V | 2.97V | 303mA | ||
![]() AM1DR-1212SH30VZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module | aimtec | Tube | Active | 12V | -40°C ~ 105°C | AM1DR-VZ (1W) | 0.24" L x 0.40" W x 0.77" H (6.1mm x 10.2mm x 19.6mm) | Isolated Module | Industrial | 1 W | 1 | 73% | 12.6V | 11.4V | 83mA | ||
![]() AM1DS-0324DH30JZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module | aimtec | Tube | Active | -24 ~ 24V | -40°C ~ 105°C | AM1DS-JZ (1W) | 0.24" L x 0.40" W x 0.77" H (6.1mm x 10.2mm x 19.6mm) | Isolated Module | Industrial | 1 W | 2 | 84% | 3.63V | 2.97V | 21mA | ||
![]() AM2M-0524SH30JZ aimtec | In Stock | - | - | Through Hole | 14-DIP Module | aimtec | Tube | Active | 24V | -40°C ~ 105°C | AM2M-JZ (2W) | 0.40" L x 0.32" W x 0.80" H (10.2mm x 8.1mm x 20.3mm) | Isolated Module | Industrial | 2 W | 1 | 86% | 5.5V | 4.5V | 83mA | ||
![]() AM2M-2412SH30JZ aimtec | In Stock | - | - | Through Hole | 14-DIP Module | aimtec | Tube | Active | 12V | -40°C ~ 105°C | AM2M-JZ (2W) | 0.40" L x 0.32" W x 0.80" H (10.2mm x 8.1mm x 20.3mm) | Isolated Module | Industrial | 2 W | 1 | 84% | 26.4V | 21.6V | 167mA | ||
![]() AM1PS-1509SJZ aimtec | In Stock | - | - | Through Hole | 8-DIP Module | aimtec | Tube | Active | 9V | -40°C ~ 105°C | AM1PS-JZ (1W) | 0.40" L x 0.32" W x 0.50" H (10.2mmx 8.1mm x 12.7mm) | Isolated Module | Industrial | 1 W | 1 | 80% | 16.5V | 13.5V | 111mA | ||
![]() AM3GO-4815SNZ-B aimtec | In Stock | - | - | Through Hole | 8-DIP Module, 6 Leads | aimtec | Case | Active | 15V | -40°C ~ 85°C (With Derating) | AM3GO-NZ (3W) | 0.32" L x 0.50" W x 0.87" H (8.1mm x 12.7mm x 22.1mm) | - | Industrial | 3 W | 1 | 82% | 75V | 36V | 200mA | ||
![]() AM1DS-0305DH30JZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module | aimtec | Tube | Active | -5 ~ 5V | -40°C ~ 105°C | AM1DS-JZ (1W) | 0.24" L x 0.40" W x 0.77" H (6.1mm x 10.2mm x 19.6mm) | Isolated Module | Industrial | 1 W | 2 | 82% | 3.63V | 2.97V | 100mA | ||
![]() AM1LS-1207DH30JZ aimtec | In Stock | - | - | Surface Mount | SMD | aimtec | Tube | Active | -7.5 ~ 7.5V | -40°C ~ 105°C | AM1LS-JZ (1W) | 0.45" L x 0.28" W x 0.60" H (11.4mm x 7.1mm x 15.2mm) | Isolated Module | Industrial | 1 W | 2 | 82% | 13.2V | 10.8V | 67mA |