- Efficiency
- Number of Outputs
- Mfr
- Product Status
- Operating Temperature
- Mounting Type
- Series
- Size / Dimension
- Type
- Applications
- Current - Output (Max)
- Package
Attribute column
Manufacturer
Aimtec DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Efficiency | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AM1SS-0324SJZ aimtec | In Stock | - | - | Through Hole | 4-SIP Module | aimtec | Tube | Active | 24V | -40°C ~ 105°C | AM1SS-JZ (1W) | 0.24" L x 0.40" W x 0.46" H (6.1mm x 10.2mm x 11.7mm) | Isolated Module | Industrial | 1 W | 1 | 84% | 3.63V | 2.97V | 42mA | ||
![]() AM2DS-0515DJZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module | aimtec | Tube | Active | -15 ~ 15V | -40°C ~ 105°C | AM2DS-JZ (2W) | 0.28" L x 0.40" W x 0.77" H (7.1mm x 10.2mm x 19.6mm) | Isolated Module | Industrial | 2 W | 2 | 86% | 5.5V | 4.5V | 67mA | ||
![]() AM30SBO-4812SNZ-B aimtec | In Stock | - | - | Surface Mount | Sixteenth Brick | aimtec | Case | Active | 12V | -40°C ~ 85°C (With Derating) | AM30SBO-NZ (30W) | 0.90" L x 0.36" W x 1.30" H (22.9mm x 9.1mm x 33.0mm) | Isolated Module | Industrial | 30 W | 1 | 90% | 75V | 36V | 2.5A | ||
![]() AM2M-0503DJZ aimtec | In Stock | - | - | Through Hole | 14-DIP Module | aimtec | Tube | Active | -3.3 ~ 3.3V | -40°C ~ 105°C | AM2M-JZ (2W) | 0.40" L x 0.32" W x 0.80" H (10.2mm x 8.1mm x 20.3mm) | Isolated Module | Industrial | 2 W | 2 | 78% | 5.5V | 4.5V | 303mA | ||
![]() AM2M-0515DJZ aimtec | In Stock | - | - | Through Hole | 14-DIP Module | aimtec | Tube | Active | -15 ~ 15V | -40°C ~ 105°C | AM2M-JZ (2W) | 0.40" L x 0.32" W x 0.80" H (10.2mm x 8.1mm x 20.3mm) | Isolated Module | Industrial | 2 W | 2 | 86% | 5.5V | 4.5V | 67mA | ||
![]() AM1DS-2409DH30JZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module | aimtec | Tube | Active | -9 ~ 9V | -40°C ~ 105°C | AM1DS-JZ (1W) | 0.24" L x 0.40" W x 0.77" H (6.1mm x 10.2mm x 19.6mm) | Isolated Module | Industrial | 1 W | 2 | 80% | 26.4V | 21.6V | 56mA | ||
![]() AM2DS-0509SH30JZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module | aimtec | Tube | Active | 9V | -40°C ~ 105°C | AM2DS-JZ (2W) | 0.28" L x 0.40" W x 0.77" H (7.1mm x 10.2mm x 19.6mm) | Isolated Module | Industrial | 2 W | 1 | 85% | 5.5V | 4.5V | 222mA | ||
![]() AM1LS-0315SJZ aimtec | In Stock | - | - | Surface Mount | SMD | aimtec | Tube | Active | 15V | -40°C ~ 105°C | AM1LS-JZ (1W) | 0.45" L x 0.28" W x 0.52" H (11.4mm x 7.1mm x 13.2mm) | Isolated Module | Industrial | 1 W | 1 | 84% | 3.63V | 2.97V | 67mA | ||
![]() AM2DS-1224DJZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module | aimtec | Tube | Active | -24 ~ 24V | -40°C ~ 105°C | AM2DS-JZ (2W) | 0.28" L x 0.40" W x 0.77" H (7.1mm x 10.2mm x 19.6mm) | Isolated Module | Industrial | 2 W | 2 | 83% | 13.2V | 10.8V | 42mA | ||
![]() AM2M-1215SH30JZ aimtec | In Stock | - | - | Through Hole | 14-DIP Module | aimtec | Tube | Active | 15V | -40°C ~ 105°C | AM2M-JZ (2W) | 0.40" L x 0.32" W x 0.80" H (10.2mm x 8.1mm x 20.3mm) | Isolated Module | Industrial | 2 W | 1 | 85% | 13.2V | 10.8V | 133mA | ||
![]() AM2LS-0524SH30JZ aimtec | In Stock | - | - | Surface Mount | SMD | aimtec | Tube | Active | 24V | -40°C ~ 105°C | AM2LS-JZ (2W) | 0.45" L x 0.28" W x 0.52" H (11.4mm x 7.1mm x 13.2mm) | Isolated Module | Industrial | 2 W | 1 | 86% | 5.5V | 4.5V | 83mA | ||
![]() AM30SBO-4805SNZ-B aimtec | In Stock | - | - | Surface Mount | Sixteenth Brick | aimtec | Case | Active | 5V | -40°C ~ 85°C (With Derating) | AM30SBO-NZ (30W) | 0.90" L x 0.36" W x 1.30" H (22.9mm x 9.1mm x 33.0mm) | Isolated Module | Industrial | 30 W | 1 | 90% | 75V | 36V | 6A | ||
![]() AM2SS-0512SJZ aimtec | In Stock | - | - | Through Hole | 4-SIP Module, 4 Leads | aimtec | Tube | Active | 12V | -40°C ~ 85°C (With Derating) | AM2SS-JZ (2W) | 0.30" L x 0.40" W x 0.46" H (7.6mm x 10.2mm x 11.7mm) | Isolated Module | Industrial | 2 W | 1 | 81% | 5.5V | 4.5V | 167mA | ||
![]() AM2DS-1505DJZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module | aimtec | Tube | Active | -5 ~ 5V | -40°C ~ 105°C | AM2DS-JZ (2W) | 0.28" L x 0.40" W x 0.77" H (7.1mm x 10.2mm x 19.6mm) | Isolated Module | Industrial | 2 W | 2 | 80% | 16.5V | 13.5V | 200mA | ||
![]() AM1DS-0312DJZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module | aimtec | Tube | Active | -12 ~ 12V | -40°C ~ 105°C | AM1DS-JZ (1W) | 0.24" L x 0.40" W x 0.77" H (6.1mm x 10.2mm x 19.6mm) | Isolated Module | Industrial | 1 W | 2 | 82% | 3.63V | 2.97V | 42mA | ||
![]() AM2LS-0505SJZ aimtec | In Stock | - | - | Surface Mount | SMD | aimtec | Tube | Active | 5V | -40°C ~ 105°C | AM2LS-JZ (2W) | 0.45" L x 0.28" W x 0.52" H (11.4mm x 7.1mm x 13.2mm) | Isolated Module | Industrial | 2 W | 1 | 84% | 5.5V | 4.5V | 400mA | ||
![]() AM1DS-2407SH30JZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module | aimtec | Tube | Active | 7.2V | -40°C ~ 105°C | AM1DS-JZ (1W) | 0.24" L x 0.40" W x 0.77" H (6.1mm x 10.2mm x 19.6mm) | Isolated Module | Industrial | 1 W | 1 | 80% | 26.4V | 21.6V | 139mA | ||
![]() AM30SBO-4815SNZ aimtec | In Stock | - | - | Surface Mount | Sixteenth Brick | aimtec | Case | Active | 15V | -40°C ~ 85°C (With Derating) | AM30SBO-NZ (30W) | 0.90" L x 0.36" W x 1.30" H (22.9mm x 9.1mm x 33.0mm) | Isolated Module | Industrial | 30 W | 1 | 90% | 75V | 36V | 2A | ||
![]() AM1M-1205DH30JZ aimtec | In Stock | - | - | Through Hole | 14-DIP Module | aimtec | Tube | Active | -5 ~ 5V | -40°C ~ 105°C | AM1M-JZ (1W) | 0.30" L x 0.40" W x 0.46" H (7.6mm x 10.2mm x 11.7mm) | Isolated Module | Industrial | 1 W | 2 | 80% | 13.2V | 10.8V | 100mA | ||
![]() AM1LS-0303DH30JZ aimtec | In Stock | - | - | Surface Mount | SMD | aimtec | Tube | Active | -3 ~ 3V | -40°C ~ 105°C | AM1LS-JZ (1W) | 0.45" L x 0.28" W x 0.60" H (11.4mm x 7.1mm x 15.2mm) | Isolated Module | Industrial | 1 W | 2 | 77% | 3.63V | 2.97V | 152mA |