- Efficiency
- Number of Outputs
- Mfr
- Product Status
- Operating Temperature
- Mounting Type
- Series
- Size / Dimension
- Type
- Applications
- Current - Output (Max)
- Package
Attribute column
Manufacturer
Aimtec DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Standard Number | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Control Features | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AM1LS-1205SVZ aimtec | In Stock | - | - | Surface Mount | SMD | - | aimtec | Tube | Active | - | 5V | -40°C ~ 105°C | AM1LS-VZ (1W) | 0.45" L x 0.29" W x 0.60" H (11.4mm x 7.4mm x 15.2mm) | Isolated Module | Industrial | 1 W | 1 | - | 82% | - | 13.2V | 10.8V | 200mA | - | - | - | - | - | ||
![]() AM1M-1212DH30JZ aimtec | In Stock | - | - | Through Hole | 14-DIP Module | - | aimtec | Tube | Active | - | -12 ~ 12V | -40°C ~ 105°C | AM1M-JZ (1W) | 0.30" L x 0.40" W x 0.46" H (7.6mm x 10.2mm x 11.7mm) | Isolated Module | Industrial | 1 W | 2 | - | 81% | - | 13.2V | 10.8V | 42mA | - | - | - | - | - | ||
![]() AM1PS-2415SJZ aimtec | In Stock | - | - | Through Hole | 8-DIP Module | - | aimtec | Tube | Active | 62368-1 | 15V | -40°C ~ 105°C | * | 0.50" L x 0.40" W x 0.32" H (12.7mm x 10.2mm x 8.2mm) | Isolated Module | ITE (Commercial) | 1 W | 1 | cURus | 81% | 1.5 kV | 13.2V | 10.8V | 67mA | - | - | - | - | - | ||
![]() AM2DS-2415DH30JZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module | - | aimtec | Tube | Active | 62368-1 | -15 ~ 15V | -40°C ~ 105°C | * | 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 2 W | 2 | cURus | 83% | 3 kV | 26.4V | 21.6V | 67mA, 67mA | - | -15V | - | - | - | ||
![]() AM50E-2415SVZ-STD aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Box | Active | 62368-1 | 15V | -40°C ~ 105°C (With Derating) | AM50E-VZ | 2.99" L x 1.24" W x 1.02" H (75.9mm x 31.5mm x 25.9mm) | Enclosed | ITE (Commercial) | 50W | 1 | - | 91% | 1.5 kV | 36V | 18V | 3.333A | - | - | - | - | - | ||
![]() AM15CW-2405S-NZ-K aimtec | In Stock | - | - | Through Hole | 6-DIP Module | - | aimtec | Tape & Reel (TR) | Active | 62368-1 | 5V | -40°C ~ 95°C (With Derating) | * | 0.24" L x 0.40" W x 0.46" H (6.1mm x 10.2mm x 11.7mm) | Isolated Module | ITE (Commercial) | 15 W | 1 | cULus, cURus | 90% | 1.5 kV | 36V | 9V | 3A | Enable, Active High | - | - | - | Adjustable Output, Heat Sink, Remote On/Off | ||
![]() AM50E-2412SVZ-STD aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Box | Active | 62368-1 | 12V | -40°C ~ 105°C (With Derating) | AM50E-VZ | 2.99" L x 1.24" W x 1.02" H (75.9mm x 31.5mm x 25.9mm) | Enclosed | ITE (Commercial) | 50W | 1 | - | 91% | 1.5 kV | 36V | 18V | 4.167A | - | - | - | - | - | ||
![]() AM50E-2403SVZ-ST aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Box | Active | 62368-1 | 3.3V | -40°C ~ 105°C (With Derating) | AM50E-VZ | 2.99" L x 1.24" W x 0.83" H (75.9mm x 31.5mm x 21.1mm) | Enclosed | ITE (Commercial) | 33W | 1 | - | 91% | 1.5 kV | 36V | 18V | 10A | - | - | - | - | - | ||
![]() AM1LS-1205SH30JZ aimtec | In Stock | - | - | Surface Mount | SMD | - | aimtec | Tube | Active | 62368-1 | 5V | -40°C ~ 105°C | * | 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1 W | 1 | cURus | 82% | 3 kV | 13.2V | 10.8V | 200mA | - | - | - | - | - | ||
![]() AM100QB-11024SA30JZ-K aimtec | In Stock | - | - | Through Hole | Quarter Brick | Quarter Brick | aimtec | Box | Active | - | 24V | -40°C ~ 105°C | AM100QB-JZ | 2.39" L x 1.54" W x 1.09" H (60.8mm x 39.2mm x 27.8mm) | Isolated Module | ITE (Commercial) | 100 W | 1 | - | 91% | 3 kV | 160V | 43V | 4.1A | - | - | - | - | Adjustable Output, Baseplate, Heat Sink, Remote On/Off, Remote Sense | ||
![]() AM10BRW-2405SZ aimtec | In Stock | - | - | Through Hole | 16-DIP Module | - | aimtec | Tube | Active | 62368-1 | 5V | -40°C ~ 100°C | * | 0.94" L x 0.54" W x 0.41" H (23.8mm x 13.7mm x 10.4mm) | Isolated Module | ITE (Commercial) | 10 W | 1 | - | 83% | 1.6 kV | 36V | 9V | 2.2A | - | - | - | - | Adjustable Output | ||
![]() AM1DS-2415SJZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module | - | aimtec | Tube | Active | 62368-1 | 15V | -40°C ~ 105°C | * | 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | 1 | cURus | 81% | 1.5 kV | 26.4V | 21.6V | 67mA | - | - | - | - | - | ||
![]() AM1DS-1205SJZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module | - | aimtec | Tube | Active | 62368-1 | 5V | -40°C ~ 105°C | * | 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | 1 | cURus | 80% | 1.5 kV | 13.2V | 10.8V | 200mA | - | - | - | - | - | ||
![]() AM150HB-11015SA30JZ-K aimtec | In Stock | - | - | Through Hole | Half Brick | - | aimtec | Box | Active | - | 15V | -40°C ~ 105°C | AM150HB-JZ | 2.44" L x 2.28" W x 1.25" H (62.0mm x 58.0mm x 31.8mm) | Isolated Module | ITE (Commercial) | 150 W | 1 | CE | 89% | 3 kV | 160V | 43V | 10A | - | - | - | - | Adjustable Output, Heat Sink, Remote On/Off, Remote Sense | ||
![]() AMSR3-12NZ-O-B aimtec | In Stock | - | - | Chassis Mount | - | - | aimtec | Box | Active | - | 12V | -40°C ~ 85°C (With Derating) | AMSR3-NZ | 1.21" L x 0.23" W x 0.49" H (30.7mm x 5.8mm x 12.4mm) | Enclosed | ITE (Commercial) | 36W | 1 | - | 97% | - | 36V | 16V | 3A | - | - | - | - | - | ||
![]() AM1DS-2412SH30JZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module | - | aimtec | Tube | Active | 62368-1 | 12V | -40°C ~ 105°C | * | 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 mW | 1 | cURus | 81% | 3 kV | 26.4V | 21.6V | 83mA | - | - | - | - | - | ||
![]() AM250HB-11024SA30JZ-K aimtec | In Stock | - | - | Through Hole | Half Brick | - | aimtec | Box | Active | - | 24V | -40°C ~ 105°C | AM250HB-JZ | 2.44" L x 2.28" W x 1.25" H (62.0mm x 58.0mm x 31.8mm) | Isolated Module | ITE (Commercial) | 250 W | 1 | - | 90% | 3 kV | 160V | 40V | 10.4A | - | - | - | - | Adjustable Output, Heat Sink, Remote On/Off, Remote Sense | ||
![]() AM1PS-1224SH30JZ aimtec | In Stock | - | - | Through Hole | 8-DIP Module | - | aimtec | Tube | Active | 62368-1 | 24V | -40°C ~ 105°C | * | 0.50" L x 0.40" W x 0.32" H (12.7mm x 10.2mm x 8.2mm) | Isolated Module | ITE (Commercial) | 1 W | 1 | cURus | 81% | 3 kV | 26.4V | 21.6V | 42mA | - | - | - | - | - | ||
![]() AM1SS-1512SJZ aimtec | In Stock | - | - | Through Hole | 4-SIP Module | - | aimtec | Tube | Active | 62368-1 | 12V | -40°C ~ 105°C | * | 0.46" L x 0.24" W x 0.40" H (11.6mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 mW | 1 | cURus | 80% | 1.5 kV | 16.5V | 13.5V | 83mA | - | - | - | - | - | ||
![]() AM1DS-1512DH30JZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module | - | aimtec | Tube | Active | 62368-1 | -12 ~ 12V | -40°C ~ 105°C | * | 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | 2 | cURus | 80% | 3 kV | 16.5V | 13.5V | 42mA, 42mA | - | -12V | - | - | - |