- Applications
- Approval Agency
- Cord Length
- Current - Output (Max)
- Efficiency
- Form
- Input Type
- Mfr
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Package
Attribute column
Manufacturer
Aimtec AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Base Product Number | Mfr | Package | Product Status | Standard Number | Operating Temperature | Series | Size / Dimension | Applications | Power (Watts) | Approval Agency | Efficiency | Polarization | Current - Output (Max) | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AMA5AR3-050100Y aimtec | In Stock | - | - | 0.088 lb (40.00 g) | AMA5 | aimtec | Box | Active | 60950-1 | 0°C ~ 40°C | AMA5-Y | - | ITE (Commercial) | 5 W | CE | Level VI | Positive Center | 1A | Fixed Blade | 5V | Wall Mount (Class II) | Australia | 60.2" (1.50m) | - | Barrel Plug, 1.35mm I.D. x 3.8mm O.D. x 9.5mm | 100mW (Max) | ||
![]() AMA18XER5-120150Y aimtec | In Stock | - | - | 0.265 lb (120.00 g) | AMA18 | aimtec | Box | Active | 60950-1; 62368-1 | 0°C ~ 40°C | AMA18X-Y | 2.83" L x 1.34" W x 2.87" H (72.0mm x 34.0mm x 73.0mm) | ITE (Commercial) | 18 W | CE, UL | 85% | Positive Center | 1.5A | Multi-Blade (Single Blade Included) | 12V | Wall Mount (Class II) | Europe | 60.2" (1.50m) | Multi-Blade | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW (Max) | ||
![]() AMA24AU1-240075Y aimtec | In Stock | - | - | - | AMA24 | aimtec | Box | Active | 60950-1; 62368-1 | 0°C ~ 40°C | AMA24-Y | 2.83" L x 1.34" W x 2.87" H (72.0mm x 34.0mm x 73.0mm) | ITE (Commercial) | 18 W | CE, UL | Level VI | - | 750mA | Fixed Blade | 24V | Wall Mount (Class II) | North America | 60.2" (1.50m) | NEMA 1-15P | USB Micro | 100mW (Max) | ||
![]() AMA5ER4L-050100Y aimtec | In Stock | - | - | 0.088 lb (40.00 g) | AMA5 | aimtec | Box | Active | 60950-1 | 0°C ~ 40°C | AMA5-Y | 2.52" L x 1.03" W x 2.40" H (64.0mm x 26.2mm x 61.0mm) | ITE (Commercial) | 5 W | CE | Level VI | Positive Center | 1A | Fixed Blade | 5V | Wall Mount (Class II) | Europe | 60.2" (1.50m) | CEE 7/16 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW (Max) | ||
![]() AMA90DK1-120075Y aimtec | In Stock | - | - | 1.087 lb (493.00 g) | AMA90 | aimtec | Box | Active | 62368-1 | 0°C ~ 45°C | AMA90D-Y | 6.38" L x 2.73" W x 1.33" H (162.0mm x 69.3mm x 33.8mm) | ITE (Commercial) | 90 W | CE, UL | Level VI, CoC Tier 2 | Positive Center | 7.5A | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 60.2" (1.50m) | IEC 320-C14 | Barrel Plug Locking, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW (Max) | ||
![]() AMA90DU1-190047Y aimtec | In Stock | - | - | - | AMA90 | aimtec | Box | Active | 62368-1 | 0°C ~ 45°C | AMA90D-Y | 6.38" L x 2.73" W x 1.33" H (162.0mm x 69.3mm x 33.8mm) | ITE (Commercial) | 90 W | CE, UL | Level VI, CoC Tier 2 | - | 4.74A | Cord (Sold Separately) | 19V | Desktop (Class I) | International | 60.2" (1.50m) | IEC 320-C14 | USB Micro | 210mW (Max) | ||
![]() AMA120DR4L-240050Y aimtec | In Stock | - | - | 1.444 lb (655.00 g) | - | aimtec | Box | Active | 60601-1; 62368-1 | 0°C ~ 40°C | AMA120D-Y | 6.61" L x 2.69" W x 1.34" H (167.9mm x 68.3mm x 34.0mm) | ITE (Commercial), Medical | 120 W | - | Level VI | Positive Center | 5A | Cord | 24V | Desktop (Class I) | International | 59" (1.50m) | IEC 320-C14 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW | ||
![]() AMA36BR3-120300Y-F aimtec | In Stock | - | - | 0.289 lb (131.00 g) | - | aimtec | Box | Active | 60950-1; 62368-1 | 0°C ~ 40°C | AMA36-Y | 3.23" L x 1.34" W x 2.97" H (82.0mm x 34.0mm x 75.4mm) | ITE (Commercial) | 36 W | - | Level VI | Positive Center | 3A | Fixed Blade | 36V | Wall Mount (Class II) | United Kingdom | 59" (1.50m) | BS 1363 | Barrel Plug, 1.35mm I.D. x 3.8mm O.D. x 9.5mm | 100mW | ||
![]() AMA120DR5-240050Y aimtec | In Stock | - | - | 1.444 lb (655.00 g) | - | aimtec | Box | Active | 60601-1; 62368-1 | 0°C ~ 40°C | AMA120D-Y | 6.61" L x 2.69" W x 1.34" H (167.9mm x 68.3mm x 34.0mm) | ITE (Commercial), Medical | 120 W | - | Level VI | Positive Center | 5A | Cord | 24V | Desktop (Class I) | International | 59" (1.50m) | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 210mW | ||
![]() AMA5BR2-033160Y aimtec | In Stock | - | - | 0.088 lb (40.00 g) | - | aimtec | Box | Active | 62368-1 | 0°C ~ 40°C | AMA5-Y | 2.52" L x 1.01" W x 2.96" H (64.0mm x 25.7mm x 75.2mm) | ITE (Commercial) | 5.28 W | - | Level VI | Positive Center | 1.6A | Fixed Blade | 3.3V | Wall Mount (Class II) | United Kingdom | 59" (1.50m) | BS 1363 | Barrel Plug, 1.05mm I.D. x 3.8mm O.D. x 9.5mm | 100mW | ||
![]() AMA5AK2-033160Y aimtec | In Stock | - | - | 0.088 lb (40.00 g) | - | aimtec | Box | Active | 62368-1 | 0°C ~ 40°C | AMA5-Y | 2.52" L x 1.01" W x 2.96" H (64.0mm x 25.7mm x 75.2mm) | ITE (Commercial) | 5.28 W | - | Level VI | Positive Center | 1.6A | Fixed Blade | 3.3V | Wall Mount (Class II) | Australia | 59" (1.50m) | AS 3112 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | ||
![]() AMA5AR5L-033160Y aimtec | In Stock | - | - | 0.088 lb (40.00 g) | - | aimtec | Box | Active | 62368-1 | 0°C ~ 40°C | AMA5-Y | 2.52" L x 1.01" W x 2.96" H (64.0mm x 25.7mm x 75.2mm) | ITE (Commercial) | 5.28 W | - | Level VI | Positive Center | 1.6A | Fixed Blade | 3.3V | Wall Mount (Class II) | Australia | 59" (1.50m) | AS 3112 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | ||
![]() AMA120DR4L-540022Y aimtec | In Stock | - | - | 1.444 lb (655.00 g) | - | aimtec | Box | Active | 60601-1; 62368-1 | 0°C ~ 40°C | AMA120D-Y | 6.61" L x 2.69" W x 1.34" H (167.9mm x 68.3mm x 34.0mm) | ITE (Commercial), Medical | 120 W | - | Level VI | Positive Center | 2.22A | Cord | 54V | Desktop (Class I) | International | 59" (1.50m) | IEC 320-C14 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW | ||
![]() AMA120DR4-240050Y aimtec | In Stock | - | - | 1.444 lb (655.00 g) | - | aimtec | Box | Active | 60601-1; 62368-1 | 0°C ~ 40°C | AMA120D-Y | 6.61" L x 2.69" W x 1.34" H (167.9mm x 68.3mm x 34.0mm) | ITE (Commercial), Medical | 120 W | - | Level VI | Positive Center | 5A | Cord | 24V | Desktop (Class I) | International | 59" (1.50m) | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW | ||
![]() AMA120DK2-540022Y aimtec | In Stock | - | - | 1.444 lb (655.00 g) | - | aimtec | Box | Active | 60601-1; 62368-1 | 0°C ~ 40°C | AMA120D-Y | 6.61" L x 2.69" W x 1.34" H (167.9mm x 68.3mm x 34.0mm) | ITE (Commercial), Medical | 120 W | - | Level VI | Positive Center | 2.22A | Cord | 54V | Desktop (Class I) | International | 59" (1.50m) | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 210mW | ||
![]() AMA120DR5L-240050Y aimtec | In Stock | - | - | 1.444 lb (655.00 g) | - | aimtec | Box | Active | 60601-1; 62368-1 | 0°C ~ 40°C | AMA120D-Y | 6.61" L x 2.69" W x 1.34" H (167.9mm x 68.3mm x 34.0mm) | ITE (Commercial), Medical | 120 W | - | Level VI | Positive Center | 5A | Cord | 24V | Desktop (Class I) | International | 59" (1.50m) | IEC 320-C14 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW | ||
![]() AMA5BK2-033160Y aimtec | In Stock | - | - | 0.088 lb (40.00 g) | - | aimtec | Box | Active | 62368-1 | 0°C ~ 40°C | AMA5-Y | 2.52" L x 1.01" W x 2.96" H (64.0mm x 25.7mm x 75.2mm) | ITE (Commercial) | 5.28 W | - | Level VI | Positive Center | 1.6A | Fixed Blade | 3.3V | Wall Mount (Class II) | United Kingdom | 59" (1.50m) | BS 1363 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | ||
![]() AMA5AR2L-033160Y aimtec | In Stock | - | - | 0.088 lb (40.00 g) | - | aimtec | Box | Active | 62368-1 | 0°C ~ 40°C | AMA5-Y | 2.52" L x 1.01" W x 2.96" H (64.0mm x 25.7mm x 75.2mm) | ITE (Commercial) | 5.28 W | - | Level VI | Positive Center | 1.6A | Fixed Blade | 3.3V | Wall Mount (Class II) | Australia | 59" (1.50m) | AS 3112 | Barrel Plug R/A, 1.05mm I.D. x 3.8mm O.D. x 9.5mm | 100mW | ||
![]() AMA5AR4L-033160Y aimtec | In Stock | - | - | 0.088 lb (40.00 g) | - | aimtec | Box | Active | 62368-1 | 0°C ~ 40°C | AMA5-Y | 2.52" L x 1.01" W x 2.96" H (64.0mm x 25.7mm x 75.2mm) | ITE (Commercial) | 5.28 W | - | Level VI | Positive Center | 1.6A | Fixed Blade | 3.3V | Wall Mount (Class II) | Australia | 59" (1.50m) | AS 3112 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | ||
![]() AMA5BU2-033160Y aimtec | In Stock | - | - | 0.088 lb (40.00 g) | - | aimtec | Box | Active | 62368-1 | 0°C ~ 40°C | AMA5-Y | 2.52" L x 1.01" W x 2.96" H (64.0mm x 25.7mm x 75.2mm) | ITE (Commercial) | 5.28 W | - | Level VI | - | 1.6A | Fixed Blade | 3.3V | Wall Mount (Class II) | United Kingdom | 59" (1.50m) | BS 1363 | - | 100mW |