- Applications
- Approval Agency
- Cord Length
- Current - Output (Max)
- Efficiency
- Form
- Input Type
- Mfr
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Package
Attribute column
Manufacturer
Aimtec AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Base Product Number | Mfr | Package | Product Status | Standard Number | Operating Temperature | Series | Size / Dimension | Applications | Power (Watts) | Approval Agency | Efficiency | Polarization | Current - Output (Max) | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AMA5EU2-050100Y aimtec | In Stock | - | - | 0.088 lb (40.00 g) | AMA5 | aimtec | Box | Active | 60950-1 | 0°C ~ 40°C | AMA5-Y | 2.52" L x 1.03" W x 2.40" H (64.0mm x 26.2mm x 61.0mm) | ITE (Commercial) | 5 W | CE, IEC, UL | Level VI | - | 1A | Fixed Blade | 5V | Wall Mount (Class II) | Europe | 59" (1.50m) | CEE 7/16 | USB C | 100mW (Max) | ||
![]() AMA24EU2-050300Y aimtec | In Stock | - | - | 0.287 lb (130.00 g) | AMA24 | aimtec | Box | Active | 60950-1; 62368-1 | 0°C ~ 40°C | AMA24-Y | 2.83" L x 1.34" W x 3.46" H (72.0mm x 34.0mm x 88.0mm) | ITE (Commercial) | 15 W | CE, IEC, UL | Level VI | - | 3A | Fixed Blade | 5V | Wall Mount (Class II) | Europe | 59" (1.50m) | CEE 7/16 | USB C | 100mW (Max) | ||
![]() AMA5EU3-050100Y aimtec | In Stock | - | - | 0.088 lb (40.00 g) | AMA5 | aimtec | Box | Active | 60950-1 | 0°C ~ 40°C | AMA5-Y | 2.52" L x 1.03" W x 2.40" H (64.0mm x 26.2mm x 61.0mm) | ITE (Commercial) | 5 W | CE, IEC, UL | Level VI | - | 1A | Fixed Blade | 5V | Wall Mount (Class II) | Europe | - | CEE 7/16 | USB A Receptacle | 100mW (Max) | ||
![]() AMA12BU2-050200Y aimtec | In Stock | - | - | 0.174 lb (79.00 g) | AMA12 | aimtec | Box | Active | 62368-1 | 0°C ~ 40°C | AMA12-Y | - | ITE (Commercial) | 10 W | CE, EN, IEC, UL | Level VI | - | 2A | Fixed Blade | 5V | Wall Mount (Class II) | United Kingdom | 59" (1.50m) | BS 1363 | USB C | 75mW (Max) | ||
![]() AMA5UR4-033160Y aimtec | In Stock | - | - | 0.088 lb (40.00 g) | AMA5 | aimtec | Box | Active | 60950-1 | 0°C ~ 40°C | AMA5-Y | 2.52" L x 1.03" W x 1.52" H (64.0mm x 26.2mm x 38.7mm) | ITE (Commercial) | 5.28 W | FCC | Level VI | Positive Center | 1.6A | Fixed Blade | 3.3V | Wall Mount (Class II) | North America | 59" (1.50m) | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW (Max) | ||
![]() AMA24UU2-120150Y aimtec | In Stock | - | - | 0.287 lb (130.00 g) | AMA24 | aimtec | Box | Active | 60950-1; 62368-1 | 0°C ~ 40°C | AMA24-Y | 2.83" L x 1.34" W x 2.87" H (72.0mm x 34.0mm x 73.0mm) | ITE (Commercial) | 18 W | CE, IEC, UL | Level VI | - | 1.5A | Fixed Blade | 12V | Wall Mount (Class II) | North America | 59" (1.50m) | NEMA 1-15P | USB C | 100mW (Max) | ||
![]() AMA12UR4-050200Y aimtec | In Stock | - | - | 0.174 lb (79.00 g) | AMA12 | aimtec | Box | Active | 62368-1 | 0°C ~ 40°C | AMA12-Y | 2.72" L x 1.18" W x 2.65" H (69.0mm x 30.0mm x 67.3mm) | ITE (Commercial) | 10 W | CE, EN, IEC, UL | Level VI | Positive Center | 2A | Fixed Blade | 5V | Wall Mount (Class II) | North America | 59" (1.50m) | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW (Max) | ||
![]() AMA5EK2-033160Y aimtec | In Stock | - | - | 0.088 lb (40.00 g) | AMA5 | aimtec | Box | Active | 60950-1 | 0°C ~ 40°C | AMA5-Y | 2.52" L x 1.01" W x 1.52" H (64.0mm x 25.7mm x 38.7mm) | ITE (Commercial) | 5.28 W | FCC | Level VI | Positive Center | 1.6A | Fixed Blade | 3.3V | Wall Mount (Class II) | Europe | 59" (1.50m) | CEE 7/16 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW (Max) | ||
![]() AMA36EU2-120300Y aimtec | In Stock | - | - | 0.289 lb (131.00 g) | AMA36 | aimtec | Box | Active | 60950-1; 62368-1 | 0°C ~ 40°C | AMA36-Y | 3.27" L x 1.38" W x 3.56" H (83.0mm x 35.0mm x 90.3mm) | ITE (Commercial) | 36 W | CE, cULus, IEC | Level VI | - | 3A | Fixed Blade | 12V | Wall Mount (Class II) | Europe | 59" (1.50m) | CEE 7/16 | USB C | 75mW (Max) | ||
![]() AMA5ER2-033160Y aimtec | In Stock | - | - | 0.088 lb (40.00 g) | AMA5 | aimtec | Box | Active | 60950-1 | 0°C ~ 40°C | AMA5-Y | 2.52" L x 1.01" W x 1.52" H (64.0mm x 25.7mm x 38.7mm) | ITE (Commercial) | 5.28 W | FCC | Level VI | Positive Center | 1.6A | Fixed Blade | 3.3V | Wall Mount (Class II) | Europe | 59" (1.50m) | CEE 7/16 | Barrel Plug, 1.05mm I.D. x 3.8mm O.D. x 9.5mm | 100mW (Max) | ||
![]() AMA12UR1-050200Y aimtec | In Stock | - | - | 0.174 lb (79.00 g) | AMA12 | aimtec | Box | Active | 62368-1 | 0°C ~ 40°C | AMA12-Y | 2.72" L x 1.18" W x 2.65" H (69.0mm x 30.0mm x 67.3mm) | ITE (Commercial) | 10 W | CE, EN, IEC, UL | Level VI | Positive Center | 2A | Fixed Blade | 5V | Wall Mount (Class II) | North America | 59" (1.50m) | NEMA 1-15P | Barrel Plug, 1.35mm I.D. x 3.5mm O.D. x 9.5mm | 75mW (Max) | ||
![]() AMA12AU2-050200Y aimtec | In Stock | - | - | 0.174 lb (79.00 g) | AMA12 | aimtec | Box | Active | 62368-1 | 0°C ~ 40°C | AMA12-Y | - | ITE (Commercial) | 10 W | CE, EN, IEC, UL | Level VI | - | 2A | Fixed Blade | 5V | Wall Mount (Class II) | Australia | 59" (1.50m) | AS 3112 | USB C | 75mW (Max) | ||
![]() AMA5ER1L-033160Y aimtec | In Stock | - | - | 0.088 lb (40.00 g) | AMA5 | aimtec | Box | Active | 60950-1 | 0°C ~ 40°C | AMA5-Y | 2.52" L x 1.01" W x 1.52" H (64.0mm x 25.7mm x 38.7mm) | ITE (Commercial) | 5.28 W | FCC | Level VI | Positive Center | 1.6A | Fixed Blade | 3.3V | Wall Mount (Class II) | Europe | 59" (1.50m) | CEE 7/16 | Barrel Plug, 1.35mm I.D. x 3.5mm O.D. x 9.5mm | 100mW (Max) | ||
![]() AMA65BU2-120500Y aimtec | In Stock | - | - | 0.661 lb (300.00 g) | AMA65 | aimtec | Box | Active | 62368-1 | 0°C ~ 40°C | AMA65-Y | - | ITE (Commercial) | 60 W | CE, cULus, IEC | Level VI, CoC Tier 2 | - | 5A | Fixed Blade | 12V | Wall Mount (Class II) | United Kingdom | 59" (1.50m) | BS 1363 | USB C | 100mW (Max) | ||
![]() AMA12AU2-120100Y aimtec | In Stock | - | - | 0.174 lb (79.00 g) | AMA12 | aimtec | Box | Active | 62368-1 | 0°C ~ 40°C | AMA12-Y | - | ITE (Commercial) | 12 W | CE, EN, IEC, UL | Level VI | - | 1A | Fixed Blade | 12V | Wall Mount (Class II) | Australia | 59" (1.50m) | AS 3112 | USB C | 75mW (Max) | ||
![]() AMA5AU2-050100Y aimtec | In Stock | - | - | 0.088 lb (40.00 g) | AMA5 | aimtec | Box | Active | 60950-1 | 0°C ~ 40°C | AMA5-Y | - | ITE (Commercial) | 5 W | CE, IEC, UL | Level VI | - | 1A | Fixed Blade | 5V | Wall Mount (Class II) | Australia | 59" (1.50m) | AS 3112 | USB C | 100mW (Max) | ||
![]() AMA65EK1-120500Y aimtec | In Stock | - | - | 0.661 lb (300.00 g) | AMA65 | aimtec | Box | Active | 62368-1 | 0°C ~ 40°C | AMA65-Y | 4.15" L x 1.65" W x 3.89" H (105.4mm x 42.0mm x 98.8mm) | ITE (Commercial) | 60 W | CE, UL | Level VI, CoC Tier 2 | Positive Center | 5A | Fixed Blade | 12V | Wall Mount (Class II) | United Kingdom | 60.2" (1.50m) | CEE 7/16 | Barrel Plug Locking, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW (Max) | ||
![]() AMA5UR5-120050Y aimtec | In Stock | - | - | 0.088 lb (40.00 g) | AMA5 | aimtec | Box | Active | 60950-1 | 0°C ~ 40°C | AMA5-Y | 2.52" L x 1.03" W x 2.40" H (64.0mm x 26.2mm x 61.0mm) | ITE (Commercial) | 6 W | CE | Level VI | Positive Center | 500mA | Fixed Blade | 12V | Wall Mount (Class II) | North America | 60.2" (1.50m) | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW (Max) | ||
![]() AMA12UR3-120100Y aimtec | In Stock | - | - | 0.174 lb (79.00 g) | AMA12 | aimtec | Box | Active | 62368-1 | 0°C ~ 40°C | AMA12-Y | 2.76" L x 1.22" W x 2.65" H (70.0mm x 31.0mm x 67.3mm) | ITE (Commercial) | 12 W | CE, UL | Level VI | Positive Center | 1A | Fixed Blade | 12V | Wall Mount (Class II) | North America | 60.2" (1.50m) | NEMA 1-15P | Barrel Plug, 1.35mm I.D. x 3.8mm O.D. x 9.5mm | 75mW (Max) | ||
![]() AMA5AR3-120050Y aimtec | In Stock | - | - | 0.088 lb (40.00 g) | AMA5 | aimtec | Box | Active | 60950-1 | 0°C ~ 40°C | AMA5-Y | - | ITE (Commercial) | 6 W | CE | Level VI | Positive Center | 500mA | Fixed Blade | 12V | Wall Mount (Class II) | Australia | 60.2" (1.50m) | - | Barrel Plug, 1.35mm I.D. x 3.8mm O.D. x 9.5mm | 100mW (Max) |