- Applications
- Approval Agency
- Cord Length
- Current - Output (Max)
- Efficiency
- Form
- Input Type
- Mfr
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Package
Attribute column
Manufacturer
Aimtec AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Base Product Number | Mfr | Package | Product Status | Standard Number | Operating Temperature | Series | Size / Dimension | Applications | Power (Watts) | Approval Agency | Efficiency | Polarization | Current - Output (Max) | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AMA12ER4L-050200Y aimtec | In Stock | - | - | 0.174 lb (79.00 g) | AMA12 | aimtec | Box | Active | 62368-1 | 0°C ~ 40°C | AMA12-Y | 2.72" L x 1.18" W x 3.28" H (69.0mm x 30.0mm x 83.3mm) | ITE (Commercial) | 10 W | CE, UL | Level VI | Positive Center | 2A | Fixed Blade | 5V | Wall Mount (Class II) | Europe | 60.2" (1.50m) | CEE 7/16 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW (Max) | ||
![]() AMA65ER2-120500Y aimtec | In Stock | - | - | - | AMA65 | aimtec | Box | Active | 62368-1 | 0°C ~ 40°C | AMA65-Y | 4.15" L x 1.65" W x 3.89" H (105.4mm x 42.0mm x 98.8mm) | ITE (Commercial) | 60 W | CE, UL | Level VI, CoC Tier 2 | Positive Center | 5A | Fixed Blade | 12V | Wall Mount (Class II) | Europe | 60.2" (1.50m) | CEE 7/16 | Barrel Plug, 1.05mm I.D. x 3.8mm O.D. x 9.5mm | 210mW (Max) | ||
![]() AMA65ER5-240200Y aimtec | In Stock | - | - | 0.661 lb (300.00 g) | AMA65 | aimtec | Box | Active | 62368-1 | 0°C ~ 40°C | AMA65-Y | 4.15" L x 1.65" W x 3.89" H (105.4mm x 42.0mm x 98.8mm) | ITE (Commercial) | 48 W | CE, UL | Level VI, CoC Tier 2 | Positive Center | 2A | Fixed Blade | 24V | Wall Mount (Class II) | Europe | 60.2" (1.50m) | CEE 7/16 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 210mW (Max) | ||
![]() AMA24BR2-240075Y aimtec | In Stock | - | - | 0.287 lb (130.00 g) | AMA24 | aimtec | Box | Active | 60950-1; 62368-1 | 0°C ~ 40°C | AMA24-Y | - | ITE (Commercial) | 18 W | CE, UL | Level VI | Positive Center | 1.5A | Fixed Blade | 24V | Wall Mount (Class II) | United Kingdom | 60.2" (1.50m) | - | Barrel Plug, 1.05mm I.D. x 3.8mm O.D. x 9.5mm | 100mW (Max) | ||
![]() AMA18XBK1-120150Y aimtec | In Stock | - | - | 0.265 lb (120.00 g) | AMA18 | aimtec | Box | Active | 60950-1; 62368-1 | 0°C ~ 40°C | AMA18X-Y | 3.55" L x 1.97" W x 1.49" H (90.3mm x 50.0mm x 37.9mm) | ITE (Commercial) | 18 W | CE, UL | 85% | Positive Center | 1.5A | Multi-Blade (Single Blade Included) | 12V | Wall Mount (Class II) | United Kingdom | 60.2" (1.50m) | Multi-Blade | Barrel Plug Locking, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW (Max) | ||
![]() AMA65AR5-240200Y aimtec | In Stock | - | - | 0.661 lb (300.00 g) | AMA65 | aimtec | Box | Active | 62368-1 | 0°C ~ 40°C | AMA65-Y | - | ITE (Commercial) | 48 W | CE, UL | Level VI, CoC Tier 2 | Positive Center | 2A | Fixed Blade | 24V | Wall Mount (Class II) | Australia | 60.2" (1.50m) | - | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 210mW (Max) | ||
![]() AMA36BR4-120250Y aimtec | In Stock | - | - | 0.289 lb (131.00 g) | AMA36 | aimtec | Box | Active | 60950-1 | 0°C ~ 40°C | AMA36-Y | - | ITE (Commercial) | 30 W | CE, UL | Level VI | Positive Center | 2.5A | Fixed Blade | 12V | Wall Mount (Class II) | United Kingdom | 60.2" (1.50m) | - | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW (Max) | ||
![]() AMA40ER3L-120033Y aimtec | In Stock | - | - | - | AMA40 | aimtec | Box | Active | 60950-1 | 0°C ~ 40°C | AMA40-Y | 3.23" L x 1.36" W x 3.53" H (82.0mm x 34.5mm x 89.6mm) | ITE (Commercial) | 40 W | CE, UL | Level VI | Positive Center | 3.34A | Fixed Blade | 12V | Wall Mount (Class II) | Europe | 60.2" (1.50m) | CEE 7/16 | Barrel Plug R/A, 1.35mm I.D. x 3.8mm O.D. x 9.5mm | 100mW (Max) | ||
![]() AMA65EK1-240200Y aimtec | In Stock | - | - | 0.661 lb (300.00 g) | AMA65 | aimtec | Box | Active | 62368-1 | 0°C ~ 40°C | AMA65-Y | 4.15" L x 1.65" W x 3.89" H (105.4mm x 42.0mm x 98.8mm) | ITE (Commercial) | 48 W | CE, UL | Level VI, CoC Tier 2 | Positive Center | 2A | Fixed Blade | 24V | Wall Mount (Class II) | Europe | 60.2" (1.50m) | CEE 7/16 | Barrel Plug Locking, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW (Max) | ||
![]() AMA65AR4L-120500Y aimtec | In Stock | - | - | 0.661 lb (300.00 g) | AMA65 | aimtec | Box | Active | 62368-1 | 0°C ~ 40°C | AMA65-Y | - | ITE (Commercial) | 60 W | CE, UL | Level VI, CoC Tier 2 | Positive Center | 5A | Fixed Blade | 12V | Wall Mount (Class II) | Australia | 60.2" (1.50m) | - | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW (Max) | ||
![]() AMA24DK2-150100Y aimtec | In Stock | - | - | 0.309 lb (140.0 g) | AMA24 | aimtec | Box | Active | 62368-1 | 0°C ~ 40°C | AMA24D-Y | 3.54" L x 1.97" W x 1.33" H (90.0mm x 50.0mm x 33.9mm) | ITE (Commercial) | 15 W | CE, UL | Level VI | Positive Center | 1A | Cord (Sold Separately) | 15V | Desktop (Class II) | International | 60.2" (1.50m) | IEC 320-C8 | Barrel Plug Locking, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW (Max) | ||
![]() AMA24BR3L-120150Y aimtec | In Stock | - | - | 0.287 lb (130.00 g) | AMA24 | aimtec | Box | Active | 60950-1; 62368-1 | 0°C ~ 40°C | AMA24-Y | - | ITE (Commercial) | 18 W | CE, UL | Level VI | Positive Center | 1.5A | Fixed Blade | 12V | Wall Mount (Class II) | United Kingdom | 60.2" (1.50m) | - | Barrel Plug R/A, 1.35mm I.D. x 3.8mm O.D. x 9.5mm | 100mW (Max) | ||
![]() AMA65ER2-240200Y aimtec | In Stock | - | - | - | AMA65 | aimtec | Box | Active | 62368-1 | 0°C ~ 40°C | AMA65-Y | 4.15" L x 1.65" W x 3.89" H (105.4mm x 42.0mm x 98.8mm) | ITE (Commercial) | 48 W | CE, UL | Level VI, CoC Tier 2 | Positive Center | 2A | Fixed Blade | 24V | Wall Mount (Class II) | Europe | 60.2" (1.50m) | CEE 7/16 | Barrel Plug, 1.05mm I.D. x 3.8mm O.D. x 9.5mm | 210mW (Max) | ||
![]() AMA24DK2-120200Y aimtec | In Stock | - | - | 0.309 lb (140.0 g) | AMA24 | aimtec | Box | Active | 62368-1 | 0°C ~ 40°C | AMA24D-Y | 3.54" L x 1.97" W x 1.33" H (90.0mm x 50.0mm x 33.9mm) | ITE (Commercial) | 24 W | CE, UL | Level VI | Positive Center | 2A | Cord (Sold Separately) | 12V | Desktop (Class II) | International | 60.2" (1.50m) | IEC 320-C8 | Barrel Plug Locking, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW (Max) | ||
![]() AMA24UR2-120200Y aimtec | In Stock | - | - | 0.287 lb (130.00 g) | AMA24 | aimtec | Box | Active | 60950-1; 62368-1 | 0°C ~ 40°C | AMA24-Y | 2.83" L x 1.34" W x 2.87" H (72.0mm x 34.0mm x 73.0mm) | ITE (Commercial) | 24 W | CE, UL | Level VI | Positive Center | 2A | Fixed Blade | 12V | Wall Mount (Class II) | North America | 60.2" (1.50m) | NEMA 1-15P | Barrel Plug, 1.05mm I.D. x 3.8mm O.D. x 9.5mm | 100mW (Max) | ||
![]() AMA65UR2-190342Y aimtec | In Stock | - | - | - | AMA65 | aimtec | Box | Active | 62368-1 | 0°C ~ 40°C | AMA65-Y | 4.15" L x 1.65" W x 3.41" H (105.4mm x 42.0mm x 86.5mm) | ITE (Commercial) | 65 W | CE, UL | Level VI, CoC Tier 2 | Positive Center | 3.42A | Fixed Blade | 19V | Wall Mount (Class II) | North America | 60.2" (1.50m) | NEMA 1-15P | Barrel Plug, 1.05mm I.D. x 3.8mm O.D. x 9.5mm | 210mW (Max) | ||
![]() AMA24AK2-120150Y aimtec | In Stock | - | - | 0.287 lb (130.00 g) | AMA24 | aimtec | Box | Active | 60950-1; 62368-1 | 0°C ~ 40°C | AMA24-Y | - | ITE (Commercial) | 18 W | CE, UL | Level VI | Positive Center | 1.5A | Fixed Blade | 12V | Wall Mount (Class II) | Australia | 60.2" (1.50m) | - | Barrel Plug Locking, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW (Max) | ||
![]() AMA24AK2-120200Y aimtec | In Stock | - | - | 0.287 lb (130.00 g) | AMA24 | aimtec | Box | Active | 60950-1; 62368-1 | 0°C ~ 40°C | AMA24-Y | - | ITE (Commercial) | 24 W | CE, UL | Level VI | Positive Center | 2A | Fixed Blade | 12V | Wall Mount (Class II) | Australia | 60.2" (1.50m) | - | Barrel Plug Locking, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW (Max) | ||
![]() AMA24DR1-120150Y aimtec | In Stock | - | - | 0.309 lb (140.0 g) | AMA24 | aimtec | Box | Active | 62368-1 | 0°C ~ 40°C | AMA24D-Y | 3.54" L x 1.97" W x 1.33" H (90.0mm x 50.0mm x 33.9mm) | ITE (Commercial) | 18 W | CE, UL | Level VI | Positive Center | 1.5A | Cord (Sold Separately) | 12V | Desktop (Class II) | International | 60.2" (1.50m) | IEC 320-C8 | Barrel Plug, 1.35mm I.D. x 3.5mm O.D. x 9.5mm | 100mW (Max) | ||
![]() AMA12UK2-120100MY aimtec | In Stock | - | - | 0.174 lb (79.00 g) | AMA12 | aimtec | Box | Active | 62368-1 | 0°C ~ 40°C | AMA12-MY | 2.72" L x 1.18" W x 2.65" H (69.0mm x 30.0mm x 67.3mm) | ITE (Commercial) | 12 W | - | Level VI | Positive Center | 1A | Fixed Blade | 12V | Wall Mount (Class II) | North America | 60.2" (1.50m) | NEMA 1-15P | Barrel Plug Locking, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW (Max) |