- Series
- Mfr
- Package
- Product Status
- Features
- Mounting Type
- Operating Temperature
- Type
- Efficiency
- Number of Outputs
- Ratings
- Approval Agency
Attribute column
Manufacturer
Aimtec LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Weight | Base Product Number | Mfr | Package | Product Status | RoHS | SwitchingFrequency | Operating Temperature | Series | Size / Dimension | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Leakage Current | Current - Output (Max) | Power Dissipation | Output Current | Output Power | Max Output Voltage | Voltage - Output | Topology | Min Input Voltage | Max Input Voltage | Min Output Voltage | Dimming | Isolation Voltage | Features | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AMER120-24500AZ-NA aimtec | In Stock | - | - | - | - | - | - | aimtec | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AMER120-24500CAZ-NAF aimtec | In Stock | - | - | - | - | - | - | aimtec | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AMER120-36340CAZ-NA aimtec | In Stock | - | - | - | - | - | - | aimtec | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AMER120-24500CAZ-NA aimtec | In Stock | - | - | - | - | - | - | aimtec | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AMEOR60C-36170AZ-NA aimtec | In Stock | - | - | - | Chassis Mount | - | AMEOR60 | aimtec | Bulk | Active | - | - | -40°C ~ 80°C (With Derating) | * | 1.30 L x 5.83 W x 1.97 H (33.0mm x 148.0mm x 50.0mm) | Constant Current, Voltage | - | - | 60 W | Wire Leads | 1 | CE | 85% | 3 kV | 305VAC | - | - | 90VAC | - | 1.66A | - | - | - | - | 24 ~ 36V | AC DC Converter | - | - | - | Analog, PWM | - | OCP, OTP, SCP | - | - | - | - | ||
![]() AMER120-50250AZ-NA aimtec | In Stock | - | - | - | - | - | - | aimtec | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AMER120-36340AZ-NA aimtec | In Stock | - | - | - | - | - | - | aimtec | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AMER120-50250CAZ-NA aimtec | In Stock | - | - | - | - | - | - | aimtec | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AMER150-50300CAZ-NAF aimtec | In Stock | - | - | - | - | - | - | aimtec | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AMER150-24630CAZ-NAF aimtec | In Stock | - | - | - | - | - | - | aimtec | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AMER120C-36340CAZ aimtec | In Stock | - | - | - | - | - | - | aimtec | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AMEPR40N-42100Z aimtec | In Stock | - | - | Wire | Chassis Mount | 0.397 lb (180.00 g) | AMEPR40 | aimtec | Box | Active | Non-Compliant | 100 kHz | -30°C ~ 50°C | AMEPR40N-Z | 1.85" L x 6.61" W x 0.98" H (47.0mm x 168.0mm x 25.0mm) | Constant Current | 50 °C | -40 °C | 42 W | Wire Leads | 1 | - | 84% | 3.75 kV | 305V | 42 V | 1 A | 90V | 750 µA | 1A | - | 0 A | 42 W | 42 V | 24 ~ 42V | AC DC Converter | 90 V | 305 V | 24 V | - | 0 V | OTP, OVP, SCP | 24.892 mm | 167.894 mm | 46.99 mm | IP62 | ||
![]() AMEPR30N-4260Z aimtec | In Stock | - | - | Wire | Chassis Mount | 0.397 lb (180.00 g) | AMEPR30 | aimtec | Box | Active | Non-Compliant | 138 kHz | -30°C ~ 50°C | AMEPR30N-Z | 1.85" L x 6.61" W x 0.98" H (47.0mm x 168.0mm x 25.0mm) | Constant Current | 50 °C | -30 °C | 25 W | Wire Leads | 1 | CE | 80% | 3.75 kV | 305V | 42 V | 600 mA | 90V | - | 600mA | - | 0 A | 25 W | 42 V | 24 ~ 42V | AC DC Converter | 90 V | 305 V | 24 V | - | 0 V | OTP, SCP | 24.892 mm | 167.894 mm | 46.99 mm | IP62 | ||
![]() AMEPR16-4236Z aimtec | In Stock | - | - | Wire | Chassis Mount | 0.154 lb (70.00 g) | AMEPR16 | aimtec | Box | Active | Non-Compliant | 135 kHz | -20°C ~ 50°C | AMEPR16-Z | 1.76" L x 3.68" W x 1.08" H (44.7mm x 93.5mm x 27.5mm) | Constant Current | 50 °C | -20 °C | 15 W | Wire Leads | 1 | CE | 87% | 3.75 kV | 264V | 42 V | 360 mA | 90V | 750 µA | 360mA | - | 0 A | 15 W | 42 V | 30 ~ 42V | AC DC Converter | 90 V | 264 V | 30 V | - | 0 V | SCP | 27.432 mm | 93.472 mm | 44.704 mm | IP20 | ||
![]() AMEPR30-4260Z aimtec | In Stock | - | - | Wire | Chassis Mount | 0.132 lb (60.00 g) | AMEPR30 | aimtec | Box | Active | Non-Compliant | 135 kHz | -20°C ~ 50°C | AMEPR30-Z | 1.65" L x 4.33" W x 0.55" H (42.0mm x 110.0mm x 25.0mm) | Constant Current | 50 °C | -20 °C | 25.2 W | Wire Leads | 1 | - | 89% | 3.75 kV | 264V | 42 V | 600 mA | 90V | 750 µA | 600mA | 25 W | - | 25 W | - | 28 ~ 42V | AC DC Converter | 90 V | 264 V | - | - | 0 V | SCP | 13.97 mm | 109.982 mm | 41.91 mm | IP20 | ||
![]() AMEPR30-4270Z aimtec | In Stock | - | - | Wire | Chassis Mount | 0.132 lb (60.00 g) | AMEPR30 | aimtec | Box | Active | Non-Compliant | 135 kHz | -20°C ~ 50°C | AMEPR30-Z | 1.65" L x 4.33" W x 0.55" H (42.0mm x 110.0mm x 25.0mm) | Constant Current | 50 °C | -20 °C | 29.4 W | Wire Leads | 1 | - | 89% | 3.75 kV | 264V | 42 V | 700 mA | 90V | 750 µA | 700mA | 29 W | - | 29 W | - | 28 ~ 42V | AC DC Converter | 90 V | 264 V | - | - | 0 V | SCP | 13.97 mm | 109.982 mm | 41.91 mm | IP20 | ||
![]() AMEPR16-4229Z aimtec | In Stock | - | - | Wire | Chassis Mount | 0.154 lb (70.00 g) | AMEPR16 | aimtec | Box | Active | Non-Compliant | 135 kHz | -20°C ~ 50°C | AMEPR16-Z | 1.76" L x 3.68" W x 1.08" H (44.7mm x 93.5mm x 27.5mm) | Constant Current | 50 °C | -20 °C | 12 W | Wire Leads | 1 | CE | 87% | 3.75 kV | 264V | 42 V | 290 mA | 90V | 750 µA | 290mA | - | 0 A | 12 W | 42 V | 24 ~ 42V | AC DC Converter | 90 V | 264 V | 24 V | - | 0 V | SCP | 27.432 mm | 93.472 mm | 44.704 mm | IP20 | ||
![]() AMEPR30NC-4270Z aimtec | In Stock | - | - | Wire | Chassis Mount | 0.397 lb (180.00 g) | AMEPR30 | aimtec | Box | Active | Non-Compliant | 138 kHz | -30°C ~ 50°C | AMEPR30NC-Z | 1.85" L x 6.61" W x 0.98" H (47.0mm x 168.0mm x 25.0mm) | Constant Current | 50 °C | -30 °C | 29.4 W | Wire Leads | 1 | - | 81% | 3.75 kV | 305V | 42 V | 700 mA | 90V | 750 µA | 700mA | - | 0 A | 29.4 W | 42 V | 24 ~ 42V | AC DC Converter | 90 V | 305 V | 24 V | Analog, PWM | 0 V | OTP, SCP | 2.4892 m | 167.894 mm | 46.99 mm | IP62 | ||
![]() AMEPR10-3329Z aimtec | In Stock | - | - | Wire | Chassis Mount | 0.132 lb (60.00 g) | AMEPR10 | aimtec | Box | Active | Non-Compliant | 135 kHz | -20°C ~ 50°C | AMEPR10-Z | 1.54" L x 3.46" W x 0.91" H (39.2mm x 88.0mm x 23.1mm) | Constant Current | 50 °C | -20 °C | 10 W | Wire Leads | 1 | CE | 83% | 3.75 kV | 264V | 33 V | 290 mA | 90V | 750 µA | 290mA | - | 0 A | 10 W | 33 V | 23 ~ 33V | AC DC Converter | 90 V | 264 V | 23 V | - | 0 V | SCP | 23.114 mm | 87.884 mm | 39.116 mm | IP20 | ||
![]() AMEPR10-2629Z aimtec | In Stock | - | - | Wire | Chassis Mount | 0.132 lb (60.00 g) | AMEPR10 | aimtec | Box | Active | Non-Compliant | 135 kHz | -20°C ~ 50°C | AMEPR10-Z | 1.54" L x 3.46" W x 0.91" H (39.2mm x 88.0mm x 23.1mm) | Constant Current | 50 °C | -20 °C | 8 W | Wire Leads | 1 | CE | 83% | 3.75 kV | 264V | 26 V | 290 mA | 90V | 750 µA | 290mA | - | 0 A | 8 W | 26 V | 18 ~ 26V | AC DC Converter | 90 V | 264 V | 18 V | - | 0 V | SCP | 23.114 mm | 87.884 mm | 39.116 mm | IP20 |