- Series
- Type
- Number of Positions
- Mfr
- Product Status
- Shielding
- Contact Finish
- Contact Finish Thickness
- Length
- Color
- 1st Connector
- 2nd Connector
Attribute column
Manufacturer
AirBorn D-Sub Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Shell Material | Supplier Device Package | Mounting Option 1 | Mounting Option 2 | Body Length | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Number of Positions | Composition | Color | Number of Rows | Gender | Power (Watts) | Subcategory | Pitch | Total Number of Contacts | Shielding | Reach Compliance Code | Current Rating | Shell Finish | Contact Finish | Termination Style | Reliability | Body Breadth | Contact Gender | Body Depth | Failure Rate | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Usage | Insulation | Product Type | 1st Connector | 2nd Connector | Contact Design | Shell Plating | Product | Mounting Angle | Features | Product Category | Height Seated (Max) | Length | Contact Finish Thickness | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MQHT-212-037-161-41WR AirBorn | In Stock | - | - | Gold | - | - | Aluminum | - | - | - | - | AirBorn | - | Beryllium Copper | 1 | - | Thermoplastic | - | AirBorn | - | - | Panduit Corp | Cable Mount | - | - | - | Bulk | - | Obsolete | - | Details | M | - | - | - | * | - | - | - | - | High Temperature Low Profile Cable Connector | - | 37 Position | - | Multiple, Individual | 2 Row | Male | - | MIL-Spec / MIL-Type | 1.27 mm | - | Unshielded | - | - | - | Gold | Crimp | - | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | - | - | - | - | Insulated | D-Sub MIL Spec Connectors | Plug, Male Pins | Individual Wire Leads | - | Electroless Nickel | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | 3.00 (914.40mm) | 50.0µin (1.27µm) | - | ||
![]() NM-2J2-015-PP1-JJAB AirBorn | In Stock | - | - | - | - | Axial | - | Axial | - | - | - | AirBorn | - | - | 1 | - | - | - | AirBorn | - | - | Vishay Foil Resistors (Division of Vishay Precision Group) | - | - | - | - | Bulk | - | Active | - | Details | N Series | - | - | -55°C ~ 125°C | VTA54Z | 0.260 Dia x 0.750 L (6.60mm x 19.05mm) | ±0.1% | 2 | ±0.2ppm/°C | D-Type, Nano-D | 1 kOhms | 15 | Metal Foil | Multiple, Individual | - | - | 0.5W, 1/2W | Cable Assemblies | - | - | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ribbon Cables / IDC Cables | Plug, Male Pins | Plug, Male Pins | - | - | - | - | Non-Inductive | Ribbon Cables / IDC Cables | - | 1.50 (457.20mm) | 50.0µin (1.27µm) | - | ||
![]() MQ-222-021-261-43WD AirBorn | 2124 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AirBorn, Inc. | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | M | - | - | - | - | D-Type, Micro-D | - | 21 | - | Multiple, Individual | - | - | - | - | - | - | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | - | - | - | - | - | - | - | 3.00 (914.40mm) | 50.0µin (1.27µm) | - | ||
![]() MM-312-051-161-22WD AirBorn | 2278 |
| - | Gold | CABLE | - | Aluminum Alloy | - | #2-56 | LOCKING | 1.425 inch | AirBorn | AU | - | 1 | AIRBORN INC | Polyphenylene Sulfide (PPS) | POLYPHENYLENE SULPHIDE | AirBorn | MM-312-051-161-22WD | MM | AirBorn, Inc. | Cable | 3 | 125 °C | -55 °C | Bulk | Active | Active | 2.03 | Details | M Series | - | 50 V | - | MM | - | - | - | - | Plug | - | 51 Position | - | Multiple, Individual | 3 Row | Male | - | MIL-Spec / MIL-Type | 1.27 mm | 51 | Unshielded | compliant | 3 A | ELECTROLESS NICKEL | Gold | Crimp | COMMERCIAL | 0.341 inch | MALE | 0.223 inch | - | 3 A | RND PIN-SKT | - | 24 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | STAGGERED | - | - | - | Insulated | D-Sub MIL Spec Connectors | Plug, Male Pins | Individual Wire Leads | PREASSEM CONN | Nickel | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | 3.00 (914.40mm) | 50.0µin (1.27µm) | 50u inch | ||
![]() M83513/04-A04C AirBorn | In Stock | - | - | Gold | - | - | Aluminum Alloy | - | - | - | - | AirBorn | - | Brass | 1 | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | - | - | Cable | - | - | - | - | - | - | - | N | - | - | 50 V | - | M83513 | - | - | - | - | Receptacle | - | 9 Position | - | - | 2 Row | Female | - | MIL-Spec / MIL-Type | 1.27 mm | - | - | - | 3 A | - | - | Crimp | - | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | - | - | - | - | Insulated | D-Sub MIL Spec Connectors | - | - | - | Cadmium | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | - | - | - | ||
![]() M83513/04-A03C AirBorn | In Stock | - | - | Gold | - | - | Aluminum Alloy | - | - | - | - | AirBorn | - | Brass | 1 | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | - | - | Cable | - | - | - | - | - | - | - | N | - | - | 50 V | - | M83513 | - | - | - | - | Receptacle | - | 9 Position | - | - | 2 Row | Female | - | MIL-Spec / MIL-Type | 1.27 mm | - | - | - | 3 A | - | - | Crimp | - | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | - | - | - | - | Insulated | D-Sub MIL Spec Connectors | - | - | - | Cadmium | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | - | - | - | ||
![]() M83513/04-B04C AirBorn | In Stock | - | - | Gold | - | - | Aluminum Alloy | - | - | - | - | AirBorn | - | Brass | 1 | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | - | - | Cable | - | - | - | - | - | - | - | N | - | - | 50 V | - | M83513 | - | - | - | - | Receptacle | - | 15 Position | - | - | 2 Row | Female | - | MIL-Spec / MIL-Type | 1.27 mm | - | - | - | 3 A | - | - | Crimp | - | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | - | - | - | - | Insulated | D-Sub MIL Spec Connectors | - | - | - | Cadmium | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | - | - | - | ||
![]() MM-212-025-161-41WR AirBorn | In Stock | - | - | - | CABLE | - | - | - | LOCKING | JACKSCREW | 1.175 inch | AirBorn | AU | BERYLLIUM COPPER | 1 | AIRBORN INC | - | POLYPHENYLENE SULPHIDE | AirBorn | MM-212-025-161-41WR | MM | AirBorn | - | 2 | 125 °C | -55 °C | Bag | Active | Active | 5.59 | Details | M Series | - | - | - | MM | - | - | - | - | D-Type, Micro-D | - | 25 | - | Multiple, Individual | - | - | - | I/O Connectors | - | 25 | Unshielded | compliant | - | NICKEL | Gold | - | COMMERCIAL | 0.298 inch | MALE | 0.223 inch | - | 3 A | RND PIN-SKT | 26 mΩ | - | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | STAGGERED | 2.78 N | 2.78 N | - | - | I/O Connectors | Plug, Male Pins | Individual Wire Leads | - | - | - | - | - | I/O Connectors | - | 3.00 (914.40mm) | 50.0µin (1.27µm) | 50u inch | ||
![]() MM-222-009-261-45WD AirBorn | 2197 |
| - | Gold | - | - | Aluminum Alloy | - | - | - | - | AirBorn | - | Brass | 1 | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | - | AirBorn, Inc. | Cable | - | - | - | Bulk | - | Active | - | Details | M Series | 2.034485 oz | 50 V | - | MM | - | - | - | - | Receptacle | - | 9 Position | - | Multiple, Individual | 2 Row | Female | - | MIL-Spec / MIL-Type | 1.27 mm | - | Unshielded | - | 3 A | - | Gold | Crimp | - | - | - | - | - | - | - | - | 24 AWG | - | - | - | - | - | - | - | - | Insulated | D-Sub MIL Spec Connectors | Receptacle, Female Sockets | Individual Wire Leads | - | Nickel | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | 3.00 (914.40mm) | 50.0µin (1.27µm) | - | ||
![]() MQ-213-025-161-45WD AirBorn | In Stock | - | - | Gold | CABLE | - | Aluminum Alloy | - | LOCKING | JACKSCREW | 1.178 inch | AirBorn | AU | Copper | 1 | AIRBORN INC | Polyphenylene Sulfide (PPS) | POLYPHENYLENE SULPHIDE | AirBorn | MQ-213-025-161-45WD | MQ | AirBorn | Cable | 2 | 125 °C | -55 °C | - | Active | Active | 2.01 | N | - | 3.863910 oz | 50 V | - | - | - | - | - | - | Plug | - | 25 Position | - | Multiple, Individual | 2 Row | Male | - | MIL-Spec / MIL-Type | 1.27 mm | 25 | Unshielded | compliant | 3 A | CADMIUM | Gold | Crimp | COMMERCIAL | 0.208 inch | MALE | 0.178 inch | - | 3 A | RND PIN-SKT | 26 mΩ | - | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | STAGGERED | 1.668 N | .139 N | - | Insulated | D-Sub MIL Spec Connectors | Plug, Male Pins | Individual Wire Leads | PREASSEM CONN | - | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | 3.00 (914.40mm) | 50.0µin (1.27µm) | 50u inch | ||
![]() M83513/10-C03CP AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM-212-025-161-22Y3 AirBorn | In Stock | - | - | - | CABLE | - | - | - | #2-56 | LOCKING | 1.175 inch | - | AU | - | - | AIRBORN INC | - | POLYPHENYLENE SULPHIDE | Airborn Inc | MM-212-025-161-22Y3 | MM | AirBorn | - | 2 | 125 °C | -55 °C | Bag | Active | Active | 5.61 | - | - | - | - | - | M | - | - | - | - | D-Type, Micro-D | - | 25 | - | Multiple, Individual | - | - | - | D Type Connectors | - | 25 | Unshielded | compliant | - | ELECTROLESS NICKEL | Gold | - | COMMERCIAL | 0.298 inch | MALE | 0.223 inch | - | 3 A | RND PIN-SKT | - | - | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | STAGGERED | - | - | - | - | - | Plug, Male Pins | Individual Wire Leads | PREASSEM CONN | - | - | - | - | - | - | 1.50 (457.20mm) | 50.0µin (1.27µm) | 50u inch | ||
![]() MM-2A2-009-161-26MA-EMI AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AirBorn | - | - | - | - | Bag | - | Active | - | - | - | - | - | - | M | - | - | - | - | D-Type, Micro-D | - | 9 | - | White, Individual | - | - | - | - | - | - | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug, Male Pins | Individual Wire Leads | - | - | - | - | - | - | - | 0.500 (152.40mm, 6.00) | 50.0µin (1.27µm) | - | ||
![]() MM-2P3-009-161-41WB AirBorn | 2124 |
| - | - | - | - | - | - | - | - | - | AirBorn | - | - | 1 | - | - | - | AirBorn | - | - | AirBorn, Inc. | - | - | - | - | Bulk | - | Active | - | N | M Series | - | - | - | MM | - | - | - | - | D-Type, Micro-D | - | 9 | - | Multiple, Individual | - | - | - | MIL-Spec / MIL-Type | - | - | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub MIL Spec Connectors | Plug, Male Pins | Individual Wire Leads | - | - | - | - | - | D-Sub MIL Spec Connectors | - | 1.00 (304.80mm) | 50.0µin (1.27µm) | - | ||
![]() MMHT-222-015-261-00YN-349 AirBorn | 2804 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AirBorn | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | D-Type, Micro-D | - | 15 | - | Multiple, Individual | - | - | - | - | - | - | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | - | - | - | - | - | - | - | 7.00 (2.13m) | 50.0µin (1.27µm) | - | ||
![]() MM-222-015-261-22UD AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AirBorn | - | - | - | - | Bag | - | Active | - | - | - | - | - | - | M | - | - | - | - | D-Type, Micro-D | - | 15 | - | Multiple, Individual | - | - | - | - | - | - | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | - | - | - | - | - | - | - | 2.00 (609.60mm) | 50.0µin (1.27µm) | - | ||
![]() M83513/10-F03NN AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM-212-015-161-41WC AirBorn | In Stock | - | - | Gold | CABLE | - | - | - | LOCKING | JACKSCREW | 0.925 inch | AirBorn | AU | BERYLLIUM COPPER | 1 | AIRBORN INC | - | POLYPHENYLENE SULPHIDE | AirBorn | MM-212-015-161-41WC | MM | AirBorn | Cable | 2 | 125 °C | -55 °C | Bag | Active | Active | 2 | Details | M Series | - | - | - | MM | - | - | - | - | D-Type, Micro-D | - | 15 Position | - | Multiple, Individual | 2 Row | Male | - | MIL-Spec / MIL-Type | - | 15 | Unshielded | compliant | - | NICKEL | Gold | Crimp | COMMERCIAL | 0.298 inch | MALE | 0.223 inch | - | 3 A | RND PIN-SKT | 26 mΩ | - | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | STAGGERED | 2.78 N | 2.78 N | - | - | D-Sub MIL Spec Connectors | Plug, Male Pins | Individual Wire Leads | - | - | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | 1.50 (457.20mm) | 50.0µin (1.27µm) | 50u inch | ||
![]() MM-212-031-161-00WD AirBorn | 2284 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AirBorn, Inc. | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | M | - | - | - | - | D-Type, Micro-D | - | 31 | - | Multiple, Individual | - | - | - | - | - | - | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug, Male Pins | Individual Wire Leads | - | - | - | - | - | - | - | 3.00 (914.40mm) | 50.0µin (1.27µm) | - | ||
![]() MM-225-037-261-41WC AirBorn | 2229 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AirBorn | - | - | - | - | Bag | - | Active | - | - | - | - | - | - | M | - | - | - | - | D-Type, Micro-D | - | 37 | - | Multiple, Individual | - | - | - | - | - | - | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | - | - | - | - | - | - | - | 1.50 (457.20mm) | 50.0µin (1.27µm) | - |