- Series
- Mfr
- Product Status
- Package
- Number of Positions
- Pitch
- Number of Rows
- Features
- Voltage, Rating
- Operating Temperature
- Mounting Type
- Color
Attribute column
Manufacturer
AirBorn Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mfr | Mounting Styles | Package | Product Status | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Subcategory | Current Rating (Amps) | Pitch | Number of Positions Loaded | Current Rating | Contact Finish | Termination Style | Contact Gender | Connector Style | Product Type | Contact Layout, Typical | Number of Columns | Connector Usage | Features | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WTB44PR7-N49 AirBorn | In Stock | - | - | Through Hole, Right Angle | AirBorn | - | Bag | Active | - | - | - | -65°C ~ 125°C | W | Solder | Plug, Male Pins | 44 | - | 2 | - | 5A | 0.100 (2.54mm) | All | - | Gold | - | - | - | - | - | 22 | - | Mating Guide, Mounting Flange | - | - | ||
![]() RM232-060-121-2900 AirBorn | In Stock | - | - | Through Hole | AirBorn | - | Bag | Active | - | - | - | -65°C ~ 125°C | R | Solder | Plug, Male Pins | 60 | - | 2 | - | 3A | 0.075 (1.91mm) | All | - | Gold | - | - | - | - | - | 30 | - | Mating Guide | - | - | ||
![]() WTAX60PD11-N49 AirBorn | In Stock | - | - | Through Hole | AirBorn | - | Bag | Active | - | - | - | -65°C ~ 125°C | W | Solder | Receptacle, Male Pins | 60 | - | 2 | - | 5A | 0.100 (2.54mm) | All | - | Gold | - | - | - | - | - | 30 | - | Mating Guide | - | - | ||
![]() WTB30PR7-N49 AirBorn | In Stock | - | - | Through Hole, Right Angle | AirBorn | - | Bag | Active | - | - | - | -65°C ~ 125°C | W | Solder | Plug, Male Pins | 30 | - | 2 | - | 5A | 0.100 (2.54mm) | All | - | Gold | - | - | - | - | - | 15 | - | Mating Guide, Mounting Flange | - | - | ||
![]() 1008175-1 REV C AirBorn | In Stock | - | - | - | AirBorn | - | Bag | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IW-2P1-20-PVT7-J AirBorn | In Stock | - | - | - | - | PCB Mount | - | - | - | - | - | - | iW-Series | - | - | 20 Position | - | - | Power Connectors | - | 2.54 mm | - | 5 A | - | Through Hole | Pin (Male) | - | Power to the Board | - | - | - | - | - | - | ||
![]() IW-2R1-10-PCR-J AirBorn | In Stock | - | - | - | - | Cable | - | - | - | 22 AWG | 26 AWG | - | iW-Series | - | - | 10 Position | - | - | Power Connectors | - | 2.54 mm | - | 5 A | - | Crimp | Pin (Male) | - | Power to the Board | - | - | - | - | - | - |