- Series
- Mfr
- Product Status
- Package
- Number of Positions
- Pitch
- Number of Rows
- Features
- Voltage, Rating
- Operating Temperature
- Mounting Type
- Color
Attribute column
Manufacturer
AirBorn Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | MIL Type | Minimum Operating Temperature | Mounting Styles | Number of Rows Loaded | Package | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Tradename | Unit Weight | Voltage, Rating | Wire Gauge Max | Operating Temperature | Series | JESD-609 Code | Termination | Connector Type | Number of Positions | Color | Applications | Number of Rows | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Terminal Pitch | Number of Positions Loaded | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Mating Information | Contact Gender | Insulation Resistance | Body/Shell Style | Termination Type | Connector Style | Contact Finish Termination | Product Type | Contact Layout, Typical | Number of Columns | Connector Usage | Product | Mounting Angle | Features | Product Category | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RM312-122-111-5900 AirBorn | 2667 |
| - | Gold | Panel Mount | Polyphenylene Sulfide (PPS) | AirBorn | Copper | 1 | - | AirBorn | - | + 125 C | AirBorn | MIL-DTL-55302 | - 65 C | PCB Mount | - | Bag | - | - | Active | - | - | R Series | - | 83 V | - | -65°C ~ 125°C | RM | - | Solder Cup | Plug, Male Pins | 122 Position | - | - | 3 Row | MIL-Spec / MIL-Type | - | - | - | - | - | - | 3A | 1.9 mm | - | - | All | - | 3 A | Gold | Solder Cup | - | Pin (Male) | 5 GOhms | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | Connectors | Straight | Mating Guide, Mounting Flange | Rectangular MIL Spec Connectors | - | - | ||
![]() 19832-506-5 REV 14 AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | AirBorn | - | - | - | - | Bag | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1020434-3 REV-A AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | AirBorn | - | - | - | - | Bag | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WTB40PR9SY-0 AirBorn | 2431 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | AirBorn | - | - | - | - | Bag | - | - | Active | - | - | - | - | - | - | -65°C ~ 125°C | W | - | Solder | Plug, Male Pins | 40 | - | - | 2 | - | - | - | - | - | - | - | 5A | 0.100 (2.54mm) | - | - | All | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | Mating Guide, Mounting Flange | - | - | - | ||
![]() 90175-12 AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | AirBorn | - | - | - | - | Bag | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WG104PR7SY AirBorn | In Stock | - | - | - | Through Hole, Right Angle | - | - | - | - | AIRBORN INC | Airborn Inc | WG104PR7SY | - | AirBorn | - | - | RIGHT ANGLE | 3 | Bag | - | Active | Active | 5.74 | - | - | - | - | - | -65°C ~ 125°C | W | e0 | Solder | Plug, Male Pins | 104 | - | - | 3 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5A | 0.100 (2.54mm) | 104 | 2.54 mm | All | compliant | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | MALE | - | PLUG | SOLDER | - | TIN/LEAD (SN/PB) | - | - | - | - | - | - | Mating Guide, Mounting Flange | - | - | - | ||
![]() RM322-122-211-5501 AirBorn | In Stock | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | AirBorn | Copper | 1 | - | AirBorn | - | + 125 C | AirBorn | MIL-DTL-55302 | - 65 C | PCB Mount | - | Bag | M55302/192LC122Y | - | Active | - | - | R Series | - | 83 V | - | -65°C ~ 125°C | RM | - | Solder | Receptacle, Female Sockets | 122 Position | - | - | 3 Row | MIL-Spec / MIL-Type | - | - | - | - | - | - | 3A | 1.9 mm | - | - | All | - | 3 A | Gold | Solder | - | Socket (Female) | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | Connectors | Straight | Mating Guide, Mounting Flange | Rectangular MIL Spec Connectors | - | - | ||
![]() WTAV30PC-N49 AirBorn | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | AirBorn | - | - | - | - | Bag | - | - | Active | - | - | - | - | - | - | -65°C ~ 125°C | W | - | Solder Cup | Plug, Male Pins | 30 | - | - | 2 | - | - | - | - | - | - | - | 5A | 0.100 (2.54mm) | - | - | All | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | Mating Guide | - | - | - | ||
![]() M55302/57A24X TINNED AirBorn | In Stock | - | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | AirBorn | - | - | - | - | Bag | - | - | Active | - | - | - | - | - | - | -65°C ~ 125°C | W | - | Solder | Plug, Male Pins | 24 | - | - | 2 | - | - | - | - | - | - | - | 5A | 0.100 (2.54mm) | - | - | All | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | Mating Guide, Mounting Flange | - | - | - | ||
![]() WTA36PCJTL AirBorn | In Stock | - | - | Gold | Free Hanging (In-Line) | Polyphenylene Sulfide (PPS) | AirBorn | Copper | 1 | - | AirBorn | - | + 125 C | AirBorn | MIL-DTL-55302 | - 65 C | Board Mount | - | Bag | - | - | Active | - | Details | - | - | 100 V | - | -65°C ~ 125°C | W | - | Solder Cup | Plug, Male Pins | 36 Position | - | - | 2 Row | MIL-Spec / MIL-Type | - | - | - | - | - | - | 5A | 2.54 mm | - | - | All | - | 5 A | Gold | Solder Cup | - | Pin (Male) | 5 GOhms | - | - | - | - | Rectangular MIL Spec Connectors | - | 18 | - | Connectors | Straight | Mating Guide | Rectangular MIL Spec Connectors | - | - | ||
![]() IW-2P1-10-PSC-J AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 Position | - | - | - | Power Connectors | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | 5 A | - | Solder Cup | - | Pin (Male) | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | - | - | ||
![]() IW-2R1-20-SVT7-J AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 Position | - | - | - | Power Connectors | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | 5 A | - | Through Hole | - | Socket (Female) | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | - | - | ||
![]() IP-1P0-05-PSC-J AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Mount | - | - | - | - | - | - | - | - | - | - | 12 AWG | - | - | - | - | - | 5 Position | - | - | - | Power Connectors | - | - | - | - | - | - | - | 5.7 mm | - | - | - | - | 23 A | - | Solder Cup | - | Pin (Male) | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | - | - | ||
![]() IW-2P1-24-PVT9-J AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 Position | - | - | - | Power Connectors | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | 5 A | - | Through Hole | - | Pin (Male) | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | - | - | ||
![]() IW-2P0-10-PVT9-JTA AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 Position | - | - | - | Power Connectors | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | 5 A | - | Through Hole | - | Pin (Male) | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | - | - | ||
![]() WTA24PCJTB AirBorn | 44 |
| - | Gold | Free Hanging (In-Line) | Polyphenylene Sulfide (PPS) | AirBorn | Copper Alloy | 1 | - | AirBorn | - | + 125 C | AirBorn, Inc. | MIL-DTL-55302 | - 65 C | Board Mount | - | Bag | - | - | Active | - | Details | W | 0.580821 oz | 333 V | - | -65°C ~ 125°C | WTA | - | Solder Cup | Plug, Male Pins | 24 Position | - | - | 2 Row | MIL-Spec / MIL-Type | - | - | - | - | - | - | 5A | 2.54 mm | - | - | All | - | 5 A | Gold | Solder Cup | - | Pin (Male) | 5000 MOhms | - | - | - | - | Rectangular MIL Spec Connectors | - | 12 | - | I/O Connectors | Straight | Mating Guide | Rectangular MIL Spec Connectors | - | - | ||
![]() VRRAM-04-20-50-03-G AirBorn | 532 |
| - | Gold | Through Hole, Right Angle | Liquid Crystal Polymer (LCP) | AirBorn | Phosphor Bronze | 1 | - | AirBorn | - | + 125 C | AirBorn, Inc. | - | - 55 C | PCB | - | Bag | - | - | Active | - | Details | verSI | - | 200 V | - | -55°C ~ 125°C | VRRAM | - | Solder | Header, Male Pins | 80 Position | - | Extrene Environmental Conditions | 4 Row | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | 2A | 1.27 mm | - | - | All | - | 2 A | Gold | Solder | - | - | 5000 MOhms | - | - | High Speed | - | Board to Board & Mezzanine Connectors | - | 20 | - | Plugs | Right Angle | Board Guide, Guide Pin, Jackscrew Socket | Board to Board & Mezzanine Connectors | 50.0µin (1.27µm) | - | ||
![]() WTDXA14SJT AirBorn | 35 |
| - | - | Free Hanging (In-Line) | - | AirBorn | - | 1 | - | AirBorn | - | - | AirBorn, Inc. | - | - | - | - | Bag | - | - | Active | - | Details | W Series | - | - | - | -65°C ~ 125°C | WTDXA | - | Crimp | Receptacle, Female Sockets | 14 | - | - | 2 | MIL-Spec / MIL-Type | - | - | - | - | - | - | 5A | 0.100 (2.54mm) | - | - | All | - | - | Gold | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | 7 | - | - | - | Mating Guide | Rectangular MIL Spec Connectors | - | - | ||
![]() PA4-5PJ AirBorn | In Stock | - | - | Gold | - | Polyphenylene Sulfide (PPS) | AirBorn | Copper Alloy | 1 | - | AirBorn | - | + 125 C | - | - | - 65 C | Panel Mount | - | - | - | - | - | - | Details | W Series | 1.144464 oz | 1 kV | - | - | PA | - | - | - | 9 Position | - | - | 2 Row | Power Connectors | - | - | - | - | - | - | - | 5.7 mm | - | - | - | - | 5 A | - | Solder Cup | - | Pin (Male) | 5 GOhms | - | - | - | - | Power to the Board | - | - | - | - | Straight | - | Power to the Board | - | - | ||
![]() WTKA66S-N49 AirBorn | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | AirBorn | - | - | - | - | Bag | - | - | Active | - | - | - | - | - | - | -65°C ~ 125°C | W | - | Crimp | Receptacle, Female Sockets | 66 | - | - | 2 | - | - | - | - | - | - | - | 5A | 0.100 (2.54mm) | - | - | All | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 33 | - | - | - | Mating Guide, Mounting Flange | - | - | - |