- Series
- Mfr
- Product Status
- Package
- Number of Positions
- Pitch
- Number of Rows
- Features
- Voltage, Rating
- Operating Temperature
- Mounting Type
- Color
Attribute column
Manufacturer
AirBorn Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Brand | Case Code - in | Case Code - mm | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Logic Family | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Propagation Delay Time @ Maximum CL | Mfr | MIL Type | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements | Number of I/Os | Number of Rows Loaded | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temp Range | Operating Temperature Classification | Package | Package Type | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Number of Rows | Power (Watts) | Additional Feature | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Technology | Total Number of Contacts | Voltage - Supply | Terminal Pitch | Number of Positions Loaded | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Pin Count | Contact Finish | Termination Style | Mating Information | Contact Gender | Output Type | Failure Rate | Insulation Resistance | Body/Shell Style | Termination Type | Load Capacitance | Connector Style | Contact Finish Termination | Quiescent Current | Input Type | Current - Supply | Drive Level | Number of Logic Elements/Cells | Product Type | ESR | Total RAM Bits | Number of LABs/CLBs | Contact Layout, Typical | Number of Columns | High Level Output Current | Low Level Output Current | Connector Usage | Product | Mounting Angle | Features | Product Category | Count | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IW-2R0-26-SRT9-J AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | iW-Series | - | - | - | - | - | - | - | - | - | - | - | 26 Position | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | 5 A | - | - | - | - | Through Hole | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 223-7194-8204 AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AirBorn | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IW-2R0-26-SVT9-JTA AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | iW-Series | - | - | - | - | - | - | - | - | - | - | - | 26 Position | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | 5 A | - | - | - | - | Through Hole | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IW-2P0-30-PVT7-JTA AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | iW-Series | - | - | - | - | - | - | - | - | - | - | - | 30 Position | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | 5 A | - | - | - | - | Through Hole | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IW-2R1-24-SVT7-JTA AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | iW-Series | - | - | - | - | - | - | - | - | - | - | - | 24 Position | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | 5 A | - | - | - | - | Through Hole | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IW-2R1-24-SVT7-J AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | iW-Series | - | - | - | - | - | - | - | - | - | - | - | 24 Position | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | 5 A | - | - | - | - | Through Hole | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IW-2P1-20-PVT7-JTA AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | iW-Series | - | - | - | - | - | - | - | - | - | - | - | 20 Position | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | 5 A | - | - | - | - | Through Hole | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RM422-110-891-9300 AirBorn | In Stock | - | - | - | Through Hole | - | - | - | Glenair | - | - | - | - | 1 | - | - | Glenair | - | - | - | - | AirBorn | - | - | - | - | - | - | - | - | - | - | - | - | Bag | - | - | - | Active | - | - | - | Details | - | - | R Series | - | - | -65°C ~ 125°C | - | RM | - | - | - | - | - | - | Press-Fit | - | Receptacle, Female Sockets | - | - | 110 | - | - | - | 4 | - | - | Circular Connectors | - | - | - | - | - | - | - | 3A | 0.075 (1.91mm) | - | - | - | - | All | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | - | Jackscrew Socket | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | ||
![]() RZ250-625-115-2000 AirBorn | In Stock | - | - | Gold | Surface Mount | 3.2 mm x 2.5 mm | - | Polyphenylene Sulfide (PPS) | CTS Electronic Components | - | - | - | Beryllium Copper | 3000 | - | - | CTS | - | - | + 70 C | - | AirBorn | - | - 20 C | - | SMD/SMT | - | - | - | - | - | - | - | - | Bag | - | - | - | Active | - | - | - | Details | - | - | RZ Series | 0.000564 oz | 250 V | -65°C ~ 125°C | Reel | 403 | - | 10 PPM | - | - | - | - | Solder | - | Plug, Male Pins | SMD Quartz | - | 150 Position | - | - | - | 6 Row | - | - | Crystals | - | - | - | - | - | - | - | 500mA | 1.27 mm | - | - | - | - | All | - | 500 mA | 24 MHz | 10 PPM | - | Gold | SMD/SMT | - | - | - | - | - | - | - | 9 pF | High Density (HDC, HDI, HPC) | - | - | - | - | 100 uW | - | Crystals | 60 Ohms | - | - | - | 25 | - | - | - | Connectors | Straight | Mating Guide | Crystals | - | 0.8 mm | - | 3.2 mm | 2.5 mm | 50.0µin (1.27µm) | - | UL 94 V-0 | ||
![]() WTA30PD9JL AirBorn | 59 |
| - | - | Through Hole | - | - | - | Wiremold | - | - | - | - | 1 | - | - | Wiremold | - | - | - | - | AirBorn | - | - | - | - | - | - | - | - | - | - | - | - | Bag | - | 78677654170 | - | Active | - | - | - | N | - | - | - | 24.400 lbs | - | -65°C ~ 125°C | Bulk | W | - | - | - | - | - | - | Solder | - | Plug, Male Pins | - | - | 30 | - | - | - | 2 | - | - | Wire & Cable Management | - | - | - | - | - | - | - | 5A | 0.100 (2.54mm) | - | - | - | - | All | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | Mating Guide | Conduit Fittings & Accessories | - | - | - | - | - | - | - | - | ||
![]() RM322-080-581-6500 AirBorn | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | Royalohm | 1206 | 3225 | - | - | 5000 | - | - | Royalohm | - | - | + 155 C | - | AirBorn | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | Bag | - | - | - | Active | AEC-Q200 | - | - | Details | - | - | - | 0.000571 oz | 200 V | -65°C ~ 125°C | Reel | CQ | - | 1 % | - | - | - | - | Crimp | 200 PPM / C | Receptacle, Female Sockets | - | 5.1 Ohms | 80 | - | - | Automotive Grade | 3 | - | - | Resistors | 250 mW (1/4 W) | - | - | - | - | - | - | 3A | 0.075 (1.91mm) | Thick Film | - | - | - | All | - | - | - | - | - | Gold | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur Resistors | Thick Film Resistors - SMD | - | 0.55 mm | - | 3.1 mm | 1.55 mm | - | - | - | ||
![]() 231-917-9127 REV H AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AirBorn | - | - | - | - | - | - | - | - | - | - | - | - | Bag | - | - | - | Active | - | - | - | Non-Compliant | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PA10PJTL AirBorn | In Stock | - | - | - | - | - | - | - | Amphenol Aerospace | - | - | - | - | 1 | - | - | Amphenol | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | This product may require additional documentation to export from the United States. | 38999 | - | 1 kV | - | - | D38999 III | - | - | - | - | - | - | - | - | - | - | - | 10 Position | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | 5.7 mm | - | - | - | - | - | - | 5 A | - | - | - | - | Solder Cup | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | ||
![]() WT14PRD7 AirBorn | In Stock | - | - | - | Through Hole, Right Angle | Axial | Axial | - | AirBorn | - | - | - | - | 1 | AIRBORN INC | - | AirBorn | WT14PRD7 | - | - | - | AirBorn | - | - | - | RIGHT ANGLE | - | - | 1 | - | - | - | - | - | Bag | - | - | Active | Active | - | - | 5.74 | Details | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | e0 | - | Active | 2 | Solder | ±25ppm/°C | Plug, Male Pins | - | 13 Ohms | 14 | Metal Film | - | - | 1 | 0.1W, 1/10W | - | MIL-Spec / MIL-Type | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5A | 0.100 (2.54mm) | - | 14 | - | 2.54 mm | All | compliant | - | - | - | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | MALE | - | R (0.01%) | - | PLUG | SOLDER | - | - | TIN LEAD | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | Rectangular MIL Spec Connectors | - | - | -- | - | - | - | - | - | ||
![]() RM352-035-321-5570 AirBorn | In Stock | - | - | - | Through Hole, Right Angle | - | - | - | AirBorn | - | - | - | - | 1 | - | - | AirBorn | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | Retail Package | - | - | - | Active | - | - | - | Details | - | - | R Series | - | - | -65°C ~ 125°C | - | * | - | - | - | - | - | - | Solder | - | Plug, Male Pins | - | - | 35 | - | - | - | 3 | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | 3A | 0.075 (1.91mm) | - | - | - | - | All | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | - | - | - | - | - | Mating Guide, Mounting Flange | Rectangular MIL Spec Connectors | - | - | - | - | - | - | - | - | ||
![]() 963C919-13 REV U AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AHCT | - | - | - | - | 8@5V | AirBorn | - | - | Surface Mount | - | 6 | - | - | 5.5(V) | 4.5(V) | 5(V) | -55C to 125C | Military | Bag | CFPAK | - | - | Active | - | No | - | - | - | - | - | - | - | - | Rail/Tube | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS | - | - | - | - | - | - | - | - | 14 | - | - | - | - | Schmitt Trigger | - | - | - | - | - | - | - | 2(uA) | Schmitt Trigger | - | - | - | - | - | - | - | - | - | -8(mA) | 8(mA) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WTDXA14PJTA414 AirBorn | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AirBorn | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 125°C | - | - | - | - | - | - | - | - | Crimp | - | Receptacle, Male Pins | - | - | 14 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 5A | 0.100 (2.54mm) | - | - | - | - | All | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | - | - | Mating Guide | - | - | - | - | - | - | - | - | - | ||
![]() CDG20237 AirBorn | In Stock | - | - | - | Surface Mount | 10-CLCC | 10-CLCC (7x5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AirBorn | - | - | - | - | - | - | - | - | - | - | - | - | Bag | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | FemtoClock® NG | - | - | - | - | Active | - | - | - | - | Clock Oscillator | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.135 V ~ 3.465 V | - | - | - | - | 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | ||
![]() M55302/192LB152F AirBorn | In Stock | - | - | - | Surface Mount | 484-BFBGA, FCBGA | 484-UBGA (19x19) | - | - | - | - | GOLD OVER NICKEL (150) | - | - | AIRBORN INC | - | Airborn Inc | M55302/192LB152F | M55302/192 | - | - | AirBorn | - | - | - | STRAIGHT | - | 188 | 3 | - | - | - | - | - | - | - | - | Active | Active | - | - | 5.72 | - | - | - | - | - | - | 0°C ~ 100°C (TJ) | - | Cyclone® 10 GX | - | - | e4 | - | Active | - | Solder | - | Receptacle, Female Sockets | - | - | 152 | - | - | - | 3 | - | STANDARD: MIL-DTL-55302 | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 3A | 0.075 (1.91mm) | - | 152 | 0.9V | 1.91 mm | All | compliant | - | - | - | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | - | - | - | RECEPTACLE | SOLDER | - | - | GOLD OVER NICKEL (150) | - | - | - | - | 220000 | - | - | 13752320 | 80330 | - | - | - | - | - | - | - | Mating Guide, Mounting Flange | - | - | - | - | - | - | - | - | - | ||
![]() WTA14PCJT AirBorn | 82 |
| - | Gold | Free Hanging (In-Line) | - | - | Polyphenylene Sulfide (PPS) | AirBorn | - | - | GOLD | Copper | 1 | AIRBORN INC | - | AirBorn | WTA14PCJT | - | + 125 C | - | American Zettler | MIL-DTL-55302 | - 65 C | - | Board Mount | - | - | 2 | - | - | - | - | - | Box | - | - | Active | Active | - | - | 2.31 | Details | Yes | - | - | 0.824529 oz | 100 V | -65°C ~ 125°C | - | * | - | - | e4 | Yes | - | - | Solder Cup | - | Plug, Male Pins | - | - | 14 Position | - | - | - | 2 Row | - | PANEL MOUNTABLE | MIL-Spec / MIL-Type | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5A | 2.54 mm | - | 14 | - | 2.54 mm | All | compliant | 5 A | - | - | - | Gold | Solder Cup | MULTIPLE MATING PARTS AVAILABLE | Pin (Male) | - | - | 5 GOhms | PLUG | SOLDER | - | - | Gold (Au) | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | 7 | - | - | - | Connectors | Straight | Mating Guide | Rectangular MIL Spec Connectors | - | - | - | - | - | - | - | - |