- Manufacturer
- Subcategory
- Product Type
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- Tradename
- Manufacturer Part Number
- Mounting Styles
- Termination Style
Attribute column
Manufacturer
AirBorn Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Mounting Option 2 | Body Length | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mating Style | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Shell Sizes | Shell Style# | Tradename | Voltage, Rating | Wire Size-Max | Wire Size-Min | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Number of Positions | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Reach Compliance Code | Current Rating | Shell Finish | Termination Style | Reliability | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Mating Cycles | Product Type | Shell Plating | Product | Mounting Angle | Straight Connection | Number of ContactsSide 1 | Number of ContactsSide 2 | Product Category | IP Rating | Diameter | Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC-111-007-161-00WB AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RM232-050-151-5900 AirBorn | In Stock | - | - | - | - | - | - | - | - | - | AirBorn | - | - | 1 | - | - | AirBorn | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | R Series | - | - | - | RM | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | I/O Connectors | - | - | - | - | ||
![]() MM-212-025-113-4500 AirBorn | In Stock | - | - | Gold | - | - | - | - | - | - | AirBorn | - | - | 1 | - | - | AirBorn | - | - | - | + 125 C | - 55 C | Wire | - | - | - | - | - | - | - | - | - | - | M Series | 200 VAC | - | - | MM | - | - | - | - | 25 Position | Male | - | - | I/O Connectors | - | - | - | - | - | - | 1.27 mm | - | - | - | - | Solder Cup | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | Connector Savers | Straight | - | - | - | I/O Connectors | - | - | - | - | ||
![]() MM-212-025-1A3-2200 AirBorn | In Stock | - | - | - | PANEL | - | - | LOCKING | JACKSCREW | 1.175 inch | AirBorn | AU | BERYLLIUM COPPER | 1 | AIRBORN INC | POLYPHENYLENE SULPHIDE | AirBorn | MM-212-025-1A3-2200 | MM | - | - | - | - | 2 | 125 °C | -55 °C | - | Active | 5.64 | Details | - | - | - | M Series | - | 24 AWG | 24 AWG | MM | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | 25 | compliant | - | NICKEL | - | COMMERCIAL | - | 0.298 inch | MALE | - | 0.223 inch | 3 A | RND PIN-SKT | 26 mΩ | 5000000000 Ω | 0.05 inch | PLUG | SOLDER LUG | - | STAGGERED | 2.78 N | 2.78 N | - | - | I/O Connectors | - | - | - | - | - | - | I/O Connectors | - | - | - | 50u inch | ||
![]() RM232-050-111-2900 AirBorn | In Stock | - | - | - | - | - | - | - | - | - | AirBorn | - | - | 1 | - | - | AirBorn | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | R Series | - | - | - | RM | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | I/O Connectors | - | - | - | - | ||
![]() MM-212-031-161-41Y3 AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSR3-E026AA-W30-RP AirBorn | In Stock | - | - | Gold | - | Polyether Ether Ketone (PEEK) | Aluminum | - | - | - | AirBorn | - | Copper Alloy | 1 | - | - | AirBorn | - | - | Push-Pull | - | - | Cable | - | - | - | - | - | - | Details | - | E | Receptacle | Series 360 | 200 V | - | - | SSR3 | - | - | - | - | 26 Position | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | 7 A | - | Solder Cup | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Cycles | Standard Circular Connector | Ruthenium | Connectors | Straight | - | - | - | Standard Circular Connector | IP69X | 21.9 mm | 38 mm | - | ||
![]() MM-212-025-161-00UH AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RM232-040-121-2900 AirBorn | In Stock | - | - | - | - | - | - | - | - | - | AirBorn | - | - | 1 | - | - | AirBorn | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | R Series | - | - | - | RM | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | I/O Connectors | - | - | - | - | ||
![]() MM-212-025-143-JS00-93A AirBorn | In Stock | - | - | - | - | POLYPHENYLENE SULFIDE | - | - | - | - | - | GOLD (50) | BERYLLIUM COPPER | - | AIRBORN INC | - | Airborn Inc | MM-212-025-143-JS00-93A | MM | - | - | - | - | - | - | - | ROHS COMPLIANT | Active | 5.18 | - | Yes | - | - | - | - | - | - | - | e4 | Yes | EAR99 | RECTANGULAR CONNECTOR ADAPTER | - | - | - | 8536.69.80.00 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | NICKEL | - | - | - | - | MALE-FEMALE | NO | - | - | - | - | - | - | PLUG-RECEPTACLE | - | GOLD (10) | - | - | - | - | - | - | - | - | - | YES | 25 | 25 | - | - | - | - | - | ||
![]() NM-252-025-161-JCAC AirBorn | In Stock | - | - | - | CABLE | METAL | - | - | - | - | AirBorn | GOLD (50) | NOT SPECIFIED | 1 | AIRBORN INC | LIQUID CRYSTAL POLYMER | AirBorn | NM-252-025-161-JCAC | NM | - | - | - | - | - | - | - | ROHS COMPLIANT | Active | 5.34 | - | Yes | - | - | - | - | - | - | - | e4 | Yes | EAR99 | D NANOMINIATURE CONNECTOR | - | - | POLARIZED | 8536.69.40.30 | I/O Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 25 | compliant | - | NICKEL | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | NO | - | - | - | - | - | - | PLUG | CRIMP | GOLD (50) | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | I/O Connectors | - | - | - | - | ||
![]() MM-322-051-261-22Y1 AirBorn | In Stock | - | - | - | - | - | - | - | - | - | AirBorn | - | - | 1 | - | - | AirBorn | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | M Series | - | - | - | MM | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | I/O Connectors | - | - | - | - | ||
![]() MC-211-019-161-00WB AirBorn | In Stock | - | - | - | - | - | - | - | - | - | AirBorn | - | - | 1 | - | - | AirBorn | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | M Series | - | - | - | MC | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | ||
![]() MM-212-021-161-45W3 AirBorn | In Stock | - | - | - | - | - | - | - | - | - | AirBorn | - | - | 1 | - | - | AirBorn | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | M Series | - | - | - | MM | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | I/O Connectors | - | - | - | - | ||
![]() MM-212-021-145-4100 AirBorn | In Stock | - | - | - | CABLE AND PANEL | METAL | - | LOCKING | - | 1.075 inch | AirBorn | GOLD (50) | BERYLLIUM COPPER | 1 | AIRBORN INC | POLYPHENYLENE SULFIDE | AirBorn | MM-212-021-145-4100 | - | - | - | - | - | 2 | 125 °C | -55 °C | - | Active | 5.52 | N | No | C | - | M Series | - | - | - | MM | e0 | No | - | D MICROMINIATURE CONNECTOR | - | - | - | - | I/O Connectors | NO | NO | NO | NO | NO | WITH CABLE ASSEMBLY | - | 21 | compliant | - | NICKEL | - | COMMERCIAL | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 26 mΩ | 5000000000 Ω | 0.05 inch | PLUG | WIRE | Tin/Lead (Sn/Pb) | STAGGERED | 1.668 N | .139 N | 0.05 inch | - | I/O Connectors | - | - | - | - | - | - | I/O Connectors | - | - | - | 50u inch | ||
![]() MM-322-051-261-22WQ AirBorn | In Stock | - | - | - | - | - | - | - | - | - | AirBorn | - | - | 1 | - | - | AirBorn | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | M Series | - | - | - | MM | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | I/O Connectors | - | - | - | - | ||
![]() RM232-080-111-6600 AirBorn | In Stock | - | - | - | - | - | - | - | - | - | AirBorn | - | - | 1 | - | - | AirBorn | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | R Series | - | - | - | RM | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | I/O Connectors | - | - | - | - | ||
![]() RM232-060-111-6600 AirBorn | In Stock | - | - | - | - | - | - | - | - | - | AirBorn | - | - | 1 | - | - | AirBorn | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | R Series | - | - | - | RM | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | I/O Connectors | - | - | - | - | ||
![]() RM232-040-102-5900 AirBorn | In Stock | - | - | - | - | - | - | - | - | - | AirBorn | - | - | 1 | - | - | AirBorn | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | R Series | - | - | - | RM | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | I/O Connectors | - | - | - | - | ||
![]() MC-211-019-143-0000 AirBorn | In Stock | - | - | - | - | - | - | - | - | - | AirBorn | - | - | 1 | - | - | AirBorn | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | M Series | - | - | - | MC | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - |