- Manufacturer
- Series
- Subcategory
- Product Type
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Tradename
- Number of Positions
- Number of Rows
- Contact Materials
Attribute column
Manufacturer
AirBorn D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Mounting Option 1 | Mounting Option 2 | Body Length | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Shell Sizes | Tradename | Voltage, Rating | Series | JESD-609 Code | Pbfree Code | Connector Type | Type | Number of Positions | Number of Rows | Gender | Additional Feature | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulation | Product Type | Contact Design | Shell Plating | Product | Mounting Angle | Terminal Length | Product Category | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MK-253-025-345-000S AirBorn | In Stock | - | - | Gold | BOARD | Aluminum | - | - | - | AirBorn | GOLD (50) | Beryllium Copper | 1 | AIRBORN INC | Polyphenylene Sulfide (PPS) | POLYPHENYLENE SULFIDE | AirBorn | MK-253-025-345-000S | MK | Board Mount | - | - | - | - | M83513/10-D03CN | Active | 5.46 | N | No | D | M Series | - | MK | e0 | No | D MICROMINIATURE CONNECTOR | - | 25 Position | 2 Row | Male | POLARIZED | MIL-Spec / MIL-Type | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27 mm | 25 | - | compliant | - | - | Through Hole | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | NO | - | - | - | - | - | - | - | PLUG | SOLDER | - | TIN LEAD | - | - | - | Insulated | D-Sub MIL Spec Connectors | - | Cadmium | Connectors | Right Angle | - | D-Sub MIL Spec Connectors | - | ||
![]() MK-272-015-335-000R AirBorn | In Stock | - | - | Gold | BOARD | Aluminum | LOCKING | - | 1.54 inch | AirBorn | AU | Beryllium Copper | 1 | AIRBORN INC | Polyphenylene Sulfide (PPS) | POLYPHENYLENE SULPHIDE | AirBorn | MK-272-015-335-000R | MK | Board Mount | - | 2 | 125 °C | -55 °C | M83513/16-B02NN | Active | 5.71 | N | No | - | M Series | - | MK | e0 | - | - | - | 15 Position | 2 Row | Male | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.27 mm | 15 | 1.27 mm | compliant | - | NICKEL | Through Hole | COMMERCIAL | 2 | STAGGERED | - | 0.298 inch | MALE | - | 0.455 inch | 3 A | RND PIN-SKT | 65 mΩ | - | 5000000000 Ω | 0.05 inch | PLUG | SOLDER | - | Tin/Lead (Sn/Pb) | STAGGERED | 1.668 N | .139 N | Insulated | D-Sub MIL Spec Connectors | - | Electroless Nickel | Connectors | Right Angle | 0.14 inch | D-Sub MIL Spec Connectors | 50u inch | ||
![]() MK-272-021-335-220R AirBorn | In Stock | - | - | Gold | BOARD | Aluminum | LOCKING | JACKSCREW | 1.69 inch | AirBorn | AU | Beryllium Copper | 1 | AIRBORN INC | Polyphenylene Sulfide (PPS) | POLYPHENYLENE SULPHIDE | AirBorn | MK-272-021-335-220R | MK | Board Mount | - | 2 | 125 °C | -55 °C | M83513/16-C02NP | Active | 5.71 | N | No | - | M Series | - | MK | e0 | - | - | - | 21 Position | 2 Row | Male | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.27 mm | 21 | 1.27 mm | compliant | - | NICKEL | Through Hole | COMMERCIAL | 2 | STAGGERED | - | 0.298 inch | MALE | - | 0.455 inch | 3 A | RND PIN-SKT | 65 mΩ | - | 5000000000 Ω | 0.05 inch | PLUG | SOLDER | - | Tin/Lead (Sn/Pb) | STAGGERED | 1.668 N | .139 N | Insulated | D-Sub MIL Spec Connectors | - | Electroless Nickel | Connectors | Right Angle | 0.14 inch | D-Sub MIL Spec Connectors | 50u inch | ||
![]() MK-235-015-125-0000 AirBorn | In Stock | - | - | Gold | BOARD | Aluminum | LOCKING | - | 0.925 inch | AirBorn | - | Beryllium Copper | 1 | AIRBORN INC | Polyphenylene Sulfide (PPS) | POLYPHENYLENE SULFIDE | AirBorn | MK-235-015-125-0000 | - | Board Mount | ONE | 2 | - | - | M83513/28-B01PN | Active | 5.78 | N | No | B | M Series | - | MK | - | - | D MICROMINIATURE CONNECTOR | - | 15 Position | 2 Row | Male | - | MIL-Spec / MIL-Type | - | - | - | NO | NO | GENERAL PURPOSE | 1.27 mm | 15 | 1.27 mm | unknown | - | - | Through Hole | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.28 inch | - | RND PIN-SKT | - | - | - | 0.05 inch | PLUG | SOLDER | - | - | STAGGERED | - | - | Insulated | D-Sub MIL Spec Connectors | PREASSEM CONN | Stainless Steel | Connectors | Straight | 0.14 inch | D-Sub MIL Spec Connectors | 50u inch | ||
![]() MK-255-025-325-220S AirBorn | In Stock | - | - | Gold | - | Stainless Steel | - | - | - | AirBorn | - | Beryllium Copper | 1 | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | - | Board Mount | - | - | - | - | M83513/10-D01PP | - | - | N | - | - | M Series | - | MK | - | - | - | - | 25 Position | 2 Row | Male | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | D-Sub MIL Spec Connectors | - | - | Connectors | Right Angle | - | D-Sub MIL Spec Connectors | - | ||
![]() MK-273-031-335-220R AirBorn | In Stock | - | - | Gold | BOARD | Aluminum | LOCKING | JACKSCREW | 2.04 inch | AirBorn | AU | Beryllium Copper | 1 | AIRBORN INC | Polyphenylene Sulfide (PPS) | POLYPHENYLENE SULPHIDE | AirBorn | MK-273-031-335-220R | MK | Board Mount | - | 2 | 125 °C | -55 °C | M83513/16-E02CP | Active | 5.71 | N | No | - | M Series | - | MK | e0 | - | - | - | 31 Position | 2 Row | Male | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.27 mm | 31 | 1.27 mm | compliant | - | CADMIUM | Through Hole | COMMERCIAL | 2 | STAGGERED | - | 0.298 inch | MALE | - | 0.455 inch | 3 A | RND PIN-SKT | 65 mΩ | - | 5000000000 Ω | 0.05 inch | PLUG | SOLDER | - | Tin/Lead (Sn/Pb) | STAGGERED | 1.668 N | .139 N | Insulated | D-Sub MIL Spec Connectors | - | Cadmium | Connectors | Right Angle | 0.14 inch | D-Sub MIL Spec Connectors | 50u inch | ||
![]() MK-235-031-125-2200 AirBorn | In Stock | - | - | Gold | BOARD | Aluminum | LOCKING | - | 1.325 inch | AirBorn | - | Beryllium Copper | 1 | AIRBORN INC | Polyphenylene Sulfide (PPS) | POLYPHENYLENE SULFIDE | AirBorn | MK-235-031-125-2200 | - | Board Mount | ONE | 2 | - | - | M83513/28-E01PP | Active | 5.78 | N | No | E | M Series | - | MK | - | - | D MICROMINIATURE CONNECTOR | - | 31 Position | 2 Row | Male | - | MIL-Spec / MIL-Type | - | - | - | NO | NO | GENERAL PURPOSE | 1.27 mm | 31 | 1.27 mm | unknown | - | - | Through Hole | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.28 inch | - | RND PIN-SKT | - | - | - | 0.05 inch | PLUG | SOLDER | - | - | STAGGERED | - | - | Insulated | D-Sub MIL Spec Connectors | PREASSEM CONN | Stainless Steel | Connectors | Straight | 0.14 inch | D-Sub MIL Spec Connectors | 50u inch | ||
![]() MK-212-031-125-0000 AirBorn | In Stock | - | - | Gold | BOARD | Aluminum | LOCKING | - | 2.04 inch | AirBorn | AU | Beryllium Copper | 1 | AIRBORN INC | Polyphenylene Sulfide (PPS) | POLYPHENYLENE SULPHIDE | AirBorn | MK-212-031-125-0000 | MK | Board Mount | - | 2 | 125 °C | -55 °C | M83513/22-E01NN | Active | 5.64 | N | - | - | M Series | - | MK | - | - | - | Plug | 31 Position | 2 Row | Male | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.27 mm | 31 | - | compliant | - | NICKEL | Through Hole | COMMERCIAL | 2 | STAGGERED | - | 0.298 inch | MALE | - | 0.346 inch | 3 A | RND PIN-SKT | 26 mΩ | - | 5000000000 Ω | 0.05 inch | PLUG | SOLDER | 2.54 mm | TIN/LEAD | STAGGERED | 2.78 N | 2.78 N | Insulated | D-Sub MIL Spec Connectors | - | Electroless Nickel | Connectors | Straight | 0.109 inch | D-Sub MIL Spec Connectors | 50u inch | ||
![]() MK-255-031-325-220S AirBorn | In Stock | - | - | Gold | - | Stainless Steel | - | - | - | AirBorn | - | Beryllium Copper | 1 | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | - | Board Mount | - | - | - | - | M83513/10-E01PP | - | - | N | - | - | M Series | - | MK | - | - | - | - | 31 Position | 2 Row | Male | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | D-Sub MIL Spec Connectors | - | - | Connectors | Right Angle | - | D-Sub MIL Spec Connectors | - | ||
![]() MK-235-021-125-2200 AirBorn | In Stock | - | - | Gold | BOARD | Aluminum | LOCKING | - | 1.075 inch | AirBorn | - | Beryllium Copper | 1 | AIRBORN INC | Polyphenylene Sulfide (PPS) | POLYPHENYLENE SULFIDE | AirBorn | MK-235-021-125-2200 | - | Board Mount | ONE | 2 | - | - | M83513/28-C01PP | Active | 5.78 | N | No | C | M Series | - | MK | - | - | D MICROMINIATURE CONNECTOR | - | 21 Position | 2 Row | Male | - | MIL-Spec / MIL-Type | - | - | - | NO | NO | GENERAL PURPOSE | 1.27 mm | 21 | 1.27 mm | unknown | - | - | Through Hole | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.28 inch | - | RND PIN-SKT | - | - | - | 0.05 inch | PLUG | SOLDER | - | - | STAGGERED | - | - | Insulated | D-Sub MIL Spec Connectors | PREASSEM CONN | Stainless Steel | Connectors | Straight | 0.14 inch | D-Sub MIL Spec Connectors | 50u inch | ||
![]() M83513/22-A02NT AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83513/03-H09P AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83513/13-B03PT AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83513/22-C03PP AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83513/04-B06P AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK-162-004-433-000S-BBY AirBorn | In Stock | - | - | - | - | - | - | - | - | AirBorn | - | - | - | - | - | - | AirBorn | - | - | - | - | - | - | - | - | - | - | Details | - | - | M Series | - | MK | - | - | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub MIL Spec Connectors | - | - | - | - | - | D-Sub MIL Spec Connectors | - | ||
![]() M83513/04-F11N AirBorn | In Stock | - | - | Gold | - | Aluminum Alloy | - | - | - | AirBorn | - | Copper | 1 | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | - | Cable | - | - | - | - | - | - | - | Details | - | - | - | 50 V | M83513 | - | - | - | Receptacle | 37 Position | 2 Row | Female | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.27 mm | - | - | - | 3 A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | - | - | - | - | - | Insulated | D-Sub MIL Spec Connectors | - | Nickel | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | ||
![]() M83513/04-A07N AirBorn | In Stock | - | - | Gold | - | Aluminum Alloy | - | - | - | AirBorn | - | Brass | 1 | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | - | Cable | - | - | - | - | - | - | - | Details | - | - | - | 50 V | M83513 | - | - | - | Receptacle | 9 Position | 2 Row | Female | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.27 mm | - | - | - | 3 A | - | Solder Cup | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | D-Sub MIL Spec Connectors | - | Nickel | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | ||
![]() MS-252-037-345-410S AirBorn | In Stock | - | - | Gold | - | Aluminum | - | - | - | AirBorn | - | Beryllium Copper | 1 | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | - | Board Mount | - | - | - | - | - | - | - | N | - | - | M | - | MR/MS | - | - | - | - | 37 Position | 2 Row | Male | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | D-Sub MIL Spec Connectors | - | Electroless Nickel | Connectors | Right Angle | - | D-Sub MIL Spec Connectors | - | ||
![]() MQ-222-037-261-43YE AirBorn | In Stock | - | - | - | - | - | - | - | - | LMB / Heeger | - | - | 1 | - | - | - | LMB/Heeger | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Racks & Rack Cabinets | - | - | - | - | - | Racks & Rack Cabinet Accessories | - |