- Manufacturer
- Series
- Subcategory
- Product Type
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Tradename
- Number of Positions
- Number of Rows
- Contact Materials
Attribute column
Manufacturer
AirBorn D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Mounting Option 1 | Body Length | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Shell Sizes | Tradename | Voltage, Rating | Series | JESD-609 Code | Pbfree Code | Connector Type | Type | Number of Positions | Number of Rows | Gender | Additional Feature | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Contact Style | Wire Gauge | Mating Contact Pitch | Body/Shell Style | Termination Type | Contact Finish Termination | Contact Pattern | Insulation | Product Type | Contact Design | Shell Plating | Product | Mounting Angle | Terminal Length | Product Category | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MM22200926122WR96M AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83513/28-B01TW AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM22203726132WB900 AirBorn | In Stock | - | - | Gold | - | Aluminum Alloy | - | - | AirBorn | - | Brass | 1 | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | - | Cable | - | - | - | - | - | Details | - | - | M Series | 50 V | MM | - | - | - | Receptacle | 37 Position | 2 Row | Female | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.27 mm | - | - | - | 3 A | - | Crimp | - | - | - | - | - | - | - | - | - | 24 AWG | - | - | - | - | - | Insulated | D-Sub MIL Spec Connectors | - | Nickel | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | ||
![]() MQHT21201516141WQ AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK-254-025-327-220S AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MQ-3J2-051-PS1-47WN AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MN-421-100-261-81WD AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ML-461-100-435-620S AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ML | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK-475-100-335-620R AirBorn | In Stock | - | - | Gold | - | Aluminum | - | - | AirBorn | - | Beryllium Copper | 1 | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | - | Board Mount | - | - | - | - | - | N | - | - | M Series | - | MK | - | - | - | - | 100 Position | 4 Row | Male | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | D-Sub MIL Spec Connectors | - | Stainless Steel | Connectors | Right Angle | - | D-Sub MIL Spec Connectors | - | ||
![]() MK-252-009-345-410R AirBorn | In Stock | - | - | Gold | - | Aluminum | - | - | AirBorn | - | Beryllium Copper | 1 | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | - | Board Mount | - | - | - | - | - | N | - | - | M Series | - | MK | - | - | - | - | 9 Position | 2 Row | Male | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | D-Sub MIL Spec Connectors | - | Electroless Nickel | Connectors | Right Angle | - | D-Sub MIL Spec Connectors | - | ||
![]() MK-252-037-325-000S AirBorn | In Stock | - | - | Gold | BOARD | Aluminum | - | - | AirBorn | GOLD (50) | Beryllium Copper | 1 | AIRBORN INC | Polyphenylene Sulfide (PPS) | POLYPHENYLENE SULFIDE | AirBorn | MK-252-037-325-000S | MK | Board Mount | - | - | M83513/10-F01NN | Active | 5.46 | N | No | F | M Series | - | MK | e0 | No | D MICROMINIATURE CONNECTOR | - | 37 Position | 2 Row | Male | POLARIZED | MIL-Spec / MIL-Type | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27 mm | 37 | - | compliant | - | - | Through Hole | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | NO | - | - | - | - | PLUG | SOLDER | TIN LEAD | - | Insulated | D-Sub MIL Spec Connectors | - | Electroless Nickel | Connectors | Right Angle | - | D-Sub MIL Spec Connectors | - | ||
![]() MS-352-051-325-220R AirBorn | In Stock | - | - | Gold | - | Aluminum | - | - | AirBorn | - | Beryllium Copper | 1 | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | - | Board Mount | - | - | - | - | - | N | - | - | M | - | MR/MS | - | - | - | - | 51 Position | 3 Row | Male | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | D-Sub MIL Spec Connectors | - | Electroless Nickel | Connectors | Right Angle | - | D-Sub MIL Spec Connectors | - | ||
![]() MK-235-021-145-0000 AirBorn | In Stock | - | - | Gold | BOARD | Aluminum | LOCKING | 1.075 inch | AirBorn | - | Beryllium Copper | 1 | AIRBORN INC | Polyphenylene Sulfide (PPS) | POLYPHENYLENE SULFIDE | AirBorn | MK-235-021-145-0000 | - | Board Mount | ONE | 2 | M83513/28-C03PN | Active | 5.78 | N | No | C | M Series | - | MK | - | - | D MICROMINIATURE CONNECTOR | - | 21 Position | 2 Row | Male | - | MIL-Spec / MIL-Type | - | - | - | NO | NO | GENERAL PURPOSE | 1.27 mm | 21 | 1.27 mm | unknown | - | - | Through Hole | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.28 inch | RND PIN-SKT | - | 0.05 inch | PLUG | SOLDER | - | STAGGERED | Insulated | D-Sub MIL Spec Connectors | PREASSEM CONN | Stainless Steel | Connectors | Straight | 0.14 inch | D-Sub MIL Spec Connectors | 50u inch | ||
![]() MK-255-021-325-410S AirBorn | In Stock | - | - | Gold | - | Stainless Steel | - | - | AirBorn | - | Beryllium Copper | 1 | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | - | Board Mount | - | - | - | - | - | N | - | - | M Series | - | MK | - | - | - | - | 21 Position | 2 Row | Male | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | D-Sub MIL Spec Connectors | - | - | Connectors | Right Angle | - | D-Sub MIL Spec Connectors | - | ||
![]() MS-362-051-435-000R AirBorn | In Stock | - | - | Gold | - | Aluminum | - | - | AirBorn | - | Brass | 1 | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | - | Board Mount | - | - | - | - | - | N | - | - | M | - | MR/MS | - | - | - | - | 51 Position | 3 Row | Female | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | D-Sub MIL Spec Connectors | - | Electroless Nickel | Connectors | Right Angle | - | D-Sub MIL Spec Connectors | - | ||
![]() MK-335-069-135-2200 AirBorn | In Stock | - | - | Gold | - | Stainless Steel | - | - | AirBorn | - | Beryllium Copper | 1 | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | - | Board Mount | - | - | - | - | - | N | - | - | M Series | - | MK | - | - | - | Vertical Plated | 69 Position | 3 Row | Male | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | D-Sub MIL Spec Connectors | - | - | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | ||
![]() MK-365-069-445-410R AirBorn | In Stock | - | - | Gold | - | Stainless Steel | - | - | AirBorn | - | Brass | 1 | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | - | Board Mount | - | - | - | - | - | N | - | - | M Series | - | MK | - | - | - | - | 69 Position | 3 Row | Female | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | D-Sub MIL Spec Connectors | - | - | Connectors | Right Angle | - | D-Sub MIL Spec Connectors | - | ||
![]() MK-235-021-135-4100 AirBorn | In Stock | - | - | Gold | BOARD | Aluminum | LOCKING | 1.075 inch | AirBorn | - | Beryllium Copper | 1 | AIRBORN INC | Polyphenylene Sulfide (PPS) | POLYPHENYLENE SULFIDE | AirBorn | MK-235-021-135-4100 | - | Board Mount | ONE | 2 | - | Active | 5.78 | N | No | C | M Series | - | MK | - | - | D MICROMINIATURE CONNECTOR | - | 21 Position | 2 Row | Male | - | MIL-Spec / MIL-Type | - | - | - | NO | NO | GENERAL PURPOSE | 1.27 mm | 21 | 1.27 mm | unknown | - | - | Through Hole | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.28 inch | RND PIN-SKT | - | 0.05 inch | PLUG | SOLDER | - | STAGGERED | Insulated | D-Sub MIL Spec Connectors | PREASSEM CONN | Stainless Steel | Connectors | Straight | 0.14 inch | D-Sub MIL Spec Connectors | 50u inch | ||
![]() MK-365-069-455-410R AirBorn | In Stock | - | - | Gold | - | Stainless Steel | - | - | AirBorn | - | Brass | 1 | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | - | Board Mount | - | - | - | - | - | N | - | - | M Series | - | MK | - | - | - | - | 69 Position | 3 Row | Female | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | D-Sub MIL Spec Connectors | - | - | Connectors | Right Angle | - | D-Sub MIL Spec Connectors | - | ||
![]() MK-233-015-145-2200 AirBorn | In Stock | - | - | Gold | BOARD | Aluminum | LOCKING | 0.925 inch | AirBorn | AU | Beryllium Copper | 1 | AIRBORN INC | Polyphenylene Sulfide (PPS) | POLYPHENYLENE SULFIDE | AirBorn | MK-233-015-145-2200 | - | Board Mount | ONE | 2 | M83513/28-B03CP | Active | 5.78 | N | No | B | M Series | - | MK | e0 | - | D MICROMINIATURE CONNECTOR | Plug | 15 Position | 2 Row | Male | - | MIL-Spec / MIL-Type | - | - | - | NO | NO | GENERAL PURPOSE | 1.27 mm | 15 | 1.27 mm | compliant | - | CADMIUM | Through Hole | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.28 inch | RND PIN-SKT | - | 0.05 inch | PLUG | SOLDER | Tin/Lead (Sn/Pb) | STAGGERED | Insulated | D-Sub MIL Spec Connectors | PREASSEM CONN | Cadmium | Connectors | Straight | 0.14 inch | D-Sub MIL Spec Connectors | 50u inch |