- Manufacturer
- Series
- Subcategory
- Product Type
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Tradename
- Number of Positions
- Number of Rows
- Contact Materials
Attribute column
Manufacturer
AirBorn D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Shell Material | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Manufacturer | Mounting Styles | RoHS | Tradename | Voltage, Rating | Series | Type | Number of Positions | Number of Rows | Gender | Subcategory | Pitch | Current Rating | Termination Style | Insulation | Product Type | Shell Plating | Product | Mounting Angle | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MK-262-015-455-000R AirBorn | In Stock | - | - | Gold | Aluminum | AirBorn | Brass | 1 | Polyphenylene Sulfide (PPS) | AirBorn | Board Mount | N | M Series | - | MK | - | 15 Position | 2 Row | Female | MIL-Spec / MIL-Type | 1.27 mm | - | Through Hole | Insulated | D-Sub MIL Spec Connectors | Electroless Nickel | Connectors | Right Angle | D-Sub MIL Spec Connectors | ||
![]() MK-335-051-145-4100 AirBorn | In Stock | - | - | Gold | Stainless Steel | AirBorn | Beryllium Copper | 1 | Polyphenylene Sulfide (PPS) | AirBorn | Board Mount | N | M Series | - | MK | Vertical Plated | 51 Position | 3 Row | Male | MIL-Spec / MIL-Type | 1.27 mm | - | Through Hole | Insulated | D-Sub MIL Spec Connectors | - | Connectors | Straight | D-Sub MIL Spec Connectors | ||
![]() MK-355-069-345-000R AirBorn | In Stock | - | - | Gold | Stainless Steel | AirBorn | Beryllium Copper | 1 | Polyphenylene Sulfide (PPS) | AirBorn | Board Mount | N | M Series | - | MK | - | 69 Position | 3 Row | Male | MIL-Spec / MIL-Type | 1.27 mm | - | Through Hole | Insulated | D-Sub MIL Spec Connectors | - | Connectors | Right Angle | D-Sub MIL Spec Connectors | ||
![]() MK-243-025-235-2200 AirBorn | In Stock | - | - | Gold | Aluminum | AirBorn | Brass | 1 | Polyphenylene Sulfide (PPS) | AirBorn | Board Mount | N | M Series | - | MK | - | 25 Position | 2 Row | Female | MIL-Spec / MIL-Type | 1.27 mm | - | Through Hole | Insulated | D-Sub MIL Spec Connectors | Cadmium | Connectors | Straight | D-Sub MIL Spec Connectors | ||
![]() MK-472-100-345-000R AirBorn | In Stock | - | - | Gold | Aluminum | AirBorn | Beryllium Copper | 1 | Polyphenylene Sulfide (PPS) | AirBorn | Board Mount | N | M Series | - | MK | - | 100 Position | 4 Row | Male | MIL-Spec / MIL-Type | 1.27 mm | - | Through Hole | Insulated | D-Sub MIL Spec Connectors | Electroless Nickel | Connectors | Right Angle | D-Sub MIL Spec Connectors | ||
![]() MK-255-031-345-410S AirBorn | In Stock | - | - | Gold | Stainless Steel | AirBorn | Beryllium Copper | 1 | Polyphenylene Sulfide (PPS) | AirBorn | Board Mount | N | M Series | - | MK | - | 31 Position | 2 Row | Male | MIL-Spec / MIL-Type | 1.27 mm | - | Through Hole | Insulated | D-Sub MIL Spec Connectors | - | Connectors | Right Angle | D-Sub MIL Spec Connectors | ||
![]() MM-212-009-161-00Y1 AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | MM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83513/03-B12N AirBorn | In Stock | - | - | Gold | - | - | - | - | Polyphenylene Sulfide (PPS) | - | Cable | - | - | 50 V | M83513 | Plug | 15 Position | 2 Row | Male | - | - | 3 A | Crimp | - | - | - | Connectors | Straight | - | ||
![]() M83513/07-F AirBorn | In Stock | - | - | Gold | - | - | - | - | Polyphenylene Sulfide (PPS) | - | Cable | - | - | 50 V | M83513 | Receptacle | 37 Position | 2 Row | Female | - | - | 3 A | Solder Cup | - | - | - | Connectors | Straight | - | ||
![]() M83513/27-H02CP AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | M83513 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83513/24-H02CP AirBorn | In Stock | - | - | Gold | - | - | - | - | Polyphenylene Sulfide (PPS) | - | PCB Mount | - | - | 50 V | M83513 | Plug | 100 Position | 4 Row | Male | - | - | 3 A | Through Hole | - | - | - | Connectors | Straight | - | ||
![]() MM-222-037-213-4100-06U AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | MM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83513/03-F05N AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK-252-037-325-000R AirBorn | In Stock | - | - | Gold | - | - | - | - | Polyphenylene Sulfide (PPS) | - | Board Mount | - | - | - | MK | - | 37 Position | 2 Row | Male | - | - | - | Through Hole | - | - | - | Connectors | Right Angle | - | ||
![]() M83513/28-E02CP AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | M83513 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83513/10-A01NW AirBorn | In Stock | - | - | Gold | - | - | - | - | Polyphenylene Sulfide (PPS) | - | PCB Mount | - | - | 50 V | M83513 | Plug | 9 Position | 2 Row | Male | - | - | 3 A | Through Hole | - | - | - | Connectors | Right Angle | - | ||
![]() M83513/10-A01NP AirBorn | In Stock | - | - | Gold | - | - | - | - | Polyphenylene Sulfide (PPS) | - | PCB Mount | - | - | 50 V | M83513 | Plug | 9 Position | 2 Row | Male | - | - | 3 A | Through Hole | - | - | - | Connectors | Right Angle | - | ||
![]() MQ-222-037-213-2200 AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83513/25-B01CW AirBorn | In Stock | - | - | Gold | - | - | - | - | Polyphenylene Sulfide (PPS) | - | PCB Mount | - | - | 50 V | M83513 | Receptacle | 15 Position | 2 Row | Female | - | - | 3 A | Through Hole | - | - | - | Connectors | Straight | - | ||
![]() M83513/28-A02NW AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |