- Manufacturer
- Series
- Subcategory
- Product Type
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Tradename
- Number of Positions
- Number of Rows
- Contact Materials
Attribute column
Manufacturer
AirBorn D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Part Life Cycle Code | Risk Rank | RoHS | Shell Sizes | Tradename | Voltage, Rating | Series | JESD-609 Code | Connector Type | Type | Number of Positions | Number of Rows | Gender | Additional Feature | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Reach Compliance Code | Current Rating | Shell Finish | Termination Style | Mating Information | Contact Gender | Empty Shell | Wire Gauge | Body/Shell Style | Termination Type | Contact Finish Termination | Insulation | Product Type | Shell Plating | Product | Mounting Angle | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MK-235-009-145-4100 AirBorn | In Stock | - | - | Gold | - | Aluminum | AirBorn | Beryllium Copper | 1 | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | - | Board Mount | - | - | N | - | M Series | - | MK | - | - | - | 9 Position | 2 Row | Male | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.27 mm | - | - | - | - | Through Hole | - | - | - | - | - | - | - | Insulated | D-Sub MIL Spec Connectors | Stainless Steel | Connectors | Straight | D-Sub MIL Spec Connectors | ||
![]() MS-263-037-445-220S AirBorn | In Stock | - | - | Gold | BOARD | Aluminum | AirBorn | Brass | 1 | AIRBORN INC | Polyphenylene Sulfide (PPS) | POLYPHENYLENE SULFIDE | AirBorn | MS-263-037-445-220S | MS | Board Mount | Active | 5.15 | N | F | M | - | MR/MS | e0 | D MICROMINIATURE CONNECTOR | - | 37 Position | 2 Row | Female | POLARIZED | MIL-Spec / MIL-Type | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27 mm | 37 | compliant | - | CADMIUM | Through Hole | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | - | RECEPTACLE | SOLDER | TIN LEAD | Insulated | D-Sub MIL Spec Connectors | Cadmium | Connectors | Right Angle | D-Sub MIL Spec Connectors | ||
![]() MK-325-051-225-2200 AirBorn | In Stock | - | - | Gold | - | Aluminum | AirBorn | Brass | 1 | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | - | Board Mount | - | - | N | - | M Series | - | MK | - | - | - | 51 Position | 3 Row | Female | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.27 mm | - | - | - | - | Through Hole | - | - | - | - | - | - | - | Insulated | D-Sub MIL Spec Connectors | Stainless Steel | Connectors | Straight | D-Sub MIL Spec Connectors | ||
![]() M83513/03-F02N AirBorn | In Stock | - | - | Gold | - | Aluminum Alloy | AirBorn | Copper | 1 | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | - | Cable | - | - | Details | - | - | 50 V | M83513 | - | - | Plug | 37 Position | 2 Row | Male | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.27 mm | - | - | 3 A | - | Crimp | - | - | - | - | - | - | - | Insulated | D-Sub MIL Spec Connectors | Nickel | Connectors | Straight | D-Sub MIL Spec Connectors | ||
![]() M83513/03-B04N AirBorn | In Stock | - | - | Gold | - | Aluminum Alloy | AirBorn | Copper | 1 | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | - | Cable | - | - | Details | - | - | 50 V | M83513 | - | - | Plug | 15 Position | 2 Row | Male | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.27 mm | - | - | 3 A | - | Crimp | - | - | - | 26 AWG | - | - | - | Insulated | D-Sub MIL Spec Connectors | Nickel | Connectors | Straight | D-Sub MIL Spec Connectors | ||
![]() MK-245-015-235-4100 AirBorn | In Stock | - | - | Gold | - | Aluminum | AirBorn | Brass | 1 | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | - | Board Mount | - | - | N | - | M Series | - | MK | - | - | - | 15 Position | 2 Row | Female | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.27 mm | - | - | - | - | Through Hole | - | - | - | - | - | - | - | Insulated | D-Sub MIL Spec Connectors | Stainless Steel | Connectors | Straight | D-Sub MIL Spec Connectors | ||
![]() MM-2Q2-031-213-4500 AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MKHT2E2037437000S052 AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM2220152610000NV1 AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ML-261-009-445-220S AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ML | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83513/11-G02NP AirBorn | In Stock | - | - | Gold | - | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | PCB Mount | - | - | - | - | - | 50 V | M83513 | - | - | Plug | 51 Position | 3 Row | Male | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | ||
![]() MK-243-031-245-4100 AirBorn | In Stock | - | - | Gold | - | Aluminum | AirBorn | Brass | 1 | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | - | Board Mount | - | - | N | - | M Series | - | MK | - | - | - | 31 Position | 2 Row | Female | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.27 mm | - | - | - | - | Through Hole | - | - | - | - | - | - | - | Insulated | D-Sub MIL Spec Connectors | Cadmium | Connectors | Straight | D-Sub MIL Spec Connectors | ||
![]() MK-265-031-435-220R AirBorn | In Stock | - | - | Gold | - | Aluminum | AirBorn | Brass | 1 | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | - | Board Mount | - | - | N | - | M Series | - | MK | - | - | - | 31 Position | 2 Row | Female | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.27 mm | - | - | - | - | Through Hole | - | - | - | - | - | - | - | Insulated | D-Sub MIL Spec Connectors | Stainless Steel | Connectors | Right Angle | D-Sub MIL Spec Connectors | ||
![]() MK-475-100-345-000R AirBorn | In Stock | - | - | Gold | - | Aluminum | AirBorn | Beryllium Copper | 1 | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | - | Board Mount | - | - | N | - | M Series | - | MK | - | - | - | 100 Position | 4 Row | Male | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.27 mm | - | - | - | - | Through Hole | - | - | - | - | - | - | - | Insulated | D-Sub MIL Spec Connectors | Stainless Steel | Connectors | Right Angle | D-Sub MIL Spec Connectors | ||
![]() MS-253-037-325-000R AirBorn | In Stock | - | - | Gold | - | Aluminum | AirBorn | Beryllium Copper | 1 | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | - | Board Mount | - | - | N | - | M | - | MR/MS | - | - | - | 37 Position | 2 Row | Male | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.27 mm | - | - | - | - | Through Hole | - | - | - | - | - | - | - | Insulated | D-Sub MIL Spec Connectors | Cadmium | Connectors | Right Angle | D-Sub MIL Spec Connectors | ||
![]() MM-212-009-161-0000-SK9 AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MQHT-2J2-015-PS1-0000-290 AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM-212-021-161-45Y1 AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83513/29-G03CW AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M83513 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83513/04-F03C AirBorn | In Stock | - | - | Gold | - | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | Cable | - | - | - | - | - | 50 V | M83513 | - | - | Receptacle | 37 Position | 2 Row | Female | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | Crimp | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - |