- Manufacturer
- Series
- Subcategory
- Product Type
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Tradename
- Number of Positions
- Number of Rows
- Contact Materials
Attribute column
Manufacturer
AirBorn D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Dielectric Material | Mounting Option 1 | Shell Material, Finish | Body Length | Brand | Cable Entry Angle | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number of Cable Entries | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Rohs Code | Shell Sizes | Tradename | Voltage, Rating | Operating Temperature | Series | JESD-609 Code | Pbfree Code | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Ingress Protection | Reach Compliance Code | Current Rating | Shell Finish | Contact Finish | Termination Style | Reliability | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Connector Style | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Contact Form | Shell Size, Connector Layout | Insulation | Product Type | Backset Spacing | Shell Plating | Product | Mounting Angle | Features | Product Category | Contact Finish Thickness | Plating Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MM-312-069-161-99XD-KS11 AirBorn | In Stock | - | - | - | CABLE | - | - | LOCKING | - | 1.725 inch | - | - | AU | BERYLLIUM COPPER | - | - | AIRBORN INC | - | POLYPHENYLENE SULPHIDE | Airborn Inc | MM-312-069-161-99XD-KS11 | MM | - | - | - | 3 | 125 °C | -55 °C | - | Active | - | - | 5.64 | - | - | - | - | - | - | MM | - | - | - | - | - | - | - | - | - | - | D Type Connectors | - | - | - | - | - | - | - | - | - | 69 | - | compliant | - | NICKEL | - | - | COMMERCIAL | - | 0.341 inch | MALE | - | 0.223 inch | 3 A | RND PIN-SKT | 26 mΩ | - | 5000000000 Ω | - | 0.05 inch | PLUG | CRIMP | - | - | STAGGERED | 2.78 N | 2.78 N | - | - | - | - | - | - | - | - | - | - | - | 50u inch | - | ||
![]() M83513/02-GC AirBorn | In Stock | - | - | Gold | - | Aluminum Alloy | - | - | - | - | AirBorn | - | - | Brass | 1 | - | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | - | - | Cable | - | - | - | - | - | - | - | - | - | N | - | - | M Series | 50 V | - | M83513 | - | - | - | - | Receptacle | 51 Position | - | 3 Row | Female | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | 3 A | - | - | Crimp | - | - | - | - | - | - | - | - | - | 21 AWG | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | D-Sub MIL Spec Connectors | - | Cadmium | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | - | - | ||
![]() MK-225-015-235-2200 AirBorn | In Stock | - | - | Gold | - | Stainless Steel | - | - | - | - | AirBorn | - | - | Brass | 1 | - | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | - | - | Board Mount | - | - | - | - | - | - | - | - | - | N | - | - | M Series | - | - | MK | - | - | - | - | Receptacle | 15 Position | - | 2 Row | Female | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | D-Sub MIL Spec Connectors | - | - | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | - | - | ||
![]() MK-262-021-445-000S AirBorn | In Stock | - | - | Gold | - | Aluminum | - | - | - | - | AirBorn | - | - | Brass | 1 | - | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | - | - | Board Mount | - | - | - | - | - | - | - | - | - | N | - | - | M Series | - | - | MK | - | - | - | - | - | 21 Position | - | 2 Row | Female | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | D-Sub MIL Spec Connectors | - | Electroless Nickel | Connectors | Right Angle | - | D-Sub MIL Spec Connectors | - | - | - | ||
![]() MK-242-009-245-0000 AirBorn | In Stock | - | - | Gold | - | Aluminum | - | - | - | - | AirBorn | - | - | Brass | 1 | - | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | - | - | Board Mount | - | - | - | - | - | - | - | - | - | N | - | - | M Series | - | - | MK | - | - | - | - | - | 9 Position | - | 2 Row | Female | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | D-Sub MIL Spec Connectors | - | Electroless Nickel | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | - | - | ||
![]() MK-325-051-225-0000 AirBorn | In Stock | - | - | Gold | - | Aluminum | - | - | - | - | AirBorn | - | - | Brass | 1 | - | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | - | - | Board Mount | - | - | - | - | - | - | - | - | - | N | - | - | M Series | - | - | MK | - | - | - | - | - | 51 Position | - | 3 Row | Female | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | D-Sub MIL Spec Connectors | - | Stainless Steel | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | - | - | ||
![]() MK-225-037-235-2200 AirBorn | In Stock | - | - | Gold | - | Stainless Steel | - | - | - | - | AirBorn | - | - | Brass | 1 | - | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | - | - | Board Mount | - | - | - | - | - | - | - | - | - | N | - | - | M Series | - | - | MK | - | - | - | - | Receptacle | 37 Position | - | 2 Row | Female | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | D-Sub MIL Spec Connectors | - | - | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | - | - | ||
![]() MK-263-031-445-410R AirBorn | In Stock | - | - | Gold | - | Aluminum | - | - | - | - | AirBorn | - | - | Brass | 1 | - | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | - | - | Board Mount | - | - | - | - | - | - | - | - | - | N | - | - | M Series | - | - | MK | - | - | - | - | - | 31 Position | - | 2 Row | Female | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | D-Sub MIL Spec Connectors | - | Cadmium | Connectors | Right Angle | - | D-Sub MIL Spec Connectors | - | - | - | ||
![]() MK-225-025-235-2200 AirBorn | In Stock | - | - | Gold | - | Stainless Steel | - | - | - | - | AirBorn | - | - | Brass | 1 | - | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | - | - | Board Mount | - | - | - | - | - | - | - | - | - | N | - | - | M Series | - | - | MK | - | - | - | - | Receptacle | 25 Position | - | 2 Row | Female | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | D-Sub MIL Spec Connectors | - | - | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | - | - | ||
![]() MK-265-031-445-410R AirBorn | In Stock | - | - | Gold | - | Aluminum | - | - | - | - | AirBorn | - | - | Brass | 1 | - | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | - | - | Board Mount | - | - | - | - | - | - | - | - | - | N | - | - | M Series | - | - | MK | - | - | - | - | - | 31 Position | - | 2 Row | Female | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | D-Sub MIL Spec Connectors | - | Stainless Steel | Connectors | Right Angle | - | D-Sub MIL Spec Connectors | - | - | - | ||
![]() MK-252-021-325-000R AirBorn | In Stock | - | - | Gold | - | Aluminum | - | - | - | - | AirBorn | - | - | Beryllium Copper | 1 | - | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | - | - | Board Mount | - | - | - | - | - | - | - | - | - | N | - | - | M Series | - | - | MK | - | - | - | - | - | 21 Position | - | 2 Row | Male | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | D-Sub MIL Spec Connectors | - | Electroless Nickel | Connectors | Right Angle | - | D-Sub MIL Spec Connectors | - | - | - | ||
![]() MK-265-037-445-410R AirBorn | In Stock | - | - | Gold | - | Aluminum | - | - | - | - | AirBorn | - | - | Brass | 1 | - | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | - | - | Board Mount | - | - | - | - | - | - | - | - | - | N | - | - | M Series | - | - | MK | - | - | - | - | - | 37 Position | - | 2 Row | Female | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | D-Sub MIL Spec Connectors | - | Stainless Steel | Connectors | Right Angle | - | D-Sub MIL Spec Connectors | - | - | - | ||
![]() MK-235-031-125-4100 AirBorn | In Stock | - | - | Gold | - | Aluminum | - | - | - | - | AirBorn | - | - | Beryllium Copper | 1 | - | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | - | - | Board Mount | - | - | - | - | - | - | - | - | - | N | - | - | M Series | - | - | MK | - | - | - | - | - | 31 Position | - | 2 Row | Male | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | D-Sub MIL Spec Connectors | - | Stainless Steel | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | - | - | ||
![]() MK-223-021-225-0000 AirBorn | In Stock | - | - | Gold | - | Aluminum | - | - | - | - | AirBorn | - | - | Brass | 1 | - | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | - | - | Board Mount | - | - | - | - | - | - | - | - | - | N | - | - | M Series | - | - | MK | - | - | - | - | Receptacle | 21 Position | - | 2 Row | Female | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | D-Sub MIL Spec Connectors | - | Cadmium | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | - | - | ||
![]() MK-265-031-445-000R AirBorn | In Stock | - | - | Gold | - | Aluminum | - | - | - | - | AirBorn | - | - | Brass | 1 | - | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | - | - | Board Mount | - | - | - | - | - | - | - | - | - | N | - | - | M Series | - | - | MK | - | - | - | - | - | 31 Position | - | 2 Row | Female | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | D-Sub MIL Spec Connectors | - | Stainless Steel | Connectors | Right Angle | - | D-Sub MIL Spec Connectors | - | - | - | ||
![]() MM-242-009-000-0000 AirBorn | In Stock | - | - | - | - | Aluminum | - | - | - | - | AirBorn | 45 deg | - | - | 1 | - | - | - | - | AirBorn | - | - | - | - | 1 Entry | - | - | - | - | - | - | - | - | Details | - | 9 | M Series | - | - | MM | - | - | - | - | EMI/RFI Backshell | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Backshells | - | Electroless Nickel | - | - | - | D-Sub Backshells | - | - | - | ||
![]() MK-253-015-335-220R AirBorn | In Stock | - | - | Gold | - | Aluminum | - | - | - | - | AirBorn | - | - | Beryllium Copper | 1 | - | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | - | - | Board Mount | - | - | - | - | - | - | - | - | - | N | - | - | M Series | - | - | MK | - | - | - | - | - | 15 Position | - | 2 Row | Male | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | D-Sub MIL Spec Connectors | - | Cadmium | Connectors | Right Angle | - | D-Sub MIL Spec Connectors | - | - | - | ||
![]() MK-245-009-245-4100 AirBorn | In Stock | - | - | Gold | - | Aluminum | - | - | - | - | AirBorn | - | - | Brass | 1 | - | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | - | - | Board Mount | - | - | - | - | - | - | - | - | - | N | - | - | M Series | - | - | MK | - | - | - | - | - | 9 Position | - | 2 Row | Female | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | D-Sub MIL Spec Connectors | - | Stainless Steel | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | - | - | ||
![]() MK-225-009-225-0000 AirBorn | In Stock | - | - | Gold | - | Stainless Steel | - | - | - | - | AirBorn | - | - | Brass | 1 | - | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | - | - | Board Mount | - | - | - | - | - | - | - | - | - | N | - | - | M Series | - | - | MK | - | - | - | - | Receptacle | 9 Position | - | 2 Row | Female | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | D-Sub MIL Spec Connectors | - | - | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | - | - | ||
![]() MK-252-015-325-410R AirBorn | 2177 |
| - | Gold | Through Hole, Right Angle | Aluminum | Polyphenylene Sulfide (PPS) | - | Aluminum Alloy, Nickel Plated, Electroless | - | AirBorn | - | GOLD (50) | Beryllium Copper | 1 | - | AIRBORN INC | Polyphenylene Sulfide (PPS) | POLYPHENYLENE SULFIDE | AirBorn | MK-252-015-325-410R | - | AirBorn, Inc. | Board Mount | - | - | - | - | Bulk | Active | Metal | Active | 5.28 | N | No | B | M Series | - | -55°C ~ 125°C | MK | e0 | No | Solder | Plug, Male Pins | - | 15 Position | - | 2 Row | Male | POLARIZED | MIL-Spec / MIL-Type | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | 1.27 mm | 15 | - | compliant | - | - | Gold | Through Hole | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | NO | - | - | - | - | - | - | Mating Side, Female Screwlock (2-56) | - | PLUG | SOLDER | D-Type, Micro-D | Tin/Lead (Sn/Pb) | - | - | - | - | 0.050 Pitch x 0.050 Row to Row | Insulated | D-Sub MIL Spec Connectors | - | Electroless Nickel | Connectors | Right Angle | - | D-Sub MIL Spec Connectors | 50.0µin (1.27µm) | - | - |