- Manufacturer
- Series
- Subcategory
- Product Type
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Tradename
- Number of Positions
- Number of Rows
- Contact Materials
Attribute column
Manufacturer
AirBorn D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Dielectric Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Body Length | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Part # Aliases | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Rohs Code | Shell Sizes | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Ingress Protection | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Contact Finish | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Connector Style | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Contact Form | Shell Size, Connector Layout | Insulation | Product Type | Backset Spacing | Shell Plating | Product | Mounting Angle | Features | Terminal Length | Product Category | Contact Finish Thickness | Plating Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MK-3C2-069-235-2900 AirBorn | 763 |
| - | - | Through Hole | - | Polyphenylene Sulfide (PPS) | - | Aluminum Alloy, Nickel Plated, Electroless | - | - | - | - | Brass | - | - | - | - | - | - | - | AirBorn, Inc. | - | - | - | - | Bulk | - | - | Metal | Active | - | - | - | - | - | - | - | -55°C ~ 125°C | M | - | - | Solder | - | Receptacle, Female Sockets | - | 69 | - | 3 | - | - | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (2-56) | - | - | - | D-Type, Micro-D | - | - | - | - | - | - | 0.050 Pitch x 0.050 Row to Row | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() MS-2V2-025-435-220S AirBorn | 2440 |
| - | - | Through Hole, Right Angle | - | Polyphenylene Sulfide (PPS) | LOCKING | Aluminum Alloy, Nickel Plated, Electroless | LOCKNUT | 1.178 inch | AirBorn | AU | Brass | 1 | AIRBORN INC | - | POLYPHENYLENE SULPHIDE | AirBorn | MS-2V2-025-435-220S | MS | AirBorn, Inc. | RIGHT ANGLE | 2 | 125 °C | -55 °C | Bulk | - | Active | Metal | Active | 5.66 | N | - | - | - | - | - | -55°C ~ 125°C | M | - | - | Solder | - | Receptacle, Female Sockets | - | 25 | - | 2 | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | Signal | - | - | 3A | - | 25 | - | 2.54 mm | compliant | - | ELECTROLESS NICKEL | Gold | - | COMMERCIAL | 3 | STAGGERED | - | 0.208 inch | FEMALE | - | 0.42 inch | 3 A | RND PIN-SKT | - | - | 5000000000 Ω | Mating Side, Female Screwlock (2-56) | 0.05 inch | RECEPTACLE | SOLDER | D-Type, Micro-D | 2.54 mm | TIN/LEAD | STAGGERED | 2.78 N | - | - | 0.050 Pitch x 0.050 Row to Row | - | D-Sub MIL Spec Connectors | - | - | - | - | - | 0.109 inch | D-Sub MIL Spec Connectors | 50.0µin (1.27µm) | 50u inch | - | ||
![]() MS-2V2-021-435-220S AirBorn | 2435 |
| - | - | Through Hole, Right Angle | - | Polyphenylene Sulfide (PPS) | LOCKING | Aluminum Alloy, Nickel Plated, Electroless | LOCKNUT | 1.078 inch | AirBorn | AU | Brass | 1 | AIRBORN INC | - | POLYPHENYLENE SULPHIDE | AirBorn | MS-2V2-021-435-220S | MS | AirBorn, Inc. | RIGHT ANGLE | 2 | 125 °C | -55 °C | Bulk | - | Active | Metal | Active | 5.66 | N | - | - | - | - | - | -55°C ~ 125°C | M | - | - | Solder | - | Receptacle, Female Sockets | - | 21 | - | 2 | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | Signal | - | - | 3A | - | 21 | - | 2.54 mm | compliant | - | ELECTROLESS NICKEL | Gold | - | COMMERCIAL | 3 | STAGGERED | - | 0.208 inch | FEMALE | - | 0.42 inch | 3 A | RND PIN-SKT | - | - | 5000000000 Ω | Mating Side, Female Screwlock (2-56) | 0.05 inch | RECEPTACLE | SOLDER | D-Type, Micro-D | 2.54 mm | TIN/LEAD | STAGGERED | 2.78 N | - | - | 0.050 Pitch x 0.050 Row to Row | - | D-Sub MIL Spec Connectors | - | - | - | - | - | 0.109 inch | D-Sub MIL Spec Connectors | 50.0µin (1.27µm) | 50u inch | - | ||
![]() MM-422-100-2A3-8100 AirBorn | 544 |
| - | Gold | Free Hanging (In-Line) | - | Polyphenylene Sulfide (PPS) | - | Aluminum Alloy, Nickel Plated, Electroless | - | - | AirBorn | - | Brass | 1 | - | - | - | AirBorn | - | - | AirBorn, Inc. | Cable | - | - | - | Bulk | - | - | Metal | Active | - | Details | - | - | M Series | - | - | -55°C ~ 125°C | MM | - | - | Solder Cup | - | Receptacle, Female Sockets | - | 100 Position | - | 4 Row | Female | - | - | MIL-Spec / MIL-Type | - | - | - | - | Signal | - | - | 3A | - | - | - | - | - | - | - | Gold | Solder Cup | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Type, Micro-D | - | - | - | - | - | - | 0.050 Pitch x 0.050 Row to Row | - | D-Sub MIL Spec Connectors | - | - | Connectors | Straight | - | - | D-Sub MIL Spec Connectors | 50.0µin (1.27µm) | - | - | ||
![]() MK-362-069-445-220S AirBorn | 768 |
| - | Gold | Through Hole, Right Angle | Aluminum | Polyphenylene Sulfide (PPS) | - | Aluminum Alloy, Nickel Plated, Electroless | - | - | AirBorn | GOLD (50) | Brass | 1 | AIRBORN INC | Polyphenylene Sulfide (PPS) | POLYPHENYLENE SULFIDE | AirBorn | MK-362-069-445-220S | - | AirBorn, Inc. | Board Mount | - | - | - | Bulk | - | Active | Metal | Active | 5.78 | N | No | - | M Series | - | - | -55°C ~ 125°C | MK | e0 | No | Solder | EAR99 | Receptacle, Female Sockets | - | 69 Position | - | 3 Row | Female | POLARIZED | 8536.69.40.30 | MIL-Spec / MIL-Type | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | 1.27 mm | 69 | - | - | compliant | - | NICKEL | Gold | Through Hole | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | NO | - | - | - | - | - | - | Mating Side, Female Screwlock (2-56) | - | RECEPTACLE | SOLDER | D-Type, Micro-D | - | Tin/Lead (Sn/Pb) | - | - | - | - | 0.050 Pitch x 0.050 Row to Row | Insulated | D-Sub MIL Spec Connectors | - | Electroless Nickel | Connectors | Right Angle | - | - | D-Sub MIL Spec Connectors | 50.0µin (1.27µm) | - | - | ||
![]() MK-3S3-051-445-220S AirBorn | 2386 |
| - | - | Through Hole, Right Angle | - | Polyphenylene Sulfide (PPS) | - | Aluminum Alloy, Electrodeposite Plated Cadmium | - | - | - | - | Brass | - | - | - | - | - | - | - | AirBorn, Inc. | - | - | - | - | Bulk | - | - | Metal | Active | - | - | - | - | - | - | - | -55°C ~ 125°C | M | - | - | Solder | - | Receptacle, Female Sockets | - | 51 | - | 3 | - | - | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (2-56) | - | - | - | D-Type, Micro-D | - | - | - | - | - | - | 0.050 Pitch x 0.050 Row to Row | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() MK-312-051-135-2200 AirBorn | 2683 |
| - | Gold | Through Hole | METAL | Polyphenylene Sulfide (PPS) | - | Aluminum Alloy, Nickel Plated, Electroless | - | - | - | - | Beryllium Copper | - | AIRBORN INC | Polyphenylene Sulfide (PPS) | POLYPHENYLENE SULFIDE | Airborn Inc | MK-312-051-135-2200 | - | AirBorn, Inc. | Board Mount | - | - | - | Bulk | - | Active | Metal | Active | 5.7 | - | - | G | - | - | - | -55°C ~ 125°C | M | e0 | - | Solder | - | Plug, Male Pins | - | 51 | - | 3 | Male | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | - | 51 | - | - | compliant | - | - | Gold | Through Hole | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | NO | - | - | - | - | - | - | Mating Side, Female Screwlock (2-56) | - | PLUG | SOLDER | D-Type, Micro-D | - | TIN LEAD | - | - | - | - | 0.050 Pitch x 0.050 Row to Row | - | - | - | - | Connectors | Straight | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() MK-262-015-435-220S AirBorn | 52 |
| - | Gold | Through Hole, Right Angle | Aluminum | Polyphenylene Sulfide (PPS) | - | Aluminum Alloy, Nickel Plated, Electroless | - | - | AirBorn | GOLD (50) | Brass | 1 | AIRBORN INC | Polyphenylene Sulphide (PPS) | POLYPHENYLENE SULFIDE | AirBorn | MK-262-015-435-220S | - | AirBorn, Inc. | Board Mount | - | - | - | Bulk | - | Active | Metal | Active | 5.52 | N | No | B | M Series | 0.653826 oz | 50 V | -55°C ~ 125°C | MK | e0 | No | Solder | - | Receptacle, Female Sockets | Receptacle | 15 Position | - | 2 Row | Female | POLARIZED | - | MIL-Spec / MIL-Type | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | 1.27 mm | 15 | - | - | unknown | 3 A | NICKEL | Gold | Through Hole | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | NO | - | - | - | - | - | - | Mating Side, Female Screwlock (2-56) | - | RECEPTACLE | SOLDER | D-Type, Micro-D | - | Tin/Lead (Sn/Pb) | - | - | - | - | 0.050 Pitch x 0.050 Row to Row | Insulated | D-Sub MIL Spec Connectors | - | Electroless Nickel | Connectors | Right Angle | - | - | D-Sub MIL Spec Connectors | 50.0µin (1.27µm) | - | - | ||
![]() MK-3F2-069-175-320S AirBorn | 975 |
| - | Gold | Surface Mount | - | Polyphenylene Sulfide (PPS) | LOCKING | Aluminum Alloy, Nickel Plated, Electroless | LOCKNUT | 1.725 inch | - | AU | Beryllium Copper | - | AIRBORN INC | Polyphenylene Sulfide (PPS) | POLYPHENYLENE SULPHIDE | Airborn Inc | MK-3F2-069-175-320S | MK | AirBorn, Inc. | PCB Mount | 3 | 125 °C | -55 °C | Bulk | - | Active | Metal | Active | 2.03 | - | - | - | - | - | - | -55°C ~ 125°C | M | - | - | Solder | - | Plug, Male Pins | Plug | 69 | - | 3 | Male | - | - | D Type Connectors | - | - | - | - | Signal | - | - | 3A | - | 69 | - | - | compliant | 3 A | ELECTROLESS NICKEL | Gold | SMD/SMT | COMMERCIAL | - | RECTANGULAR | - | 0.341 inch | MALE | - | 0.238 inch | 3 A | RND PIN-SKT | - | - | 5000000000 Ω | Mating Side, Female Screwlock (2-56) | 0.05 inch | PLUG | SURFACE MOUNT | D-Type, Micro-D | - | TIN/LEAD | STAGGERED | - | - | - | 0.050 Pitch x 0.050 Row to Row | - | - | - | - | Connectors | Straight | - | - | - | 50.0µin (1.27µm) | 50u inch | - | ||
![]() MM-225-051-275-320S AirBorn | 697 |
| - | Gold | Surface Mount | Stainless Steel | Polyphenylene Sulfide (PPS) | - | Stainless Steel | - | - | AirBorn | - | Brass | 1 | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | - | AirBorn, Inc. | PCB Mount | - | - | - | Bulk | - | - | Metal | Active | - | N | - | - | M Series | - | 50 V | -55°C ~ 125°C | MM | - | - | Solder | - | Receptacle, Female Sockets | Receptacle | 51 Position | - | 2 Row | Female | - | - | MIL-Spec / MIL-Type | - | - | - | - | Signal | - | - | 3A | 1.27 mm | - | - | - | - | 3 A | - | Gold | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (2-56) | - | - | - | D-Type, Micro-D | - | - | - | - | - | - | 0.050 Pitch x 0.050 Row to Row | Insulated | D-Sub MIL Spec Connectors | - | - | Connectors | Straight | - | - | D-Sub MIL Spec Connectors | 50.0µin (1.27µm) | - | - | ||
![]() MS-252-037-335-220S AirBorn | 2667 |
| - | Gold | Through Hole, Right Angle | - | Polyphenylene Sulfide (PPS) | - | Aluminum Alloy, Nickel Plated, Electroless | - | - | - | - | Beryllium Copper | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | AirBorn, Inc. | Board Mount | - | - | - | Bulk | - | - | Metal | Active | - | - | - | - | - | - | - | -55°C ~ 125°C | M | - | - | Solder | - | Plug, Male Pins | - | 37 | - | 2 | Male | - | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | - | - | - | Gold | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (2-56) | - | - | - | D-Type, Micro-D | - | - | - | - | - | - | 0.050 Pitch x 0.050 Row to Row | - | - | - | - | Connectors | Right Angle | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() MK-252-021-325-220S AirBorn | 2796 |
| - | Gold | Through Hole, Right Angle | Aluminum | Polyphenylene Sulfide (PPS) | - | Aluminum Alloy, Nickel Plated, Electroless | - | - | AirBorn | GOLD (50) | Beryllium Copper | 1 | AIRBORN INC | Polyphenylene Sulfide (PPS) | POLYPHENYLENE SULFIDE | AirBorn | MK-252-021-325-220S | - | AirBorn, Inc. | Board Mount | - | - | - | Bulk | M83513/10-C01NP | Active | Metal | Active | 5.52 | N | No | C | M Series | - | - | -55°C ~ 125°C | MK | e0 | No | Solder | EAR99 | Plug, Male Pins | - | 21 Position | - | 2 Row | Male | POLARIZED | 8536.69.40.30 | MIL-Spec / MIL-Type | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | 1.27 mm | 21 | - | - | compliant | - | - | Gold | Through Hole | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | NO | - | - | - | - | - | - | Mating Side, Female Screwlock (2-56) | - | PLUG | SOLDER | D-Type, Micro-D | - | Tin/Lead (Sn/Pb) | - | - | - | - | 0.050 Pitch x 0.050 Row to Row | Insulated | D-Sub MIL Spec Connectors | - | Electroless Nickel | Connectors | Right Angle | - | - | D-Sub MIL Spec Connectors | 50.0µin (1.27µm) | - | - | ||
![]() MM-212-037-1A3-2200 AirBorn | 2342 |
| - | - | Free Hanging (In-Line) | - | Polyphenylene Sulfide (PPS) | - | Aluminum Alloy, Nickel Plated, Electroless | - | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | AirBorn, Inc. | - | - | - | - | Bulk | - | - | Metal | Active | - | - | - | - | - | - | - | -55°C ~ 125°C | M | - | - | Solder Cup | - | Plug, Male Pins | - | 37 | - | 2 | - | - | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | - | Mating Side, Female Screwlock (2-56) | - | - | - | D-Type, Micro-D | - | - | - | - | - | - | 0.050 Pitch x 0.050 Row to Row | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() MK-242-021-225-4100 AirBorn | 2696 |
| - | Gold | Through Hole | Aluminum | Polyphenylene Sulfide (PPS) | LOCKING | Aluminum Alloy, Nickel Plated, Electroless | JACKSCREW | 1.075 inch | AirBorn | AU | Brass | 1 | AIRBORN INC | Polyphenylene Sulfide (PPS) | POLYPHENYLENE SULPHIDE | AirBorn | MK-242-021-225-4100 | MK | AirBorn, Inc. | Board Mount | 2 | 125 °C | -55 °C | Bulk | - | Active | Metal | Active | 5.7 | N | No | - | M Series | - | - | -55°C ~ 125°C | MK | e0 | - | Solder | - | Receptacle, Female Sockets | - | 21 Position | - | 2 Row | Female | - | - | MIL-Spec / MIL-Type | - | - | - | - | Signal | - | - | 3A | 1.27 mm | 21 | - | 1.27 mm | compliant | - | NICKEL | Gold | Through Hole | COMMERCIAL | 2 | STAGGERED | - | 0.298 inch | FEMALE | - | 0.28 inch | 3 A | RND PIN-SKT | 65 mΩ | - | 5000000000 Ω | Mating Side, Female Screwlock (2-56) | 0.05 inch | RECEPTACLE | SOLDER | D-Type, Micro-D | - | Tin/Lead (Sn/Pb) | STAGGERED | 1.668 N | .139 N | - | 0.050 Pitch x 0.050 Row to Row | Insulated | D-Sub MIL Spec Connectors | - | Electroless Nickel | Connectors | Straight | - | 0.109 inch | D-Sub MIL Spec Connectors | 50.0µin (1.27µm) | 50u inch | - | ||
![]() MS-252-009-325-220S AirBorn | 2079 |
| - | Gold | Through Hole, Right Angle | Aluminum | Polyphenylene Sulfide (PPS) | - | Aluminum Alloy, Nickel Plated, Electroless | - | - | AirBorn | GOLD (50) | Beryllium Copper | 1 | AIRBORN INC | Polyphenylene Sulfide (PPS) | POLYPHENYLENE SULFIDE | AirBorn | MS-252-009-325-220S | - | AirBorn, Inc. | Board Mount | - | - | - | Bulk | - | Active | Metal | Active | 5.51 | N | No | A | M | - | - | -55°C ~ 125°C | MR/MS | e0 | No | Solder | - | Plug, Male Pins | - | 9 Position | - | 2 Row | Male | POLARIZED | - | MIL-Spec / MIL-Type | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | 1.27 mm | 9 | - | - | compliant | - | NICKEL | Gold | Through Hole | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | NO | - | - | - | - | - | - | Mating Side, Female Screwlock (2-56) | - | PLUG | SOLDER | D-Type, Micro-D | - | Tin/Lead (Sn/Pb) | - | - | - | - | 0.050 Pitch x 0.050 Row to Row | Insulated | D-Sub MIL Spec Connectors | - | Electroless Nickel | Connectors | Right Angle | - | - | D-Sub MIL Spec Connectors | 50.0µin (1.27µm) | - | - | ||
![]() MK-2C2-015-225-2400 AirBorn | 2686 |
| - | - | Through Hole | - | Polyphenylene Sulfide (PPS) | - | Aluminum Alloy, Nickel Plated, Electroless | - | - | - | - | Brass | - | - | - | - | - | - | - | AirBorn, Inc. | - | - | - | - | Bulk | - | - | Metal | Active | - | - | - | - | - | - | - | -55°C ~ 125°C | M | - | - | Solder | - | Receptacle, Female Sockets | - | 15 | - | 2 | - | - | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (2-56) | - | - | - | D-Type, Micro-D | - | - | - | - | - | - | 0.050 Pitch x 0.050 Row to Row | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() MK-243-021-245-2200 AirBorn | 2483 |
| - | - | Through Hole | - | Polyphenylene Sulfide (PPS) | - | Aluminum Alloy, Electrodeposite Plated Cadmium | - | - | - | - | Brass | - | - | - | - | - | - | - | AirBorn, Inc. | - | - | - | - | Bulk | - | - | Metal | Active | - | - | - | - | - | - | - | -55°C ~ 125°C | M | - | - | Solder | - | Receptacle, Female Sockets | - | 21 | - | 2 | - | - | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (2-56) | - | - | - | D-Type, Micro-D | - | - | - | - | - | - | 0.050 Pitch x 0.050 Row to Row | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() MM-3C2-051-213-2900 AirBorn | 2391 |
| - | - | Free Hanging (In-Line) | - | Polyphenylene Sulfide (PPS) | - | Aluminum Alloy, Nickel Plated, Electroless | - | - | - | - | Brass | - | - | - | - | - | - | - | AirBorn, Inc. | - | - | - | - | Bulk | - | - | Metal | Active | - | - | - | - | - | - | - | -55°C ~ 125°C | M | - | - | Solder Cup | - | Receptacle, Female Sockets | - | 51 | - | 3 | - | - | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (2-56) | - | - | - | D-Type, Micro-D | - | - | - | - | - | - | 0.050 Pitch x 0.050 Row to Row | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() MD031LS AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK-263-037-455-220S AirBorn | 2030 |
| - | Gold | Through Hole, Right Angle | - | Polyphenylene Sulfide (PPS) | - | Aluminum Alloy, Electrodeposite Plated Cadmium | - | - | - | - | Brass | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | AirBorn, Inc. | Board Mount | - | - | - | Bulk | - | - | Metal | Active | - | - | - | - | - | - | - | -55°C ~ 125°C | M | - | - | Solder | - | Receptacle, Female Sockets | - | 37 | - | 2 | Female | - | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | - | - | - | Gold | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (2-56) | - | - | - | D-Type, Micro-D | - | - | - | - | - | - | 0.050 Pitch x 0.050 Row to Row | - | - | - | - | Connectors | Right Angle | - | - | - | 50.0µin (1.27µm) | - | - |