- Manufacturer
- Subcategory
- Brand
- Product Category
- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Tradename
- Contact Gender
- Mounting Styles
- Product
Attribute column
Manufacturer
AirBorn Pluggable Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | MIL Type | Minimum Operating Temperature | Mounting Styles | Number of Rows Loaded | Part Life Cycle Code | Risk Rank | RoHS | Tradename | Voltage, Rating | Series | JESD-609 Code | Connector Type | Number of Positions | Number of Rows | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Termination Style | Mating Information | Contact Gender | Insulation Resistance | Body/Shell Style | Termination Type | Contact Finish Termination | Product Type | Product | Mounting Angle | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WGV92PD9J AirBorn | In Stock | - | - | Gold | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Copper Alloy | 1 | - | AirBorn | - | + 125 C | MIL-DTL-55302 | - 65 C | Board Mount | - | - | - | Details | W Series | 333 V | WGV | - | - | 92 Position | 3 Row | MIL-Spec / MIL-Type | - | - | - | - | - | - | 2.54 mm | - | - | - | 5 A | Solder | - | Pin (Male) | 5000 MOhms | - | - | - | Rectangular MIL Spec Connectors | Connectors | Straight | Rectangular MIL Spec Connectors | ||
![]() WRTBT14SAR7J AirBorn | In Stock | - | - | - | - | - | AirBorn | - | - | 1 | - | AirBorn | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | Connectors | - | Rectangular MIL Spec Connectors | ||
![]() M55302/58-B30F AirBorn | In Stock | - | - | Gold | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Copper | 1 | - | AirBorn | - | + 125 C | MIL-DTL-55302 | - 65 C | PCB Mount | - | - | - | Details | - | 100 V | M55302 | - | - | 24 Position | 2 Row | MIL-Spec / MIL-Type | - | - | - | - | - | - | 2.54 mm | - | - | - | 5 A | Solder | - | Socket (Female) | 5 GOhms | - | - | - | Rectangular MIL Spec Connectors | Connectors | Straight | Rectangular MIL Spec Connectors | ||
![]() WTB14SAD7J AirBorn | In Stock | - | - | Gold | BOARD | Polyphenylene Sulfide (PPS) | AirBorn | NOT SPECIFIED | Copper | 1 | AIRBORN INC | AirBorn | WTB14SAD7J | + 125 C | MIL-DTL-55302 | - 65 C | PCB Mount | 2 | Active | 5.77 | Details | W Series | 100 V | WT | e0 | BOARD CONNECTOR | 14 Position | 2 Row | MIL-Spec / MIL-Type | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 14 | 2.54 mm | compliant | 5 A | Solder | MULTIPLE MATING PARTS AVAILABLE | Socket (Female) | 5 GOhms | RECEPTACLE | SOLDER | TIN/LEAD (SN/PB) | Rectangular MIL Spec Connectors | Connectors | Straight | Rectangular MIL Spec Connectors | ||
![]() WTB44SACSY AirBorn | In Stock | - | - | Gold | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Beryllium Copper | 1 | - | AirBorn | - | + 125 C | MIL-DTL-55302 | - 65 C | Board Mount | - | - | - | Details | W | 333 V | WTB | - | - | 44 Position | 2 Row | MIL-Spec / MIL-Type | - | - | - | - | - | - | 2.54 mm | - | - | - | 5 A | Solder Cup | - | Socket (Female) | 5000 MOhms | - | - | - | Rectangular MIL Spec Connectors | I/O Connectors | Straight | Rectangular MIL Spec Connectors | ||
![]() WTAX24SAD9SYL AirBorn | In Stock | - | - | Gold | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Beryllium Copper | 1 | - | AirBorn | - | + 125 C | MIL-DTL-55302 | - 65 C | Board Mount | - | - | - | Details | W Series | 333 V | WTAX | - | - | 24 Position | 2 Row | MIL-Spec / MIL-Type | - | - | - | - | - | - | 2.54 mm | - | - | - | 5 A | Solder | - | Socket (Female) | 5000 MOhms | - | - | - | Rectangular MIL Spec Connectors | Connectors | Straight | Rectangular MIL Spec Connectors | ||
![]() WB128PR8 AirBorn | In Stock | - | - | Gold | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Phosphor Bronze | 1 | - | AirBorn | - | + 125 C | MIL-DTL-55302 | - 65 C | Board Mount | - | - | - | Details | W Series | 333 V | WB | - | - | 128 Position | 2 Row | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.27 mm | - | - | - | 1.5 A | Solder | - | Pin (Male) | 5000 MOhms | - | - | - | Rectangular MIL Spec Connectors | Connectors | Right Angle | Rectangular MIL Spec Connectors | ||
![]() M55302/118-18 AirBorn | In Stock | - | - | Gold | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Phosphor Bronze | 1 | - | AirBorn | - | + 125 C | MIL-DTL-55302 | - 65 C | PCB Mount | - | - | - | Details | - | 100 V | M55302 | - | - | 80 Position | 2 Row | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.27 mm | - | - | - | 1.5 A | SMD/SMT | - | Pin (Male) | 5 GOhms | - | - | - | Rectangular MIL Spec Connectors | Connectors | Right Angle | Rectangular MIL Spec Connectors | ||
![]() WGV80PD9J AirBorn | In Stock | - | - | Gold | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Copper Alloy | 1 | AIRBORN INC | AirBorn | WGV80PD9J | + 125 C | MIL-DTL-55302 | - 65 C | Board Mount | - | Active | 5.77 | Details | W Series | 333 V | WGV | - | BOARD CONNECTOR | 80 Position | 3 Row | MIL-Spec / MIL-Type | - | - | - | - | - | - | 2.54 mm | - | - | compliant | 5 A | Solder | - | Pin (Male) | 5000 MOhms | - | - | - | Rectangular MIL Spec Connectors | Connectors | Straight | Rectangular MIL Spec Connectors | ||
![]() WTDXA36SSY AirBorn | In Stock | - | - | Gold | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Beryllium Copper | 1 | - | AirBorn | - | + 125 C | MIL-DTL-55302 | - 65 C | Cable Mount | - | - | - | Details | W Series | 333 V | WTDXA | - | - | 36 Position | 2 Row | MIL-Spec / MIL-Type | - | - | - | - | - | - | 2.54 mm | - | - | - | 5 A | Crimp | - | Socket (Female) | 5 MOhms | - | - | - | Rectangular MIL Spec Connectors | I/O Connectors | Straight | Rectangular MIL Spec Connectors | ||
![]() WT22SED9-444-1 AirBorn | In Stock | - | - | - | - | - | AirBorn | - | - | 1 | - | AirBorn | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | Rectangular MIL Spec Connectors | ||
![]() RM400-000-571-0000 AirBorn | In Stock | - | - | - | - | - | AirBorn | - | - | 1 | - | AirBorn | - | - | - | - | - | - | - | - | Details | R Series | - | RM | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | Rectangular MIL Spec Connectors | ||
![]() RM332-080-111-2900 AirBorn | In Stock | - | - | Gold | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Copper | 1 | - | AirBorn | - | + 125 C | MIL-DTL-55302 | - 65 C | PCB Mount | - | - | - | - | R Series | 83 V | RM | - | - | 80 Position | 3 Row | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.9 mm | - | - | - | 3 A | Solder Cup | - | Pin (Male) | 5 GOhms | - | - | - | Rectangular MIL Spec Connectors | Connectors | Straight | Rectangular MIL Spec Connectors | ||
![]() RM672-162-331-9529 AirBorn | In Stock | - | - | Gold | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Beryllium Copper | 1 | - | AirBorn | - | + 125 C | MIL-55302 | - 65 C | Mounting Flange | - | - | - | Details | R Series | - | RM | - | - | 162 Position | 6 Row | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | 3 A | Through Hole | - | Pin (Male) | 5 GOhms | - | - | - | Rectangular MIL Spec Connectors | Connectors | Right Angle | Rectangular MIL Spec Connectors | ||
![]() WRG160PR11SY342 AirBorn | In Stock | - | - | - | - | - | AirBorn | - | - | 1 | - | AirBorn | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | Connectors | - | Rectangular MIL Spec Connectors | ||
![]() WTB120SAD9SY-3 AirBorn | In Stock | - | - | Gold | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Copper | 1 | - | AirBorn | - | + 125 C | MIL-DTL-55302 | - 65 C | PCB Mount | - | - | - | Details | W Series | 100 V | WT | - | - | 120 Position | 2 Row | MIL-Spec / MIL-Type | - | - | - | - | - | - | 2.54 mm | - | - | - | 5 A | Solder | - | Socket (Female) | 5 GOhms | - | - | - | Rectangular MIL Spec Connectors | Connectors | Straight | Rectangular MIL Spec Connectors | ||
![]() RM352-206-322-5500BN AirBorn | In Stock | - | - | Tin Lead | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Copper | 1 | - | AirBorn | - | + 125 C | MIL-DTL-55302 | - 65 C | PCB Mount | - | - | - | N | R Series | 83 V | RM | - | - | 206 Position | 3 Row | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.9 mm | - | - | - | 3 A | Solder | - | Pin (Male) | 5 GOhms | - | - | - | Rectangular MIL Spec Connectors | Connectors | Right Angle | Rectangular MIL Spec Connectors | ||
![]() M55302/58-C50X AirBorn | In Stock | - | - | Gold | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Copper | 1 | - | AirBorn | - | + 125 C | MIL-DTL-55302 | - 65 C | PCB Mount | - | - | - | Details | - | 100 V | M55302 | - | - | 50 Position | 2 Row | MIL-Spec / MIL-Type | - | - | - | - | - | - | 2.54 mm | - | - | - | 5 A | Solder | - | Socket (Female) | 5 GOhms | - | - | - | Rectangular MIL Spec Connectors | Connectors | Straight | Rectangular MIL Spec Connectors | ||
![]() WTB40PRCSY AirBorn | In Stock | - | - | Gold | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Copper Alloy | 1 | - | AirBorn | - | + 125 C | MIL-DTL-55302 | - 65 C | Board Mount | - | - | - | Details | W | 333 V | WTB | - | - | 40 Position | 2 Row | MIL-Spec / MIL-Type | - | - | - | - | - | - | 2.54 mm | - | - | - | 5 A | Solder Cup | - | Pin (Male) | 5000 MOhms | - | - | - | Rectangular MIL Spec Connectors | I/O Connectors | Right Angle | Rectangular MIL Spec Connectors | ||
![]() WTB100PR7SY-1 AirBorn | In Stock | - | - | Gold | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Copper | 1 | - | AirBorn | - | + 125 C | MIL-DTL-55302 | - 65 C | PCB Mount | - | - | - | Details | W Series | 100 V | WT | - | - | 100 Position | 2 Row | MIL-Spec / MIL-Type | - | - | - | - | - | - | 2.54 mm | - | - | - | 5 A | Solder | - | Pin (Male) | 5 GOhms | - | - | - | Rectangular MIL Spec Connectors | Connectors | Right Angle | Rectangular MIL Spec Connectors |