- Manufacturer
- Subcategory
- Brand
- Product Category
- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Tradename
- Contact Gender
- Mounting Styles
- Product
Attribute column
Manufacturer
AirBorn Pluggable Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | MIL Type | Minimum Operating Temperature | Mounting Styles | Number of Rows Loaded | Part Life Cycle Code | Risk Rank | RoHS | Tradename | Unit Weight | Voltage, Rating | Series | JESD-609 Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Termination Style | Mating Information | Contact Gender | Insulation Resistance | Body/Shell Style | Termination Type | Contact Finish Termination | Product Type | Product | Mounting Angle | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WTAX36SAD9SYL-1 AirBorn | In Stock | - | - | - | BOARD | - | AirBorn | GOLD | BERYLLIUM COPPER | 1 | AIRBORN INC | AirBorn | WTAX36SAD9SYL-1 | - | - | - | STRAIGHT | 2 | Active | 5.74 | Details | - | - | - | - | e4 | BOARD CONNECTOR | - | - | POLARIZED | MIL-Spec / MIL-Type | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 36 | 2.54 mm | compliant | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | - | RECEPTACLE | SOLDER | GOLD | Rectangular MIL Spec Connectors | - | - | Rectangular MIL Spec Connectors | ||
![]() M55302/59A90Y/3 AirBorn | In Stock | - | - | - | - | - | AirBorn | - | - | 1 | - | AirBorn | - | - | - | - | - | - | - | - | Details | - | - | - | M55302 | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | Rectangular MIL Spec Connectors | ||
![]() M55302/138B160Y/33 AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M55302 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M55302/57B60Y/4 AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M55302/58LA40Y AirBorn | In Stock | - | - | - | - | - | AirBorn | - | - | 1 | - | AirBorn | - | - | - | - | - | - | - | - | Details | - | - | - | M55302 | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | Rectangular MIL Spec Connectors | ||
![]() M55302/58LB30Y AirBorn | In Stock | - | - | - | - | - | AirBorn | - | - | 1 | - | AirBorn | - | - | - | - | - | - | - | - | Details | - | - | - | M55302 | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | Rectangular MIL Spec Connectors | ||
![]() RM212-080-122-5500 AirBorn | In Stock | - | - | Gold | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Beryllium Copper | 10 | - | AirBorn | - | + 125 C | MIL-DTL-55302 | - 65 C | Board Mount | - | - | - | N | R Series | 1.296971 oz | 750 V | RM | - | - | 80 Position | 2 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.91 mm | - | - | - | 3 A | Through Hole | - | Pin (Male) | 5000 MOhms | - | - | - | Rectangular MIL Spec Connectors | Connectors | Straight | Rectangular MIL Spec Connectors | ||
![]() RC422-100-281-47FT AirBorn | In Stock | - | - | Gold | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Beryllium Copper | 1 | - | AirBorn | - | + 125 C | MIL-DTL-55302 | - 65 C | Board Mount | - | - | - | Details | RC Series | - | - | RC | - | - | 100 Position | 4 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.91 mm | - | - | - | 3 A | Press Fit | - | Socket (Female) | 5000 MOhms | - | - | - | Rectangular MIL Spec Connectors | Connectors | Straight | Rectangular MIL Spec Connectors | ||
![]() RC442-052-361-4500 AirBorn | In Stock | - | - | Gold | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Beryllium Copper | 1 | - | AirBorn | - | + 125 C | MIL-DTL-55302 | - 65 C | PCB Mount | - | - | - | - | RC Series | - | - | RC | - | - | 52 Position | 4 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.91 mm | - | - | - | 3 A | Press Fit | - | Socket (Female) | 5000 MOhms | - | - | - | Rectangular MIL Spec Connectors | Stacker Connector | Straight | Rectangular MIL Spec Connectors | ||
![]() VSM-04-10-160-50-02-G AirBorn | In Stock | - | - | Gold | - | - | AirBorn | - | Phosphor Bronze | - | - | AirBorn | - | + 125 C | - | - 55 C | Through Hole | - | - | - | Details | verSI | - | 200 V | VSM | - | - | 40 Position | 4 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.27 mm | - | - | - | 2 A | Solder Hole | - | Pin (Male) | - | - | - | - | Rectangular MIL Spec Connectors | Connectors | Straight | Rectangular MIL Spec Connectors | ||
![]() NK-2D2-037-225-TH00-047 AirBorn | In Stock | - | - | Gold | - | - | - | - | Beryllium Copper | - | - | - | - | + 125 C | MIL-DTL-32139 | - 55 C | Board Mount | - | - | - | - | - | - | - | - | - | - | 37 Position | 2 Row | - | - | - | - | - | - | - | - | 0.635 mm | - | - | - | 1 A | SMD/SMT | - | Socket (Female) | - | - | - | - | - | Connectors | Right Angle | - | ||
![]() RC422-076-201-39FT AirBorn | In Stock | - | - | Gold | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Beryllium Copper | 1 | - | AirBorn | - | + 125 C | MIL-DTL-55302 | - 65 C | Board Mount | - | - | - | Details | RC Series | - | - | RC | - | - | 76 Position | 4 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.91 mm | - | - | - | 3 A | Press Fit | - | Socket (Female) | 5000 MOhms | - | - | - | Rectangular MIL Spec Connectors | Connectors | Straight | Rectangular MIL Spec Connectors | ||
![]() WTBJLFF AirBorn | In Stock | - | - | - | - | - | AirBorn | - | - | 1 | - | AirBorn | - | - | - | - | - | - | - | - | Details | W Series | - | - | WT | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | Rectangular MIL Spec Connectors | ||
![]() WTDXSY-1 AirBorn | In Stock | - | - | - | - | - | AirBorn | - | - | 1 | - | AirBorn | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | Rectangular MIL Spec Connectors | ||
![]() WTB24Q-E20 AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC4223042314200158 AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RM3422062225502E54 AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RM3422062225509E54 AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RA3A2-104-3LH-5501 AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RA3E2-035-4LH-5500 AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |