- Manufacturer
- Subcategory
- Brand
- Product Category
- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Tradename
- Contact Gender
- Mounting Styles
- Contact Materials
Attribute column
Manufacturer
AirBorn Pluggable Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | MIL Type | Minimum Operating Temperature | Mounting Styles | Number of Rows Loaded | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Voltage, Rating | Series | JESD-609 Code | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Reach Compliance Code | Current Rating | Termination Style | Mating Information | Contact Gender | Insulation Resistance | Body/Shell Style | Termination Type | Contact Finish Termination | Product Type | Product | Mounting Angle | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RM422-204-821-9600 AirBorn | 1380 | - | - | Gold | Polyphenylene Sulfide (PPS) | AirBorn | - | Copper | 1 | - | AirBorn | - | - | + 125 C | MIL-DTL-55302 | - 65 C | PCB Mount | - | - | - | - | Details | - | R Series | 83 V | RM | - | - | - | 204 Position | 4 Row | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.9 mm | - | - | 3 A | Solder | - | Socket (Female) | 5 GOhms | - | - | - | Rectangular MIL Spec Connectors | Connectors | Straight | Rectangular MIL Spec Connectors | ||
![]() RM252-040-321-5500 AirBorn | In Stock | - | - | Gold | - | AirBorn | - | - | 1 | - | AirBorn | - | - | - | MIL-DTL-55302 | - | Board Mount | - | M55302/191B040X | - | - | - | - | R Series | 750 V | RM | - | - | - | 40 Position | 2 Row | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.91 mm | - | - | 3 A | Through Hole | - | Pin (Male) | - | - | - | - | Rectangular MIL Spec Connectors | Connectors | Right Angle | Rectangular MIL Spec Connectors | ||
![]() RM362-035-441-2900-076 AirBorn | In Stock | - | - | - | - | AirBorn | - | - | 1 | - | AirBorn | - | - | - | - | - | - | - | - | - | - | Details | - | R Series | - | RM | - | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | Rectangular MIL Spec Connectors | ||
![]() RM2620204412900076 AirBorn | In Stock | - | - | Gold | - | - | - | Copper | - | - | - | - | - | + 125 C | MIL-DTL-55302 | - 65 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 20 Position | 2 Row | - | - | - | - | - | - | - | - | - | 1.9 mm | - | - | 3 A | Through Hole | - | Socket (Female) | - | - | - | - | - | Connectors | Right Angle | - | ||
![]() M55302/58-B40X AirBorn | In Stock | - | - | Gold | Polyphenylene Sulfide (PPS) | AirBorn | - | Copper | 1 | - | AirBorn | - | - | + 125 C | MIL-DTL-55302 | - 65 C | PCB Mount | - | - | - | - | - | - | - | 100 V | M55302 | - | - | - | 40 Position | 2 Row | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 2.54 mm | - | - | 5 A | Solder | - | Socket (Female) | 5 GOhms | - | - | - | Rectangular MIL Spec Connectors | Connectors | Straight | Rectangular MIL Spec Connectors | ||
![]() RM352-035-311-2900BN AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M55302/57B60Y/33 AirBorn | In Stock | - | - | - | - | AirBorn | - | - | 1 | - | AirBorn | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | M55302 | - | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | Rectangular MIL Spec Connectors | ||
![]() WTA54SAD9J AirBorn | In Stock | - | - | Gold | Polyphenylene Sulfide (PPS) | AirBorn | - | Beryllium Copper | 1 | - | AirBorn | - | - | + 125 C | MIL-DTL-55302 | - 65 C | Board Mount | - | - | - | - | Details | - | W Series | 333 V | WT | - | - | - | 54 Position | 2 Row | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 2.54 mm | - | - | 5 A | Solder | - | Socket (Female) | 5000 MOhms | - | - | - | Rectangular MIL Spec Connectors | Connectors | Straight | Rectangular MIL Spec Connectors | ||
![]() RC422-052-361-4500 AirBorn | In Stock | - | - | Gold | Polyphenylene Sulfide (PPS) | AirBorn | - | Beryllium Copper | 1 | - | AirBorn | - | - | + 125 C | MIL-DTL-55302 | - 65 C | Board Mount | - | - | - | - | Details | - | RC Series | - | RC | - | - | - | 52 Position | 4 Row | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.91 mm | - | - | 3 A | Press Fit | - | Socket (Female) | 5000 MOhms | - | - | - | Rectangular MIL Spec Connectors | Connectors | Straight | Rectangular MIL Spec Connectors | ||
![]() M55302/63A66H AirBorn | In Stock | - | - | - | - | AirBorn | NOT SPECIFIED | - | 1 | AIRBORN INC | AirBorn | M55302/63A66H | - | - | - | - | - | 2 | - | Active | 5.73 | Details | Yes | - | - | - | e4 | EAR99 | BOARD CONNECTOR | - | - | STANDARD: MIL-DTL-55302, PANEL MOUNTABLE | 8536.69.40.40 | MIL-Spec / MIL-Type | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 66 | compliant | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | - | PLUG | SOLDER | GOLD (AU) - WITH NICKEL (NI) BARRIER | Rectangular MIL Spec Connectors | - | - | Rectangular MIL Spec Connectors | ||
![]() M55302/58-A44X AirBorn | In Stock | - | - | - | - | AirBorn | GOLD OVER NICKEL (150) | - | 1 | INCON INC | AirBorn | M55302/58-A44X | M55302/58 | - | - | - | - | 2 | - | Contact Manufacturer | 5.24 | - | - | - | - | W | e4 | EAR99 | BOARD CONNECTOR | - | - | STANDARD: MIL-DTL-55302, PANEL MOUNTABLE | 8536.69.40.40 | MIL-Spec / MIL-Type | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 44 | compliant | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | - | RECEPTACLE | SOLDER | GOLD OVER NICKEL (150) | Rectangular MIL Spec Connectors | - | - | Rectangular MIL Spec Connectors | ||
![]() WTDXA56SJTB AirBorn | In Stock | - | - | Gold | Polyphenylene Sulfide (PPS) | AirBorn | - | Beryllium Copper | 1 | - | AirBorn | - | - | + 125 C | MIL-DTL-55302 | - 65 C | Cable Mount | - | - | - | - | Details | - | W Series | 333 V | WTDXA | - | - | - | 56 Position | 2 Row | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 2.54 mm | - | - | 5 A | Crimp | - | Socket (Female) | 5 MOhms | - | - | - | Rectangular MIL Spec Connectors | I/O Connectors | Straight | Rectangular MIL Spec Connectors | ||
![]() M55302/57A50Y-3 AirBorn | In Stock | - | - | - | - | AirBorn | - | - | 1 | - | AirBorn | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | M55302 | - | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | Rectangular MIL Spec Connectors | ||
![]() M55302/57-A70Y-4 AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RM372-122-322-5900 AirBorn | In Stock | - | - | - | - | AirBorn | - | - | 1 | - | AirBorn | - | - | - | - | - | - | - | - | - | - | N | - | R Series | - | RM | - | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | Rectangular MIL Spec Connectors | ||
![]() WTB36SACJTA AirBorn | In Stock | - | - | - | - | AirBorn | - | - | 1 | - | AirBorn | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | Rectangular MIL Spec Connectors | ||
![]() WTDXA24SAJT AirBorn | In Stock | - | - | - | - | AirBorn | - | - | 1 | - | AirBorn | - | - | - | - | - | - | - | - | - | - | Details | - | W Series | - | WTDXA | - | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | Rectangular MIL Spec Connectors | ||
![]() WTBT36SER9SY342 AirBorn | In Stock | - | - | - | - | AirBorn | - | - | 1 | - | AirBorn | - | - | - | - | - | - | - | - | - | - | Details | - | W Series | - | WT | - | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | Rectangular MIL Spec Connectors | ||
![]() RM322-059-212-5500 AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NM-222-025-261-THAC AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |