- Manufacturer
- Subcategory
- Brand
- Product Category
- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Tradename
- Contact Gender
- Mounting Styles
- Contact Materials
Attribute column
Manufacturer
AirBorn Pluggable Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Housing Material | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | MIL Type | Minimum Operating Temperature | Mounting Styles | Number of Rows Loaded | Package Description | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Series | JESD-609 Code | Pbfree Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Termination Style | Mating Information | Contact Gender | Empty Shell | Insulation Resistance | Body/Shell Style | Termination Type | Contact Finish Termination | Product Type | Product | Wire Gauge - AWG | Mounting Angle | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MA-141-002-261-A0000-QD5 AirBorn | In Stock | - | - | - | - | - | - | AirBorn | - | - | - | - | - | AirBorn | - | - | - | - | - | - | - | 19988-506-29 REV 4 | - | - | Details | - | M Series | - | - | MA | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | Rectangular MIL Spec Connectors | ||
![]() RM632-252-521-9000 AirBorn | In Stock | - | - | - | - | - | - | AirBorn | - | - | 1 | - | - | AirBorn | - | - | - | - | - | - | - | - | - | - | Details | - | R Series | - | - | RM | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | Rectangular MIL Spec Connectors | ||
![]() NK-2D2-085-225-TH00 AirBorn | In Stock | - | - | Gold | BOARD | METAL | Liquid Crystal Polymer (LCP) | AirBorn | GOLD (50) | Beryllium Copper | 1 | AIRBORN INC | LIQUID CRYSTAL POLYMER | AirBorn | NK-2D2-085-225-TH00 | + 125 C | MIL-DTL-32139 | - 55 C | Board Mount | - | - | - | Active | 5.54 | N | No | N | - | 83 V | NK | e0 | No | D NANOMINIATURE CONNECTOR | 85 Position | 2 Row | POLARIZED | MIL-Spec / MIL-Type | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.635 mm | 85 | - | compliant | 1 A | NICKEL | SMD/SMT | MULTIPLE MATING PARTS AVAILABLE | Socket (Female) | NO | 5000 MOhms | RECEPTACLE | SURFACE MOUNT | Tin/Lead (Sn/Pb) | Rectangular MIL Spec Connectors | Connectors | - | Right Angle | Rectangular MIL Spec Connectors | ||
![]() RM322-122-202-5500 AirBorn | In Stock | - | - | Tin Lead | - | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Copper | 1 | - | - | AirBorn | - | + 125 C | MIL-DTL-55302 | - 65 C | PCB Mount | - | - | - | - | - | N | - | R Series | - | 83 V | RM | - | - | - | 122 Position | 3 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.9 mm | - | - | - | 3 A | - | Solder | - | Socket (Female) | - | 5 GOhms | - | - | - | Rectangular MIL Spec Connectors | Connectors | - | Straight | Rectangular MIL Spec Connectors | ||
![]() NM-212-037-161-00AC AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M55302/66-60S AirBorn | In Stock | - | - | Gold | BOARD | - | Polyphenylene Sulfide (PPS) | AirBorn | NOT SPECIFIED | Copper | 1 | AIRBORN INC | - | AirBorn | M55302/66-60S | + 125 C | MIL-DTL-55302 | - 65 C | Cable | 2 | - | - | Active | 5.73 | - | Yes | - | - | 100 V | M55302 | - | - | BOARD CONNECTOR | 60 Position | 2 Row | STANDARD: MIL-DTL-55302 | MIL-Spec / MIL-Type | YES | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 60 | 2.54 mm | compliant | 5 A | - | Crimp | MULTIPLE MATING PARTS AVAILABLE | Socket (Female) | - | 5 GOhms | RECEPTACLE | SOLDER | - | Rectangular MIL Spec Connectors | Connectors | 22 AWG | Straight | Rectangular MIL Spec Connectors | ||
![]() RM222-040-241-5900 AirBorn | In Stock | - | - | Gold | - | - | - | AirBorn | - | - | 1 | - | - | AirBorn | - | - | MIL-DTL-55302 | - | Cable | - | - | M55302/190LA040S | - | - | Details | - | R Series | 0.816298 oz | 750 V | RM | - | - | - | 40 Position | 2 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.91 mm | - | - | - | 3 A | - | Solder Cup | - | Socket (Female) | - | - | - | - | - | Rectangular MIL Spec Connectors | Connectors | - | Straight | Rectangular MIL Spec Connectors | ||
![]() RM252-080-311-5501 AirBorn | In Stock | - | - | Gold | - | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Beryllium Copper | 1 | - | - | AirBorn | - | + 125 C | MIL-DTL-55302 | - 65 C | Mounting Flange | - | - | M55302/191A080Y | - | - | - | - | R Series | - | - | RM | - | - | - | - | 2 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.9 mm | - | - | - | 3 A | - | Through Hole | - | Pin (Male) | - | 5 GOhms | - | - | - | Rectangular MIL Spec Connectors | Daughter Board Connectors | - | Right Angle | Rectangular MIL Spec Connectors | ||
![]() RM3620474625500076 AirBorn | In Stock | - | - | Tin Lead | - | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Copper | 1 | - | - | AirBorn | - | + 125 C | MIL-DTL-55302 | - 65 C | PCB Mount | - | - | - | - | - | N | - | - | - | 83 V | R | - | - | - | 47 Position | 3 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.9 mm | - | - | - | 3 A | - | Solder | - | Socket (Female) | - | 5 GOhms | - | - | - | Rectangular MIL Spec Connectors | Connectors | - | Right Angle | Rectangular MIL Spec Connectors | ||
![]() WTBT40SARCJTB AirBorn | In Stock | - | - | Gold | - | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Beryllium Copper | 1 | - | - | AirBorn | - | + 125 C | MIL-DTL-55302 | - 65 C | Board Mount | - | - | - | - | - | Details | - | W Series | - | 333 V | WTBT | - | - | - | 40 Position | 2 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 2.54 mm | - | - | - | 5 A | - | Solder Cup | - | Socket (Female) | - | 5000 MOhms | - | - | - | Rectangular MIL Spec Connectors | I/O Connectors | - | Right Angle | Rectangular MIL Spec Connectors | ||
![]() WTBT70SARCSY AirBorn | In Stock | - | - | Gold | - | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Beryllium Copper | 1 | - | - | AirBorn | - | + 125 C | MIL-DTL-55302 | - 65 C | Board Mount | - | - | - | - | - | Details | - | W Series | - | 333 V | WTBT | - | - | - | 70 Position | 2 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 2.54 mm | - | - | - | 5 A | - | Solder Cup | - | Socket (Female) | - | 5000 MOhms | - | - | - | Rectangular MIL Spec Connectors | I/O Connectors | - | Right Angle | Rectangular MIL Spec Connectors | ||
![]() WTBT36SARCSY AirBorn | In Stock | - | - | Gold | - | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Beryllium Copper | 1 | - | - | AirBorn | - | + 125 C | MIL-DTL-55302 | - 65 C | Board Mount | - | - | - | - | - | Details | - | W Series | - | 333 V | WTBT | - | - | - | 36 Position | 2 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 2.54 mm | - | - | - | 5 A | - | Solder Cup | - | Socket (Female) | - | 5000 MOhms | - | - | - | Rectangular MIL Spec Connectors | I/O Connectors | - | Right Angle | Rectangular MIL Spec Connectors | ||
![]() WTBT66SARCSY AirBorn | In Stock | - | - | Gold | - | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Beryllium Copper | 1 | - | - | AirBorn | - | + 125 C | MIL-DTL-55302 | - 65 C | Board Mount | - | - | - | - | - | Details | - | W Series | - | 333 V | WTBT | - | - | - | 66 Position | 2 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 2.54 mm | - | - | - | 5 A | - | Solder Cup | - | Socket (Female) | - | 5000 MOhms | - | - | - | Rectangular MIL Spec Connectors | I/O Connectors | - | Right Angle | Rectangular MIL Spec Connectors | ||
![]() WTBT30SARCSY AirBorn | In Stock | - | - | Gold | - | - | Polyphenylene Sulfide (PPS) | AirBorn | NOT SPECIFIED | Beryllium Copper | 1 | AIRBORN INC | - | AirBorn | WTBT30SARCSY | + 125 C | MIL-DTL-55302 | - 65 C | Board Mount | 2 | ROHS COMPLIANT | - | Active | 5.77 | Details | Yes | W Series | - | 333 V | WTBT | - | Yes | BOARD CONNECTOR | 30 Position | 2 Row | PANEL MOUNT | MIL-Spec / MIL-Type | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 30 | - | compliant | 5 A | - | Solder Cup | MULTIPLE MATING PARTS AVAILABLE | Socket (Female) | - | 5000 MOhms | RECEPTACLE | SOLDER | - | Rectangular MIL Spec Connectors | I/O Connectors | - | Right Angle | Rectangular MIL Spec Connectors | ||
![]() WTBT26SARCSY AirBorn | In Stock | - | - | Gold | - | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Beryllium Copper | 1 | - | - | AirBorn | - | + 125 C | MIL-DTL-55302 | - 65 C | Board Mount | - | - | - | - | - | Details | - | W Series | - | 333 V | WTBT | - | - | - | 26 Position | 2 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 2.54 mm | - | - | - | 5 A | - | Solder Cup | - | Socket (Female) | - | 5000 MOhms | - | - | - | Rectangular MIL Spec Connectors | I/O Connectors | - | Right Angle | Rectangular MIL Spec Connectors | ||
![]() WTBT30SARCJTB AirBorn | In Stock | - | - | Gold | - | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Beryllium Copper | 1 | - | - | AirBorn | - | + 125 C | MIL-DTL-55302 | - 65 C | Board Mount | - | - | - | - | - | Details | - | W Series | - | 333 V | WTBT | - | - | - | 30 Position | 2 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 2.54 mm | - | - | - | 5 A | - | Solder Cup | - | Socket (Female) | - | 5000 MOhms | - | - | - | Rectangular MIL Spec Connectors | I/O Connectors | - | Right Angle | Rectangular MIL Spec Connectors | ||
![]() WTBT50SARCSY AirBorn | In Stock | - | - | Gold | - | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Beryllium Copper | 1 | - | - | AirBorn | - | + 125 C | MIL-DTL-55302 | - 65 C | Board Mount | - | - | - | - | - | Details | - | W Series | - | 333 V | WTBT | - | - | - | 50 Position | 2 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 2.54 mm | - | - | - | 5 A | - | Solder Cup | - | Socket (Female) | - | 5000 MOhms | - | - | - | Rectangular MIL Spec Connectors | I/O Connectors | - | Right Angle | Rectangular MIL Spec Connectors | ||
![]() WTBT44SARCSY AirBorn | In Stock | - | - | Gold | - | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Beryllium Copper | 1 | - | - | AirBorn | - | + 125 C | MIL-DTL-55302 | - 65 C | Board Mount | - | - | - | - | - | Details | - | W Series | - | 333 V | WTBT | - | - | - | 44 Position | 2 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 2.54 mm | - | - | - | 5 A | - | Solder Cup | - | Socket (Female) | - | 5000 MOhms | - | - | - | Rectangular MIL Spec Connectors | I/O Connectors | - | Right Angle | Rectangular MIL Spec Connectors | ||
![]() WTBT54SARCJTB AirBorn | In Stock | - | - | Gold | - | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Beryllium Copper | 1 | - | - | AirBorn | - | + 125 C | MIL-DTL-55302 | - 65 C | Board Mount | - | - | - | - | - | Details | - | W Series | - | 333 V | WTBT | - | - | - | 54 Position | 2 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 2.54 mm | - | - | - | 5 A | - | Solder Cup | - | Socket (Female) | - | 5000 MOhms | - | - | - | Rectangular MIL Spec Connectors | I/O Connectors | - | Right Angle | Rectangular MIL Spec Connectors | ||
![]() RM412-220-192-9300-925 AirBorn | In Stock | - | - | Gold | - | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Beryllium Copper | 10 | - | - | AirBorn | - | + 125 C | MIL-DTL-55302 | - 65 C | Board Mount | - | - | - | - | - | N | - | R Series | - | 750 V | RM | - | - | - | 220 Position | 4 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.91 mm | - | - | - | 3 A | - | SMD/SMT | - | Pin (Male) | - | 5000 MOhms | - | - | - | Rectangular MIL Spec Connectors | Connectors | - | Straight | Rectangular MIL Spec Connectors |