- Manufacturer
- Subcategory
- Brand
- Product Category
- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Tradename
- Contact Gender
- Mounting Styles
- Product
Attribute column
Manufacturer
AirBorn Pluggable Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | MIL Type | Minimum Operating Temperature | Mounting Styles | Number of Rows Loaded | Part Life Cycle Code | Risk Rank | RoHS | Tradename | Voltage, Rating | Series | JESD-609 Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Reach Compliance Code | Current Rating | Termination Style | Mating Information | Contact Gender | Insulation Resistance | Body/Shell Style | Termination Type | Contact Finish Termination | Product Type | Product | Mounting Angle | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RK600-001-581-0000-007 AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MA-241-004-213-A0000 AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M55302/57A44Y/5*D01 AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC422-100-371-46FT AirBorn | In Stock | - | - | Gold | Polyphenylene Sulfide (PPS) | AirBorn | - | Beryllium Copper | 1 | - | AirBorn | - | - | + 125 C | MIL-DTL-55302 | - 65 C | Board Mount | - | - | - | Details | RC Series | - | RC | - | - | 100 Position | 4 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.91 mm | - | - | 3 A | Press Fit | - | Socket (Female) | 5000 MOhms | - | - | - | Rectangular MIL Spec Connectors | Connectors | Straight | Rectangular MIL Spec Connectors | ||
![]() RC422-076-381-4700 AirBorn | In Stock | - | - | Gold | Polyphenylene Sulfide (PPS) | AirBorn | - | Beryllium Copper | 1 | - | AirBorn | - | - | + 125 C | MIL-DTL-55302 | - 65 C | Board Mount | - | - | - | Details | RC Series | - | RC | - | - | 76 Position | 4 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.91 mm | - | - | 3 A | Press Fit | - | Socket (Female) | 5000 MOhms | - | - | - | Rectangular MIL Spec Connectors | Connectors | Straight | Rectangular MIL Spec Connectors | ||
![]() RC422-028-211-4000 AirBorn | In Stock | - | - | Gold | Polyphenylene Sulfide (PPS) | AirBorn | - | Beryllium Copper | 1 | - | AirBorn | - | - | + 125 C | MIL-DTL-55302 | - 65 C | Board Mount | - | - | - | Details | RC Series | - | RC | - | - | 28 Position | 4 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.91 mm | - | - | 3 A | Press Fit | - | Socket (Female) | 5000 MOhms | - | - | - | Rectangular MIL Spec Connectors | Connectors | Straight | Rectangular MIL Spec Connectors | ||
![]() RM362-059-451-2900-076 AirBorn | In Stock | - | - | Gold | Polyphenylene Sulfide (PPS) | AirBorn | - | Beryllium Copper | 1 | - | AirBorn | - | - | +125 C | - | - 65 C | Board | - | - | - | Details | R Series | - | RM | - | - | 59 Position | 3 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.91 mm | - | - | - | - | - | Socket (Female) | - | - | - | - | Rectangular MIL Spec Connectors | Connectors | Right Angle | Rectangular MIL Spec Connectors | ||
![]() RM312-035-101-2900 AirBorn | In Stock | - | - | Gold | Polyphenylene Sulfide (PPS) | AirBorn | - | Copper | 1 | - | AirBorn | - | - | + 125 C | MIL-DTL-55302 | - 65 C | PCB Mount | - | - | - | - | R Series | 83 V | RM | - | - | 35 Position | 3 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.9 mm | - | - | 3 A | Solder | - | Pin (Male) | 5 GOhms | - | - | - | Rectangular MIL Spec Connectors | Connectors | Straight | Rectangular MIL Spec Connectors | ||
![]() RM212-010-111-2900 AirBorn | In Stock | - | - | Gold | Polyphenylene Sulfide (PPS) | AirBorn | - | Copper | 1 | - | AirBorn | - | - | + 125 C | MIL-DTL-55302 | - 65 C | PCB Mount | - | - | - | Details | R Series | 83 V | RM | - | - | 10 Position | 2 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.9 mm | - | - | 3 A | Solder | - | Pin (Male) | 5 GOhms | - | - | - | Rectangular MIL Spec Connectors | Connectors | Straight | Rectangular MIL Spec Connectors | ||
![]() M55302/58-B60Y(-3) AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M55302/58-A20H AirBorn | In Stock | - | - | - | - | AirBorn | GOLD OVER NICKEL (150) | - | 1 | AIRBORN INC | AirBorn | M55302/58-A20H | M55302/58 | - | - | - | - | 2 | Active | 5.66 | - | - | - | - | e4 | BOARD CONNECTOR | - | - | STANDARD: MIL-DTL-55302, PANEL MOUNTABLE | MIL-Spec / MIL-Type | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 20 | compliant | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | - | RECEPTACLE | SOLDER | GOLD OVER NICKEL (150) | Rectangular MIL Spec Connectors | - | - | Rectangular MIL Spec Connectors | ||
![]() RC422-028-201-39FT AirBorn | In Stock | - | - | Gold | Polyphenylene Sulfide (PPS) | AirBorn | - | Beryllium Copper | 1 | - | AirBorn | - | - | + 125 C | MIL-DTL-55302 | - 65 C | Board Mount | - | - | - | Details | RC Series | - | RC | - | - | 28 Position | 4 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.91 mm | - | - | 3 A | Press Fit | - | Socket (Female) | 5000 MOhms | - | - | - | Rectangular MIL Spec Connectors | Connectors | Straight | Rectangular MIL Spec Connectors | ||
![]() RM312-047-121-5900 AirBorn | In Stock | - | - | Gold | Polyphenylene Sulfide (PPS) | AirBorn | - | Copper | 1 | - | AirBorn | - | - | + 125 C | MIL-DTL-55302 | - 65 C | PCB Mount | - | - | - | - | R Series | 83 V | RM | - | - | 47 Position | 3 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.9 mm | - | - | 3 A | Solder | - | Pin (Male) | 5 GOhms | - | - | - | Rectangular MIL Spec Connectors | Connectors | Straight | Rectangular MIL Spec Connectors | ||
![]() RM422-086-821-9300 AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC422-028-251-44FT AirBorn | In Stock | - | - | Gold | Polyphenylene Sulfide (PPS) | AirBorn | - | Beryllium Copper | 1 | - | AirBorn | - | - | + 125 C | MIL-DTL-55302 | - 65 C | Board Mount | - | - | - | Details | RC Series | - | RC | - | - | 28 Position | 4 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.91 mm | - | - | 3 A | Press Fit | - | Socket (Female) | 5000 MOhms | - | - | - | Rectangular MIL Spec Connectors | Connectors | Straight | Rectangular MIL Spec Connectors | ||
![]() RM242-030-211-5500 AirBorn | In Stock | - | - | Gold | Polyphenylene Sulfide (PPS) | AirBorn | - | Copper | 1 | - | AirBorn | - | - | + 125 C | MIL-DTL-55302 | - 65 C | PCB Mount | - | - | - | - | R Series | 83 V | RM | - | - | 30 Position | 2 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.9 mm | - | - | 3 A | Solder | - | Socket (Female) | 5 GOhms | - | - | - | Rectangular MIL Spec Connectors | Connectors | Straight | Rectangular MIL Spec Connectors | ||
![]() PA10SD11J AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RM232-010-101-5500 AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RM222-040-551-0256 AirBorn | In Stock | - | - | Gold | Polyphenylene Sulfide (PPS) | AirBorn | - | Copper | 1 | - | AirBorn | - | - | + 125 C | MIL-DTL-55302 | - 65 C | PCB Mount | - | - | - | Details | R Series | 83 V | RM | - | - | 40 Position | 2 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.9 mm | - | - | 3 A | Through Hole | - | Socket (Female) | 5 GOhms | - | - | - | Rectangular MIL Spec Connectors | Connectors | Straight | Rectangular MIL Spec Connectors | ||
![]() RM232-010-101-2900 AirBorn | In Stock | - | - | Gold | Polyphenylene Sulfide (PPS) | AirBorn | - | Copper | 1 | - | AirBorn | - | - | + 125 C | MIL-DTL-55302 | - 65 C | PCB Mount | - | - | - | - | R Series | 83 V | RM | - | - | 10 Position | 2 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.9 mm | - | - | 3 A | Solder | - | Pin (Male) | 5 GOhms | - | - | - | Rectangular MIL Spec Connectors | Connectors | Straight | Rectangular MIL Spec Connectors |