- Manufacturer
- Subcategory
- Brand
- Product Category
- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Tradename
- Contact Gender
- Mounting Styles
- Product
Attribute column
Manufacturer
AirBorn Pluggable Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Number of Pins | Material | Housing Material | Approvals | Brand | Cable Types | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Jacket Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Voltage | MIL Type | Minimum Operating Temperature | Mounting Styles | Number of Rows Loaded | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Timing Range | Tradename | Voltage, Rating | Series | JESD-609 Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Composition | Color | Number of Rows | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Shielding | Terminal Pitch | Reach Compliance Code | Current Rating | Termination Style | Mating Information | Contact Gender | Insulation Resistance | Body/Shell Style | Termination Type | Number of Levels | Number of Poles | Contact Finish Termination | Product Type | Temperature Range | Coil Voltage | Legend | Background Color | Mode of Operation | Product | Language | Connection Type | Mounting Angle | Product Category | Pin Length | Strain Relief | Contacts | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M55302/57-A60Y2 AirBorn | In Stock | - | - | Gold | - | - | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | - | Copper | 1 | - | - | Turck | - | - | + 125 C | - | MIL-DTL-55302 | - 65 C | PCB Mount | - | - | - | - | Details | - | - | 100 V | M55302 | - | - | - | - | - | 60 Position | - | - | 2 Row | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 2.54 mm | - | - | - | - | 5 A | Solder | - | Pin (Male) | 5 GOhms | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | Connectors | - | - | Right Angle | Rectangular MIL Spec Connectors | - | - | - | - | - | ||
![]() RM352-023-311-2900BN AirBorn | In Stock | - | - | - | - | - | Polystyrene | - | - | AirBorn | - | - | - | 1 | - | - | Brady | 123503 | - | - | - | - | - | - | - | - | - | - | Details | - | R Series | - | RM | - | - | - | - | Security/Admittance Signs | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | No Pets | White | - | - | English | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | ||
![]() M55302/62-A30H AirBorn | In Stock | - | - | Gold | Front Mount | 12 | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | - | Copper | 1 | - | - | Murrelektronik | 7002-19181-9790050 | - | + 125 C | 30 VAC, 30 VDC | MIL-DTL-55302 | - 65 C | Board Mount | - | - | - | - | Details | - | - | 100 V | M55302 | - | - | - | - | - | 30 Position | - | - | 2 Row | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 2.54 mm | - | - | - | - | 1.5 A | Solder Cup | - | Socket (Female) | 5 GOhms | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | Connectors | - | - | Straight | Rectangular MIL Spec Connectors | - | - | - | IP66K, IP67 | 0.5 m | ||
![]() M55302/56-C14 AirBorn | In Stock | - | - | Gold | Surface | - | - | Polyphenylene Sulfide (PPS) | CE, CSA, UL | AirBorn | - | GOLD OVER NICKEL (150) | Copper Alloy | 1 | INCON INC | - | SSAC | KSDS1135SP-SSAC | M55302/56 | + 125 C | - | MIL-DTL-55302 | - 65 C | Straight Pin | 2 | WTA14PD11JL | Contact Manufacturer | 5.72 | Details | 35 | - | - | M55302 | e4 | 0.250 in Flat Blade | EAR99 | BOARD CONNECTOR | - | 14 Position | - | - | 2 Row | STANDARD: MIL-DTL-55302 | 8536.69.40.40 | MIL-Spec / MIL-Type | YES | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 14 | - | 2.54 mm | compliant | 5 A | Solder | MULTIPLE MATING PARTS AVAILABLE | Pin (Male) | 5 GOhms | RECEPTACLE | SOLDER | - | - | GOLD OVER NICKEL (150) | Rectangular MIL Spec Connectors | - | 12 VDC | - | - | One-Shot | Connectors | - | - | Straight | Rectangular MIL Spec Connectors | - | - | 1NO | - | - | ||
![]() RM632-204-192-9500-918 AirBorn | In Stock | - | - | - | - | - | - | - | - | AirBorn | - | - | - | 1 | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | N | - | R Series | - | RM | - | - | - | - | - | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | ||
![]() M55302/57-B70X AirBorn | In Stock | - | - | - | - | - | - | - | - | AirBorn | - | - | - | 1 | - | - | Hubbell | K2001-MG | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | M55302 | - | - | - | - | - | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | ||
![]() RM262-010-441-2900-076 AirBorn | In Stock | - | - | - | - | - | - | - | - | AirBorn | - | - | - | 1 | - | - | Opto 22 | SNAP-FIELDCON-2POSB | - | - | - | - | - | - | - | - | - | - | - | - | R Series | - | RM | - | - | - | - | - | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | ||
![]() M55302/63-B36X AirBorn | In Stock | - | - | Gold | BOARD | - | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | GOLD OVER NICKEL (150) | Copper | 1 | AIRBORN INC | - | Johnson Controls | VG7844ET+3003B | - | + 125 C | - | MIL-DTL-55302 | - 55 C | Board Mount | 2 | - | Active | 2.12 | Details | - | - | 100 V | M55302 | - | - | EAR99 | BOARD CONNECTOR | - | 36 Position | - | - | 2 Row | STANDARD: MIL-DTL-55302 | 8536.69.40.40 | MIL-Spec / MIL-Type | YES | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 36 | - | 2.54 mm | compliant | 5 A | Solder | MULTIPLE MATING PARTS AVAILABLE | Pin (Male) | 5 GOhms | PLUG | SOLDER | - | - | GOLD OVER NICKEL (150) | Rectangular MIL Spec Connectors | - | - | - | - | - | Connectors | - | Threaded | Straight | Rectangular MIL Spec Connectors | - | - | - | - | - | ||
![]() RM262-030-471-2000-076 AirBorn | In Stock | - | - | - | Back Mount | 2 | - | - | - | AirBorn | - | - | - | 1 | - | - | Murrelektronik | 7000-14131-8410150 | - | - | 50 VAC, 60 VDC | - | - | - | - | - | - | - | - | - | R Series | - | RM | - | - | - | - | - | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | IP67 | 1.5 m | ||
![]() M55302/139C160X AirBorn | In Stock | - | - | - | BOARD | - | - | - | - | AirBorn | - | GOLD OVER NICKEL (150) | - | 1 | AIRBORN INC | - | AirBorn | M55302/139C160X | M55302/139 | - | - | - | - | STRAIGHT | 3 | - | Active | 5.73 | - | - | - | - | - | e4 | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | STANDARD: MIL-DTL-55302 | 8536.69.40.40 | MIL-Spec / MIL-Type | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 160 | - | 2.54 mm | compliant | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | - | RECEPTACLE | SOLDER | - | - | GOLD OVER NICKEL (150) | Rectangular MIL Spec Connectors | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | ||
![]() RM252-070-331-5501 AirBorn | In Stock | - | - | - | - | - | - | - | - | AirBorn | - | - | - | 1 | - | - | Opto 22 | CA8 | - | - | - | - | - | - | - | M55302/191C070Y | - | - | - | - | R Series | - | RM | - | - | - | - | - | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | ||
![]() WTBT40SAR7J AirBorn | In Stock | - | - | - | - | - | - | - | - | AirBorn | Cat 5e | - | - | - | - | PVC | Mencom | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | RJ45 | - | - | - | Teal | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | Yes | - | - | 2 Feet | ||
![]() RM252-070-322-5501 AirBorn | In Stock | - | - | Tin Lead | PCB Mount | - | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | - | Copper | 1 | - | - | Wago | 51216399 | - | + 125 C | - | MIL-DTL-55302 | - 65 C | PCB Mount | - | - | - | - | Yes | - | R Series | 83 V | RM | - | - | - | - | - | 70 Position | Polyphthalamide | Black | 2 Row | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.9 mm | - | - | - | - | 3 A | Solder | - | Pin (Male) | 5 GOhms | - | - | 1 | 3 | - | Rectangular MIL Spec Connectors | -76 to 212 Degrees F | - | - | - | - | Connectors | - | - | Right Angle | Rectangular MIL Spec Connectors | 2.4 MilliMeters | - | - | - | - | ||
![]() WTA60PD9JTB AirBorn | In Stock | - | - | Gold | BOARD | - | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | NOT SPECIFIED | Copper Alloy | 1 | AIRBORN INC | - | Cutler Hammer, Div of Eaton Co | 3MM412R12RLBCPS | - | + 125 C | - | MIL-DTL-55302 | - 65 C | Board Mount | 2 | - | Active | 5.74 | Details | - | W Series | 333 V | WT | - | - | EAR99 | BOARD CONNECTOR | - | 60 Position | - | - | 2 Row | STANDARD: MIL-C-55302/63 | 8536.69.40.40 | MIL-Spec / MIL-Type | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 60 | - | 2.54 mm | compliant | 5 A | Solder | MULTIPLE MATING PARTS AVAILABLE | Pin (Male) | 5000 MOhms | PLUG | SOLDER | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | Connectors | - | - | Straight | Rectangular MIL Spec Connectors | - | - | - | - | - | ||
![]() RM312-023-122-5900 AirBorn | In Stock | - | - | Tin Lead | - | - | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | - | Copper | 1 | - | - | Miscellaneous | - | - | + 125 C | - | MIL-DTL-55302 | - 65 C | PCB Mount | - | - | - | - | N | - | R Series | 83 V | RM | - | - | - | - | - | 23 Position | - | - | 3 Row | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.9 mm | - | - | - | - | 3 A | Solder | - | Pin (Male) | 5 GOhms | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | Connectors | - | - | Straight | Rectangular MIL Spec Connectors | - | - | - | - | - | ||
![]() M5530263B44X AirBorn | In Stock | - | - | - | - | - | - | - | - | AirBorn | - | - | - | 1 | - | - | Hoffman | CP3020 | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | M55302 | - | - | - | - | - | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | ||
![]() M5530258B50H AirBorn | In Stock | - | - | - | - | - | - | - | - | AirBorn | - | - | - | 1 | - | - | Carlo Gavazzi | AJ220 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | ||
![]() RM222-010-211-0256 AirBorn | In Stock | - | - | - | - | - | - | - | - | AirBorn | - | - | - | 1 | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | Details | - | R Series | - | RM | - | - | - | - | - | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | ||
![]() RM412-164-532-9300 AirBorn | In Stock | - | - | Tin Lead | - | - | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | - | Copper | 1 | - | - | International Rectifier | - | - | + 125 C | - | MIL-DTL-55302 | - 65 C | PCB Mount | - | - | - | - | N | - | R Series | 83 V | RM | - | - | - | - | - | 164 Position | - | - | 4 Row | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.9 mm | - | - | - | - | 3 A | Solder | - | Pin (Male) | 5 GOhms | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | Connectors | - | - | Straight | Rectangular MIL Spec Connectors | - | - | - | - | - | ||
![]() WTB20SOR11JL AirBorn | In Stock | - | - | - | - | - | - | - | - | AirBorn | - | - | - | 1 | - | - | Bridgeport Fittings Inc | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - |