- Manufacturer
- Subcategory
- Brand
- Product Category
- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Tradename
- Contact Gender
- Mounting Styles
- Contact Materials
Attribute column
Manufacturer
AirBorn Pluggable Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Shell Material | Supplier Device Package | Dielectric Material | Housing Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Body Length | Brand | Class | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Ihs Manufacturer | Insulator Material | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | MIL Type | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Tradename | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage-Output 1 | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Number of Rows | Power (Watts) | Additional Feature | HTS Code | Capacitance | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Voltage - Supply | Ingress Protection | Terminal Pitch | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Base Part Number | Output | Shell Finish | Reference Standard | Contact Finish | Termination Style | Number of Outputs | Reliability | Approval Agency | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Empty Shell | Body Depth | Voltage - Input (Min) | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Termination Type | Current - Output (Max) | Polarization Key | Load Capacitance | Connector Style | Operating Mode | Durability | Accessory Type | Contact Finish Termination | Frequency Tolerance | Contact Pattern | Control Features | Current - Supply | Voltage - Output 2 | Mating Contact Row Spacing | Response Time | Contact Form | Shell Size, Connector Layout | Fuse Type | Breaking Capacity @ Rated Voltage | Input | Product Type | Voltage - Output 3 | Ratio - Input:Output | PLL | Differential - Input:Output | Backset Spacing | Divider/Multiplier | Product | Mounting Angle | Features | Terminal Length | Product Category | Count | Height Seated (Max) | Contact Finish Thickness | Plating Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WTBT10SAR7J-F40 AirBorn | In Stock | - | - | Gold | Through Hole | 5-DIP Module | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | AirBorn | - | - | Copper | 1 | - | - | - | - | AirBorn | - | - | + 125 C | ABB Power Electronics Inc. | MIL-DTL-55302 | - 65 C | PCB Mount | - | - | - | - | Bulk | - | - | - | Obsolete | - | Details | - | - | W Series | - | - | - | 12V | 100 V | -10°C ~ 85°C | - | MH010 (10W) | 2.00 L x 1.60 W x 0.50 H (50.8mm x 40.6mm x 12.7mm) | - | - | - | - | - | - | - | - | - | - | Isolated Module | - | 10 Position | - | - | ITE (Commercial) | 2 Row | 10 W | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | Solder | 2 | - | - | - | - | - | - | Socket (Female) | 72% | 500 V | 10V | - | - | 4.5V | - | - | - | - | - | - | - | 5 GOhms | - | - | - | - | - | 420mA, 420mA | - | - | - | - | - | - | - | - | - | - | - | -12V | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | - | Connectors | Right Angle | Remote On/Off, OCP, OVP | - | Rectangular MIL Spec Connectors | - | - | - | - | - | - | ||
![]() WG62PR9SY-9 AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | AirBorn | - | - | - | 1 | - | - | - | - | AirBorn | - | - | - | Glenair | - | - | - | - | - | - | - | Retail Package | - | - | - | Active | - | Details | - | - | W Series | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | - | ||
![]() WG62SAD9SY-2 AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | AirBorn | - | - | - | 1 | - | - | - | - | AirBorn | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | Details | - | - | W Series | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | - | ||
![]() WG62PR7JTB-D54 AirBorn | In Stock | - | - | Gold | Through Hole | Radial | - | - | Polyester, Metallized | Polyphenylene Sulfide (PPS) | LOCKING | - | JACKSCREW | 2.9 inch | AirBorn | - | NOT SPECIFIED | Copper | 1 | - | AIRBORN INC | GLASS FILLED POLYPHENYLENE SULPHIDE | -- | AirBorn | WG62PR7JTB-D54 | - | + 125 C | - | MIL-DTL-55302 | - 65 C | PCB Mount | ONE | 3 | - | - | - | - | Active | - | - | 5.77 | Details | Yes | - | W Series | - | 63V | 100V | - | 100 V | -55°C ~ 125°C | Bulk | MKT470 | 0.283 L x 0.138 W (7.20mm x 3.50mm) | ±10% | - | - | Active | -- | - | PC Pins | - | - | BOARD CONNECTOR | - | - | 62 Position | - | - | General Purpose | 3 Row | - | - | - | 0.12µF | MIL-Spec / MIL-Type | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 62 | - | - | 2.54 mm | compliant | 5 A | - | - | - | - | - | - | - | Solder | - | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.35 inch | Socket (Female) | - | - | - | - | 0.55 inch | - | - | - | 0.197 (5.00mm) | - | RND PIN-SKT | - | - | 5 GOhms | - | 0.1 inch | PLUG | - | SOLDER | - | POLARIZED HOUSING | - | - | - | - | - | - | - | STAGGERED | - | - | - | 0.125 inch | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | - | Connectors | Straight | Long Life | 0.14 inch | Rectangular MIL Spec Connectors | - | 0.315 (8.00mm) | - | - | - | -- | ||
![]() RM422-196-821-9703 AirBorn | In Stock | - | - | Gold | Through Hole | Radial | - | - | Polyester, Metallized | Polyphenylene Sulfide (PPS) | - | - | - | - | AirBorn | - | - | Copper | 1 | - | - | - | -- | AirBorn | - | - | + 125 C | - | MIL-DTL-55302 | - 65 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | R Series | - | 220V | 400V | - | 83 V | -55°C ~ 105°C | Tape & Box (TB) | MKT367 | 0.394 L x 0.197 W (10.00mm x 5.00mm) | ±5% | - | - | Active | -- | - | PC Pins | - | - | - | - | - | 196 Position | - | - | General Purpose | 4 Row | - | - | - | 0.047µF | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | 1.9 mm | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | 0.295 (7.50mm) | - | - | - | - | 5 GOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | - | Connectors | Straight | -- | - | Rectangular MIL Spec Connectors | - | 0.413 (10.50mm) | - | - | - | -- | ||
![]() RM322-047-581-5900 AirBorn | In Stock | - | - | Gold | Through Hole | Radial | - | - | Polyester, Metallized | - | - | - | - | - | AirBorn | - | - | - | 1 | - | - | - | -- | AirBorn | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | R Series | - | 40V | 63V | - | 750 V | -55°C ~ 105°C | Bulk | MKT369 | 0.492 L x 0.185 W (12.50mm x 4.70mm) | ±10% | - | - | Active | -- | - | PC Pins | - | - | - | - | - | 47 Position | - | - | General Purpose | 2 Row | - | - | - | 0.56µF | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | 1.91 mm | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | 0.394 (10.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | - | Connectors | Straight | Long Life | - | Rectangular MIL Spec Connectors | - | 0.386 (9.80mm) | - | - | - | -- | ||
![]() NK-2B2-009-225-TH00 AirBorn | In Stock | - | - | Gold | BOARD | - | METAL | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | AirBorn | - | GOLD (50) | Beryllium Copper | 1 | - | AIRBORN INC | LIQUID CRYSTAL POLYMER | - | AirBorn | NK-2B2-009-225-TH00 | - | + 125 C | EDAC Inc. | MIL-DTL-32139 | - 55 C | PCB | - | - | - | - | Bulk | - | Active | - | Active | 5.52 | N | No | - | N | - | - | - | - | 83 V | - | - | * | - | - | e0 | No | - | - | - | - | EAR99 | - | D NANOMINIATURE CONNECTOR | - | - | 9 Position | - | - | - | 2 Row | - | - | 8536.69.40.30 | - | MIL-Spec / MIL-Type | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 0.635 mm | 9 | - | - | - | compliant | 1 A | - | - | - | - | NICKEL | - | - | SMD/SMT | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Socket (Female) | - | - | - | NO | - | - | - | - | - | - | - | - | - | 5000 MOhms | - | - | RECEPTACLE | - | SURFACE MOUNT | - | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | - | Connectors | Straight | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | - | ||
![]() NK-2B2-021-225-TH00 AirBorn | 2519 |
| - | Gold | Bolt Mount | Rectangular, Blade | METAL | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | Aluminum Alloy, Nickel Plated, Electroless | - | - | AirBorn | aR | GOLD (50) | Beryllium Copper | 1 | - | AIRBORN INC | LIQUID CRYSTAL POLYMER | - | AirBorn | NK-2B2-021-225-TH00 | - | + 125 C | Eaton - Bussmann Electrical Division | MIL-DTL-32139 | - 55 C | Mounting Flange | - | - | - | - | Bulk | - | Active | Metal | Active | 5.29 | N | No | - | N | - | - | 800 V | - | - | - | - | 170M | 2.126 L x 1.429 W x 0.945 H (54.00mm x 36.30mm x 24.00mm) | - | e0 | No | - | - | - | Wire Leads | - | - | Receptacle, Female Sockets | - | - | 21 Position | - | - | Electrical, Industrial | 2 Row | - | - | - | - | MIL-Spec / MIL-Type | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 250A | 0.635 mm | 21 | - | - | - | compliant | 1 A | - | - | - | - | NICKEL | - | Gold | SMD/SMT | - | - | CE, UR | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Socket (Female) | - | - | - | NO | - | - | - | - | - | - | - | - | - | 5 GOhms | Housing/Shell (0-80) | - | RECEPTACLE | - | SURFACE MOUNT | - | - | - | D-Type, Nano-D | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | 0.025 Pitch x 0.025 Row to Row | Square | 50kA | - | Rectangular MIL Spec Connectors | - | - | - | - | - | - | I/O Connectors | Straight | - | - | Rectangular MIL Spec Connectors | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() RM452-300-322-9900 AirBorn | In Stock | - | - | Gold | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | AirBorn | - | - | Beryllium Copper | 10 | - | - | - | - | AirBorn | - | - | + 125 C | Banner Engineering Corporation | MIL-DTL-55302 | - 65 C | Board Mount | - | - | - | - | Bulk | - | - | - | Active | - | N | - | - | R Series | - | - | - | - | 750 V | - | - | BT2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 Position | - | - | - | 4 Row | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | 1.91 mm | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 MOhms | - | - | - | - | - | - | - | - | - | - | - | Fiber Optic Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | - | Connectors | Right Angle | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | - | ||
![]() NK-2K2-051-125-JC00 AirBorn | In Stock | - | - | Gold | Surface Mount | 4-SMD, No Lead | METAL | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | AirBorn | - | GOLD (50) | Beryllium Copper | 1 | - | AIRBORN INC | LIQUID CRYSTAL POLYMER | - | AirBorn | NK-2K2-051-125-JC00 | - | + 125 C | Suntsu Electronics, Inc. | MIL-DTL-32139 | - 55 C | Board Mount | - | - | - | - | Bulk | - | Active | - | Active | 5.53 | N | No | - | N | - | - | - | - | 83 V | -30°C ~ 85°C | - | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | e0 | No | - | - | - | - | EAR99 | - | D NANOMINIATURE CONNECTOR | MHz Crystal | - | 51 Position | - | - | - | 2 Row | - | - | 8536.69.40.30 | - | MIL-Spec / MIL-Type | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 0.625 mm | 51 | - | - | - | compliant | 1 A | 48 MHz | ±30ppm | - | - | NICKEL | - | - | SMD/SMT | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Pin (Male) | - | - | - | NO | - | - | 60 Ohms | - | - | - | - | - | - | 5 MOhms | - | - | PLUG | - | SURFACE MOUNT | - | - | 8pF | - | Fundamental | - | - | Tin/Lead (Sn/Pb) | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | - | Connectors | Straight | - | - | Rectangular MIL Spec Connectors | - | 0.020 (0.50mm) | - | - | - | - | ||
![]() NK-2B2-015-225-TH00 AirBorn | 2917 |
| - | Gold | Panel Mount | - | METAL | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | Aluminum Alloy, Nickel Plated, Electroless | - | - | AirBorn | - | GOLD (50) | Beryllium Copper | 1 | - | AIRBORN INC | LIQUID CRYSTAL POLYMER | - | AirBorn | NK-2B2-015-225-TH00 | - | + 125 C | Glenair | MIL-DTL-32139 | - 55 C | PCB | - | - | - | - | Retail Package | - | Active | Metal | Active | 2.2 | N | No | Rectangular Mil Spec Connectors CONNECTOR, NANO | N | 0.824529 oz | - | - | - | 83 V | - | - | * | - | - | e0 | No | - | - | - | Wire Leads | - | - | Receptacle, Female Sockets | - | - | 15 Position | - | - | - | 2 Row | - | - | - | - | MIL-Spec / MIL-Type | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 0.635 mm | 15 | - | - | - | compliant | 1 A | - | - | - | - | NICKEL | - | Gold | SMD/SMT | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Socket (Female) | - | - | - | NO | - | - | - | - | - | - | - | - | - | 5000 MOhms | Housing/Shell (0-80) | - | RECEPTACLE | - | SURFACE MOUNT | - | - | - | D-Type, Nano-D | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | 0.025 Pitch x 0.025 Row to Row | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | - | Connectors | Straight | - | - | Rectangular MIL Spec Connectors | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() NK-1C2-009-125-TH00 AirBorn | In Stock | - | - | Gold | Surface Mount | 4-SMD, No Lead | - | - | - | Liquid Crystal Polymer (LCP) | LOCKING | - | - | 0.5 inch | AirBorn | - | AU | Beryllium Copper | 1 | - | AIRBORN INC | LIQUID CRYSTAL POLYMER (LCP) | - | AirBorn | NK-1C2-009-125-TH00 | NK | + 125 C | Suntsu Electronics, Inc. | MIL-DTL-32139 | - 55 C | Mounting Flange | ONE | 1 | 125 °C | -55 °C | Bulk | - | Active | - | Active | 2.1 | N | - | - | N | 0.169844 oz | - | - | - | - | -40°C ~ 85°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | MHz Crystal | - | 9 Position | - | - | - | 1 Row | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | 0.635 mm | 9 | - | - | 0.635 mm | compliant | 1 A | 36 MHz | ±50ppm | - | - | - | UL | - | SMD/SMT | - | COMMERCIAL | - | 1 | RECTANGULAR | - | 0.13 inch | Pin (Male) | - | - | - | - | 0.345 inch | - | 40 Ohms | - | - | 1 A | RND PIN-SKT | 21 mΩ | - | 5 GOhms | - | 0.025 inch | PLUG | - | SURFACE MOUNT | - | POLARIZED HOUSING | 20pF | - | Fundamental | 200 Cycles | - | TIN/LEAD | ±30ppm | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | - | I/O Connectors | Right Angle | - | - | Rectangular MIL Spec Connectors | - | 0.031 (0.80mm) | - | 50u inch | - | - | ||
![]() WTDXA40SJTA-C45 AirBorn | In Stock | - | - | Gold | CABLE | Axial | - | Axial | - | Polyphenylene Sulfide (PPS) | - | - | - | - | AirBorn | - | NOT SPECIFIED | Copper | 1 | - | AIRBORN INC | - | - | AirBorn | WTDXA40SJTA-C45 | - | + 125 C | Stackpole Electronics Inc | MIL-DTL-55302 | - 65 C | PCB Mount | - | 2 | - | - | Bulk | - | Active | - | Active | 5.33 | Details | - | - | W Series | - | - | - | - | 100 V | -55°C ~ 155°C | - | RNF | 0.071 Dia x 0.130 L (1.80mm x 3.30mm) | ±1% | - | - | - | - | 2 | - | EAR99 | ±100ppm/°C | BOARD CONNECTOR | - | 750 kOhms | 40 Position | Metal Film | - | - | 2 Row | 0.125W, 1/8W | STAGGERED CONFIGURATION | 8536.69.40.40 | - | MIL-Spec / MIL-Type | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 40 | - | - | - | compliant | 5 A | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 GOhms | - | - | RECEPTACLE | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | - | Connectors | Straight | Flame Retardant Coating, Safety | - | Rectangular MIL Spec Connectors | - | - | - | - | - | - | ||
![]() M55302/119-08 AirBorn | In Stock | - | - | - | Surface Mount | 10-CLCC | - | 10-CLCC (7x5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | FemtoClock® NG | - | - | - | - | Active | - | - | - | - | - | - | Clock Oscillator | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.135 V ~ 3.465 V | - | - | - | - | 187.5MHz, 150MHz, 300MHz, 300MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 140mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | ||
![]() WTB14SACJ635 AirBorn | In Stock | - | - | - | Surface Mount | 10-CLCC | - | 10-CLCC (7x5) | - | - | - | - | - | - | AirBorn | - | - | - | 1 | - | - | - | - | AirBorn | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | W Series | - | - | - | - | - | -40°C ~ 85°C | Tray | FemtoClock® NG | - | - | - | - | Active | - | - | - | - | - | - | Clock Oscillator | - | - | - | - | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | 3.135 V ~ 3.465 V | - | - | - | - | 500MHz, 125MHz, 250MHz, 1GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 140mA | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | -- | - | - | - | - | - | ||
![]() NM-222-085-261-THAC AirBorn | In Stock | - | - | - | Surface Mount | 10-CLCC | METAL | 10-CLCC (7x5) | - | - | - | - | - | - | AirBorn | - | GOLD (50) | NOT SPECIFIED | 1 | - | AIRBORN INC | LIQUID CRYSTAL POLYMER | - | AirBorn | NM-222-085-261-THAC | NM | - | - | - | - | - | - | - | - | - | - | ROHS COMPLIANT | Active | - | - | 5.63 | - | Yes | - | N Series | - | - | - | - | - | -40°C ~ 85°C | Tray | FemtoClock® NG | - | - | - | Yes | Active | - | - | - | - | - | D NANOMINIATURE CONNECTOR | Clock Oscillator | - | - | - | - | - | - | - | - | - | - | MIL-Spec / MIL-Type | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 85 | 3.135 V ~ 3.465 V | - | - | compliant | - | 100MHz, 200MHz, 333MHz, 400MHz | - | - | - | NICKEL | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | 140mA | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | -- | - | - | - | - | - | ||
![]() WTBV36PW34SY AirBorn | In Stock | - | - | - | Surface Mount | 10-CLCC | - | 10-CLCC (7x5) | - | - | - | - | - | - | AirBorn | - | - | - | 1 | - | - | - | - | AirBorn | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | W Series | - | - | - | - | - | -40°C ~ 85°C | Tray | FemtoClock® NG | - | - | - | - | Active | - | - | - | - | - | - | Clock Oscillator | - | - | - | - | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | 3.135 V ~ 3.465 V | - | - | - | - | 148.5MHz, 148.351MHz, 27MHz, 74.1758MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 140mA | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | -- | - | - | - | - | - | ||
![]() VSM04100805004G AirBorn | In Stock | - | - | - | Surface Mount | 10-CLCC | - | 10-CLCC (7x5) | - | - | - | - | - | - | - | - | - | - | - | - | AIRBORN INC | - | - | Airborn Inc | VSM-04-10-080-50-04-G | VSM | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 5.36 | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | FemtoClock® NG | - | - | - | - | Active | - | - | - | EAR99 | - | BOARD CONNECTOR | Clock Oscillator | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | 3.135 V ~ 3.465 V | - | - | compliant | - | 148.5MHz, 148.35MHz, 148.5MHz, 148.35MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 140mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | ||
![]() WTB40PR9JFF515-19 AirBorn | In Stock | - | - | Gold | Surface Mount | 10-CLCC | - | 10-CLCC (7x5) | - | Polyphenylene Sulfide (PPS) | - | - | - | - | AirBorn | - | - | Copper | 1 | - | - | - | - | AirBorn | - | - | + 125 C | - | MIL-DTL-55302 | - 65 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | W Series | - | - | - | - | - | -40°C ~ 85°C | Tray | FemtoClock® NG | - | - | - | - | Active | - | - | - | - | - | - | Clock Oscillator | - | 40 Position | - | - | - | 2 Row | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | 2.54 mm | - | 3.135 V ~ 3.465 V | - | - | - | 5 A | 100MHz, 312.5MHz, 100MHz, 312.5MHz | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 GOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 140mA | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | - | Connectors | Right Angle | - | - | Rectangular MIL Spec Connectors | -- | - | - | - | - | - | ||
![]() RM252-050-322-5501 AirBorn | In Stock | - | - | Tin Lead | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | - | Polyphenylene Sulfide (PPS) | - | - | - | - | AirBorn | - | - | Copper | 1 | 62.5MHz | - | - | - | AirBorn | - | - | + 125 C | - | MIL-DTL-55302 | - 65 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | N | - | - | R Series | - | - | - | - | 83 V | -40°C ~ 85°C | Tape & Reel (TR) | -- | - | - | - | - | Active | - | - | - | - | - | - | Fanout Distribution, Multiplexer, Zero Delay Buffer | - | 50 Position | - | - | - | 2 Row | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | 1.9 mm | - | 2.375 V ~ 3.465 V | - | - | - | 3 A | - | - | ICS86004 | LVCMOS, LVTTL | - | - | - | Solder | - | - | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 GOhms | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVCMOS, LVTTL | Rectangular MIL Spec Connectors | - | 1:4 | Yes with Bypass | No/No | - | Yes/No | Connectors | Right Angle | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | - |